location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteOne 870 G9 Intel® Core™ i7 i7-13700 68,6 cm (27") 2560 x 1440 pikseļi Viss vienā PC 32 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6E (802.11ax) Sudrabs

Zīmols:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Preču ģimene:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteOne
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
800
Modeļa nosaukums:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
870 G9
Preces kods:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
628C1ET show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197961375169 show
Kategorija:
Desktop PC with monitor.
“Viss vienā” datori/darbstacijas Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datu-lapas kvalitāte: veikts/standartizēts ar Icecat
Datu lapu kvalitātei var būt vairāki līmeņi:
tikai loģistikas datu imports: mums ir tikai pamata dati importēti no piegādātāja, redaktors vēl nav pabeidzis datu-lapas izveidošanu.
created by HP: datu lapa ir importēta no oficiāla ražotāja avota. Bet datu lapa vēl nav standartizēta ar Icecat redaktoru.
veikts/standartizēts ar Icecat: datu lapa ir uztaisīta vai standartizēta ar Icecat redaktoru
Preces skatījums: 14640
Statistika ir bazēta uz 97136 lieto ekomercijas vietnes (eveikalus, izplatītājus, salīdzināšanas vietnes, ekomercijas ASPs, pirkuma sistēmas un t.t.) lejupielādē šo Icecat datu lapu, kopš Tikai sponsorēti zīmoli ir iekļauti bezmaksas Open Icecat saturā 94642 bezmaksas Open Icecat lietotāji.
Informācija tika modificēta: 02 Sep 2024 00:37:26
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteOne 870 G9 Intel® Core™ i7 i7-13700 68,6 cm (27") 2560 x 1440 pikseļi Viss vienā PC 32 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6E (802.11ax) Sudrabs
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Viss vienā PC Sudrabs
  • - Intel® Core™ i7 i7-13700
  • - 68,6 cm (27") Quad HD 2560 x 1440 IPS
  • - 32 GB DDR5-SDRAM 5600 MHz 2 x 16 GB
  • - 512 GB SSD
  • - Intel UHD Graphics 770
  • - 5 MP
  • - Wi-Fi 6E (802.11ax) Ethernet/LAN savienojums Bluetooth 5.3
  • - Windows 11 Pro
Vairāk>>>
Short summary description HP EliteOne 870 G9 Intel® Core™ i7 i7-13700 68,6 cm (27") 2560 x 1440 pikseļi Viss vienā PC 32 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6E (802.11ax) Sudrabs:
This short summary of the HP EliteOne 870 G9 Intel® Core™ i7 i7-13700 68,6 cm (27") 2560 x 1440 pikseļi Viss vienā PC 32 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6E (802.11ax) Sudrabs data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteOne 870 G9, 68,6 cm (27"), Quad HD, Intel® Core™ i7, 32 GB, 512 GB, Windows 11 Pro

Long summary description HP EliteOne 870 G9 Intel® Core™ i7 i7-13700 68,6 cm (27") 2560 x 1440 pikseļi Viss vienā PC 32 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6E (802.11ax) Sudrabs:
This is an auto-generated long summary of HP EliteOne 870 G9 Intel® Core™ i7 i7-13700 68,6 cm (27") 2560 x 1440 pikseļi Viss vienā PC 32 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6E (802.11ax) Sudrabs based on the first three specs of the first five spec groups.

HP EliteOne 870 G9. Produkta veids: Viss vienā PC. Displeja diagonāle: 68,6 cm (27"), HD veids: Quad HD, Ekrāna izšķirtspēja: 2560 x 1440 pikseļi, Paneļa veids: IPS. Procesora tips: Intel® Core™ i7. Iekšējā atmiņa: 32 GB, Iekšējās atmiņas tips: DDR5-SDRAM. Kopējā glabāšanas ietilpība: 512 GB, Uzglabāšanas nesējs: SSD. Integrēts grafikas adaptera modelis: Intel UHD Graphics 770. Iebūvēto kameru. Nodrošināta operētājsistēma: Windows 11 Pro. Produkta krāsa: Sudrabs

Displejs
Displeja diagonāle *
68,6 cm (27")
Ekrāna izšķirtspēja *
2560 x 1440 pikseļi
Skārienjūtīgais ekrāns *
No
HD veids *
Quad HD
Ekrāna spilgtums
250 cd/m²
Paneļa veids
IPS
RGB krāsu telpa
NTSC
Pretapžilbināšanas ekrāns
Yes
Krāsu gamma
72%
Procesors
Procesora ražotājs *
Intel
Procesora tips *
Intel® Core™ i7
Procesora paaudze
13th gen Intel® Core™ i7
Procesora modelis *
i7-13700
Multikodola tips
16
Procesora stieples
24
Procesora pastiprinātā režīma frekvence
5,2 GHz
Veiktspējas kodoli
8
Efektīvie kodoli
8
Veiktspējas kodola maksimālā turbo frekvence
5,1 GHz
Efektīvā kodola maksimālā turbo frekvence
4,1 GHz
Veiktspējas kodola bāzes frekvence
2,1 GHz
Efektīvā kodola bāzes frekvence
1,5 GHz
Procesora kešatmiņa
30 MB
Procesora kešatmiņas veids
L3
Procesora bāzes jauda
65 W
Maksimālā turbo jauda
219 W
Atmiņa
Iekšējā atmiņa *
32 GB
Iekšējās atmiņas tips
DDR5-SDRAM
Atmiņas sloti
2
Atmiņas slotu tips
SO-DIMM
Atmiņas taktātrums
5600 MHz
Atmiņas izkārtojums
2 x 16 GB
Atmiņas formas standarts
DIMM/SO-DIMM
Datu uzglabāšanas līdzekļi
Kopējā glabāšanas ietilpība *
512 GB
Uzglabāšanas nesējs *
SSD
Uzstādīto atmiņas/glabāšanas disku skaits
1
Kopējā SSD ietilpība
512 GB
Skaits uzstādīto SSD
1
SDD diskdziņa kapacitāte
512 GB
SSD diskdziņa interfeisi
PCI Express
NVMe
Yes
SSD formas standarts
M.2
Optiskās diskierīces tips *
No
Grafika
Diskrētais grafikas adapteris *
No
Diskrētais grafikas adaptera modelis *
Nav pieejams
Integrēts grafikas adapteris *
Yes
Iebūvētā GPU ražotājs
Intel
Integrētā grafiskā adaptera saime
Intel® UHD Graphics
Integrēts grafikas adaptera modelis *
Intel UHD Graphics 770
Audio
Iebūvēti skaļruņi *
Yes
Iebūvēts mikrofons
Yes
Kamera
Iebūvēto kameru *
Yes
Kopējais megapikseļu skaits
5 MP
Tīklošana
Wi-Fi *
Yes
Wi-Fi standarts *
Wi-Fi 6E (802.11ax)
Wi-Fi standartu
Wi-Fi 6E (802.11ax)
WLAN kontroliera ražotājs
Intel
WLAN regulētāja modelis
Intel Wi-Fi 6E AX211
Antenas tips
2x2
Ethernet/LAN savienojums *
Yes
Bluetooth *
Yes
Bluetooth versija
5.3
Savienojamība
Ethernet LAN (RJ-45) pieslēgvietu skaits
1
USB 3.2 Gen 1 (3.1 Gen 1) A tipa pieslēgvietu skaits *
2
USB 3.2 Gen 2 (3.1 Gen 2) A tipa pieslēgvietu skaits *
3
USB 3.2 Gen 2 (3.1 Gen 2) C tipa pieslēgvietu skaits *
1
USB4 Gen 3x2 portu skaits *
1
USB 3.2 Gen 2x2 C tipa portu skaits
1
DisplayPorts daudzums
1
Kopējā pieslēgvieta austiņām/mikrofonam
Yes
Dizains
Produkta krāsa *
Sudrabs
Ieviešanas gads
2023
Darbības rādītāji
Produkta veids *
Viss vienā PC
Mātes plates chipset
Intel Q670
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) versija
2.0
Programmatūra
Nodrošināta operētājsistēma *
Windows 11 Pro
Zīmolam raksturīgas iezīmes
HP Support Assistant
Yes
HP segments
Bizness
Enerģijas pārvaldība
AC adaptera frekvence
50 - 60 Hz
AC adaptera ieejas spriegums
100 - 240 V
Svars&dimensijas
Platums (ar statīvu)
614 mm
Dziļums (ar statīvu)
247 mm
Augstums (ar statīvu)
599,5 mm
Svars (ar statīvu)
10,9 kg
Svars
8,9 kg
Iepakojuma platums
742 mm
Iepakojuma dziļums
237 mm
Iepakojuma augstums
640 mm
Iepakojuma svars
15,1 kg
Ārējās vides apstākļi
Darbības temperatūras amplitūda (T-T)
10 - 35 °C
Darbības relatīvā mitruma amplitūda
10 - 90%
Ilgtspēja
Ilgtspējas atbilstība
Yes
Ilgtspējas sertifikāti
ENERGY STAR, TCO
Iepakojuma saturs
Pele iekļauta
Yes
Papildus informācija
Komutatora tips
Viss vienā
Displeja diagonāle (metriskajā sistēmā)
68,6 cm
Ekrāns iekļauts
Yes
Infrasarkanā kamera
Yes
Windows Hello
Yes
Valsts Izplatītājs
Sverige 2 distributor(s)
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 2 distributor(s)