location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite t755 3 GHz Windows 10 IoT 1,4 kg Melns V2546

Zīmols:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Modeļa nosaukums:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elite t755
Preces kods:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5H103EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198122783939 show
Kategorija:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Plānie klienti Check ‘HP’ global rank
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
Preces skatījums: 2044
Statistika ir bazēta uz 97136 lieto ekomercijas vietnes (eveikalus, izplatītājus, salīdzināšanas vietnes, ekomercijas ASPs, pirkuma sistēmas un t.t.) lejupielādē šo Icecat datu lapu, kopš Tikai sponsorēti zīmoli ir iekļauti bezmaksas Open Icecat saturā 94642 bezmaksas Open Icecat lietotāji.
Informācija tika modificēta: 05 Oct 2024 00:43:28
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Elite t755 3 GHz Windows 10 IoT 1,4 kg Melns V2546
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen Embedded V2546 3 GHz
  • - 8 GB DDR4-SDRAM 3200 MHz 1 x 8 GB
  • - 256 GB SSD
  • - AMD Radeon Graphics
  • - Ethernet/LAN savienojums
  • - Windows 10 IoT
Vairāk>>>
Short summary description HP Elite t755 3 GHz Windows 10 IoT 1,4 kg Melns V2546:
This short summary of the HP Elite t755 3 GHz Windows 10 IoT 1,4 kg Melns V2546 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Elite t755, 3 GHz, AMD, AMD Ryzen Embedded, V2546, 3,9 GHz, 8 MB

Long summary description HP Elite t755 3 GHz Windows 10 IoT 1,4 kg Melns V2546:
This is an auto-generated long summary of HP Elite t755 3 GHz Windows 10 IoT 1,4 kg Melns V2546 based on the first three specs of the first five spec groups.

HP Elite t755. Procesora frekvence: 3 GHz, Procesora ražotājs: AMD, Procesora tips: AMD Ryzen Embedded. Iekšējā atmiņa: 8 GB, Iekšējās atmiņas tips: DDR4-SDRAM, Atmiņas taktātrums: 3200 MHz. Kopējā glabāšanas ietilpība: 256 GB, Uzglabāšanas nesējs: SSD, Uzglabāšanas diskdziņa interfeiss: PCI Express. Integrēts grafikas adaptera modelis: AMD Radeon Graphics. Produkta krāsa: Melns

Procesors
Procesora frekvence *
3 GHz
Procesora ražotājs *
AMD
Procesora tips
AMD Ryzen Embedded
Procesora modelis
V2546
Multikodola tips
6
Procesora stieples
12
Procesora pastiprinātā režīma frekvence
3,9 GHz
Procesora kešatmiņa
8 MB
L2 kešatmiņa
3 MB
L3 kešatmiņa
8 MB
Atmiņa
Iekšējā atmiņa *
8 GB
Iekšējās atmiņas tips
DDR4-SDRAM
Atmiņas taktātrums
3200 MHz
Atmiņas sloti
2x SO-DIMM
Atmiņas izkārtojums
1 x 8 GB
Maksimālā iekšējā atmiņa
32 GB
Datu uzglabāšanas līdzekļi
Kopējā glabāšanas ietilpība *
256 GB
Uzglabāšanas nesējs *
SSD
Uzglabāšanas diskdziņa interfeiss
PCI Express
Uzglabāšanas diskdziņa izmērs
M.2
SSD formas standarts
M.2
Grafika
Integrēts grafikas adaptera modelis
AMD Radeon Graphics
Audio
Iebūvēti skaļruņi
Yes
Tīklošana
Wi-Fi *
No
Ethernet/LAN savienojums *
Yes
Savienojamība
Ethernet LAN (RJ-45) pieslēgvietu skaits *
1
USB 2.0 pieslēgvietu skaits *
2
USB 3.2 Gen 1 (3.1 Gen 1) A tipa pieslēgvietu skaits *
4
USB C-veida pieslēgvietu daudzums
1
Kopējā pieslēgvieta austiņām/mikrofonam
Yes
DisplayPorts daudzums
4
Dizains
Produkta krāsa *
Melns
Displejs
Ekrāns iekļauts *
No
Programmatūra
Nodrošināta operētājsistēma *
Windows 10 IoT
Enerģijas pārvaldība
Barošanas avots
90 W
Maiņstrāvas ievades spriegums
100 - 240 V
Maiņstrāvas ievades frekvence
50/60 Hz
Svars&dimensijas
Platums
50 mm
Dziļums
210 mm
Augstums
210 mm
Svars
1,4 kg
Iepakojuma saturs
Pele iekļauta
Yes
Klaviatūra iekļauta
Yes
Peles savienojamība
Vadu
Tastatūras savienojamība
Vadu
Papildus informācija
Tastatūras tips
USB
Valsts Izplatītājs
Österreich 1 distributor(s)
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)