location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Mobile Thin Client Elite mt645 G7 AMD Ryzen™ 3 5425U Mobilais plānais klients 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) IGEL OS Sudrabs

Zīmols:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Preču ģimene:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Mobile Thin Client
Modeļa nosaukums:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elite mt645 G7
Preces kods:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5G707EA
Kategorija:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptopi/portatīvie datori Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datu-lapas kvalitāte: veikts/standartizēts ar Icecat
Datu lapu kvalitātei var būt vairāki līmeņi:
tikai loģistikas datu imports: mums ir tikai pamata dati importēti no piegādātāja, redaktors vēl nav pabeidzis datu-lapas izveidošanu.
created by HP: datu lapa ir importēta no oficiāla ražotāja avota. Bet datu lapa vēl nav standartizēta ar Icecat redaktoru.
veikts/standartizēts ar Icecat: datu lapa ir uztaisīta vai standartizēta ar Icecat redaktoru
Preces skatījums: 12218
Statistika ir bazēta uz 97136 lieto ekomercijas vietnes (eveikalus, izplatītājus, salīdzināšanas vietnes, ekomercijas ASPs, pirkuma sistēmas un t.t.) lejupielādē šo Icecat datu lapu, kopš Tikai sponsorēti zīmoli ir iekļauti bezmaksas Open Icecat saturā 94642 bezmaksas Open Icecat lietotāji.
Informācija tika modificēta: 03 Sep 2024 07:14:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Mobile Thin Client Elite mt645 G7 AMD Ryzen™ 3 5425U Mobilais plānais klients 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) IGEL OS Sudrabs
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Mākoņskaitļošana Mobilais plānais klients Gliemežvāks Sudrabs
  • - AMD Ryzen™ 3 5425U 2,7 GHz
  • - 35,6 cm (14") Full HD 1920 x 1080 pikseļi IPS 16:9
  • - 8 GB DDR4-SDRAM 3200 MHz 1 x 8 GB
  • - 256 GB SSD
  • - AMD Radeon Graphics
  • - Wi-Fi 6 (802.11ax) Ethernet/LAN savienojums 10,100,1000 Mbit/s Bluetooth 5.3 4G
  • - Litija jons 51 vatstunda 45 W
  • - IGEL OS
Vairāk>>>
Short summary description HP Mobile Thin Client Elite mt645 G7 AMD Ryzen™ 3 5425U Mobilais plānais klients 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) IGEL OS Sudrabs:
This short summary of the HP Mobile Thin Client Elite mt645 G7 AMD Ryzen™ 3 5425U Mobilais plānais klients 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) IGEL OS Sudrabs data-sheet is auto-generated and uses the product title and the first six key specs.

HP Mobile Thin Client Elite mt645 G7, AMD Ryzen™ 3, 2,7 GHz, 35,6 cm (14"), 1920 x 1080 pikseļi, 8 GB, 256 GB

Long summary description HP Mobile Thin Client Elite mt645 G7 AMD Ryzen™ 3 5425U Mobilais plānais klients 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) IGEL OS Sudrabs:
This is an auto-generated long summary of HP Mobile Thin Client Elite mt645 G7 AMD Ryzen™ 3 5425U Mobilais plānais klients 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) IGEL OS Sudrabs based on the first three specs of the first five spec groups.

HP Mobile Thin Client Elite mt645 G7. Produkta veids: Mobilais plānais klients, Formas faktors: Gliemežvāks. Procesora tips: AMD Ryzen™ 3, Procesora modelis: 5425U, Procesora frekvence: 2,7 GHz. Displeja diagonāle: 35,6 cm (14"), HD veids: Full HD, Ekrāna izšķirtspēja: 1920 x 1080 pikseļi. Iekšējā atmiņa: 8 GB, Iekšējās atmiņas tips: DDR4-SDRAM. Kopējā glabāšanas ietilpība: 256 GB, Uzglabāšanas nesējs: SSD. Mobilā tīkla paaudze: 4G. Nodrošināta operētājsistēma: IGEL OS. Produkta krāsa: Sudrabs

Dizains
Produkta veids *
Mobilais plānais klients
Produkta krāsa *
Sudrabs
Formas faktors *
Gliemežvāks
Tirgus pozicionēšana
Mākoņskaitļošana
Displejs
Displeja diagonāle *
35,6 cm (14")
Ekrāna izšķirtspēja *
1920 x 1080 pikseļi
Skārienjūtīgais ekrāns *
No
HD veids
Full HD
Paneļa veids
IPS
Projektora formātu attiecība
16:9
Pretapžilbināšanas ekrāns
Yes
Displeja rāmja tehnoloģija
Micro-Edge
Ekrāna spilgtums
250 cd/m²
Displeja diagonāle (metriskajā sistēmā)
35,6 cm
RGB krāsu telpa
NTSC
Krāsu gamma
45%
Procesors
Procesora ražotājs *
AMD
Procesora tips *
AMD Ryzen™ 3
Procesora modelis *
5425U
Multikodola tips
4
Procesora stieples
8
Procesora pastiprinātā režīma frekvence
4,1 GHz
Procesora frekvence *
2,7 GHz
Procesora kešatmiņa
8 MB
Procesora kešatmiņas veids
L3
Atmiņa
Iekšējā atmiņa *
8 GB
Iekšējās atmiņas tips
DDR4-SDRAM
Atmiņas taktātrums
3200 MHz
Atmiņas izkārtojums
1 x 8 GB
Atmiņas sloti
2x SO-DIMM
Maksimālā iekšējā atmiņa *
16 GB
Datu uzglabāšanas līdzekļi
Kopējā glabāšanas ietilpība *
256 GB
Uzglabāšanas nesējs *
SSD
Kopējā SSD ietilpība
256 GB
Skaits uzstādīto SSD
1
SDD diskdziņa kapacitāte
256 GB
SSD diskdziņa interfeisi
PCI Express
NVMe
Yes
Optiskās diskierīces tips *
No
Grafika
Diskrētais grafikas adaptera modelis *
Nav pieejams
Integrēts grafikas adapteris *
Yes
Iebūvētā GPU ražotājs
AMD
Diskrētais grafikas adapteris *
No
Integrēts grafikas adaptera modelis *
AMD Radeon Graphics
Audio
Iebūvēto skaļruņu skaits
2
Iebūvēts mikrofons
Yes
Mikrofonu skaits
2
Kamera
Priekšējā kamera
Yes
Priekšējās kameras HD veids
HD
Tīklošana
Mobilā tīkla paaudze
4G
4G standarti
LTE
Wi-Fi standarts *
Wi-Fi 6 (802.11ax)
Wi-Fi standartu
Wi-Fi 6 (802.11ax)
Mobilā tīkla pieslēgums *
Yes
Antenas tips
2x2
WLAN regulētāja modelis
Realtek RTL8852BE
WLAN kontroliera ražotājs
Realtek
Ethernet/LAN savienojums
Yes
Ethernet LAN datu pārsūtīšanas ātrums
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth versija
5.3
Savienojamība
USB 3.2 Gen 1 (3.1 Gen 1) A tipa pieslēgvietu skaits *
3
USB 3.2 Gen 2 (3.1 Gen 2) C tipa pieslēgvietu skaits
1
Ethernet LAN (RJ-45) pieslēgvietu skaits
1
HDMI pieslēgvietu skaits *
1
HDMI versija
2.0
Kopējā pieslēgvieta austiņām/mikrofonam
Yes
Uzlādes pieslēgvietas veids
DC-ligzda
USB C veida DisplayPort alternatīvais režīms
Yes
USB barošanas padeve
Yes
Darbības rādītāji
Mātes plates chipset
AMD SoC
Tastatūra
Tastatūras īpašās iezīmes
Spritzwassergeschützt
Rādītājierīce
Clickpad
Cipartastatūra *
No
Tastatūras apgaismojums
Yes
Pret uzlīšanu droša tastatūra
Yes
Ievades ierīces modelis
HP Premium Tastatur
Programmatūra
Nodrošināta operētājsistēma *
IGEL OS
Baterija
Baterijas tehnoloģija
Litija jons
Baterijas šūnu skaits
3
Akumulatora jauda *
51 vatstunda
Enerģijas pārvaldība
AC adaptera jaudas izkliedēšana
45 W
Ilgtspēja
Ilgtspējas sertifikāti
ENERGY STAR
Svars&dimensijas
Platums
321,9 mm
Dziļums
213,9 mm
Augstums
19,9 mm
Svars *
1,38 kg
Valsts Izplatītājs
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)