location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z2 Tower G9 Intel® Core™ i7 i7-12700K 8 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Darbstacija Melns

Zīmols:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Modeļa nosaukums:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z2 Tower G9
Preces kods:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5F0U9EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197029877628 show
Kategorija:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Pcs/darbstacijas Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datu-lapas kvalitāte: veikts/standartizēts ar Icecat
Datu lapu kvalitātei var būt vairāki līmeņi:
tikai loģistikas datu imports: mums ir tikai pamata dati importēti no piegādātāja, redaktors vēl nav pabeidzis datu-lapas izveidošanu.
created by HP: datu lapa ir importēta no oficiāla ražotāja avota. Bet datu lapa vēl nav standartizēta ar Icecat redaktoru.
veikts/standartizēts ar Icecat: datu lapa ir uztaisīta vai standartizēta ar Icecat redaktoru
Preces skatījums: 2195
Statistika ir bazēta uz 97136 lieto ekomercijas vietnes (eveikalus, izplatītājus, salīdzināšanas vietnes, ekomercijas ASPs, pirkuma sistēmas un t.t.) lejupielādē šo Icecat datu lapu, kopš Tikai sponsorēti zīmoli ir iekļauti bezmaksas Open Icecat saturā 94642 bezmaksas Open Icecat lietotāji.
Informācija tika modificēta: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jan 2024
Product end of life date
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z2 Tower G9 Intel® Core™ i7 i7-12700K 8 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Darbstacija Melns
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Veiktspēja Darbstacija Melns 700 W
  • - Intel® Core™ i7 i7-12700K 3,6 GHz
  • - 8 GB DDR5-SDRAM 4800 MHz 1 x 8 GB
  • - 512 GB SSD
  • - Intel UHD Graphics 770
  • - Ethernet/LAN savienojums 10,100,1000 Mbit/s
  • - Windows 11 Pro
Vairāk>>>
Short summary description HP Z2 Tower G9 Intel® Core™ i7 i7-12700K 8 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Darbstacija Melns:
This short summary of the HP Z2 Tower G9 Intel® Core™ i7 i7-12700K 8 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Darbstacija Melns data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z2 Tower G9, 3,6 GHz, Intel® Core™ i7, i7-12700K, 8 GB, 512 GB, Windows 11 Pro

Long summary description HP Z2 Tower G9 Intel® Core™ i7 i7-12700K 8 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Darbstacija Melns:
This is an auto-generated long summary of HP Z2 Tower G9 Intel® Core™ i7 i7-12700K 8 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Darbstacija Melns based on the first three specs of the first five spec groups.

HP Z2 Tower G9. Procesora frekvence: 3,6 GHz, Procesora tips: Intel® Core™ i7, Procesora modelis: i7-12700K. Iekšējā atmiņa: 8 GB, Iekšējās atmiņas tips: DDR5-SDRAM, Atmiņas taktātrums: 4800 MHz. Kopējā glabāšanas ietilpība: 512 GB, Uzglabāšanas nesējs: SSD. Integrēts grafikas adaptera modelis: Intel UHD Graphics 770. Nodrošināta operētājsistēma: Windows 11 Pro. Barošanas avots: 700 W. Komutatora tips: Tower. Produkta veids: Darbstacija. Svars: 7,2 kg. Produkta krāsa: Melns

Procesors
Procesora ražotājs *
Intel
Procesora tips *
Intel® Core™ i7
Procesora paaudze
12th gen Intel® Core™ i7
Procesora modelis *
i7-12700K
Multikodola tips
12
Procesora stieples
20
Procesora pastiprinātā režīma frekvence
5 GHz
Procesora frekvence *
3,6 GHz
Procesora kešatmiņa
25 MB
Procesora kešatmiņas veids
L3
Kopnes tips
DMI4
Instalēto procesoru skaits
1
Atmiņa
Iekšējā atmiņa *
8 GB
Maksimālā iekšējā atmiņa *
128 GB
Iekšējās atmiņas tips
DDR5-SDRAM
Atmiņas izkārtojums
1 x 8 GB
Atmiņas sloti
4x DIMM
Atmiņas taktātrums
4800 MHz
ECC
No
Non-ECC
Yes
Datu uzglabāšanas līdzekļi
Kopējā glabāšanas ietilpība *
512 GB
Uzglabāšanas nesējs *
SSD
Optiskās diskierīces tips *
No
Uzstādīto atmiņas/glabāšanas disku skaits
1
Kopējā SSD ietilpība
512 GB
Skaits uzstādīto SSD
1
SDD diskdziņa kapacitāte
512 GB
SSD diskdziņa interfeisi
PCI Express
NVMe
Yes
SSD formas standarts
M.2
Grafika
Diskrētais grafikas adapteris *
No
Integrēts grafikas adapteris *
Yes
Diskrētais grafikas adaptera modelis *
Nav pieejams
Iebūvētā GPU ražotājs
Intel
Integrētā grafiskā adaptera saime
Intel® UHD Graphics
Integrēts grafikas adaptera modelis *
Intel UHD Graphics 770
Tīklošana
Ethernet/LAN savienojums *
Yes
Ethernet LAN datu pārsūtīšanas ātrums
10, 100, 1000 Mbit/s
Wi-Fi *
No
Savienojamība
USB 2.0 pieslēgvietu skaits *
3
USB 3.2 Gen 1 (3.1 Gen 1) A tipa pieslēgvietu skaits *
1
USB 3.2 Gen 2 (3.1 Gen 2) A tipa pieslēgvietu skaits *
6
DisplayPorts daudzums
2
DisplayPort versija
1.4
Ethernet LAN (RJ-45) pieslēgvietu skaits
1
Line-out
Yes
Line-in
Yes
Kopējā pieslēgvieta austiņām/mikrofonam
Yes
Paplašināšanas sloti
PCI Express X1 (Gen 3.x) sloti
2
PCI Express x4 (Gen 3.x) sloti
2
PCI Express x16 (Gen 5.x) sloti
1
Dizains
Komutatora tips *
Tower
3.5 " nodalījumu skaits
2
2,5" izmēra laidumu skaits
1
Produkta krāsa *
Melns
Darbības rādītāji
Tirgus pozicionēšana
Veiktspēja
Audio mikroshēma
Realtek ALC3205-VA2-CG
Iebūvēti skaļruņi
Yes
Skaļruņu skaits
1
Aizsardzība ar paroli
Yes
Paroles aizsardzība
BIOS, Ieslēgšana, Lietotājs
Produkta veids *
Darbstacija
Programmatūra
Nodrošināta operētājsistēma *
Windows 11 Pro
Procesors īpašas iezīmes
Intel® 64
Yes
Enhanced Intel SpeedStep tehnoloģija
Yes
Iegultās opcijas pieejamas
No
Intel® VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Intel® Stable Image Platform Program (SIPP)
Yes
Intel® Trusted Execution Technology
Yes
Izpildes atspējošanas bitu līdzekļi
Yes
Centrālā procesora konfigurācija (maks.)
1
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Zīmolam raksturīgas iezīmes
HP Support Assistant
Yes
HP segments
Bizness
Enerģijas pārvaldība
Barošanas avots *
700 W
Ilgtspēja
Ilgtspējas sertifikāti
ENERGY STAR
Svars&dimensijas
Platums *
356 mm
Dziļums *
169 mm
Augstums *
385 mm
Svars *
7,2 kg
Iepakojuma platums
518 mm
Iepakojuma dziļums
295 mm
Iepakojuma augstums
490 mm
Iepakojuma saturs
Ekrāns iekļauts *
No
Pele iekļauta
Yes
Peles savienojamība
Vadu
Klaviatūra iekļauta
Yes
Tastatūras savienojamība
Vadu
Papildus informācija
Brīvu iekšējās atmiņas paplašinājumu slotu skaits
1