location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z4 G4 Intel® Xeon W W-2245 32 GB DDR4-SDRAM 1 TB SSD Windows 11 Pro Tower Darbstacija Melns

Zīmols:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Modeļa nosaukums:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z4 G4
Preces kods:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
523R7EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196548726448 show
Kategorija:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Pcs/darbstacijas Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datu-lapas kvalitāte: veikts/standartizēts ar Icecat
Datu lapu kvalitātei var būt vairāki līmeņi:
tikai loģistikas datu imports: mums ir tikai pamata dati importēti no piegādātāja, redaktors vēl nav pabeidzis datu-lapas izveidošanu.
created by HP: datu lapa ir importēta no oficiāla ražotāja avota. Bet datu lapa vēl nav standartizēta ar Icecat redaktoru.
veikts/standartizēts ar Icecat: datu lapa ir uztaisīta vai standartizēta ar Icecat redaktoru
Preces skatījums: 17530
Statistika ir bazēta uz 97136 lieto ekomercijas vietnes (eveikalus, izplatītājus, salīdzināšanas vietnes, ekomercijas ASPs, pirkuma sistēmas un t.t.) lejupielādē šo Icecat datu lapu, kopš Tikai sponsorēti zīmoli ir iekļauti bezmaksas Open Icecat saturā 94642 bezmaksas Open Icecat lietotāji.
Informācija tika modificēta: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Oct 2023
Product end of life date
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z4 G4 Intel® Xeon W W-2245 32 GB DDR4-SDRAM 1 TB SSD Windows 11 Pro Tower Darbstacija Melns
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Veiktspēja Darbstacija Melns 1000 W
  • - Intel® Xeon W W-2245 3,9 GHz
  • - 32 GB DDR4-SDRAM 2933 MHz 4 x 8 GB
  • - 1 TB SSD DVD±RW
  • - Ethernet/LAN savienojums
  • - Windows 11 Pro
Vairāk>>>
Short summary description HP Z4 G4 Intel® Xeon W W-2245 32 GB DDR4-SDRAM 1 TB SSD Windows 11 Pro Tower Darbstacija Melns:
This short summary of the HP Z4 G4 Intel® Xeon W W-2245 32 GB DDR4-SDRAM 1 TB SSD Windows 11 Pro Tower Darbstacija Melns data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z4 G4, 3,9 GHz, Intel® Xeon W, 32 GB, 1 TB, DVD±RW, Windows 11 Pro

Long summary description HP Z4 G4 Intel® Xeon W W-2245 32 GB DDR4-SDRAM 1 TB SSD Windows 11 Pro Tower Darbstacija Melns:
This is an auto-generated long summary of HP Z4 G4 Intel® Xeon W W-2245 32 GB DDR4-SDRAM 1 TB SSD Windows 11 Pro Tower Darbstacija Melns based on the first three specs of the first five spec groups.

HP Z4 G4. Procesora frekvence: 3,9 GHz, Procesora tips: Intel® Xeon W, Procesora modelis: W-2245. Iekšējā atmiņa: 32 GB, Iekšējās atmiņas tips: DDR4-SDRAM, Atmiņas taktātrums: 2933 MHz. Kopējā glabāšanas ietilpība: 1 TB, Uzglabāšanas nesējs: SSD, Optiskās diskierīces tips: DVD±RW. Nodrošināta operētājsistēma: Windows 11 Pro. Barošanas avots: 1000 W. Komutatora tips: Tower. Produkta veids: Darbstacija. Svars: 10,2 kg. Produkta krāsa: Melns

Procesors
Procesora ražotājs *
Intel
Procesora tips *
Intel® Xeon W
Procesora modelis *
W-2245
Multikodola tips
8
Procesora stieples
16
Procesora pastiprinātā režīma frekvence
4,5 GHz
Procesora frekvence *
3,9 GHz
Procesora kešatmiņa
16,5 MB
Procesora kešatmiņas veids
L3
Instalēto procesoru skaits
1
Atmiņa
Iekšējā atmiņa *
32 GB
Maksimālā iekšējā atmiņa *
256 GB
Iekšējās atmiņas tips
DDR4-SDRAM
Atmiņas izkārtojums
4 x 8 GB
Atmiņas sloti
8x DIMM
Atmiņas taktātrums
2933 MHz
ECC
Yes
Datu uzglabāšanas līdzekļi
Kopējā glabāšanas ietilpība *
1 TB
Uzglabāšanas nesējs *
SSD
Optiskās diskierīces tips *
DVD±RW
Uzstādīto atmiņas/glabāšanas disku skaits
1
Kopējā SSD ietilpība
1 TB
Skaits uzstādīto SSD
1
SDD diskdziņa kapacitāte
1 TB
SSD atmiņas tips
TLC
SSD diskdziņa interfeisi
PCI Express, NVMe
NVMe
Yes
SSD formas standarts
M.2
Grafika
Diskrētais grafikas adapteris *
No
Integrēts grafikas adapteris *
Yes
Diskrētais grafikas adaptera modelis *
Nav pieejams
Tīklošana
Ethernet/LAN savienojums *
Yes
Wi-Fi *
Yes
Savienojamība
USB 3.2 Gen 1 (3.1 Gen 1) A tipa pieslēgvietu skaits *
8
USB 3.2 Gen 2 (3.1 Gen 2) C tipa pieslēgvietu skaits *
2
DVI pieslēgvieta
No
PS/2 pieslēgvietu skaits
2
Ethernet LAN (RJ-45) pieslēgvietu skaits
2
Mikrofons, līnijas izeja
No
Austiņu izejas
1
Line-out
Yes
Line-in
Yes
Kopējā pieslēgvieta austiņām/mikrofonam
Yes
Seriaļo pieslēgvietu skaits
1
Paplašināšanas sloti
PCI Express x4 (Gen 3.x) sloti
2
PCI Express x8 (Gen 3.x) sloti
1
PCI Express x16 (Gen 3.x) sloti
2
Dizains
Komutatora tips *
Tower
Izvietošana atbalstīta
Vertikāls
3.5 " nodalījumu skaits
2
5.25 " nodalījumu skaits
2
Kabeļa saslēga slots
Yes
Kabeļu bloķēšanas slota veids
Kensington
Produkta krāsa *
Melns
Izcelsmes valsts
Ķīna
Darbības rādītāji
Tirgus pozicionēšana
Veiktspēja
Mātes plates chipset
Intel® C422
Aizsardzība ar paroli
Yes
Paroles aizsardzība
BIOS, Ieslēgšana, Lietotājs
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) versija
2.0
Produkta veids *
Darbstacija
Programmatūra
Nodrošināta operētājsistēma *
Windows 11 Pro
Procesors īpašas iezīmes
Intel® 64
Yes
Enhanced Intel SpeedStep tehnoloģija
Yes
Iegultās opcijas pieejamas
No
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® TSX-NI
Yes
Idle States
Yes
Intel® Trusted Execution Technology
Yes
Izpildes atspējošanas bitu līdzekļi
Yes
Intel® Flex Memory Access
No
Intel® Demand Based Switching
Yes
Intel® Software Guard Extensions (Intel® SGX)
No
Centrālā procesora konfigurācija (maks.)
1
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Zīmolam raksturīgas iezīmes
HP Security tools
HP Keyed Cable Lock Kit; HP Secure Erase; HP Sure Start Gen3; HP Sure Click; HP BIOSphere Gen3; HP Client Security Manager Gen3; HP MIK/SCCM Gen2; Self Encrypting Drive (SED)
Nodrošināta HP programmatūra
HP ProtectTools Security; HP Remote Graphics Software (RGS)
HP segments
Bizness
Enerģijas pārvaldība
Barošanas avots *
1000 W
Svars&dimensijas
Platums *
386 mm
Dziļums *
169 mm
Augstums *
445 mm
Svars *
10,2 kg
Iepakojuma saturs
Ekrāns iekļauts *
No
Pele iekļauta
Yes
Klaviatūra iekļauta
Yes
Papildus informācija
Brīvu iekšējās atmiņas paplašinājumu slotu skaits
4
Tastatūras tips
USB
Valsts Izplatītājs
Sverige 1 distributor(s)
Suomi 1 distributor(s)
United Kingdom 1 distributor(s)