location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 21-b0014no Intel® Pentium® Silver J5040 52,6 cm (20.7") 1920 x 1080 pikseļi Viss vienā PC 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Wi-Fi 5 (802.11ac) Balts

Zīmols:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Modeļa nosaukums:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
21-b0014no
Preces kods:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
494Q3EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196068341558 show
Kategorija:
Desktop PC with monitor.
“Viss vienā” datori/darbstacijas Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datu-lapas kvalitāte: veikts/standartizēts ar Icecat
Datu lapu kvalitātei var būt vairāki līmeņi:
tikai loģistikas datu imports: mums ir tikai pamata dati importēti no piegādātāja, redaktors vēl nav pabeidzis datu-lapas izveidošanu.
created by HP: datu lapa ir importēta no oficiāla ražotāja avota. Bet datu lapa vēl nav standartizēta ar Icecat redaktoru.
veikts/standartizēts ar Icecat: datu lapa ir uztaisīta vai standartizēta ar Icecat redaktoru
Preces skatījums: 4516
Statistika ir bazēta uz 97136 lieto ekomercijas vietnes (eveikalus, izplatītājus, salīdzināšanas vietnes, ekomercijas ASPs, pirkuma sistēmas un t.t.) lejupielādē šo Icecat datu lapu, kopš Tikai sponsorēti zīmoli ir iekļauti bezmaksas Open Icecat saturā 94642 bezmaksas Open Icecat lietotāji.
Informācija tika modificēta: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Sep 2022
Product end of life date
Bullet Points HP 21-b0014no Intel® Pentium® Silver J5040 52,6 cm (20.7") 1920 x 1080 pikseļi Viss vienā PC 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Wi-Fi 5 (802.11ac) Balts
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ikdiena Viss vienā PC Balts 65 W
  • - Intel® Pentium® Silver J5040 2 GHz
  • - 52,6 cm (20.7") Full HD 1920 x 1080
  • - 8 GB DDR4-SDRAM 2400 MHz 1 x 8 GB
  • - 256 GB SSD Integrēts karšu lasītājs
  • - Intel® UHD Graphics 605
  • - Wi-Fi 5 (802.11ac) Ethernet/LAN savienojums 10,100,1000 Mbit/s Bluetooth 4.2
  • - Windows 11 Home 64 biti
Vairāk>>>
Short summary description HP 21-b0014no Intel® Pentium® Silver J5040 52,6 cm (20.7") 1920 x 1080 pikseļi Viss vienā PC 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Wi-Fi 5 (802.11ac) Balts:
This short summary of the HP 21-b0014no Intel® Pentium® Silver J5040 52,6 cm (20.7") 1920 x 1080 pikseļi Viss vienā PC 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Wi-Fi 5 (802.11ac) Balts data-sheet is auto-generated and uses the product title and the first six key specs.

HP 21-b0014no, 52,6 cm (20.7"), Full HD, Intel® Pentium® Silver, 8 GB, 256 GB, Windows 11 Home

Long summary description HP 21-b0014no Intel® Pentium® Silver J5040 52,6 cm (20.7") 1920 x 1080 pikseļi Viss vienā PC 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Wi-Fi 5 (802.11ac) Balts:
This is an auto-generated long summary of HP 21-b0014no Intel® Pentium® Silver J5040 52,6 cm (20.7") 1920 x 1080 pikseļi Viss vienā PC 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Home Wi-Fi 5 (802.11ac) Balts based on the first three specs of the first five spec groups.

HP 21-b0014no. Produkta veids: Viss vienā PC. Displeja diagonāle: 52,6 cm (20.7"), HD veids: Full HD, Ekrāna izšķirtspēja: 1920 x 1080 pikseļi. Procesora tips: Intel® Pentium® Silver, Procesora frekvence: 2 GHz. Iekšējā atmiņa: 8 GB, Iekšējās atmiņas tips: DDR4-SDRAM. Kopējā glabāšanas ietilpība: 256 GB, Uzglabāšanas nesējs: SSD. Integrēts grafikas adaptera modelis: Intel® UHD Graphics 605. Iebūvēto kameru. Nodrošināta operētājsistēma: Windows 11 Home. Produkta krāsa: Balts

Displejs
Displeja diagonāle *
52,6 cm (20.7")
Ekrāna izšķirtspēja *
1920 x 1080 pikseļi
Skārienjūtīgais ekrāns *
No
HD veids *
Full HD
Projektora formātu attiecība
16:9
Ekrāna spilgtums
200 cd/m²
RGB krāsu telpa
NTSC
Pretapžilbināšanas ekrāns
Yes
Krāsu gamma
72%
Slīpuma leņķis
-5 - 20°
Procesors
Procesora ražotājs *
Intel
Procesora tips *
Intel® Pentium® Silver
Procesora modelis *
J5040
Multikodola tips
4
Procesora stieples
8
Procesora pastiprinātā režīma frekvence
3,2 GHz
Procesora frekvence *
2 GHz
Procesora kešatmiņa
4 MB
Procesora kešatmiņas veids
L2
Atmiņa
Iekšējā atmiņa *
8 GB
Iekšējās atmiņas tips
DDR4-SDRAM
Atmiņas sloti
1
Atmiņas slotu tips
SO-DIMM
Atmiņas taktātrums
2400 MHz
Atmiņas izkārtojums
1 x 8 GB
Atmiņas formas standarts
DIMM/SO-DIMM
ECC
No
Datu uzglabāšanas līdzekļi
Kopējā glabāšanas ietilpība *
256 GB
Uzglabāšanas nesējs *
SSD
Kopējā SSD ietilpība
256 GB
Skaits uzstādīto SSD
1
SDD diskdziņa kapacitāte
256 GB
SSD diskdziņa interfeisi
NVMe
NVMe
Yes
SSD formas standarts
M.2
Optiskās diskierīces tips *
No
Integrēts karšu lasītājs
Yes
Grafika
Diskrētais grafikas adapteris *
No
Diskrētais grafikas adaptera modelis *
Nav pieejams
Integrēts grafikas adapteris *
Yes
Integrēts grafikas adaptera modelis *
Intel® UHD Graphics 605
Audio
Iebūvēti skaļruņi *
Yes
Skaļruņu skaits
2
RMS nominālā jauda
2 W
Kamera
Iebūvēto kameru *
Yes
Tīklošana
Wi-Fi *
Yes
Wi-Fi standarts *
Wi-Fi 5 (802.11ac)
Wi-Fi standartu
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN kontroliera ražotājs
Realtek
WLAN regulētāja modelis
Realtek RTL8821CE
Antenas tips
1x1
Ethernet/LAN savienojums *
Yes
Ethernet LAN datu pārsūtīšanas ātrums
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth versija
4.2
Savienojamība
Ethernet LAN (RJ-45) pieslēgvietu skaits
1
USB 2.0 pieslēgvietu skaits *
2
USB 3.2 Gen 1 (3.1 Gen 1) A tipa pieslēgvietu skaits *
2
Kopējā pieslēgvieta austiņām/mikrofonam
Yes
Dizains
Krāsas nosaukums
Snow white
Produkta krāsa *
Balts
Kabeļa saslēga slots
Yes
Kabeļu bloķēšanas slota veids
Kensington
Izcelsmes valsts
Ķīna
Darbības rādītāji
Produkta veids *
Viss vienā PC
Tirgus pozicionēšana
Ikdiena
Programmatūra
Operētājsistēma arhitektūra
64 biti
Nodrošināta operētājsistēma *
Windows 11 Home
Izmēģinājuma programmatūra
ExpressVPN
Programmatūra pirms instalācijas
McAfee LiveSafe, Microsoft 365, Dropbox
Procesors īpašas iezīmes
Enhanced Intel SpeedStep tehnoloģija
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® 64
Yes
Izpildes atspējošanas bitu līdzekļi
Yes
Idle States
Yes
Centrālā procesora konfigurācija (maks.)
1
Iegultās opcijas pieejamas
No
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Zīmolam raksturīgas iezīmes
HP Audio Switch
Yes
HP Support Assistant
Yes
HP segments
Mājas
Nodrošināta HP programmatūra
HP Audio Switch
Enerģijas pārvaldība
AC adaptera jaudas izkliedēšana
65 W
Svars&dimensijas
Platums (ar statīvu)
489,9 mm
Dziļums (ar statīvu)
173 mm
Augstums (ar statīvu)
365,4 mm
Svars (ar statīvu)
4,1 kg
Iepakojuma platums
598 mm
Iepakojuma dziļums
194 mm
Iepakojuma augstums
403 mm
Iepakojuma svars
6,54 kg
Iepakojuma saturs
Pele iekļauta
Yes
Klaviatūra iekļauta
Yes
Tastatūras savienojamība
Vadu
Papildus informācija
Displeja diagonāle (metriskajā sistēmā)
52,6 cm
Tastatūras tips
USB