location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY TE01-1025no Intel® Core™ i7 i7-10700 16 GB DDR4-SDRAM 1 TB SSD Windows 11 Home Tower PC (dators) Melns

Zīmols:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Preču ģimene:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TE01
Modeļa nosaukums:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TE01-1025no
Preces kods:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
346J5EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0195697686528 show
Kategorija:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Pcs/darbstacijas Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datu-lapas kvalitāte: veikts/standartizēts ar Icecat
Datu lapu kvalitātei var būt vairāki līmeņi:
tikai loģistikas datu imports: mums ir tikai pamata dati importēti no piegādātāja, redaktors vēl nav pabeidzis datu-lapas izveidošanu.
created by HP: datu lapa ir importēta no oficiāla ražotāja avota. Bet datu lapa vēl nav standartizēta ar Icecat redaktoru.
veikts/standartizēts ar Icecat: datu lapa ir uztaisīta vai standartizēta ar Icecat redaktoru
Preces skatījums: 5613
Statistika ir bazēta uz 97136 lieto ekomercijas vietnes (eveikalus, izplatītājus, salīdzināšanas vietnes, ekomercijas ASPs, pirkuma sistēmas un t.t.) lejupielādē šo Icecat datu lapu, kopš Tikai sponsorēti zīmoli ir iekļauti bezmaksas Open Icecat saturā 94642 bezmaksas Open Icecat lietotāji.
Informācija tika modificēta: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Oct 2022
Product end of life date
Bullet Points HP ENVY TE01-1025no Intel® Core™ i7 i7-10700 16 GB DDR4-SDRAM 1 TB SSD Windows 11 Home Tower PC (dators) Melns
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Mājas PC (dators) Melns 310 W
  • - Intel® Core™ i7 i7-10700 2,9 GHz
  • - 16 GB DDR4-SDRAM 2933 MHz 2 x 8 GB
  • - 1 TB SSD Integrēts karšu lasītājs
  • - Intel® UHD Graphics 630
  • - Ethernet/LAN savienojums 10,100,1000 Mbit/s Wi-Fi 6 (802.11ax) Bluetooth 5.0
  • - Windows 11 Home 64 biti
Vairāk>>>
Short summary description HP ENVY TE01-1025no Intel® Core™ i7 i7-10700 16 GB DDR4-SDRAM 1 TB SSD Windows 11 Home Tower PC (dators) Melns:
This short summary of the HP ENVY TE01-1025no Intel® Core™ i7 i7-10700 16 GB DDR4-SDRAM 1 TB SSD Windows 11 Home Tower PC (dators) Melns data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY TE01-1025no, 2,9 GHz, Intel® Core™ i7, i7-10700, 16 GB, 1 TB, Windows 11 Home

Long summary description HP ENVY TE01-1025no Intel® Core™ i7 i7-10700 16 GB DDR4-SDRAM 1 TB SSD Windows 11 Home Tower PC (dators) Melns:
This is an auto-generated long summary of HP ENVY TE01-1025no Intel® Core™ i7 i7-10700 16 GB DDR4-SDRAM 1 TB SSD Windows 11 Home Tower PC (dators) Melns based on the first three specs of the first five spec groups.

HP ENVY TE01-1025no. Procesora frekvence: 2,9 GHz, Procesora tips: Intel® Core™ i7, Procesora modelis: i7-10700. Iekšējā atmiņa: 16 GB, Iekšējās atmiņas tips: DDR4-SDRAM, Atmiņas taktātrums: 2933 MHz. Kopējā glabāšanas ietilpība: 1 TB, Uzglabāšanas nesējs: SSD. Integrēts grafikas adaptera modelis: Intel® UHD Graphics 630. Nodrošināta operētājsistēma: Windows 11 Home, Operētājsistēma arhitektūra: 64 biti. Barošanas avots: 310 W. Komutatora tips: Tower. Produkta veids: PC (dators). Produkta krāsa: Melns

Procesors
Procesora ražotājs *
Intel
Procesora tips *
Intel® Core™ i7
Procesora paaudze
10th gen Intel® Core™ i7
Procesora modelis *
i7-10700
Multikodola tips
8
Procesora stieples
16
Procesora pastiprinātā režīma frekvence
4,8 GHz
Procesora frekvence *
2,9 GHz
Procesora kešatmiņa
16 MB
Procesora kešatmiņas veids
L3
Atmiņa
Iekšējā atmiņa *
16 GB
Iekšējās atmiņas tips
DDR4-SDRAM
Atmiņas izkārtojums
2 x 8 GB
Atmiņas sloti
2x DIMM
Atmiņas taktātrums
2933 MHz
ECC
No
Datu uzglabāšanas līdzekļi
Kopējā glabāšanas ietilpība *
1 TB
Uzglabāšanas nesējs *
SSD
Optiskās diskierīces tips *
No
Uzstādīto atmiņas/glabāšanas disku skaits
1
Kopējā SSD ietilpība
1 TB
Skaits uzstādīto SSD
1
SDD diskdziņa kapacitāte
1 TB
SSD diskdziņa interfeisi
PCI Express, NVMe
NVMe
Yes
SSD formas standarts
M.2
Integrēts karšu lasītājs
Yes
Grafika
Diskrētais grafikas adapteris *
No
Integrēts grafikas adapteris *
Yes
Diskrētais grafikas adaptera modelis *
Nav pieejams
Integrēts grafikas adaptera modelis *
Intel® UHD Graphics 630
Tīklošana
Ethernet/LAN savienojums *
Yes
Ethernet LAN datu pārsūtīšanas ātrums
10, 100, 1000 Mbit/s
Kabeļa likšanas tehnoloģija
10/100/1000Base-T(X)
Wi-Fi *
Yes
Wi-Fi standarts
Wi-Fi 6 (802.11ax)
Wi-Fi standartu
Wi-Fi 6 (802.11ax)
WLAN kontroliera ražotājs
Intel
WLAN regulētāja modelis
Intel Wi-Fi 6 AX201
Antenas tips
2x2
Bluetooth
Yes
Bluetooth versija
5.0
Miracast
Yes
Savienojamība
USB 2.0 pieslēgvietu skaits *
4
USB 3.2 Gen 1 (3.1 Gen 1) A tipa pieslēgvietu skaits *
4
USB 3.2 Gen 1 (3.1 Gen 1) C tipa pieslēgvietu skaits *
1
VGA (D-Sub) pieslēgvietu skaits
1
DVI pieslēgvieta
No
HDMI pieslēgvietu skaits *
1
HDMI versija
1.4b
Ethernet LAN (RJ-45) pieslēgvietu skaits
1
Mikrofons, līnijas izeja
Yes
Austiņu izejas
1
Savienojamība
Line-out
Yes
Line-in
Yes
Kopējā pieslēgvieta austiņām/mikrofonam
Yes
Paplašināšanas sloti
PCI Express x1 sloti
1
PCI Express x16 sloti
1
Dizains
Komutatora tips *
Tower
Izvietošana atbalstīta
Vertikāls
Kabeļa saslēga slots
Yes
Kabeļu bloķēšanas slota veids
Kensington
Produkta krāsa *
Melns
Izcelsmes valsts
Ķīna
Darbības rādītāji
Tirgus pozicionēšana
Mājas
Mātes plates chipset
Intel H470
Audio izvades kanāli
5.1 kanāli
Produkta veids *
PC (dators)
Programmatūra
Nodrošināta operētājsistēma *
Windows 11 Home
Operētājsistēma arhitektūra
64 biti
Programmatūra pirms instalācijas
Netflix
Izmēģinājuma programmatūra
McAfee LiveSafe;Dropbox
Procesors īpašas iezīmes
Intel® 64
Yes
Enhanced Intel SpeedStep tehnoloģija
Yes
Iegultās opcijas pieejamas
No
Intel® Clear Video Technology
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Intel® Stable Image Platform Program (SIPP)
Yes
Intel® Trusted Execution Technology
Yes
Izpildes atspējošanas bitu līdzekļi
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Centrālā procesora konfigurācija (maks.)
1
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Zīmolam raksturīgas iezīmes
HP segments
Mājas
Enerģijas pārvaldība
Barošanas avots *
310 W
Svars&dimensijas
Platums *
155,4 mm
Dziļums *
304 mm
Augstums *
337,4 mm
Svars *
5,96 kg
Iepakojuma platums
499 mm
Iepakojuma dziļums
400 mm
Iepakojuma augstums
287 mm
Iepakojuma svars
8,2 kg
Iepakojuma saturs
Ekrāns iekļauts *
No
Tastatūras savienojamība
Bezvadu
Papildus informācija
Tastatūras tips
USB