location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion 27-d0019no Intel® Core™ i7 i7-10700T 68,6 cm (27") 3840 x 2160 pikseļi Viss vienā PC 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Wi-Fi 5 (802.11ac) Balts

Zīmols:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Preču ģimene:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
27
Modeļa nosaukums:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
27-d0019no
Preces kods:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
227Z0EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0195122765859 show
Kategorija:
Desktop PC with monitor.
“Viss vienā” datori/darbstacijas Check ‘HP’ global rank
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
Preces skatījums: 5356
Statistika ir bazēta uz 97136 lieto ekomercijas vietnes (eveikalus, izplatītājus, salīdzināšanas vietnes, ekomercijas ASPs, pirkuma sistēmas un t.t.) lejupielādē šo Icecat datu lapu, kopš Tikai sponsorēti zīmoli ir iekļauti bezmaksas Open Icecat saturā 94642 bezmaksas Open Icecat lietotāji.
Informācija tika modificēta: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Apr 2021
Product end of life date
Bullet Points HP Pavilion 27-d0019no Intel® Core™ i7 i7-10700T 68,6 cm (27") 3840 x 2160 pikseļi Viss vienā PC 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Wi-Fi 5 (802.11ac) Balts
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ikdiena Viss vienā PC Balts 180 W
  • - Intel® Core™ i7 i7-10700T 2 GHz
  • - 68,6 cm (27") 4K Ultra HD 3840 x 2160 IPS
  • - 16 GB DDR4-SDRAM 2933 MHz 2 x 8 GB
  • - 1 TB SSD Integrēts karšu lasītājs
  • - NVIDIA® GeForce® GTX 1650 4 GB Intel® UHD Graphics 630
  • - 5 MP
  • - Wi-Fi 5 (802.11ac) Ethernet/LAN savienojums 10,100,1000 Mbit/s Bluetooth 5.0
  • - Windows 10 Home 64 biti
Vairāk>>>
Short summary description HP Pavilion 27-d0019no Intel® Core™ i7 i7-10700T 68,6 cm (27") 3840 x 2160 pikseļi Viss vienā PC 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Wi-Fi 5 (802.11ac) Balts:
This short summary of the HP Pavilion 27-d0019no Intel® Core™ i7 i7-10700T 68,6 cm (27") 3840 x 2160 pikseļi Viss vienā PC 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Wi-Fi 5 (802.11ac) Balts data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion 27-d0019no, 68,6 cm (27"), 4K Ultra HD, Intel® Core™ i7, 16 GB, 1 TB, Windows 10 Home

Long summary description HP Pavilion 27-d0019no Intel® Core™ i7 i7-10700T 68,6 cm (27") 3840 x 2160 pikseļi Viss vienā PC 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Wi-Fi 5 (802.11ac) Balts:
This is an auto-generated long summary of HP Pavilion 27-d0019no Intel® Core™ i7 i7-10700T 68,6 cm (27") 3840 x 2160 pikseļi Viss vienā PC 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Wi-Fi 5 (802.11ac) Balts based on the first three specs of the first five spec groups.

HP Pavilion 27-d0019no. Produkta veids: Viss vienā PC. Displeja diagonāle: 68,6 cm (27"), HD veids: 4K Ultra HD, Ekrāna izšķirtspēja: 3840 x 2160 pikseļi, Paneļa veids: IPS. Procesora tips: Intel® Core™ i7, Procesora frekvence: 2 GHz. Iekšējā atmiņa: 16 GB, Iekšējās atmiņas tips: DDR4-SDRAM. Kopējā glabāšanas ietilpība: 1 TB, Uzglabāšanas nesējs: SSD. Diskrētais grafikas adaptera modelis: NVIDIA® GeForce® GTX 1650. Iebūvēto kameru. Nodrošināta operētājsistēma: Windows 10 Home. Produkta krāsa: Balts

Displejs
Displeja diagonāle *
68,6 cm (27")
Ekrāna izšķirtspēja *
3840 x 2160 pikseļi
Skārienjūtīgais ekrāns *
No
HD veids *
4K Ultra HD
Projektora formātu attiecība
16:9
Ekrāna spilgtums
350 cd/m²
Paneļa veids
IPS
High Dynamic Range (HDR) tehnoloģija
DisplayHDR 400
RGB krāsu telpa
NTSC
Pretapžilbināšanas ekrāns
Yes
Krāsu gamma
72%
Slīpuma leņķis
-5 - 25°
Procesors
Procesora ražotājs *
Intel
Procesora tips *
Intel® Core™ i7
Procesora paaudze
10th gen Intel® Core™ i7
Procesora modelis *
i7-10700T
Multikodola tips
8
Procesora stieples
16
Procesora pastiprinātā režīma frekvence
4,4 GHz
Procesora frekvence *
2 GHz
Procesora kešatmiņa
16 MB
Procesora kešatmiņas veids
L3
Kopnes datu pārraides ātrums
8 Gigatransferi sekundē (GT/s)
Thermal Design Power (TDP)
35 W
Konfigurējama TDP-down frekvence
1,3 GHz
Konfigurējams TDP-down
25 W
PCI Express slotu versija
3.0
Procesora ligzda
LGA 1200 (Socket H5)
Procesors litogrāfija
14 nm
Procesora darbības režīmi
64 biti
Procesora kodētais nosaukums
Comet Lake
PCI Ekspress joslu maksimālais skaits
16
PCI Express konfigurācijas
1x16, 2x8, 1x8+2x4
Tjunction
100 °C
Procesora atbalstīta maksimālā iekšējā atmiņa
128 GB
Procesora atbalstīta atmiņas veidi
DDR4-SDRAM
Procesora atbalstīti atmiņas pulksteņa ātrumi
2933 MHz
Procesora atbalstīts (max) atmiņas joslas platums
45,8 GB/s
Atmiņa
Iekšējā atmiņa *
16 GB
Iekšējās atmiņas tips
DDR4-SDRAM
Atmiņas sloti
2
Atmiņas slotu tips
SO-DIMM
Atmiņas taktātrums
2933 MHz
Atmiņas izkārtojums
2 x 8 GB
Atmiņas formas standarts
DIMM/SO-DIMM
ECC
No
Datu uzglabāšanas līdzekļi
Kopējā glabāšanas ietilpība *
1 TB
Uzglabāšanas nesējs *
SSD
Kopējā SSD ietilpība
1 TB
Skaits uzstādīto SSD
1
SDD diskdziņa kapacitāte
1 TB
SSD diskdziņa interfeisi
PCI Express, NVMe
NVMe
Yes
SSD formas standarts
M.2
Optiskās diskierīces tips *
No
Integrēts karšu lasītājs
Yes
Grafika
Diskrētais grafikas adapteris *
Yes
Diskrētā GPU ražotājs
NVIDIA
Diskrētais grafikas adaptera modelis *
NVIDIA® GeForce® GTX 1650
Diskrētā grafikas adaptera atmiņa
4 GB
Diskrētās grafikas atmiņas veids
GDDR5
Integrēts grafikas adapteris *
Yes
Iebūvētā GPU ražotājs
Intel
Integrēts grafikas adaptera modelis *
Intel® UHD Graphics 630
Iebūvētā grafikas adaptera bāzes frekvence
350 MHz
Iebūvētā grafikas adaptera dinamiskā frekvence (max)
1200 MHz
Maksimālā iebūvētā grafikas adaptera atmiņa
64 GB
Iebūvēto grafisko adapteru atbalstīto displeju skaits
3
Iebūvētā grafikas adaptera DirectX versija
12.0
Iebūvētā grafikas adaptera OpenGL versija
4.5
Iebūvētā grafikas adaptera ID
0x9BC5
Audio
Iebūvēti skaļruņi *
Yes
Skaļruņu skaits
2
RMS nominālā jauda
10 W
Iebūvēts mikrofons
Yes
Audio sistēma
B&O PLAY
Kamera
Iebūvēto kameru *
Yes
Kopējais megapikseļu skaits
5 MP
Kameras HD veids
HD
Privātuma kamera
Yes
Tīklošana
Wi-Fi *
Yes
Wi-Fi standarts *
Wi-Fi 5 (802.11ac)
Wi-Fi standartu
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN kontroliera ražotājs
Realtek
Antenas tips
2x2
Tīklošana
Ethernet/LAN savienojums *
Yes
Ethernet LAN datu pārsūtīšanas ātrums
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth versija
5.0
Savienojamība
Ethernet LAN (RJ-45) pieslēgvietu skaits
1
USB 3.2 Gen 1 (3.1 Gen 1) A tipa pieslēgvietu skaits *
4
USB 3.2 Gen 1 (3.1 Gen 1) C tipa pieslēgvietu skaits *
1
HDMI pieslēgvietu skaits *
2
HDMI versija
1.4
Austiņu izejas
1
Mikrofons, līnijas izeja
No
Kopējā pieslēgvieta austiņām/mikrofonam
Yes
Dizains
Produkta krāsa *
Balts
Kabeļa saslēga slots
Yes
Kabeļu bloķēšanas slota veids
Kensington
Izcelsmes valsts
Ķīna
Darbības rādītāji
Produkta veids *
Viss vienā PC
Tirgus pozicionēšana
Ikdiena
Programmatūra
Operētājsistēma arhitektūra
64 biti
Nodrošināta operētājsistēma *
Windows 10 Home
Izmēģinājuma programmatūra
Microsoft Office 365, McAfee LiveSafe
Programmatūra pirms instalācijas
Netflix; ExpressVPN; LastPass Premium
Iekļautā programmatūra
Dropbox
Procesors īpašas iezīmes
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Enhanced Intel SpeedStep tehnoloģija
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Trusted Execution Technology
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel® Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® 64
Yes
Izpildes atspējošanas bitu līdzekļi
Yes
Idle States
Yes
Siltuma uzraudzības tehnoloģijas
Yes
Procesora paketes izmērs
37.5 x 37.5 mm
Atbalstāmie instrukciju komplekti
SSE4.1, SSE4.2, AVX 2.0
Mērogojamība
1S
Centrālā procesora konfigurācija (maks.)
1
Iegultās opcijas pieejamas
No
Termālā risinājuma specifikācija
PCG 2015B
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Procesors ARK ID
199314
Zīmolam raksturīgas iezīmes
HP skaļruņa veids
HP Dual Speakers
HP Audio Switch
Yes
HP Display Control
Yes
HP Support Assistant
Yes
HP front camera
HP Wide Vision HD IR
HP segments
Mājas
Enerģijas pārvaldība
AC adaptera jaudas izkliedēšana
180 W
Svars&dimensijas
Platums (ar statīvu)
614,1 mm
Dziļums (ar statīvu)
208 mm
Augstums (ar statīvu)
475,8 mm
Svars (ar statīvu)
8,9 kg
Platums (bez statīva)
614,1 mm
Dziļums (bez statīva)
208 mm
Augstums (bez statīva)
475,8 mm
Iepakojuma platums
744 mm
Iepakojuma dziļums
238 mm
Iepakojuma augstums
583 mm
Iepakojuma svars
13,7 kg
Ilgtspēja
Ilgtspējas sertifikāti
ENERGY STAR
Iepakojuma saturs
Pele iekļauta
Yes
Klaviatūra iekļauta
Yes
Papildus informācija
Displeja rāmja tehnoloģija
Micro-Edge
Displeja diagonāle (metriskajā sistēmā)
68,6 cm