location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite x2 1012 G2 Tablet Intel® Core™ i5 i5-7300U Hibrīds (divi vienā) 31,2 cm (12.3") Skārienjūtīgais ekrāns Wide Quad HD+ 8 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Pro Sudrabs

Zīmols:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Preču ģimene:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Elite x2
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
1012
HP segment:
HP segment
Bizness
Modeļa nosaukums:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elite x2 1012 G2 Tablet
Preces kods:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1LV47EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0190781792857 show
Kategorija:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptopi/portatīvie datori Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datu-lapas kvalitāte: veikts/standartizēts ar Icecat
Datu lapu kvalitātei var būt vairāki līmeņi:
tikai loģistikas datu imports: mums ir tikai pamata dati importēti no piegādātāja, redaktors vēl nav pabeidzis datu-lapas izveidošanu.
created by HP: datu lapa ir importēta no oficiāla ražotāja avota. Bet datu lapa vēl nav standartizēta ar Icecat redaktoru.
veikts/standartizēts ar Icecat: datu lapa ir uztaisīta vai standartizēta ar Icecat redaktoru
Preces skatījums: 6175
Statistika ir bazēta uz 97136 lieto ekomercijas vietnes (eveikalus, izplatītājus, salīdzināšanas vietnes, ekomercijas ASPs, pirkuma sistēmas un t.t.) lejupielādē šo Icecat datu lapu, kopš Tikai sponsorēti zīmoli ir iekļauti bezmaksas Open Icecat saturā 94642 bezmaksas Open Icecat lietotāji.
Informācija tika modificēta: 14 Mar 2024 17:30:12
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jul 2019
Product end of life date
Bullet Points HP Elite x2 1012 G2 Tablet Intel® Core™ i5 i5-7300U Hibrīds (divi vienā) 31,2 cm (12.3") Skārienjūtīgais ekrāns Wide Quad HD+ 8 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Pro Sudrabs
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hibrīds (divi vienā) Saliekams (atdalāms) Sudrabs
  • - Intel® Core™ i5 i5-7300U 2,6 GHz
  • - Skārienjūtīgais ekrāns 31,2 cm (12.3") Wide Quad HD+ 2736 x 1824 pikseļi LED fona apgaismojums
  • - 8 GB LPDDR3-SDRAM 1866 MHz
  • - 512 GB SSD
  • - Intel® HD Graphics 620
  • - 4G
  • - Litija jons 47 vatstunda 65 W
  • - Windows 10 Pro 64 biti
Vairāk>>>
Short summary description HP Elite x2 1012 G2 Tablet Intel® Core™ i5 i5-7300U Hibrīds (divi vienā) 31,2 cm (12.3") Skārienjūtīgais ekrāns Wide Quad HD+ 8 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Pro Sudrabs:
This short summary of the HP Elite x2 1012 G2 Tablet Intel® Core™ i5 i5-7300U Hibrīds (divi vienā) 31,2 cm (12.3") Skārienjūtīgais ekrāns Wide Quad HD+ 8 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Pro Sudrabs data-sheet is auto-generated and uses the product title and the first six key specs.

HP Elite x2 1012 G2 Tablet, Intel® Core™ i5, 2,6 GHz, 31,2 cm (12.3"), 2736 x 1824 pikseļi, 8 GB, 512 GB

Long summary description HP Elite x2 1012 G2 Tablet Intel® Core™ i5 i5-7300U Hibrīds (divi vienā) 31,2 cm (12.3") Skārienjūtīgais ekrāns Wide Quad HD+ 8 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Pro Sudrabs:
This is an auto-generated long summary of HP Elite x2 1012 G2 Tablet Intel® Core™ i5 i5-7300U Hibrīds (divi vienā) 31,2 cm (12.3") Skārienjūtīgais ekrāns Wide Quad HD+ 8 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Pro Sudrabs based on the first three specs of the first five spec groups.

HP Elite x2 1012 G2 Tablet. Produkta veids: Hibrīds (divi vienā), Formas faktors: Saliekams (atdalāms). Procesora tips: Intel® Core™ i5, Procesora modelis: i5-7300U, Procesora frekvence: 2,6 GHz. Displeja diagonāle: 31,2 cm (12.3"), HD veids: Wide Quad HD+, Ekrāna izšķirtspēja: 2736 x 1824 pikseļi, Skārienjūtīgais ekrāns. Iekšējā atmiņa: 8 GB, Iekšējās atmiņas tips: LPDDR3-SDRAM. Kopējā glabāšanas ietilpība: 512 GB, Uzglabāšanas nesējs: SSD. Mobilā tīkla paaudze: 4G. Nodrošināta operētājsistēma: Windows 10 Pro

Dizains
Produkta veids *
Hibrīds (divi vienā)
Produkta krāsa *
Sudrabs
Formas faktors *
Saliekams (atdalāms)
Izcelsmes valsts
Ķīna
Displejs
Displeja diagonāle *
31,2 cm (12.3")
Ekrāna izšķirtspēja *
2736 x 1824 pikseļi
Skārienjūtīgais ekrāns *
Yes
HD veids
Wide Quad HD+
LED fona apgaismojums
Yes
Displeja stikla veids
Gorilla Glass
Procesors
Procesora ražotājs *
Intel
Procesora tips *
Intel® Core™ i5
Procesora paaudze
7th gen Intel® Core™ i5
Procesora modelis *
i5-7300U
Multikodola tips
2
Procesora stieples
4
Procesora pastiprinātā režīma frekvence
3,5 GHz
Procesora frekvence *
2,6 GHz
Kopnes datu pārraides ātrums
4 Gigatransferi sekundē (GT/s)
Procesora kešatmiņa
3 MB
Procesora kešatmiņas veids
Viedā kešatmiņa
Procesora ligzda
BGA 1356
Procesors litogrāfija
14 nm
Procesora darbības režīmi
64 biti
Procesora sērija
Intel Core i5-7300 Mobile Series
Procesora kodētais nosaukums
Kaby Lake
Kopnes tips
OPI
Soļu izpildījums
H0
Thermal Design Power (TDP)
15 W
Konfigurējama TDP-up frekvence
2,7 GHz
Konfigurējams TDP-up
25 W
Konfigurējams TDP-down
7,5 W
Konfigurējama TDP-down frekvence
0,8 GHz
Tjunction
100 °C
PCI Ekspress joslu maksimālais skaits
12
PCI Express slotu versija
3.0
PCI Express konfigurācijas
1x2+2x1, 1x4, 2x2, 4x1
Procesora atbalstīts ECC
No
Atmiņa
Iekšējā atmiņa *
8 GB
Iekšējās atmiņas tips
LPDDR3-SDRAM
Atmiņas taktātrums
1866 MHz
Datu uzglabāšanas līdzekļi
Kopējā glabāšanas ietilpība *
512 GB
Uzglabāšanas nesējs *
SSD
Kopējā SSD ietilpība
512 GB
Skaits uzstādīto SSD
1
SDD diskdziņa kapacitāte
512 GB
Optiskās diskierīces tips *
No
Integrēts karšu lasītājs
Yes
Saderīgās atmiņas kartes
MicroSD (TransFlash)
Grafika
Diskrētais grafikas adaptera modelis *
Nav pieejams
Integrēts grafikas adapteris *
Yes
Diskrētais grafikas adapteris *
No
Integrētā grafiskā adaptera saime
Intel® HD Graphics
Integrēts grafikas adaptera modelis *
Intel® HD Graphics 620
Iebūvētā grafikas adaptera bāzes frekvence
300 MHz
Iebūvētā grafikas adaptera dinamiskā frekvence (max)
1100 MHz
Maksimālā iebūvētā grafikas adaptera atmiņa
32 GB
Iebūvētā grafikas adaptera DirectX versija
12.0
Iebūvētā grafikas adaptera OpenGL versija
4.4
Iebūvētā grafikas adaptera ID
0x5916
Audio
Iebūvēto skaļruņu skaits
2
Skaļruņu ražotājs
Bang & Olufsen
Iebūvēts mikrofons
Yes
Kamera
Priekšējā kamera
Yes
Priekšējā kameras izšķirtspēja (ciparu)
5 MP
Priekšējās kameras signāla formāts
1080p
Aizmugurējā kamera
Yes
Aizmugurējās kameras izšķirtspēja (ciparu)
8 MP
Tīklošana
Mobilā tīkla paaudze
4G
3G standarti
HSPA+
4G standarti
LTE
Mobilā tīkla pieslēgums *
Yes
Ethernet/LAN savienojums
No
WWAN
Instalēts
Savienojamība
USB 3.2 Gen 1 (3.1 Gen 1) A tipa pieslēgvietu skaits *
1
USB 3.2 Gen 1 (3.1 Gen 1) C tipa pieslēgvietu skaits *
1
DVI pieslēgvieta
No
Mikrofons, līnijas izeja
No
Kopējā pieslēgvieta austiņām/mikrofonam
Yes
Dokošanas savienotājs
Yes
Uzlādes pieslēgvietas veids
DC-ligzda
Darbības rādītāji
Elektroniskais kompass
Yes
Apkārtējās gaismas sensors
Yes
Akselerometrs
Yes
Tuvuma sensors
Yes
Gyroscope
Yes
Tastatūra
Rādītājierīce
Clickpad
Cipartastatūra *
No
Tastatūras apgaismojums
Yes
Island-stila tastatūra
Yes
Programmatūra
Operētājsistēma arhitektūra
64 biti
Nodrošināta operētājsistēma *
Windows 10 Pro
Procesors īpašas iezīmes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep tehnoloģija
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® Clear Video Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Trusted Execution Technology
Yes
Intel® Enhanced Halt State
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel® TSX-NI
Yes
Intel® Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel® CVT for MID)
Yes
Intel® 64
Yes
Izpildes atspējošanas bitu līdzekļi
Yes
Idle States
Yes
Siltuma uzraudzības tehnoloģijas
Yes
Procesora paketes izmērs
42 X 24 mm
Atbalstāmie instrukciju komplekti
AVX 2.0, SSE4.1, SSE4.2
Procesora kods
SR340
Centrālā procesora konfigurācija (maks.)
1
Iegultās opcijas pieejamas
Yes
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Identity Protection Technology version
1,00
Intel® Smart Response Technology version
1,00
Intel® Stable Image Platform Program (SIPP) version
1,00
Intel® Secure Key Technology version
1,00
Intel® TSX-NI version
1,00
Intel® Virtualization Technology (VT-x)
Yes
Procesors ARK ID
97472
Procesors, kurā nav izmantoti konflikta materiāli
Yes
Zīmolam raksturīgas iezīmes
HP JumpStart
Yes
HP ePrint
Yes
HP Recovery Manager
Yes
HP Touchpoint Manager
Yes
HP Security tools
HP BIOSphere; HP Sure Start Gen3; Secure Erase; Absolute Persistence Module; HP Client Security Gen3;
HP Management tools
HP Driver Packs; HP SoftPaq Download Manager (SDM); HP System Software Manager (SSM); HP BIOS Config Utility (BCU); HP Client Catalog; HP Management Integration Kit for Microsoft System Center Configuration Manager; LANDESK Management
Nodrošināta HP programmatūra
HP Mac Address Manager; HP Workwise; HP Noise Cancellation
HP segments
Bizness
Baterija
Baterijas tehnoloģija
Litija jons
Baterijas šūnu skaits
4
Akumulatora jauda *
47 vatstunda
Enerģijas pārvaldība
AC adaptera jaudas izkliedēšana
65 W
Drošība
Kabeļa saslēga slots
No
Trusted Platform Module (TPM)
Yes
Ilgtspēja
Ilgtspējas sertifikāti
ENERGY STAR
Svars&dimensijas
Platums
300 mm
Dziļums
219,7 mm
Augstums
14,6 mm
Svars (tabletes režīms)
800 g
Platums (tabletes režīms)
30 cm
Dziļums (tabletes režīms)
22 cm
Augstums (tabletes režīms)
9,1 cm
Svars *
1,15 kg
Papildus informācija
3D saderība
No
SIM kartes atbalsts
Yes
Zīmols Bilde Preces kods Prece Noliktava Cena no
HP Elite x2 1012 G2 Intel® Core™ i7 i7-7600U Hibrīds (divi vienā) 31,2 cm (12.3") Skārienjūtīgais ekrāns Wide Quad HD+ 16 GB LPDDR3-SDRAM 1 TB SSD Windows 10 Pro Sudrabs HP Elite x2 1012 G2 Intel® Core™ i7 i7-7600U Hibrīds (divi vienā) 31,2 cm (12.3") Skārienjūtīgais ekrāns Wide Quad HD+ 16 GB LPDDR3-SDRAM 1 TB SSD Windows 10 Pro Sudrabs
(show image)
1LV49EA 1012 G2 0.00
(excl. VAT)
0 (incl. VAT)