location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProOne 600 G6 Intel® Core™ i5 i5-10500 54,6 cm (21.5") 1920 x 1080 pikseļi Skārienjūtīgais ekrāns Viss vienā PC 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Wi-Fi 6 (802.11ax) Melns

Zīmols:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Preču ģimene:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProOne
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
600
Modeļa nosaukums:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
600 G6
Preces kods:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1D2H4EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0195161406423 show
Kategorija:
Desktop PC with monitor.
“Viss vienā” datori/darbstacijas Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datu-lapas kvalitāte: veikts/standartizēts ar Icecat
Datu lapu kvalitātei var būt vairāki līmeņi:
tikai loģistikas datu imports: mums ir tikai pamata dati importēti no piegādātāja, redaktors vēl nav pabeidzis datu-lapas izveidošanu.
created by HP: datu lapa ir importēta no oficiāla ražotāja avota. Bet datu lapa vēl nav standartizēta ar Icecat redaktoru.
veikts/standartizēts ar Icecat: datu lapa ir uztaisīta vai standartizēta ar Icecat redaktoru
Preces skatījums: 2295
Statistika ir bazēta uz 97136 lieto ekomercijas vietnes (eveikalus, izplatītājus, salīdzināšanas vietnes, ekomercijas ASPs, pirkuma sistēmas un t.t.) lejupielādē šo Icecat datu lapu, kopš Tikai sponsorēti zīmoli ir iekļauti bezmaksas Open Icecat saturā 94642 bezmaksas Open Icecat lietotāji.
Informācija tika modificēta: 09 Mar 2024 14:19:00
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Oct 2022
Product end of life date
Bullet Points HP ProOne 600 G6 Intel® Core™ i5 i5-10500 54,6 cm (21.5") 1920 x 1080 pikseļi Skārienjūtīgais ekrāns Viss vienā PC 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Wi-Fi 6 (802.11ax) Melns
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Bizness Viss vienā PC Melns 120 W
  • - Intel® Core™ i5 i5-10500 3,1 GHz
  • - Skārienjūtīgais ekrāns 54,6 cm (21.5") Full HD 1920 x 1080 IPS
  • - 8 GB DDR4-SDRAM 2666 MHz 1 x 8 GB
  • - 1 TB HDD DVD-RW
  • - Intel® UHD Graphics 630
  • - 5 MP
  • - Wi-Fi 6 (802.11ax) Ethernet/LAN savienojums 10,100,1000 Mbit/s Bluetooth 5.0
  • - Windows 10 Pro 64 biti
Vairāk>>>
Short summary description HP ProOne 600 G6 Intel® Core™ i5 i5-10500 54,6 cm (21.5") 1920 x 1080 pikseļi Skārienjūtīgais ekrāns Viss vienā PC 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Wi-Fi 6 (802.11ax) Melns:
This short summary of the HP ProOne 600 G6 Intel® Core™ i5 i5-10500 54,6 cm (21.5") 1920 x 1080 pikseļi Skārienjūtīgais ekrāns Viss vienā PC 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Wi-Fi 6 (802.11ax) Melns data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProOne 600 G6, 54,6 cm (21.5"), Full HD, Intel® Core™ i5, 8 GB, 1 TB, Windows 10 Pro

Long summary description HP ProOne 600 G6 Intel® Core™ i5 i5-10500 54,6 cm (21.5") 1920 x 1080 pikseļi Skārienjūtīgais ekrāns Viss vienā PC 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Wi-Fi 6 (802.11ax) Melns:
This is an auto-generated long summary of HP ProOne 600 G6 Intel® Core™ i5 i5-10500 54,6 cm (21.5") 1920 x 1080 pikseļi Skārienjūtīgais ekrāns Viss vienā PC 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Wi-Fi 6 (802.11ax) Melns based on the first three specs of the first five spec groups.

HP ProOne 600 G6. Produkta veids: Viss vienā PC. Displeja diagonāle: 54,6 cm (21.5"), HD veids: Full HD, Ekrāna izšķirtspēja: 1920 x 1080 pikseļi, Skārienjūtīgais ekrāns. Procesora tips: Intel® Core™ i5, Procesora frekvence: 3,1 GHz. Iekšējā atmiņa: 8 GB, Iekšējās atmiņas tips: DDR4-SDRAM. Kopējā glabāšanas ietilpība: 1 TB, Uzglabāšanas nesējs: HDD. Iebūvēto kameru. Optiskās diskierīces tips: DVD-RW. Nodrošināta operētājsistēma: Windows 10 Pro. Produkta krāsa: Melns

Displejs
Displeja diagonāle *
54,6 cm (21.5")
Ekrāna izšķirtspēja *
1920 x 1080 pikseļi
Skārienjūtīgais ekrāns *
Yes
HD veids *
Full HD
Projektora formātu attiecība
16:9
Ekrāna spilgtums
250 cd/m²
Paneļa veids
IPS
RGB krāsu telpa
NTSC
Pretapžilbināšanas ekrāns
Yes
Krāsu gamma
45%
Procesors
Procesora ražotājs *
Intel
Procesora tips *
Intel® Core™ i5
Procesora paaudze
10th gen Intel® Core™ i5
Procesora modelis *
i5-10500
Multikodola tips
6
Procesora stieples
12
Procesora pastiprinātā režīma frekvence
4,5 GHz
Procesora frekvence *
3,1 GHz
Procesora kešatmiņa
12 MB
Procesora kešatmiņas veids
L3
Kopnes datu pārraides ātrums
8 Gigatransferi sekundē (GT/s)
Thermal Design Power (TDP)
65 W
PCI Express slotu versija
3.0
Procesora ligzda
LGA 1200 (Socket H5)
Procesors litogrāfija
14 nm
Procesora darbības režīmi
64 biti
Procesora kodētais nosaukums
Comet Lake
PCI Ekspress joslu maksimālais skaits
16
PCI Express konfigurācijas
1x16, 2x8, 1x8+2x4
Tjunction
100 °C
Procesora atbalstīta maksimālā iekšējā atmiņa
128 GB
Procesora atbalstīta atmiņas veidi
DDR4-SDRAM
Procesora atbalstīti atmiņas pulksteņa ātrumi
2666 MHz
Procesora atbalstīts (max) atmiņas joslas platums
41,6 GB/s
Atmiņa
Iekšējā atmiņa *
8 GB
Iekšējās atmiņas tips
DDR4-SDRAM
Atmiņas sloti
1
Atmiņas slotu tips
SO-DIMM
Atmiņas taktātrums
2666 MHz
Atmiņas izkārtojums
1 x 8 GB
Atmiņas formas standarts
DIMM/SO-DIMM
ECC
No
Datu uzglabāšanas līdzekļi
Kopējā glabāšanas ietilpība *
1 TB
Uzglabāšanas nesējs *
HDD
Kopējā HDD ietilpība
1 TB
Instalēti cietie diski
1
Cietā diska ietilpība
1 TB
Cietā diska rotācijas ātrums
7200 RPM
Cietā diska interfeiss
SATA
Optiskās diskierīces tips *
DVD-RW
Integrēts karšu lasītājs
No
Grafika
Diskrētais grafikas adapteris *
No
Diskrētais grafikas adaptera modelis *
Nav pieejams
Integrēts grafikas adapteris *
Yes
Integrēts grafikas adaptera modelis *
Intel® UHD Graphics 630
Iebūvētā grafikas adaptera bāzes frekvence
350 MHz
Iebūvētā grafikas adaptera dinamiskā frekvence (max)
1150 MHz
Maksimālā iebūvētā grafikas adaptera atmiņa
64 GB
Iebūvēto grafisko adapteru atbalstīto displeju skaits
3
Iebūvētā grafikas adaptera DirectX versija
12.0
Iebūvētā grafikas adaptera OpenGL versija
4.5
Iebūvētā grafikas adaptera ID
0x9BC8
Audio
Iebūvēts mikrofons
Yes
Kamera
Iebūvēto kameru *
Yes
Kopējais megapikseļu skaits
5 MP
Kameras HD veids
HD
Privātuma veids
Izlecošā zibspuldze
Tīklošana
Wi-Fi *
Yes
Wi-Fi standarts *
Wi-Fi 6 (802.11ax)
Wi-Fi standartu
Wi-Fi 6 (802.11ax)
WLAN kontroliera ražotājs
Intel
WLAN regulētāja modelis
Intel Wi-Fi 6 AX201
Antenas tips
2x2
Ethernet/LAN savienojums *
Yes
Ethernet LAN datu pārsūtīšanas ātrums
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth versija
5.0
Savienojamība
Ethernet LAN (RJ-45) pieslēgvietu skaits
1
Savienojamība
USB 3.2 Gen 1 (3.1 Gen 1) A tipa pieslēgvietu skaits *
4
USB 3.2 Gen 2 (3.1 Gen 2) A tipa pieslēgvietu skaits *
1
USB 3.2 Gen 2 (3.1 Gen 2) C tipa pieslēgvietu skaits *
1
HDMI pieslēgvietu skaits *
1
DisplayPorts daudzums
1
Austiņu izejas
1
Kopējā pieslēgvieta austiņām/mikrofonam
Yes
Dizains
Produkta krāsa *
Melns
Izcelsmes valsts
Ķīna
Darbības rādītāji
Produkta veids *
Viss vienā PC
Tirgus pozicionēšana
Bizness
Programmatūra
Operētājsistēma arhitektūra
64 biti
Nodrošināta operētājsistēma *
Windows 10 Pro
Procesors īpašas iezīmes
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Enhanced Intel SpeedStep tehnoloģija
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Trusted Execution Technology
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel® Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® 64
Yes
Izpildes atspējošanas bitu līdzekļi
Yes
Idle States
Yes
Siltuma uzraudzības tehnoloģijas
Yes
Procesora paketes izmērs
37.5 x 37.5 mm
Atbalstāmie instrukciju komplekti
SSE4.1, SSE4.2, AVX 2.0
Mērogojamība
1S
Centrālā procesora konfigurācija (maks.)
1
Iegultās opcijas pieejamas
No
Termālā risinājuma specifikācija
PCG 2015C
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Procesors ARK ID
199277
Zīmolam raksturīgas iezīmes
HP JumpStart
Yes
HP Support Assistant
Yes
HP segments
Bizness
HP Management tools
HP BIOS Config Utility (download); HP Client Catalog (download); HP Driver Packs (download); HP System Software Manager (download); HP Cloud Recovery; HP Management Integration Kit for Microsoft System Center Configuration Management Gen 4; HP Image Assistant Gen 5
Enerģijas pārvaldība
AC adaptera jaudas izkliedēšana
120 W
Svars&dimensijas
Platums (ar statīvu)
488,7 mm
Dziļums (ar statīvu)
482,8 mm
Augstums (ar statīvu)
201,5 mm
Svars (ar statīvu)
6,76 kg
Platums (bez statīva)
488,7 mm
Dziļums (bez statīva)
482,8 mm
Augstums (bez statīva)
201,5 mm
Svars (bez statīva)
6,76 kg
Iepakojuma platums
595 mm
Iepakojuma dziļums
245 mm
Iepakojuma augstums
414 mm
Iepakojuma svars
9,78 kg
Ārējās vides apstākļi
Darbības temperatūras amplitūda (T-T)
10 - 35 °C
Darbības relatīvā mitruma amplitūda
10 - 90%
Sertifikāti
Zems halogēnu saturs
Yes
Iepakojuma saturs
Pele iekļauta
Yes
Klaviatūra iekļauta
Yes
Tastatūras savienojamība
Vadu
Papildus informācija
Displeja diagonāle (metriskajā sistēmā)
54,6 cm
Tastatūras tips
USB
Intel® vPro™ platformas izvēles iespēja
No