location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 200 205 G4 AMD Ryzen™ 3 3250U 60,5 cm (23.8") 1920 x 1080 pikseļi Viss vienā PC 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 5 (802.11ac) Melns

Zīmols:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Preču ģimene:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
200
Modeļa nosaukums:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
205 G4
Preces kods:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1C6V7EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0195122908294 show
Kategorija:
Desktop PC with monitor.
“Viss vienā” datori/darbstacijas Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datu-lapas kvalitāte: veikts/standartizēts ar Icecat
Datu lapu kvalitātei var būt vairāki līmeņi:
tikai loģistikas datu imports: mums ir tikai pamata dati importēti no piegādātāja, redaktors vēl nav pabeidzis datu-lapas izveidošanu.
created by HP: datu lapa ir importēta no oficiāla ražotāja avota. Bet datu lapa vēl nav standartizēta ar Icecat redaktoru.
veikts/standartizēts ar Icecat: datu lapa ir uztaisīta vai standartizēta ar Icecat redaktoru
Preces skatījums: 25987
Statistika ir bazēta uz 97136 lieto ekomercijas vietnes (eveikalus, izplatītājus, salīdzināšanas vietnes, ekomercijas ASPs, pirkuma sistēmas un t.t.) lejupielādē šo Icecat datu lapu, kopš Tikai sponsorēti zīmoli ir iekļauti bezmaksas Open Icecat saturā 94642 bezmaksas Open Icecat lietotāji.
Informācija tika modificēta: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jul 2022
Product end of life date
Bullet Points HP 200 205 G4 AMD Ryzen™ 3 3250U 60,5 cm (23.8") 1920 x 1080 pikseļi Viss vienā PC 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 5 (802.11ac) Melns
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ikdiena Viss vienā PC Melns 65 W
  • - AMD Ryzen™ 3 3250U 2,6 GHz
  • - 60,5 cm (23.8") Full HD 1920 x 1080 IPS
  • - 8 GB DDR4-SDRAM 2400 MHz 1 x 8 GB
  • - 256 GB SSD DVD±RW Integrēts karšu lasītājs
  • - AMD Radeon Graphics
  • - 5 MP 2592 x 1944 pikseļi
  • - Wi-Fi 5 (802.11ac) Ethernet/LAN savienojums 10,100,1000 Mbit/s Bluetooth 4.2
  • - Windows 11 Pro 64 biti
Vairāk>>>
Short summary description HP 200 205 G4 AMD Ryzen™ 3 3250U 60,5 cm (23.8") 1920 x 1080 pikseļi Viss vienā PC 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 5 (802.11ac) Melns:
This short summary of the HP 200 205 G4 AMD Ryzen™ 3 3250U 60,5 cm (23.8") 1920 x 1080 pikseļi Viss vienā PC 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 5 (802.11ac) Melns data-sheet is auto-generated and uses the product title and the first six key specs.

HP 200 205 G4, 60,5 cm (23.8"), Full HD, AMD Ryzen™ 3, 8 GB, 256 GB, Windows 11 Pro

Long summary description HP 200 205 G4 AMD Ryzen™ 3 3250U 60,5 cm (23.8") 1920 x 1080 pikseļi Viss vienā PC 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 5 (802.11ac) Melns:
This is an auto-generated long summary of HP 200 205 G4 AMD Ryzen™ 3 3250U 60,5 cm (23.8") 1920 x 1080 pikseļi Viss vienā PC 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 5 (802.11ac) Melns based on the first three specs of the first five spec groups.

HP 200 205 G4. Produkta veids: Viss vienā PC. Displeja diagonāle: 60,5 cm (23.8"), HD veids: Full HD, Ekrāna izšķirtspēja: 1920 x 1080 pikseļi, Paneļa veids: IPS. Procesora tips: AMD Ryzen™ 3, Procesora frekvence: 2,6 GHz. Iekšējā atmiņa: 8 GB, Iekšējās atmiņas tips: DDR4-SDRAM. Kopējā glabāšanas ietilpība: 256 GB, Uzglabāšanas nesējs: SSD. Iebūvēto kameru. Optiskās diskierīces tips: DVD±RW. Nodrošināta operētājsistēma: Windows 11 Pro. Produkta krāsa: Melns

Displejs
Displeja diagonāle *
60,5 cm (23.8")
Ekrāna izšķirtspēja *
1920 x 1080 pikseļi
Skārienjūtīgais ekrāns *
No
HD veids *
Full HD
Projektora formātu attiecība
16:9
Ekrāna spilgtums
250 cd/m²
Paneļa veids
IPS
RGB krāsu telpa
NTSC
Pretapžilbināšanas ekrāns
Yes
Krāsu gamma
72%
Procesors
Procesora ražotājs *
AMD
Procesora tips *
AMD Ryzen™ 3
Procesora modelis *
3250U
Multikodola tips
2
Procesora stieples
4
Procesora pastiprinātā režīma frekvence
3,5 GHz
Procesora frekvence *
2,6 GHz
Procesora kešatmiņa
4 MB
Procesora kešatmiņas veids
L3
Atmiņa
Iekšējā atmiņa *
8 GB
Iekšējās atmiņas tips
DDR4-SDRAM
Atmiņas sloti
1
Atmiņas slotu tips
SO-DIMM
Atmiņas taktātrums
2400 MHz
Atmiņas izkārtojums
1 x 8 GB
Atmiņas formas standarts
DIMM/SO-DIMM
ECC
No
Datu uzglabāšanas līdzekļi
Kopējā glabāšanas ietilpība *
256 GB
Uzglabāšanas nesējs *
SSD
Kopējā SSD ietilpība
256 GB
Skaits uzstādīto SSD
1
SDD diskdziņa kapacitāte
256 GB
SSD diskdziņa interfeisi
PCI Express, NVMe
NVMe
Yes
SSD formas standarts
M.2
Optiskās diskierīces tips *
DVD±RW
Integrēts karšu lasītājs
Yes
Saderīgās atmiņas kartes
SD
Grafika
Diskrētais grafikas adapteris *
No
Diskrētais grafikas adaptera modelis *
Nav pieejams
Integrēts grafikas adapteris *
Yes
Iebūvētā GPU ražotājs
AMD
Integrēts grafikas adaptera modelis *
AMD Radeon Graphics
Audio
Iebūvēti skaļruņi *
Yes
Iebūvēts mikrofons
Yes
Kamera
Iebūvēto kameru *
Yes
Kopējais megapikseļu skaits
5 MP
Kameras izšķirtspēja
2592 x 1944 pikseļi
Tīklošana
Wi-Fi *
Yes
Wi-Fi standarts *
Wi-Fi 5 (802.11ac)
Wi-Fi standartu
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN kontroliera ražotājs
Realtek
WLAN regulētāja modelis
Realtek RTL8821CE
Antenas tips
1x1
Ethernet/LAN savienojums *
Yes
Ethernet LAN datu pārsūtīšanas ātrums
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth versija
4.2
Savienojamība
Ethernet LAN (RJ-45) pieslēgvietu skaits
1
USB 2.0 pieslēgvietu skaits *
2
USB 3.2 Gen 1 (3.1 Gen 1) A tipa pieslēgvietu skaits *
2
HDMI pieslēgvietu skaits *
1
HDMI versija
1.4
Kopējā pieslēgvieta austiņām/mikrofonam
Yes
Dizains
Produkta krāsa *
Melns
Kabeļa saslēga slots
Yes
Izcelsmes valsts
Ķīna
Darbības rādītāji
Produkta veids *
Viss vienā PC
Tirgus pozicionēšana
Ikdiena
Programmatūra
Operētājsistēma arhitektūra
64 biti
Nodrošināta operētājsistēma *
Windows 11 Pro
Zīmolam raksturīgas iezīmes
HP JumpStart
Yes
HP Support Assistant
Yes
HP segments
Mājas
Enerģijas pārvaldība
AC adaptera jaudas izkliedēšana
65 W
Svars&dimensijas
Platums (ar statīvu)
490,3 mm
Dziļums (ar statīvu)
380,7 mm
Augstums (ar statīvu)
204,5 mm
Svars (ar statīvu)
5,7 kg
Platums (bez statīva)
490,3 mm
Dziļums (bez statīva)
380,7 mm
Augstums (bez statīva)
204,5 mm
Svars (bez statīva)
5,7 kg
Iepakojuma platums
593 mm
Iepakojuma dziļums
478 mm
Iepakojuma augstums
243 mm
Iepakojuma svars
8,16 kg
Iepakojuma saturs
Pele iekļauta
Yes
Klaviatūra iekļauta
Yes
Tastatūras savienojamība
Vadu
Papildus informācija
Displeja diagonāle (metriskajā sistēmā)
60,5 cm
Tastatūras tips
USB