location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z1 G5 Intel® Core™ i7 i7-9700 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA GeForce RTX 2070 SUPER Windows 10 Pro Tower PC (dators) Melns

Zīmols:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Modeļa nosaukums:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z1 G5
Preces kods:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12L90EA
Kategorija:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Pcs/darbstacijas Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datu-lapas kvalitāte: veikts/standartizēts ar Icecat
Datu lapu kvalitātei var būt vairāki līmeņi:
tikai loģistikas datu imports: mums ir tikai pamata dati importēti no piegādātāja, redaktors vēl nav pabeidzis datu-lapas izveidošanu.
created by HP: datu lapa ir importēta no oficiāla ražotāja avota. Bet datu lapa vēl nav standartizēta ar Icecat redaktoru.
veikts/standartizēts ar Icecat: datu lapa ir uztaisīta vai standartizēta ar Icecat redaktoru
Preces skatījums: 7297
Statistika ir bazēta uz 97136 lieto ekomercijas vietnes (eveikalus, izplatītājus, salīdzināšanas vietnes, ekomercijas ASPs, pirkuma sistēmas un t.t.) lejupielādē šo Icecat datu lapu, kopš Tikai sponsorēti zīmoli ir iekļauti bezmaksas Open Icecat saturā 94642 bezmaksas Open Icecat lietotāji.
Informācija tika modificēta: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Sep 2021
Product end of life date
Bullet Points HP Z1 G5 Intel® Core™ i7 i7-9700 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA GeForce RTX 2070 SUPER Windows 10 Pro Tower PC (dators) Melns
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC (dators) Melns 250 W
  • - Intel® Core™ i7 i7-9700 3 GHz
  • - 16 GB DDR4-SDRAM 2666 MHz 1 x 16 GB
  • - 1,51 TB HDD+SSD DVD-RW Integrēts karšu lasītājs
  • - NVIDIA GeForce RTX 2070 SUPER 8 GB Intel® UHD Graphics 630
  • - Ethernet/LAN savienojums 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) Bluetooth 5.0
  • - Windows 10 Pro 64 biti
Vairāk>>>
Short summary description HP Z1 G5 Intel® Core™ i7 i7-9700 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA GeForce RTX 2070 SUPER Windows 10 Pro Tower PC (dators) Melns:
This short summary of the HP Z1 G5 Intel® Core™ i7 i7-9700 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA GeForce RTX 2070 SUPER Windows 10 Pro Tower PC (dators) Melns data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z1 G5, 3 GHz, Intel® Core™ i7, 16 GB, 1,51 TB, DVD-RW, Windows 10 Pro

Long summary description HP Z1 G5 Intel® Core™ i7 i7-9700 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA GeForce RTX 2070 SUPER Windows 10 Pro Tower PC (dators) Melns:
This is an auto-generated long summary of HP Z1 G5 Intel® Core™ i7 i7-9700 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA GeForce RTX 2070 SUPER Windows 10 Pro Tower PC (dators) Melns based on the first three specs of the first five spec groups.

HP Z1 G5. Procesora frekvence: 3 GHz, Procesora tips: Intel® Core™ i7, Procesora modelis: i7-9700. Iekšējā atmiņa: 16 GB, Iekšējās atmiņas tips: DDR4-SDRAM, Atmiņas taktātrums: 2666 MHz. Kopējā glabāšanas ietilpība: 1,51 TB, Uzglabāšanas nesējs: HDD+SSD, Optiskās diskierīces tips: DVD-RW. Integrēts grafikas adaptera modelis: Intel® UHD Graphics 630, Diskrētais grafikas adaptera modelis: NVIDIA GeForce RTX 2070 SUPER. Nodrošināta operētājsistēma: Windows 10 Pro, Operētājsistēma arhitektūra: 64 biti. Barošanas avots: 250 W. Produkta veids: PC (dators)

Procesors
Procesora ražotājs *
Intel
Procesora tips *
Intel® Core™ i7
Procesora paaudze
9th gen Intel® Core™ i7
Procesora modelis *
i7-9700
Multikodola tips
8
Procesora stieples
8
Procesora pastiprinātā režīma frekvence
4,7 GHz
Procesora frekvence *
3 GHz
Procesora ligzda
LGA 1151 (Ligzda H4)
Procesora kešatmiņa
12 MB
Procesora kešatmiņas veids
L3
Kopnes datu pārraides ātrums
8 Gigatransferi sekundē (GT/s)
Procesors litogrāfija
14 nm
Procesora darbības režīmi
64 biti
Procesora kodētais nosaukums
Coffee Lake
Thermal Design Power (TDP)
65 W
Tjunction
100 °C
PCI Express slotu versija
3.0
PCI Ekspress joslu maksimālais skaits
16
PCI Express konfigurācijas
1x16, 2x8, 1x8+2x4
Instalēto procesoru skaits
1
Procesora atbalstīta maksimālā iekšējā atmiņa
128 GB
Procesora atbalstīta atmiņas veidi
DDR4-SDRAM
Procesora atbalstīti atmiņas pulksteņa ātrumi
2666 MHz
Procesora atbalstīts (max) atmiņas joslas platums
41,6 GB/s
Atmiņa
Iekšējā atmiņa *
16 GB
Maksimālā iekšējā atmiņa *
128 GB
Iekšējās atmiņas tips
DDR4-SDRAM
Atmiņas izkārtojums
1 x 16 GB
Atmiņas sloti
4x DIMM
Atmiņas taktātrums
2666 MHz
ECC
No
Datu uzglabāšanas līdzekļi
Kopējā glabāšanas ietilpība *
1,51 TB
Uzglabāšanas nesējs *
HDD+SSD
Optiskās diskierīces tips *
DVD-RW
Uzstādīto atmiņas/glabāšanas disku skaits
2
Kopējā HDD ietilpība
1 TB
Instalēti cietie diski
1
Cietā diska ietilpība
1 TB
Cietā diska interfeiss
SATA
Cietā diska rotācijas ātrums
7200 RPM
Kopējā SSD ietilpība
512 GB
Skaits uzstādīto SSD
1
SDD diskdziņa kapacitāte
512 GB
SSD atmiņas tips
TLC
SSD diskdziņa interfeisi
PCI Express, NVMe
NVMe
Yes
SSD formas standarts
M.2
Integrēts karšu lasītājs
Yes
Grafika
Diskrētais grafikas adapteris *
Yes
Diskrētā GPU ražotājs
NVIDIA
Integrēts grafikas adapteris *
Yes
Diskrētais grafikas adaptera modelis *
NVIDIA GeForce RTX 2070 SUPER
Diskrētā grafikas adaptera atmiņa
8 GB
Diskrētās grafikas atmiņas veids
GDDR6
Diskrētu grafisko adapteru skaits
1
Iebūvētā GPU ražotājs
Intel
Integrēts grafikas adaptera modelis *
Intel® UHD Graphics 630
Iebūvētā grafikas adaptera bāzes frekvence
350 MHz
Iebūvētā grafikas adaptera dinamiskā frekvence (max)
1200 MHz
Maksimālā iebūvētā grafikas adaptera atmiņa
64 GB
Iebūvēto grafisko adapteru atbalstīto displeju skaits
3
Iebūvētā grafikas adaptera DirectX versija
12.0
Iebūvētā grafikas adaptera OpenGL versija
4.5
Iebūvētā grafikas adaptera ID
0x3E98
Tīklošana
Ethernet/LAN savienojums *
Yes
Ethernet LAN datu pārsūtīšanas ātrums
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Wi-Fi standarts
Wi-Fi 5 (802.11ac)
Wi-Fi standartu
Wi-Fi 6 (802.11ax)
WLAN kontroliera ražotājs
Intel
WLAN regulētāja modelis
Intel Wi-Fi 6 AX200
Antenas tips
2x2
Bluetooth
Yes
Bluetooth versija
5.0
Savienojamība
USB 2.0 pieslēgvietu skaits *
4
USB 3.2 Gen 1 (3.1 Gen 1) A tipa pieslēgvietu skaits *
2
USB 3.2 Gen 1 (3.1 Gen 1) C tipa pieslēgvietu skaits *
1
USB 3.2 Gen 2 (3.1 Gen 2) A tipa pieslēgvietu skaits *
4
DVI pieslēgvieta
No
DisplayPorts daudzums
2
Ethernet LAN (RJ-45) pieslēgvietu skaits
1
Austiņu izejas
1
Line-out
Yes
Line-in
Yes
Kopējā pieslēgvieta austiņām/mikrofonam
Yes
Seriaļo pieslēgvietu skaits
1
M.2 karšu slots (bezvadu)
1
M.2 kartes slots (uzglabāšana)
2
Paplašināšanas sloti
PCI Express X1 (Gen 3.x) sloti
2
PCI Express x16 (Gen 3.x) sloti
1
Dizains
Komutatora tips *
Tower
Izvietošana atbalstīta
Vertikāls
Produkta krāsa *
Melns
Izcelsmes valsts
Ķīna
Darbības rādītāji
Mātes plates chipset
Intel Q370
Audio mikroshēma
Conexant CX20632
Produkta veids *
PC (dators)
Programmatūra
Nodrošināta operētājsistēma *
Windows 10 Pro
Operētājsistēma arhitektūra
64 biti
Procesors īpašas iezīmes
Intel® 64
Yes
Enhanced Intel SpeedStep tehnoloģija
Yes
Iegultās opcijas pieejamas
No
Intel® InTru™ 3D Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® Clear Video Technology
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® TSX-NI
Yes
Idle States
Yes
Siltuma uzraudzības tehnoloģijas
Yes
Intel® Stable Image Platform Program (SIPP)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel® Trusted Execution Technology
Yes
Izpildes atspējošanas bitu līdzekļi
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Procesora paketes izmērs
37.5 x 37.5 mm
Atbalstāmie instrukciju komplekti
SSE4.1, SSE4.2, AVX 2.0
Mērogojamība
1S
Centrālā procesora konfigurācija (maks.)
1
Termālā risinājuma specifikācija
PCG 2015C
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Virtualization Technology (VT-x)
Yes
Procesors ARK ID
191792
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Zīmolam raksturīgas iezīmes
HP segments
Bizness
Enerģijas pārvaldība
Barošanas avots *
250 W
Ilgtspēja
Ilgtspējas sertifikāti
ENERGY STAR
Svars&dimensijas
Platums *
154 mm
Dziļums *
370 mm
Augstums *
365 mm
Svars *
9,86 kg
Iepakojuma saturs
Ekrāns iekļauts *
No
Papildus informācija
Tastatūras tips
USB
Grafikas adaptera interfeiss
PCIe x16