location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

GR-Kabel RJ10 7m Melns

Zīmols:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GR-Kabel Check ‘GR-Kabel’ global rank
Modeļa nosaukums:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RJ10 7m
Preces kods:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NT-214
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
4035259032140
Kategorija:
Cables used to transmit telephone signals.
Telefonu kabeļi Check ‘GR-Kabel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datu-lapas kvalitāte: veikts/standartizēts ar Icecat
Datu lapu kvalitātei var būt vairāki līmeņi:
tikai loģistikas datu imports: mums ir tikai pamata dati importēti no piegādātāja, redaktors vēl nav pabeidzis datu-lapas izveidošanu.
created by GR-Kabel: datu lapa ir importēta no oficiāla ražotāja avota. Bet datu lapa vēl nav standartizēta ar Icecat redaktoru.
veikts/standartizēts ar Icecat: datu lapa ir uztaisīta vai standartizēta ar Icecat redaktoru
Preces skatījums: 4511
Statistika ir bazēta uz 97136 lieto ekomercijas vietnes (eveikalus, izplatītājus, salīdzināšanas vietnes, ekomercijas ASPs, pirkuma sistēmas un t.t.) lejupielādē šo Icecat datu lapu, kopš Tikai sponsorēti zīmoli ir iekļauti bezmaksas Open Icecat saturā 94642 bezmaksas Open Icecat lietotāji.
Informācija tika modificēta: 15 Jul 2021 10:57:36
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points GR-Kabel RJ10 7m Melns
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 7 m
  • - RJ10 Vīrišķais
  • - RJ10 Vīrišķais
  • - Melns
Vairāk>>>
Short summary description GR-Kabel RJ10 7m Melns:
This short summary of the GR-Kabel RJ10 7m Melns data-sheet is auto-generated and uses the product title and the first six key specs.

GR-Kabel RJ10 7m, 7 m, RJ10, RJ10, Melns, Vīrišķais, Vīrišķais

Long summary description GR-Kabel RJ10 7m Melns:
This is an auto-generated long summary of GR-Kabel RJ10 7m Melns based on the first three specs of the first five spec groups.

GR-Kabel RJ10 7m. Kabeļa garums: 7 m, Savienotājs 1: RJ10, Savienotājs 2: RJ10

Par šo preci informācija nav pieejama Specifikācijas Login or signup for Full Icecat
to access all product specs