location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot A470 + CP740 1/2.5" 7,1 MP CCD Sudrabs

Zīmols:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Preču ģimene:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Modeļa nosaukums:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A470 + CP740
Preces kods:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2503B037
Kategorija:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digitālās kameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datu-lapas kvalitāte: veikts/standartizēts ar Icecat
Datu lapu kvalitātei var būt vairāki līmeņi:
tikai loģistikas datu imports: mums ir tikai pamata dati importēti no piegādātāja, redaktors vēl nav pabeidzis datu-lapas izveidošanu.
created by Canon: datu lapa ir importēta no oficiāla ražotāja avota. Bet datu lapa vēl nav standartizēta ar Icecat redaktoru.
veikts/standartizēts ar Icecat: datu lapa ir uztaisīta vai standartizēta ar Icecat redaktoru
Preces skatījums: 11802
Statistika ir bazēta uz 97136 lieto ekomercijas vietnes (eveikalus, izplatītājus, salīdzināšanas vietnes, ekomercijas ASPs, pirkuma sistēmas un t.t.) lejupielādē šo Icecat datu lapu, kopš Tikai sponsorēti zīmoli ir iekļauti bezmaksas Open Icecat saturā 94642 bezmaksas Open Icecat lietotāji.
Informācija tika modificēta: 04 Apr 2019 08:54:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon PowerShot A470 + CP740 1/2.5" 7,1 MP CCD Sudrabs
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 7,1 MP CCD Sudrabs
  • - Attēla sensora izmērs: 1/2.5"
  • - Optiskā tālummaiņa: 3,4x Digitālā tālummaiņa: 4x
  • - TTL
  • - Video ierakstīšana 640 x 480 pikseļi
  • - Iebūvēts mikrofons Balss ierakstīšana
  • - Sārmaina akumulatoru baterija
Vairāk>>>
Short summary description Canon PowerShot A470 + CP740 1/2.5" 7,1 MP CCD Sudrabs:
This short summary of the Canon PowerShot A470 + CP740 1/2.5" 7,1 MP CCD Sudrabs data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PowerShot A470 + CP740, 7,1 MP, 1/2.5", CCD, 3,4x, 165 g, Sudrabs

Long summary description Canon PowerShot A470 + CP740 1/2.5" 7,1 MP CCD Sudrabs:
This is an auto-generated long summary of Canon PowerShot A470 + CP740 1/2.5" 7,1 MP CCD Sudrabs based on the first three specs of the first five spec groups.

Canon PowerShot A470 + CP740. Megapikseļi: 7,1 MP, Attēla sensora izmērs: 1/2.5", Sensora tips: CCD. Optiskā tālummaiņa: 3,4x, Digitālā tālummaiņa: 4x, Fokusa garums: 6.3 - 21.6 mm. Maksimālais video izšķirtspēju: 640 x 480 pikseļi. Displeja diagonāle: 6,35 cm (2.5"). Iekšējā atmiņa: 32 MB. Svars: 165 g. Produkta krāsa: Sudrabs

Attēla kvalitāte
Attēla sensora izmērs *
1/2.5"
Megapikseļi *
7,1 MP
Sensora tips *
CCD
Objektīva sistēma
Optiskā tālummaiņa *
3,4x
Digitālā tālummaiņa *
4x
Fokusa garums
6.3 - 21.6 mm
Fokusēšana
Fokuss *
TTL
Fokusa pielāgošana *
Auto
Auto fokusēšanas (AF) režīmi *
Vairāku punktu autofokuss, Single Auto Focus
Auto Focus (AF) aizslēgs
Yes
Auto Focus (AF) atbalsta stars
Yes
Gaismas ekspozīcija
ISO jutīgums
80, 100, 200, 400, 800, 1600
Gaismas mērīšanas *
Centrs svērtā, Plankums
Zibspuldze
Zibspuldzes režīmi *
Auto, Zibspuldze atslēgta, Manuāls, Sarkano acu efekta samazināšana, Lēnā sinhronizācija
Zibspuldzes amplitūda (plašs)
0,3 - 3 m
Zibspuldzes amplitūda (tele)
0,3 - 2 m
Video
Video ierakstīšana *
Yes
Maksimālais video izšķirtspēju *
640 x 480 pikseļi
Kustības JPEG kadru ātrums
30 fps
Atbalstītie video formāti
AVI
Audio
Iebūvēts mikrofons *
Yes
Balss ierakstīšana
Yes
Atmiņa
Iekšējā atmiņa
32 MB
Saderīgās atmiņas kartes *
mmc, ms pro, sd, xd
Displejs
Ekrāns *
LCD
Displeja diagonāle *
6,35 cm (2.5")
Savienojamība
USB versija *
2.0
Kamera
Baltās krāsas balanss *
Auto, Mākoņains, Individuāli pielāgoti režīmi, Dienas gaisma, Fluorescentisks, Volframs
Sižetu režīmi *
Pludmale, Bērni, Tuvplāns (makro), Nakts, Pasākumiem (iekštelpās), Portrets, Saulriets, Zemūdens
Kameras reproducēšana
Filma, Viens attēls
Reproducēšanas tālummaiņa
2x
Histogramma
Yes
Dizains
Produkta krāsa *
Sudrabs
Baterija
Baterijas tehnoloģija *
Sārmaina akumulatoru baterija
Baterijas tips
AA
Atbalstāmo bateriju skaits
2
Ārējās vides apstākļi
Darbības temperatūras amplitūda (T-T)
0 - 40 °C
Darbības relatīvā mitruma amplitūda
10 - 90%
Svars&dimensijas
Platums
104,8 mm
Dziļums
40,7 mm
Augstums
55,1 mm
Svars
165 g
Iepakojuma saturs
Iekļautā programmatūra
ZoomBrowser EX / ImageBrowser PhotoStitch
Papildus informācija
Video iespējas
Yes
Interfeiss
USB 2.0
Objektīva fokusa diapazons
f/3.0 - f/5.8
Lēcu sistēma
7/6
Iebūvēta zibspuldze
Yes
Kameras slēdža ātrums
1/60 - 1/2000 s
35 mm objektīva ekvivalents
38 - 132 mm
Saderīgās operētājsistēmas
Windows 2000 SP4/XP SP2/Vista Mac OS X 10.3 - 10.4
Digitālais SLR
No