location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

AMD Sempron™ 3600+ procesors 2 GHz 0,256 MB L2 Kaste

Zīmols:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AMD Check ‘AMD’ global rank
Modeļa nosaukums:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sempron™ 3600+
Preces kods:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SDA3600CNBOX
Kategorija:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Procesori Check ‘AMD’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datu-lapas kvalitāte: veikts/standartizēts ar Icecat
Datu lapu kvalitātei var būt vairāki līmeņi:
tikai loģistikas datu imports: mums ir tikai pamata dati importēti no piegādātāja, redaktors vēl nav pabeidzis datu-lapas izveidošanu.
created by AMD: datu lapa ir importēta no oficiāla ražotāja avota. Bet datu lapa vēl nav standartizēta ar Icecat redaktoru.
veikts/standartizēts ar Icecat: datu lapa ir uztaisīta vai standartizēta ar Icecat redaktoru
Preces skatījums: 22958
Statistika ir bazēta uz 97136 lieto ekomercijas vietnes (eveikalus, izplatītājus, salīdzināšanas vietnes, ekomercijas ASPs, pirkuma sistēmas un t.t.) lejupielādē šo Icecat datu lapu, kopš Tikai sponsorēti zīmoli ir iekļauti bezmaksas Open Icecat saturā 94642 bezmaksas Open Icecat lietotāji.
Informācija tika modificēta: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points AMD Sempron™ 3600+ procesors 2 GHz 0,256 MB L2 Kaste
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Sempron 2 GHz
  • - 0,256 MB L2 Ligzda AM2
  • - 90 nm 62 W
  • - Kaste
Vairāk>>>
Short summary description AMD Sempron™ 3600+ procesors 2 GHz 0,256 MB L2 Kaste:
This short summary of the AMD Sempron™ 3600+ procesors 2 GHz 0,256 MB L2 Kaste data-sheet is auto-generated and uses the product title and the first six key specs.

AMD Sempron™ 3600+, AMD Sempron, Ligzda AM2, 90 nm, AMD, 2 GHz, 0,256 MB

Long summary description AMD Sempron™ 3600+ procesors 2 GHz 0,256 MB L2 Kaste:
This is an auto-generated long summary of AMD Sempron™ 3600+ procesors 2 GHz 0,256 MB L2 Kaste based on the first three specs of the first five spec groups.

AMD Sempron™ 3600+. Procesora tips: AMD Sempron, Procesora ligzda: Ligzda AM2, Procesors litogrāfija: 90 nm. L1 kešatmiņa: 0,125 MB

Par šo preci informācija nav pieejama Specifikācijas Login or signup for Full Icecat
to access all product specs
Zīmols Bilde Preces kods Prece Noliktava Cena no
AMD

AMD Sempron™ 4400+ procesors 2,4 GHz 0,256 MB L2 Kaste
(show image)
SDA4200CNBOX Sempron™ 4400+ 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Sempron™ 3500+ procesors 2 GHz 0,128 MB L2 Kaste
(show image)
SDA3500CNBOX Sempron™ 3500+ 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Sempron™ 3400+ procesors 1,8 GHz 0,256 MB L2 Kaste
(show image)
SDA3400CNBOX Sempron™ 3400+ 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Sempron™ 3200+ procesors 1,8 GHz 0,256 MB L2 Kaste
(show image)
SDA3200CNBOX Sempron™ 3200+ 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Sempron™ 3000+ procesors 1,6 GHz 0,256 MB L2 Kaste
(show image)
SDA3000CNBOX Sempron™ 3000+ 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Sempron™ 2800+ procesors 1,6 GHz 0,256 MB L2 Kaste
(show image)
SDA2800CNBOX Sempron™ 2800+ 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Sempron™ 3000+ procesors 1,8 GHz 0,128 MB L2 Kaste
(show image)
SDA3000BX/BOBOX Sempron™ 3000+ 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Sempron™ 3100+ procesors 1,8 GHz 0,256 MB L2 Kaste
(show image)
SDA3100BX/CVBOX Sempron™ 3100+ 0.00
(excl. VAT)
0 (incl. VAT)
AMD

AMD Sempron™ 3100+ procesors 1,8 GHz 0,256 MB L2 Kaste
(show image)
SDA3100BXBOX/BOBOX/CVBOX Sempron™ 3100+ 0.00
(excl. VAT)
0 (incl. VAT)
Valsts Izplatītājs
United Kingdom 1 distributor(s)