location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Battery LI-ION 9-cell 7200mAh Baterija

Zīmols:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Modeļa nosaukums:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Battery LI-ION 9-cell 7200mAh
Preces kods:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC.BTP01.011 show
Show alternative article codes used in the online market place
Kategorija:
Spare parts for laptop e.g. hard disks.
Portatīvo datoru rezerves daļas Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datu-lapas kvalitāte: veikts/standartizēts ar Icecat
Datu lapu kvalitātei var būt vairāki līmeņi:
tikai loģistikas datu imports: mums ir tikai pamata dati importēti no piegādātāja, redaktors vēl nav pabeidzis datu-lapas izveidošanu.
created by Acer: datu lapa ir importēta no oficiāla ražotāja avota. Bet datu lapa vēl nav standartizēta ar Icecat redaktoru.
veikts/standartizēts ar Icecat: datu lapa ir uztaisīta vai standartizēta ar Icecat redaktoru
Preces skatījums: 49871
Statistika ir bazēta uz 97136 lieto ekomercijas vietnes (eveikalus, izplatītājus, salīdzināšanas vietnes, ekomercijas ASPs, pirkuma sistēmas un t.t.) lejupielādē šo Icecat datu lapu, kopš Tikai sponsorēti zīmoli ir iekļauti bezmaksas Open Icecat saturā 94642 bezmaksas Open Icecat lietotāji.
Informācija tika modificēta: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Vairāk>>>
Short summary description Acer Battery LI-ION 9-cell 7200mAh Baterija:
This short summary of the Acer Battery LI-ION 9-cell 7200mAh Baterija data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Battery LI-ION 9-cell 7200mAh, Baterija

Long summary description Acer Battery LI-ION 9-cell 7200mAh Baterija:
This is an auto-generated long summary of Acer Battery LI-ION 9-cell 7200mAh Baterija based on the first three specs of the first five spec groups.

Acer Battery LI-ION 9-cell 7200mAh. Tips: Baterija

Īpašības
Tips *
Baterija
Baterija
Baterijas tehnoloģija
Litija jons
Baterija
Baterijas performance
7200 mAh
Baterijas šūnu skaits
9
Papildus informācija
Savienojamie produkti
Aspire 3620, TravelMate 2420/3300 series