location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 3001pr USB 3.0 Port Replicator ವೈರ್ಡ್ USB 3.2 Gen 1 (3.1 Gen 1) Type-A ಕಪ್ಪು

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3001pr USB 3.0 Port Replicator
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F3S42UT#ABA-KIT
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
ನೋಟ್‌ಬುಕ್ ಡಾಕ್‌ಗಳು ಮತ್ತು ಪೋರ್ಟ್ ರೆಪ್ಲಿಕೇಟರ್‌ಗಳು Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103873
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 3001pr USB 3.0 Port Replicator ವೈರ್ಡ್ USB 3.2 Gen 1 (3.1 Gen 1) Type-A ಕಪ್ಪು
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - ವೈರ್ಡ್
  • - ಹೋಸ್ಟ್ ಇಂಟರ್ಫೇಸ್: USB 3.2 Gen 1 (3.1 Gen 1) Type-A
  • - ಈಥರ್‌ನೆಟ್ LAN 10,100,1000 Mbit/s
More>>>
Short summary description HP 3001pr USB 3.0 Port Replicator ವೈರ್ಡ್ USB 3.2 Gen 1 (3.1 Gen 1) Type-A ಕಪ್ಪು:
This short summary of the HP 3001pr USB 3.0 Port Replicator ವೈರ್ಡ್ USB 3.2 Gen 1 (3.1 Gen 1) Type-A ಕಪ್ಪು data-sheet is auto-generated and uses the product title and the first six key specs.

HP 3001pr USB 3.0 Port Replicator, ವೈರ್ಡ್, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 10,100,1000 Mbit/s, ಕಪ್ಪು, 120,2 mm, 78 mm

Long summary description HP 3001pr USB 3.0 Port Replicator ವೈರ್ಡ್ USB 3.2 Gen 1 (3.1 Gen 1) Type-A ಕಪ್ಪು:
This is an auto-generated long summary of HP 3001pr USB 3.0 Port Replicator ವೈರ್ಡ್ USB 3.2 Gen 1 (3.1 Gen 1) Type-A ಕಪ್ಪು based on the first three specs of the first five spec groups.

HP 3001pr USB 3.0 Port Replicator. ಕನೆಕ್ಟಿವಿಟಿ ತಂತ್ರಜ್ಞಾನ: ವೈರ್ಡ್, ಹೋಸ್ಟ್ ಇಂಟರ್ಫೇಸ್: USB 3.2 Gen 1 (3.1 Gen 1) Type-A. ಇಥರ್‌ನೆಟ್‌ LAN ಡೇಟಾ ದರಗಳು: 10,100,1000 Mbit/s. ಉತ್ಪನ್ನದ ಬಣ್ಣ: ಕಪ್ಪು. ಅಗಲ: 120,2 mm, ಆಳ: 78 mm, ಎತ್ತರ: 24,7 mm

ಪೋರ್ಟ್‌ಗಳು ಮತ್ತು ಇಂಟರ್‌ಫೇಸ್‌ಗಳು
ಕನೆಕ್ಟಿವಿಟಿ ತಂತ್ರಜ್ಞಾನ *
ವೈರ್ಡ್
ಹೋಸ್ಟ್ ಇಂಟರ್ಫೇಸ್ *
USB 3.2 Gen 1 (3.1 Gen 1) Type-A
ಯುಎಸ್‌ಬಿ 2.0 ಪೋರ್ಟ್ ಪ್ರಮಾಣ *
1
ಯುಎಸ್‌ಬಿ 3.2 ಜೆನ್ 1 (3.1 ಜೆನ್ 1) ಬಗೆ-ಎ ಪೋರ್ಟ್‌ಗಳ ಪ್ರಮಾಣ *
2
ಎಚ್‌ಡಿಎಂಐ ಪೋರ್ಟ್‌ಗಳ ಪ್ರಮಾಣ *
1
ವಿಜಿಎ (ಡಿ-ಸಬ್) ಪೋರ್ಟ್‌ಗಳ ಪ್ರಮಾಣ
1
ಮೈಕ್ರೊಫೋನ್ ಇನ್ *
Yes
ಹೆಡ್‌ಫೋನ್ ಔಟ್ಪುಟ್‌‍ಗಳು *
1
ನೆಟ್‌ವರ್ಕ್
ಈಥರ್‌ನೆಟ್ LAN *
Yes
ಎತರ್ನೆಟ್ ಲ್ಯಾನ್ (ಆರ್‌ಜೆ-45) ಪೋರ್ಟ್‌ಗಳು
1
ಇಥರ್‌ನೆಟ್‌ LAN ಡೇಟಾ ದರಗಳು
10, 100, 1000 Mbit/s
ಕಾರ್ಯಕ್ಷಮತೆ
ಕಾರ್ಡ್ ರೀಡರ್ ಏಕೀಕೃತವಾಗಿದೆ *
No
ಉತ್ಪನ್ನದ ಬಣ್ಣ *
ಕಪ್ಪು
ತೂಕ ಮತ್ತು ಅಳತೆಗಳು
ಅಗಲ
120,2 mm
ಆಳ
78 mm
ಎತ್ತರ
24,7 mm
ತೂಕ
106 g