location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P772-015 KVM ಕೇಬಲ್‌ ಕಪ್ಪು 4,57 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P772-015
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P772-015 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332122841 show
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM ಕೇಬಲ್‌ಗಳು Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111298
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:43:32
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Tripp Lite P772-015 KVM ಕೇಬಲ್‌ ಕಪ್ಪು 4,57 m:
This short summary of the Tripp Lite P772-015 KVM ಕೇಬಲ್‌ ಕಪ್ಪು 4,57 m data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P772-015, 4,57 m, ಕಪ್ಪು, DB25, DB25, ಮೇಲ್/ಫೀಮೇಲ್, ಪಾಲಿವಿನಿಲ್ ಕ್ಲೋರೈಡ್ (PVC)

Long summary description Tripp Lite P772-015 KVM ಕೇಬಲ್‌ ಕಪ್ಪು 4,57 m:
This is an auto-generated long summary of Tripp Lite P772-015 KVM ಕೇಬಲ್‌ ಕಪ್ಪು 4,57 m based on the first three specs of the first five spec groups.

Tripp Lite P772-015. ಕೇಬಲ್‌ ಉದ್ದ: 4,57 m, ಉತ್ಪನ್ನದ ಬಣ್ಣ: ಕಪ್ಪು, ಕನೆಕ್ಟರ್ 1: DB25. ತೂಕ: 500 g, ಪ್ಯಾಕೇಜ್ ಅಗಲ: 355,6 mm, ಪ್ಯಾಕೇಜ್ ಆಳ: 12,7 mm. ಮಾಸ್ಟರ್ (ಔಟರ್) ಕೇಸ್ ಅಗಲ: 508 mm, ಮಾಸ್ಟರ್ (ಹೊರ) ಕೇಸ್ ಉದ್ದ: 25,4 mm, ಮಾಸ್ಟರ್ (ಔಟರ್) ಕೇಸ್ ಎತ್ತರ: 457,2 mm. ಆಳ: 12,7 mm, ಎತ್ತರ: 304,8 mm, ಅಗಲ: 355,6 mm

ತಾಂತ್ರಿಕ ವಿವರಗಳು
ಸುಸ್ಥಿರತೆ ಪ್ರಮಾಣಪತ್ರಗಳು
RoHS
ಮಾಸ್ಟರ್ (ಹೊರಗಿನ) ಕೇಸ್ GTIN (EAN/UPC)
10037332122848
Compliance certificates
RoHS
ಕಾರ್ಯಕ್ಷಮತೆ
ಉತ್ಪನ್ನದ ಬಣ್ಣ
ಕಪ್ಪು
ಕೇಬಲ್‌ ಉದ್ದ *
4,57 m
ಕನೆಕ್ಟರ್ 1
DB25
ಕನೆಕ್ಟರ್ 2
DB25
ಕನೆಕ್ಟರ್ ಜೆಂಡರ್
ಮೇಲ್/ಫೀಮೇಲ್
ಕೇಬಲ್ ಜಾಕೆಟ್ ಸಾಮಗ್ರಿ
ಪಾಲಿವಿನಿಲ್ ಕ್ಲೋರೈಡ್ (PVC)
ಮೂಲ ದೇಶ
ಚೀನಾ
ಪ್ಯಾಕೇಜಿಂಗ್ ಡೇಟಾ
ತೂಕ
500 g
ಪ್ಯಾಕೇಜ್ ಅಗಲ
355,6 mm
ಪ್ಯಾಕೇಜಿಂಗ್ ಡೇಟಾ
ಪ್ಯಾಕೇಜ್ ಆಳ
12,7 mm
ಪ್ಯಾಕೇಜ್‌ ಎತ್ತರ
304,8 mm
ಪ್ಯಾಕೇಜ್ ತೂಕ
500 g
ಸಾಗಾಟದ ಡೇಟಾ
ಹಾರ್ಮೊನೈಜ್ಡ್ ಸಿಸ್ಟಮ್ (HS) ಕೋಡ್
8544,42,2000
ಮಾಸ್ಟರ್ (ಔಟರ್) ಕೇಸ್ ಅಗಲ
508 mm
ಮಾಸ್ಟರ್ (ಹೊರ) ಕೇಸ್ ಉದ್ದ
25,4 mm
ಮಾಸ್ಟರ್ (ಔಟರ್) ಕೇಸ್ ಎತ್ತರ
457,2 mm
ಮಾಸ್ಟರ್‌ (ಹೊರಗಿನ) ಕೇಸ್‌ ತೂಕ
5,08 kg
ಪ್ರತಿ ಮಾಸ್ಟರ್ (ಹೊರಗಿನ) ಕೇಸ್‌ ಪ್ರಮಾಣ
10 pc(s)
ಇತರ ವೈಶಿಷ್ಟ್ಯಗಳು
ಆಳ
12,7 mm
ಎತ್ತರ
304,8 mm
ಅಗಲ
355,6 mm
Brand Image Product code Product Stock Price from
Tripp Lite B055-001-C KVM ಕೇಬಲ್‌ ಕಪ್ಪು 0,25 m Tripp Lite B055-001-C KVM ಕೇಬಲ್‌ ಕಪ್ಪು 0,25 m
(show image)
B055-001-C B055-001-C 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P778-006-DP KVM ಕೇಬಲ್‌ ಕಪ್ಪು, ಹಸಿರು 1,83 m Tripp Lite P778-006-DP KVM ಕೇಬಲ್‌ ಕಪ್ಪು, ಹಸಿರು 1,83 m
(show image)
P778-006-DP P778-006-DP 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P785-HKIT10 KVM ಕೇಬಲ್‌ ಕಪ್ಪು, ನೀಲಿ, ಬೂದು 3 m Tripp Lite P785-HKIT10 KVM ಕೇಬಲ್‌ ಕಪ್ಪು, ನೀಲಿ, ಬೂದು 3 m
(show image)
P785-HKIT10 P785-HKIT10 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P785-HKIT06 KVM ಕೇಬಲ್‌ ಕಪ್ಪು, ನೀಲಿ, ಬೂದು 1,8 m Tripp Lite P785-HKIT06 KVM ಕೇಬಲ್‌ ಕಪ್ಪು, ನೀಲಿ, ಬೂದು 1,8 m
(show image)
P785-HKIT06 P785-HKIT06 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P785-DPKIT10 KVM ಕೇಬಲ್‌ ಕಪ್ಪು, ನೀಲಿ 3,5 m Tripp Lite P785-DPKIT10 KVM ಕೇಬಲ್‌ ಕಪ್ಪು, ನೀಲಿ 3,5 m
(show image)
P785-DPKIT10 P785-DPKIT10 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P785-DPKIT06 KVM ಕೇಬಲ್‌ ಕಪ್ಪು, ನೀಲಿ 1,8 m Tripp Lite P785-DPKIT06 KVM ಕೇಬಲ್‌ ಕಪ್ಪು, ನೀಲಿ 1,8 m
(show image)
P785-DPKIT06 P785-DPKIT06 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P782-010-HA KVM ಕೇಬಲ್‌ ಕಪ್ಪು 3,05 m Tripp Lite P782-010-HA KVM ಕೇಬಲ್‌ ಕಪ್ಪು 3,05 m
(show image)
P782-010-HA P782-010-HA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P782-006-HA KVM ಕೇಬಲ್‌ ಕಪ್ಪು 1,83 m Tripp Lite P782-006-HA KVM ಕೇಬಲ್‌ ಕಪ್ಪು 1,83 m
(show image)
P782-006-HA P782-006-HA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P784-010-U KVM ಕೇಬಲ್‌ ಕಪ್ಪು 3,05 m Tripp Lite P784-010-U KVM ಕೇಬಲ್‌ ಕಪ್ಪು 3,05 m
(show image)
P784-010-U P784-010-U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P784-006-DVU KVM ಕೇಬಲ್‌ ಕಪ್ಪು 1,83 m Tripp Lite P784-006-DVU KVM ಕೇಬಲ್‌ ಕಪ್ಪು 1,83 m
(show image)
P784-006-DVU P784-006-DVU 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 4 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)