location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com SAMCHDFEK ಕೇಬಲ್ ಜೆಂಡರ್ ಚೇಂಜರ್ HDMI, USB 2.0 VGA, Ethernet ಕಪ್ಪು

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SAMCHDFEK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SAMCHDFEK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030856218 show
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
ಕೇಬಲ್ ಜೆಂಡರ್ ಚೇಂಜರ್‌ಗಳು Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103604
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Dec 2023 14:39:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com SAMCHDFEK ಕೇಬಲ್ ಜೆಂಡರ್ ಚೇಂಜರ್ HDMI, USB 2.0 VGA, Ethernet ಕಪ್ಪು
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - HDMI, USB 2.0 ಮೇಲ್
  • - VGA, Ethernet ಫೀಮೇಲ್
  • - ಹೌಸಿಂಗ್ ಸಾಮಗ್ರಿ: ಪ್ಲಾಸ್ಟಿಕ್
  • - ಕಪ್ಪು
  • - 2 pc(s)
More>>>
Short summary description StarTech.com SAMCHDFEK ಕೇಬಲ್ ಜೆಂಡರ್ ಚೇಂಜರ್ HDMI, USB 2.0 VGA, Ethernet ಕಪ್ಪು:
This short summary of the StarTech.com SAMCHDFEK ಕೇಬಲ್ ಜೆಂಡರ್ ಚೇಂಜರ್ HDMI, USB 2.0 VGA, Ethernet ಕಪ್ಪು data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com SAMCHDFEK, HDMI, USB 2.0, VGA, Ethernet, ಕಪ್ಪು

Long summary description StarTech.com SAMCHDFEK ಕೇಬಲ್ ಜೆಂಡರ್ ಚೇಂಜರ್ HDMI, USB 2.0 VGA, Ethernet ಕಪ್ಪು:
This is an auto-generated long summary of StarTech.com SAMCHDFEK ಕೇಬಲ್ ಜೆಂಡರ್ ಚೇಂಜರ್ HDMI, USB 2.0 VGA, Ethernet ಕಪ್ಪು based on the first three specs of the first five spec groups.

StarTech.com SAMCHDFEK. ಕನೆಕ್ಟರ್ 1: HDMI, USB 2.0, ಕನೆಕ್ಟರ್ 2: VGA, Ethernet. ಉತ್ಪನ್ನದ ಬಣ್ಣ: ಕಪ್ಪು

ಪೋರ್ಟ್‌ಗಳು ಮತ್ತು ಇಂಟರ್‌ಫೇಸ್‌ಗಳು
ಕನೆಕ್ಟರ್ 1 *
HDMI, USB 2.0
ಕನೆಕ್ಟರ್ 2 *
VGA, Ethernet
ಕನೆಕ್ಟರ್ 1 ಜೆಂಡರ್
ಮೇಲ್
ಕನೆಕ್ಟರ್ 2 ಜೆಂಡರ್
ಫೀಮೇಲ್
ಕಾರ್ಯಕ್ಷಮತೆ
ಉತ್ಪನ್ನದ ಬಣ್ಣ *
ಕಪ್ಪು
ಹೌಸಿಂಗ್ ಸಾಮಗ್ರಿ
ಪ್ಲಾಸ್ಟಿಕ್
ಕಾರ್ಯಕ್ಷಮತೆ
ಪ್ಲಗ್‌ ಆ್ಯಂಡ್ ಪ್ಲೇ
Yes
ಪ್ಯಾಕೇಜಿಂಗ್ ಡೇಟಾ
ಪ್ಯಾಕೇಜ್ ಅಗಲ
140 mm
ಪ್ಯಾಕೇಜ್ ಆಳ
210 mm
ಪ್ಯಾಕೇಜ್‌ ಎತ್ತರ
40 mm
ಪ್ಯಾಕೇಜ್ ತೂಕ
120 g
ಪ್ಯಾಕೇಜಿಂಗ್ ಕಂಟೆಂಟ್
ಪ್ರತಿ ಪ್ಯಾಕ್‌ಗೆ ಪ್ರಮಾಣ
2 pc(s)
Country Distributor
Nederland 4 distributor(s)
United Kingdom 2 distributor(s)
Belgium 1 distributor(s)