location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VPLL-Z3009 ಪ್ರೊಜೆಕ್ಷನ್ ಲೆನ್ಸ್‌ VPL-FW60, VPL-FW65, VPL-FWZ60, VPL-FWZ65

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VPLL-Z3009
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VPLL-Z3009 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4548736001190 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 0
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sony VPLL-Z3009 ಪ್ರೊಜೆಕ್ಷನ್ ಲೆನ್ಸ್‌ VPL-FW60, VPL-FW65, VPL-FWZ60, VPL-FWZ65:
This short summary of the Sony VPLL-Z3009 ಪ್ರೊಜೆಕ್ಷನ್ ಲೆನ್ಸ್‌ VPL-FW60, VPL-FW65, VPL-FWZ60, VPL-FWZ65 data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VPLL-Z3009, 0.85:1, 1,85 - 2,1, 60 - 300, ಕಪ್ಪು, VPL-FW60, VPL-FW65, VPL-FWZ60, VPL-FWZ65, 150 x 217 x 150 mm

Long summary description Sony VPLL-Z3009 ಪ್ರೊಜೆಕ್ಷನ್ ಲೆನ್ಸ್‌ VPL-FW60, VPL-FW65, VPL-FWZ60, VPL-FWZ65:
This is an auto-generated long summary of Sony VPLL-Z3009 ಪ್ರೊಜೆಕ್ಷನ್ ಲೆನ್ಸ್‌ VPL-FW60, VPL-FW65, VPL-FWZ60, VPL-FWZ65 based on the first three specs of the first five spec groups.

Sony VPLL-Z3009. ಥ್ರೋ ಅನುಪಾತ: 0.85:1, ಅಪರ್ಚರ್ ರೇಂಜ್ (F-F): 1,85 - 2,1, ನಿರೀಕ್ಷಿತ ಚಿತ್ರದ ಗಾತ್ರ: 60 - 300. ಅಳತೆಗಳು (ಅxಆxಎ): 150 x 217 x 150 mm, ತೂಕ: 1,7 kg

ವೈಶಿಷ್ಟ್ಯಗಳು
ಥ್ರೋ ಅನುಪಾತ
0.85:1
ಅಪರ್ಚರ್ ರೇಂಜ್ (F-F)
1,85 - 2,1
ನಿರೀಕ್ಷಿತ ಚಿತ್ರದ ಗಾತ್ರ
60 - 300
ಉತ್ಪನ್ನದ ಬಣ್ಣ
ಕಪ್ಪು
ಹೊಂದಾಣಿಕೆ
VPL-FW60, VPL-FW65, VPL-FWZ60, VPL-FWZ65
ತೂಕ ಮತ್ತು ಅಳತೆಗಳು
ಅಳತೆಗಳು (ಅxಆxಎ)
150 x 217 x 150 mm
ತೂಕ
1,7 kg
ಸಾಗಾಟದ ಡೇಟಾ
ಹಾರ್ಮೊನೈಜ್ಡ್ ಸಿಸ್ಟಮ್ (HS) ಕೋಡ್
90021100
Brand Image Product code Product Stock Price from
Sony VPLL-3003 ಪ್ರೊಜೆಕ್ಷನ್ ಲೆನ್ಸ್‌ VPL-FH60, VPL-FH65, VPL-FHZ57, VPL-FHZ60, VPL-FHZ65 Sony VPLL-3003 ಪ್ರೊಜೆಕ್ಷನ್ ಲೆನ್ಸ್‌ VPL-FH60, VPL-FH65, VPL-FHZ57, VPL-FHZ60, VPL-FHZ65
(show image)
VPLL-3003 VPLL-3003 0.00
(excl. VAT)
0 (incl. VAT)
Sony VPLL-Z3032 ಪ್ರೊಜೆಕ್ಷನ್ ಲೆನ್ಸ್‌ VPL-FH60, VPL-FH65, VPL-FHZ5, VPL-FHZ60, VPL-FHZ65 Sony VPLL-Z3032 ಪ್ರೊಜೆಕ್ಷನ್ ಲೆನ್ಸ್‌ VPL-FH60, VPL-FH65, VPL-FHZ5, VPL-FHZ60, VPL-FHZ65
(show image)
VPLL-Z3032 VPLL-Z3032 0.00
(excl. VAT)
0 (incl. VAT)
Sony VPLL-Z3024 ಪ್ರೊಜೆಕ್ಷನ್ ಲೆನ್ಸ್‌ VPL-FH60, VPL-FH65, VPL-FHZ57, VPL-FHZ60, VPL-FHZ65 Sony VPLL-Z3024 ಪ್ರೊಜೆಕ್ಷನ್ ಲೆನ್ಸ್‌ VPL-FH60, VPL-FH65, VPL-FHZ57, VPL-FHZ60, VPL-FHZ65
(show image)
VPLL-Z3024 VPLL-Z3024 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 6 distributor(s)
Portugal 2 distributor(s)
Magyarország 2 distributor(s)
Österreich 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Sverige 2 distributor(s)
Norway 2 distributor(s)
Nederland 1 distributor(s)
Luxembourg 1 distributor(s)
Australia 1 distributor(s)
España 1 distributor(s)