location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VAIO Z1RSP PM 1700 512MB 60GB WXPP 35,8 cm (14.1") 0,5 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VAIO Z1RSP PM 1700 512MB 60GB WXPP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCG-Z1RSP.CEK?KIT
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
ನೋಟ್‌ಬುಕ್‌ಗಳು Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64842
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:27:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony VAIO Z1RSP PM 1700 512MB 60GB WXPP 35,8 cm (14.1") 0,5 GB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1,7 GHz
  • - 35,8 cm (14.1") 1400 x 1050 ಪಿಕ್ಸೆಲ್ಸ್ 4:3
  • - 0,5 GB
  • - 60 GB
  • - 4,12 h
More>>>
Short summary description Sony VAIO Z1RSP PM 1700 512MB 60GB WXPP 35,8 cm (14.1") 0,5 GB:
This short summary of the Sony VAIO Z1RSP PM 1700 512MB 60GB WXPP 35,8 cm (14.1") 0,5 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VAIO Z1RSP PM 1700 512MB 60GB WXPP, 1,7 GHz, 35,8 cm (14.1"), 1400 x 1050 ಪಿಕ್ಸೆಲ್ಸ್, 0,5 GB, 60 GB

Long summary description Sony VAIO Z1RSP PM 1700 512MB 60GB WXPP 35,8 cm (14.1") 0,5 GB:
This is an auto-generated long summary of Sony VAIO Z1RSP PM 1700 512MB 60GB WXPP 35,8 cm (14.1") 0,5 GB based on the first three specs of the first five spec groups.

Sony VAIO Z1RSP PM 1700 512MB 60GB WXPP. ಪ್ರೊಸೆಸ್ಸರ್ ಫ್ರೀಕ್ವೆನ್ಸಿ: 1,7 GHz. ಡಿಸ್ಪ್ಲೇ ಡಿಯಾಗನಲ್: 35,8 cm (14.1"), ಡಿಸ್ಪ್ಲೆ ರೆಸೊಲ್ಯೂಶನ್: 1400 x 1050 ಪಿಕ್ಸೆಲ್ಸ್. ಆಂತರಿಕ ಮೆಮೊರಿ: 0,5 GB. ಒಟ್ಟು ಶೇಖರಣಾ ಸಾಮರ್ಥ್ಯ: 60 GB. ತೂಕ: 2,1 kg

ಡಿಸ್‌ಪ್ಲೇ
ಡಿಸ್ಪ್ಲೇ ಡಿಯಾಗನಲ್ *
35,8 cm (14.1")
ಡಿಸ್ಪ್ಲೆ ರೆಸೊಲ್ಯೂಶನ್ *
1400 x 1050 ಪಿಕ್ಸೆಲ್ಸ್
ನೇಟಿವ್ ಆ್ಯಸ್ಪೆಕ್ಟ್ ಅನುಪಾತ
4:3
ಕಾಂಟ್ರಾಸ್ಟ್ ಅನುಪಾತ (ಸಾಮಾನ್ಯ)
750:1
ಪ್ರೊಸೆಸರ್
ಪ್ರೊಸೆಸ್ಸರ್ ಫ್ರೀಕ್ವೆನ್ಸಿ *
1,7 GHz
ಮೆಮೊರಿ
ಆಂತರಿಕ ಮೆಮೊರಿ *
0,5 GB
ಸ್ಟೋರೇಜ್
ಒಟ್ಟು ಶೇಖರಣಾ ಸಾಮರ್ಥ್ಯ *
60 GB
ಗ್ರಾಫಿಕ್ಸ್
ಗರಿಷ್ಟ ಗ್ರಾಫಿಕ್ಸ್ ಅಡಾಪ್ಟರ್ ಮೆಮೊರಿ
0,016 GB
ಆಡಿಯೋ
ಆಡಿಯೊ ಸಿಸ್ಟಂ
ಸ್ಟೀರಿಯೋ
ಆಪ್ಟಿಕಲ್ ಡ್ರೈವ್
ಡಿವಿಡಿ ರೀಡ್ ವೇಗ
8x
ಸಿಡಿ ರೀಡ್ ಸ್ಪೀಡ್
12x
ಸಿಡಿ ರೈಟ್ ಸ್ಪೀಡ್
8x
ಸಿಡಿ ರಿರೈಟ್ ಸ್ಪೀಡ್
4x
ನೆಟ್‌ವರ್ಕ್
ನೆಟ್‌ವರ್ಕಿಂಗ್ ವೈಶಿಷ್ಟ್ಯಗಳು
Ethernet/Fast Ethernet/IEEE 802.11b/Bluetooth
ಪೋರ್ಟ್‌ಗಳು ಮತ್ತು ಇಂಟರ್‌ಫೇಸ್‌ಗಳು
ಐ/ಒ ಪೋರ್ಟ್‌ಗಳು
USB, IEEE 1394, RJ-11, RJ-45
ಸಾಫ್ಟ್‌ವೇರ್
ಬಂಡಲ್ ಮಾಡಿರುವ ಸಾಫ್ಟ್‌ವೇರ್
Adobe Acrobat Reader 5.1, Adobe Photoshop Elements 2.0, Adobe Premiere 6.0 LE, BlueSpace NE**, Dvgate, EverQuest (link naar website), HotKey Utility, ISP Selector, Network Smart Capture, Norton AntiVirus installer, PictureGear Studio, PowerPanel, QuickTime 5.0 RealOne Player, SonicStage, Sony Notebook Setup, Sony Style Imaging (pictogram op bureaublad), UI Design Selector, VAIO Edit Components, WinDVD for VAIO
ಬ್ಯಾಟರಿ
ಬ್ಯಾಟರಿ ಜೀವಿತಾವಧಿ (ಗರಿಷ್ಠ)
4,12 h
ತೂಕ ಮತ್ತು ಅಳತೆಗಳು
ಅಗಲ
316 mm
ಆಳ
247 mm
ತೂಕ *
2,1 kg
ಇತರ ವೈಶಿಷ್ಟ್ಯಗಳು
ಬಗೆ
ನೋಟ್‌ಬುಕ್‌/ಟ್ಯಾಬ್ಲೆಟ್
ಹೊಂದಾಣಿಕೆಯಾಗುವ ಆಪರೇಟಿಂಗ್ ಸಿಸ್ಟಮ್‌ಗಳು
Microsoft Windows XP Professional
ಆಂತರಿಕ ಮೋಡೆಂ
Yes
ಮೋಡೆಮ್ ವೇಗ
56 Kbit/s
Brand Image Product code Product Stock Price from
Sony PCGZ1RMP.CEK-BU ನೋಟ್‌ಬುಕ್‌ 35,8 cm (14.1") 0,5 GB DDR-SDRAM 40 GB AMD Mobility Radeon Sony PCGZ1RMP.CEK-BU ನೋಟ್‌ಬುಕ್‌ 35,8 cm (14.1") 0,5 GB DDR-SDRAM 40 GB AMD Mobility Radeon
(show image)
PCGZ1RMP.CEK-BU PCGZ1RMP.CEK-BU 0.00
(excl. VAT)
0 (incl. VAT)
Sony VAIO Z1RMP PM 1500 512MB 40GB QW-EN 35,8 cm (14.1") 0,5 GB DDR-SDRAM AMD Mobility Radeon Sony VAIO Z1RMP PM 1500 512MB 40GB QW-EN 35,8 cm (14.1") 0,5 GB DDR-SDRAM AMD Mobility Radeon
(show image)
PCGZ1RMP.CEK?KIT VAIO Z1RMP PM 1500 512MB 40GB QW-EN 0.00
(excl. VAT)
0 (incl. VAT)