location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony WALKMAN 1GB,Pink ಗುಲಾಬಿ

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WALKMAN 1GB,Pink
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NW-E003P show
Show alternative article codes used in the online market place
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 ಪ್ಲೇಯರ್‌ಗಳು Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60210
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony WALKMAN 1GB,Pink ಗುಲಾಬಿ
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - ಫ್ಲ್ಯಾಶ್ ಮೆಮೊರಿ 1 GB
  • - OLED
  • - ಲೀಥಿಯಂ-ಅಯಾನ್ (ಲಿ-ಅಯಾನ್)
More>>>
Short summary description Sony WALKMAN 1GB,Pink ಗುಲಾಬಿ:
This short summary of the Sony WALKMAN 1GB,Pink ಗುಲಾಬಿ data-sheet is auto-generated and uses the product title and the first six key specs.

Sony WALKMAN 1GB,Pink, 1 GB, OLED, 25 g, ಗುಲಾಬಿ

Long summary description Sony WALKMAN 1GB,Pink ಗುಲಾಬಿ:
This is an auto-generated long summary of Sony WALKMAN 1GB,Pink ಗುಲಾಬಿ based on the first three specs of the first five spec groups.

Sony WALKMAN 1GB,Pink. ಒಟ್ಟು ಶೇಖರಣಾ ಸಾಮರ್ಥ್ಯ: 1 GB. ಡಿಸ್‌ಪ್ಲೇ: OLED. ತೂಕ: 25 g. ಉತ್ಪನ್ನದ ಬಣ್ಣ: ಗುಲಾಬಿ

ವಿನ್ಯಾಸ
ಉತ್ಪನ್ನದ ಬಣ್ಣ *
ಗುಲಾಬಿ
ಸ್ಟೋರೇಜ್
ಪ್ಲೇಯರ್ ಮಾಧ್ಯಮ ಪ್ರಕಾರ *
ಫ್ಲ್ಯಾಶ್ ಮೆಮೊರಿ
ಒಟ್ಟು ಶೇಖರಣಾ ಸಾಮರ್ಥ್ಯ *
1 GB
ಡಿಸ್‌ಪ್ಲೇ
ಡಿಸ್‌ಪ್ಲೇ *
OLED
ರೇಡಿಯೋ
ಎಫ್ಎಂ ರೇಡಿಯೋ *
No
ರೆಕಾರ್ಡ್ ಮೋಡ್‌ಗಳು
ವಾಯ್ಸ್ ರೆಕಾರ್ಡಿಂಗ್ *
No
ಪವರ್
ಬ್ಯಾಟರಿ ತಂತ್ರಜ್ಞಾನ
ಲೀಥಿಯಂ-ಅಯಾನ್ (ಲಿ-ಅಯಾನ್)
ತೂಕ ಮತ್ತು ಅಳತೆಗಳು
ತೂಕ
25 g
ಆಳ
13,6 mm
ಎತ್ತರ
79 mm
ಅಗಲ
24,6 mm
ಪ್ಯಾಕೇಜಿಂಗ್ ಕಂಟೆಂಟ್
ಬಂಡಲ್ ಮಾಡಿರುವ ಸಾಫ್ಟ್‌ವೇರ್
SonicStage 3.4
ಇತರ ವೈಶಿಷ್ಟ್ಯಗಳು
USB ಪವರ್ ಹೊಂದಿದೆ
Yes
Brand Image Product code Product Stock Price from
Sony WALKMAN Flash MP3 player with 2GB ನೇರಳೆ Sony WALKMAN Flash MP3 player with 2GB ನೇರಳೆ
(show image)
NW-E005V WALKMAN Flash MP3 player with 2GB 0.00
(excl. VAT)
0 (incl. VAT)
Sony WALKMAN Flash MP3 player with 2GB ಕಪ್ಪು Sony WALKMAN Flash MP3 player with 2GB ಕಪ್ಪು
(show image)
NW-E005B WALKMAN Flash MP3 player with 2GB 0.00
(excl. VAT)
0 (incl. VAT)
Sony WALKMAN Flash MP3 player with 1GB ನೀಲಿ Sony WALKMAN Flash MP3 player with 1GB ನೀಲಿ
(show image)
NW-E003L WALKMAN Flash MP3 player with 1GB 0.00
(excl. VAT)
0 (incl. VAT)
Sony WALKMAN Flash MP3 1GB ಕಪ್ಪು Sony WALKMAN Flash MP3 1GB ಕಪ್ಪು
(show image)
NW-E003B WALKMAN Flash MP3 1GB 0.00
(excl. VAT)
0 (incl. VAT)
Sony WALKMAN Flash MP3 512MB 0,512 GB ನೇರಳೆ Sony WALKMAN Flash MP3 512MB 0,512 GB ನೇರಳೆ
(show image)
NW-E002V WALKMAN Flash MP3 512MB 0.00
(excl. VAT)
0 (incl. VAT)
Sony WALKMAN Flash MP3 player with 512MB 0,512 GB ಕಪ್ಪು Sony WALKMAN Flash MP3 player with 512MB 0,512 GB ಕಪ್ಪು
(show image)
NW-E002B WALKMAN Flash MP3 player with 512MB 0.00
(excl. VAT)
0 (incl. VAT)