location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony J210i Mineral Silver 74 g ಬೆಳ್ಳಿ

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
J210i Mineral Silver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J210I
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
ಮೊಬೈಲ್ ಫೋನ್‌ಗಳು Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62530
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:14:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony J210i Mineral Silver 74 g ಬೆಳ್ಳಿ
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - ಬೆಳ್ಳಿ
  • - 128 x 128 ಪಿಕ್ಸೆಲ್ಸ್
  • - MMS (ಮಲ್ಟಿಮೀಡಿಯಾ ಮೆಸೇಜಿಂಗ್ ಸರ್ವೀಸ್)
More>>>
Short summary description Sony J210i Mineral Silver 74 g ಬೆಳ್ಳಿ:
This short summary of the Sony J210i Mineral Silver 74 g ಬೆಳ್ಳಿ data-sheet is auto-generated and uses the product title and the first six key specs.

Sony J210i Mineral Silver, 128 x 128 ಪಿಕ್ಸೆಲ್ಸ್, ಬೆಳ್ಳಿ

Long summary description Sony J210i Mineral Silver 74 g ಬೆಳ್ಳಿ:
This is an auto-generated long summary of Sony J210i Mineral Silver 74 g ಬೆಳ್ಳಿ based on the first three specs of the first five spec groups.

Sony J210i Mineral Silver. ಡಿಸ್ಪ್ಲೆ ರೆಸೊಲ್ಯೂಶನ್: 128 x 128 ಪಿಕ್ಸೆಲ್ಸ್. WAP: 1.2.1. ಸ್ಟ್ಯಾಂಡ್‌ಬೈ ಸಮಯ (2 ಜಿ): 200 h. ತೂಕ: 74 g. ಉತ್ಪನ್ನದ ಬಣ್ಣ: ಬೆಳ್ಳಿ

ವಿನ್ಯಾಸ
ಉತ್ಪನ್ನದ ಬಣ್ಣ *
ಬೆಳ್ಳಿ
ಡಿಸ್‌ಪ್ಲೇ
ಡಿಸ್ಪ್ಲೆ ರೆಸೊಲ್ಯೂಶನ್ *
128 x 128 ಪಿಕ್ಸೆಲ್ಸ್
ಡಿಸ್‌ಪ್ಲೇ ಪ್ರಕಾರ
STN
ಪ್ಯಾನೆಲ್ ಬಗೆ
STN
ಮೆಮೊರಿ
ಆಂತರಿಕ ಮೆಮೊರಿ
0,6 MB
ಕ್ಯಾಮರಾ
ರೇರ್ ಕ್ಯಾಮೆರಾ *
No
ನೆಟ್‌ವರ್ಕ್
ಡೇಟಾ ನೆಟ್‌ವರ್ಕ್ *
GPRS
WAP
1.2.1
ಡೇಟಾ ಪ್ರಸರಣ
ಇನ್‍ಫ್ರಾ ರೆಡ್ ಡೆಟಾ ಪೋರ್ಟ್
Yes
ಬ್ಲೂಟೂಥ್ *
No
ಮೆಸೇಜಿಂಗ್
MMS (ಮಲ್ಟಿಮೀಡಿಯಾ ಮೆಸೇಜಿಂಗ್ ಸರ್ವೀಸ್)
Yes
ಆಡಿಯೋ
ರಿಂಗರ್ ವಿಧ
ಪಾಲಿಫೋನಿಕ್
ಎಫ್ಎಂ ರೇಡಿಯೋ *
No
ಪಾಲಿಫೋನಿಕ್ ರಿಂಗ್‌ಗಳ ಪ್ರಮಾಣ
32
ಪವರ್
ಟಾಕ್ ಟೈಂ ಸಮಯ (2 ಜಿ) *
4,5 h
ಸ್ಟ್ಯಾಂಡ್‌ಬೈ ಸಮಯ (2 ಜಿ) *
200 h
ತೂಕ ಮತ್ತು ಅಳತೆಗಳು
ತೂಕ *
74 g
ಅಗಲ
101 mm
ಆಳ
43 mm
ಎತ್ತರ
19 mm
ಫೋನ್ ವೈಶಿಷ್ಟ್ಯಗಳು
ಜಾವಾ ತಂತ್ರಜ್ಞಾನ
Yes
ಇತರ ವೈಶಿಷ್ಟ್ಯಗಳು
ಇಂಟರ್ಫೇಸ್
HSCSD
ನೆಟ್ವರ್ಕಿಂಗ್ ಬಗೆ
GSM
ಕಾರ್ಯಾಚರಣೆಯ ಫ್ರೀಕ್ವೆನ್ಸಿ
900/1800/1900 MHz