location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Home Cinema System HTD-710SF ಹೋಮ್ ಸಿನಿಮಾ ಸಿಸ್ಟಮ್‌ 5.1 ಚಾನೆಲ್‌ಗಳು 800 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Home Cinema System HTD-710SF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HTD-710SF
Category:
Take the movies home with one of these fantastic home cinema systems! A home cinema system generally contains everything you need to enjoy the most realistic display of your DVDs or videogames: a DVD player, an amplifier and surround speakers with subwoofer, and it all works perfectly together. The only thing that's not included is a TV, leaving you the freedom to choose one yourself, you could even add a beamer instead of a TV, for the real home cinema experience!
ಹೋಮ್ ಸಿನಿಮಾ ಸಿಸ್ಟಮ್‌ಗಳು Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70453
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sony Home Cinema System HTD-710SF ಹೋಮ್ ಸಿನಿಮಾ ಸಿಸ್ಟಮ್‌ 5.1 ಚಾನೆಲ್‌ಗಳು 800 W:
This short summary of the Sony Home Cinema System HTD-710SF ಹೋಮ್ ಸಿನಿಮಾ ಸಿಸ್ಟಮ್‌ 5.1 ಚಾನೆಲ್‌ಗಳು 800 W data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Home Cinema System HTD-710SF, ಡಿವಿಡಿ ರೆಕಾರ್ಡರ್, 5.1 ಚಾನೆಲ್‌ಗಳು, 800 W, 133 W, 135 W, DVD, Super Audio CD, CD-R/RW, MP3, Divx, Jpeg

Long summary description Sony Home Cinema System HTD-710SF ಹೋಮ್ ಸಿನಿಮಾ ಸಿಸ್ಟಮ್‌ 5.1 ಚಾನೆಲ್‌ಗಳು 800 W:
This is an auto-generated long summary of Sony Home Cinema System HTD-710SF ಹೋಮ್ ಸಿನಿಮಾ ಸಿಸ್ಟಮ್‌ 5.1 ಚಾನೆಲ್‌ಗಳು 800 W based on the first three specs of the first five spec groups.

Sony Home Cinema System HTD-710SF. ಆಪ್ಟಿಕಲ್ ಡಿಸ್ಕ್ ಪ್ಲೇಯರ್ ಪ್ರಕಾರ: ಡಿವಿಡಿ ರೆಕಾರ್ಡರ್. ಆಡಿಯೋ ಔಟ್‌ಪುಟ್ ಚಾನೆಲ್‌ಗಳು: 5.1 ಚಾನೆಲ್‌ಗಳು, RMS ಶ್ರೇಯಾಂಕಿತ ಪವರ್: 800 W. ಸ್ಯಾಟಲೈಟ್‌ ಸ್ಪೀಕರ್‌ಗಳ RMS ಪವರ್: 133 W. ಸಬ್‌ವೂಫರ್ ಆರ್‌ಎಂಎಸ್ ಪವರ್: 135 W. ಮಾಧ್ಯಮ ಪ್ರಕಾರಗಳು ಬೆಂಬಲಿತವಾಗಿದೆ: DVD, Super Audio CD, CD-R/RW, MP3, Divx, Jpeg

ಆಪ್ಟಿಕಲ್ ಡ್ರೈವ್
ಆಪ್ಟಿಕಲ್ ಡಿಸ್ಕ್ ಪ್ಲೇಯರ್ ಪ್ರಕಾರ *
ಡಿವಿಡಿ ರೆಕಾರ್ಡರ್
ಆಡಿಯೋ
ಆಡಿಯೋ ಔಟ್‌ಪುಟ್ ಚಾನೆಲ್‌ಗಳು *
5.1 ಚಾನೆಲ್‌ಗಳು
RMS ಶ್ರೇಯಾಂಕಿತ ಪವರ್ *
800 W
ಸ್ಯಾಟಲೈಟ್ ಸ್ಪೀಕರ್‌ಗಳು
ಸ್ಯಾಟಲೈಟ್‌ ಸ್ಪೀಕರ್‌ಗಳ RMS ಪವರ್
133 W
ಸಬ್‌ವೂಫರ್
ಸಬ್‌ವೂಫರ್ ಆರ್‌ಎಂಎಸ್ ಪವರ್
135 W
ಇತರ ವೈಶಿಷ್ಟ್ಯಗಳು
ಮಾಧ್ಯಮ ಪ್ರಕಾರಗಳು ಬೆಂಬಲಿತವಾಗಿದೆ
DVD, Super Audio CD, CD-R/RW, MP3, Divx, Jpeg
Brand Image Product code Product Stock Price from
Sony Home theatre system DAR-RH1000 ಹೋಮ್ ಸಿನಿಮಾ ಸಿಸ್ಟಮ್‌ 5.1 ಚಾನೆಲ್‌ಗಳು 700 W Sony Home theatre system DAR-RH1000 ಹೋಮ್ ಸಿನಿಮಾ ಸಿಸ್ಟಮ್‌ 5.1 ಚಾನೆಲ್‌ಗಳು 700 W
(show image)
DAR-RH100 Home theatre system DAR-RH1000 0.00
(excl. VAT)
0 (incl. VAT)
Sony DAV-DZ300 All-in-one Home Theatre system ಹೋಮ್ ಸಿನಿಮಾ ಸಿಸ್ಟಮ್‌ 5.1 ಚಾನೆಲ್‌ಗಳು Sony DAV-DZ300 All-in-one Home Theatre system ಹೋಮ್ ಸಿನಿಮಾ ಸಿಸ್ಟಮ್‌ 5.1 ಚಾನೆಲ್‌ಗಳು
(show image)
DAV-DZ300 DAV-DZ300 All-in-one Home Theatre system 0.00
(excl. VAT)
0 (incl. VAT)
Sony Design Home Theatre ಹೋಮ್ ಸಿನಿಮಾ ಸಿಸ್ಟಮ್‌ 5.1 ಚಾನೆಲ್‌ಗಳು 650 W Sony Design Home Theatre ಹೋಮ್ ಸಿನಿಮಾ ಸಿಸ್ಟಮ್‌ 5.1 ಚಾನೆಲ್‌ಗಳು 650 W
(show image)
DAV-SR3 Design Home Theatre 0.00
(excl. VAT)
0 (incl. VAT)