location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony FW-85XD8501 ಸೈನೇಜ್ ಡಿಸ್‌ಪ್ಲೇ ಡಿಜಿಟಲ್ ಸೈನೇಜ್ ಫ್ಲಾಟ್ ಪ್ಯಾನಲ್‌ 2,16 m (85") ಎಲ್‌ಇಡಿ ವೈ-ಫೈ 450 cd/m² 4K Ultra HD ಕಪ್ಪು 17/7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FW-85XD8501
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FW-85XD8501
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5013493268838
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
ಸೈನೇಜ್ ಡಿಸ್‌ಪ್ಲೇಗಳು Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17310
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2018
Product end of life date
Bullet Points Sony FW-85XD8501 ಸೈನೇಜ್ ಡಿಸ್‌ಪ್ಲೇ ಡಿಜಿಟಲ್ ಸೈನೇಜ್ ಫ್ಲಾಟ್ ಪ್ಯಾನಲ್‌ 2,16 m (85") ಎಲ್‌ಇಡಿ ವೈ-ಫೈ 450 cd/m² 4K Ultra HD ಕಪ್ಪು 17/7
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - ಡಿಜಿಟಲ್ ಸೈನೇಜ್ ಫ್ಲಾಟ್ ಪ್ಯಾನಲ್‌ ಕಪ್ಪು
  • - 2,16 m (85") 3840 x 2160 ಪಿಕ್ಸೆಲ್ಸ್ ಎಲ್‌ಇಡಿ 450 cd/m²
  • - Edge-LED 6 ms
  • - ಈಥರ್‌ನೆಟ್ LAN ವೈ-ಫೈ
  • - ಬಿಲ್ಟ್-ಇನ್ ಸ್ಪೀಕರ್(ಗಳು) 2 W
More>>>
Short summary description Sony FW-85XD8501 ಸೈನೇಜ್ ಡಿಸ್‌ಪ್ಲೇ ಡಿಜಿಟಲ್ ಸೈನೇಜ್ ಫ್ಲಾಟ್ ಪ್ಯಾನಲ್‌ 2,16 m (85") ಎಲ್‌ಇಡಿ ವೈ-ಫೈ 450 cd/m² 4K Ultra HD ಕಪ್ಪು 17/7:
This short summary of the Sony FW-85XD8501 ಸೈನೇಜ್ ಡಿಸ್‌ಪ್ಲೇ ಡಿಜಿಟಲ್ ಸೈನೇಜ್ ಫ್ಲಾಟ್ ಪ್ಯಾನಲ್‌ 2,16 m (85") ಎಲ್‌ಇಡಿ ವೈ-ಫೈ 450 cd/m² 4K Ultra HD ಕಪ್ಪು 17/7 data-sheet is auto-generated and uses the product title and the first six key specs.

Sony FW-85XD8501, ಡಿಜಿಟಲ್ ಸೈನೇಜ್ ಫ್ಲಾಟ್ ಪ್ಯಾನಲ್‌, 2,16 m (85"), ಎಲ್‌ಇಡಿ, 3840 x 2160 ಪಿಕ್ಸೆಲ್ಸ್, ವೈ-ಫೈ, 17/7

Long summary description Sony FW-85XD8501 ಸೈನೇಜ್ ಡಿಸ್‌ಪ್ಲೇ ಡಿಜಿಟಲ್ ಸೈನೇಜ್ ಫ್ಲಾಟ್ ಪ್ಯಾನಲ್‌ 2,16 m (85") ಎಲ್‌ಇಡಿ ವೈ-ಫೈ 450 cd/m² 4K Ultra HD ಕಪ್ಪು 17/7:
This is an auto-generated long summary of Sony FW-85XD8501 ಸೈನೇಜ್ ಡಿಸ್‌ಪ್ಲೇ ಡಿಜಿಟಲ್ ಸೈನೇಜ್ ಫ್ಲಾಟ್ ಪ್ಯಾನಲ್‌ 2,16 m (85") ಎಲ್‌ಇಡಿ ವೈ-ಫೈ 450 cd/m² 4K Ultra HD ಕಪ್ಪು 17/7 based on the first three specs of the first five spec groups.

Sony FW-85XD8501. Product design: ಡಿಜಿಟಲ್ ಸೈನೇಜ್ ಫ್ಲಾಟ್ ಪ್ಯಾನಲ್‌. ಡಿಸ್ಪ್ಲೇ ಡಿಯಾಗನಲ್: 2,16 m (85"), ಡಿಸ್‌ಪ್ಲೇ ತಂತ್ರಜ್ಞಾನ: ಎಲ್‌ಇಡಿ, ಡಿಸ್ಪ್ಲೆ ರೆಸೊಲ್ಯೂಶನ್: 3840 x 2160 ಪಿಕ್ಸೆಲ್ಸ್, ಡಿಸ್ಪ್ಲೇ ಬ್ರೈಟ್ನೆಸ್: 450 cd/m², ಎಚ್‌ಡಿ ಬಗೆ: 4K Ultra HD. ವೈ-ಫೈ. ಕಾರ್ಯಾಚರಣೆಯ ಸಮಯಗಳು (ಗಂಟೆಗಳು / ದಿನಗಳು): 17/7. ಉತ್ಪನ್ನದ ಬಣ್ಣ: ಕಪ್ಪು

ಡಿಸ್‌ಪ್ಲೇ
ಎಲ್ಇಡಿ ಬ್ಯಾಕ್ಲೈಟಿಂಗ್ ಪ್ರಕಾರ
Edge-LED
ಡಿಸ್ಪ್ಲೇ ಡಿಯಾಗನಲ್ *
2,16 m (85")
ಡಿಸ್‌ಪ್ಲೇ ತಂತ್ರಜ್ಞಾನ *
ಎಲ್‌ಇಡಿ
ಡಿಸ್ಪ್ಲೆ ರೆಸೊಲ್ಯೂಶನ್ *
3840 x 2160 ಪಿಕ್ಸೆಲ್ಸ್
ಡಿಸ್ಪ್ಲೇ ಬ್ರೈಟ್ನೆಸ್ *
450 cd/m²
ಎಚ್‌ಡಿ ಬಗೆ *
4K Ultra HD
ಟಚ್‌ಸ್ಕ್ರೀನ್ *
No
ನೇಟಿವ್ ಆ್ಯಸ್ಪೆಕ್ಟ್ ಅನುಪಾತ
16:9
ಪ್ರತಿಕ್ರಿಯೆಯ ಸಮಯ
6 ms
ಕಾಂಟ್ರಾಸ್ಟ್ ಅನುಪಾತ (ಸಾಮಾನ್ಯ)
4000:1
ಕಾಂಟ್ರಾಸ್ಟ್ ಅನುಪಾತ (ಡೈನಾಮಿಕ್)
1000000:1
ನೋಡುವ ಕೋನ, ಸಮತಲ
178°
ನೋಡುವ ಕೋನ, ಲಂಬ
178°
ಡಿಸ್‌ಪ್ಲೇ ಮೂಲೆಯಿಂದ ಮೂಲೆಗೆ (ಮೆಟ್ರಿಕ್)
214,8 cm
ಬೆಂಬಲಿತ ಗ್ರಾಫಿಕ್ಸ್ ರೆಸೊಲ್ಯೂಷನ್‌ಗಳು
640 x 480 (VGA), 800 x 600 (SVGA), 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280 x 1024 (SXGA), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 3840 x 2160
ಬೆಂಬಲಿತ ವೀಡಿಯೋ ಮೋಡ್‌ಗಳು
480i, 480p, 576i, 576p, 720p, 1080i, 1080p, 2160p
ಪೋರ್ಟ್‌ಗಳು ಮತ್ತು ಇಂಟರ್‌ಫೇಸ್‌ಗಳು
ಎಚ್‌ಡಿಎಂಐ ಪೋರ್ಟ್‌ಗಳ ಪ್ರಮಾಣ *
4
ಡಿವಿಐ ಪೋರ್ಟ್ *
No
USB ಪೋರ್ಟ್ *
Yes
ಯುಎಸ್‌ಬಿ ಪೋರ್ಟ್ಸ್ ಪ್ರಮಾಣ
3
ಈಥರ್‌ನೆಟ್ LAN *
Yes
ಎತರ್ನೆಟ್ ಲ್ಯಾನ್ (ಆರ್‌ಜೆ-45) ಪೋರ್ಟ್‌ಗಳು
1
ವೈ-ಫೈ *
Yes
ಸಂಯೋಜಿತ ವೀಡಿಯೊದಲ್ಲಿ
1
ಕಾಂಪೊನೆಂಟ್ ವೀಡಿಯೊ (YPbPr / YCbCr) ದಲ್ಲಿ
1
ಪಿಸಿ ಆಡಿಯೋದಲ್ಲಿ
Yes
ಆರ್‌ಎಸ್ -232 ಸಿ
Yes
ಆಡಿಯೋ
ಬಿಲ್ಟ್-ಇನ್ ಸ್ಪೀಕರ್(ಗಳು) *
Yes
ಬಿಲ್ಟ್-ಇನ್ ಸ್ಪೀಕರ್‌ಗಳ ಸಂಖ್ಯೆ
2
ಆಡಿಯೋ
RMS ಶ್ರೇಯಾಂಕಿತ ಪವರ್
2 W
ವಿನ್ಯಾಸ
Product design *
ಡಿಜಿಟಲ್ ಸೈನೇಜ್ ಫ್ಲಾಟ್ ಪ್ಯಾನಲ್‌
ಉತ್ಪನ್ನದ ಬಣ್ಣ *
ಕಪ್ಪು
VESA ಮೌಂಟಿಂಗ್ *
Yes
ಕಾರ್ಯಕ್ಷಮತೆ
ಉದ್ದೇಶ *
ಯುನಿವರ್ಸಲ್
ಟಿವಿ ಟ್ಯೂನರ್ ಒಳಸೇರಿದೆ
Yes
ಡಿಜಿಟಲ್ ಸಿಗ್ನಲ್ ನಮೂನೆ ವ್ಯವಸ್ಥೆ
DVB-C, DVB-S2, DVB-T, DVB-T2
ಆವರಣ ಬೆಳಕು ಸೆನ್ಸರ್
Yes
ಕಾರ್ಯಾಚರಣೆಯ ಸಮಯಗಳು (ಗಂಟೆಗಳು / ದಿನಗಳು)
17/7
HDCP
Yes
ಪವರ್
ಪವರ್ ಬಳಕೆ (ಸಾಮಾನ್ಯ) *
168 W
ವಿದ್ಯುತ್ ಬಳಕೆ (ಸ್ಟಾಂಡ್ ಬೈ) *
0,5 W
ಕಂಪ್ಯೂಟರ್ ಸಿಸ್ಟಮ್
ಕಂಪ್ಯೂಟರ್ ಸಿಸ್ಟಮ್ *
No
ವೀಡಿಯೊ ಸ್ವರೂಪಗಳನ್ನು ಸಪೋರ್ಟ್ ಮಾಡುತ್ತದೆ
3GPP, AVCHD, AVI, M-JPEG, MKV, MOV, MP4, MPEG1, MPEG2-PS, MPEG2-TS, MPO, WEBM, WMV, XVID
ಬೆಂಬಲಿತ ಆಡಿಯೋ ಮಾದರಿಗಳು
MP3, WAV, WMA
ಬೆಂಬಲಿತ ಚಿತ್ರ ನಮೂನೆಗಳು
JPEG, RAW
ತೂಕ ಮತ್ತು ಅಳತೆಗಳು
ಅಗಲ
1917 mm
ಆಳ
402 mm
ಎತ್ತರ
1182 mm
ತೂಕ
65,6 kg
ಪ್ಯಾಕೇಜಿಂಗ್ ಡೇಟಾ
ಪ್ಯಾಕೇಜ್ ಅಗಲ
2095 mm
ಪ್ಯಾಕೇಜ್ ಆಳ
403 mm
ಪ್ಯಾಕೇಜ್‌ ಎತ್ತರ
1246 mm
ಪ್ಯಾಕೇಜ್ ತೂಕ
83 kg
ಇತರ ವೈಶಿಷ್ಟ್ಯಗಳು
ಹೋಟೆಲ್ ಮೋಡ್
Yes
ಇಂಧನ ಕ್ಷಮತೆ ವರ್ಗ (ಹಳತು)
A+
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)