location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DSC-S730 1/2.5" ಕಾಂಪ್ಯಾಕ್ಟ್ ಕ್ಯಾಮರಾ 7,2 MP CCD 3264 x 2448 ಪಿಕ್ಸೆಲ್ಸ್ ಬೆಳ್ಳಿ

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-S730
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-S730-CEH
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
ಡಿಜಿಟಲ್ ಕ್ಯಾಮೆರಾಗಳು Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96443
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony DSC-S730 1/2.5" ಕಾಂಪ್ಯಾಕ್ಟ್ ಕ್ಯಾಮರಾ 7,2 MP CCD 3264 x 2448 ಪಿಕ್ಸೆಲ್ಸ್ ಬೆಳ್ಳಿ
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - ಕಾಂಪ್ಯಾಕ್ಟ್ ಕ್ಯಾಮರಾ 7,2 MP CCD ಬೆಳ್ಳಿ
  • - ಇಮೇಜ್ ಸೆನ್ಸಾರ್ ಗಾತ್ರ: 1/2.5"
  • - ಆಪ್ಟಿಕಲ್ ಜೂಮ್: 3x ಡಿಜಿಟಲ್ ಜೂಮ್: 6x
  • - ± 2EV (1/3EV step)
  • - ವಿಡಿಯೊ ರೆಕಾರ್ಡಿಂಗ್ 640 x 480 ಪಿಕ್ಸೆಲ್ಸ್
  • - PictBridge
  • - ಕ್ಷಾರೀಯ
More>>>
Short summary description Sony DSC-S730 1/2.5" ಕಾಂಪ್ಯಾಕ್ಟ್ ಕ್ಯಾಮರಾ 7,2 MP CCD 3264 x 2448 ಪಿಕ್ಸೆಲ್ಸ್ ಬೆಳ್ಳಿ:
This short summary of the Sony DSC-S730 1/2.5" ಕಾಂಪ್ಯಾಕ್ಟ್ ಕ್ಯಾಮರಾ 7,2 MP CCD 3264 x 2448 ಪಿಕ್ಸೆಲ್ಸ್ ಬೆಳ್ಳಿ data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DSC-S730, 7,2 MP, 3264 x 2448 ಪಿಕ್ಸೆಲ್ಸ್, 1/2.5", CCD, 3x, ಬೆಳ್ಳಿ

Long summary description Sony DSC-S730 1/2.5" ಕಾಂಪ್ಯಾಕ್ಟ್ ಕ್ಯಾಮರಾ 7,2 MP CCD 3264 x 2448 ಪಿಕ್ಸೆಲ್ಸ್ ಬೆಳ್ಳಿ:
This is an auto-generated long summary of Sony DSC-S730 1/2.5" ಕಾಂಪ್ಯಾಕ್ಟ್ ಕ್ಯಾಮರಾ 7,2 MP CCD 3264 x 2448 ಪಿಕ್ಸೆಲ್ಸ್ ಬೆಳ್ಳಿ based on the first three specs of the first five spec groups.

Sony DSC-S730. ಕ್ಯಾಮೆರಾ ಬಗೆ: ಕಾಂಪ್ಯಾಕ್ಟ್ ಕ್ಯಾಮರಾ, ಮೆಗಾಪಿಕ್ಸೆಲ್: 7,2 MP, ಇಮೇಜ್ ಸೆನ್ಸಾರ್ ಗಾತ್ರ: 1/2.5", ಸೆನ್ಸರ್ ವಿಧ: CCD, ಗರಿಷ್ಟ ಇಮೇಜ್ ರೆಸೊಲ್ಯೂಶನ್: 3264 x 2448 ಪಿಕ್ಸೆಲ್ಸ್. ಆಪ್ಟಿಕಲ್ ಜೂಮ್: 3x, ಡಿಜಿಟಲ್ ಜೂಮ್: 6x, ಫೋಕಲ್ ಉದ್ದದ ಶ್ರೇಣಿ: 5.8 - 17.4 mm. ಗರಿಷ್ಠ ವೀಡಿಯೊ ರೆಸಲ್ಯೂಶನ್: 640 x 480 ಪಿಕ್ಸೆಲ್ಸ್. ಡಿಸ್ಪ್ಲೇ ಡಿಯಾಗನಲ್: 6,1 cm (2.4"). ಆಂತರಿಕ ಮೆಮೊರಿ: 22 MB. PictBridge. ತೂಕ: 140 g. ಉತ್ಪನ್ನದ ಬಣ್ಣ: ಬೆಳ್ಳಿ

ಚಿತ್ರದ ಗುಣಮಟ್ಟ
ಇಮೇಜ್ ಸೆನ್ಸಾರ್ ಗಾತ್ರ *
1/2.5"
ಕ್ಯಾಮೆರಾ ಬಗೆ *
ಕಾಂಪ್ಯಾಕ್ಟ್ ಕ್ಯಾಮರಾ
ಮೆಗಾಪಿಕ್ಸೆಲ್ *
7,2 MP
ಸೆನ್ಸರ್ ವಿಧ *
CCD
ಗರಿಷ್ಟ ಇಮೇಜ್ ರೆಸೊಲ್ಯೂಶನ್ *
3264 x 2448 ಪಿಕ್ಸೆಲ್ಸ್
ಸ್ಥಿರ ಚಿತ್ರದ ರೆಸೊಲ್ಯೂಷನ್(ಗಳು) *
640 x 480,1920 x 1080,2048 x 1536,2592 x 1944,3264 x 2176,3264 x 2448
ಚಿತ್ರ ಸ್ಥಿರೀಕಾರಕ *
No
ಬೆಂಬಲಿತ ಆಸ್ಪೆಕ್ಟ್ ಅನುಪಾತಗಳು
3:2, 16:9
ಬೆಂಬಲಿತ ಚಿತ್ರ ನಮೂನೆಗಳು *
JPG
ಲೆನ್ಸ್ ಸಿಸ್ಟಮ್
ಆಪ್ಟಿಕಲ್ ಜೂಮ್ *
3x
ಡಿಜಿಟಲ್ ಜೂಮ್ *
6x
ಫೋಕಲ್ ಉದ್ದದ ಶ್ರೇಣಿ
5.8 - 17.4 mm
ಹೆಚ್ಚುವರಿ/ಸಣ್ಣ ಜೂಮ್
14x
ಫೋಕಸಿಂಗ್
ಫೋಕಸ್ ಹೊಂದಾಣಿಕೆ *
ಆಟೊ
ಸ್ವಯಂ ಫೋಕಸಿಂಗ್ (AF) ಮೋಡ್‌ಗಳು *
ಸೆಂಟರ್ ವೆಯ್ಟೆಡ್ ಆಟೊ ಫೋಕಸ್, ಬಹು ಪಾಯಿಂಟ್ ಆಟೊ ಫೋಕಸ್, ಸಿಂಗಲ್ ಆಟೊ ಫೋಕಸ್
ಮ್ಯಾಕ್ರೊ ಫೋಕಸಿಂಗ್ ರೇಂಜ್ (ಟೆಲಿ)
0.5 - ∞
ಮ್ಯಾಕ್ರೊ ಫೋಕಸಿಂಗ್ ರೇಂಜ್ (ವೈಡ್)
0.5 - ∞
ಎಕ್ಸ್‌ಪೋಷರ್
ISO ಸೆನ್ಸಿಟಿವಿಟಿ
100, 200, 400, 800, 1250, ಆಟೊ
ಲೈಟ್ ಎಕ್ಸ್‌ಪೋಷರ್ ಮೋಡ್‌ಗಳು *
ಆಟೊ
ಬೆಳಕಿನ ಎಕ್ಸ್ ಪೋಷರ್ ನಿಯಂತ್ರಣ
ಪ್ರೊಗ್ರಾಮ್ AE
ಲೈಟ್ ಎಕ್ಸ್‌ಪೋಶರ್ ಕರೆಕ್ಷನ್ *
± 2EV (1/3EV step)
ಫ್ಲ್ಯಾಶ್
ಫ್ಲ್ಯಾಶ್ ಮೋಡ್‌ಗಳು *
ಆಟೊ, ಫ್ಲ್ಯಾಶ್ ಆಫ್, ಫ್ಲ್ಯಾಶ್ ಆನ್, Forced off, Forced on, ಪ್ರಿ ಫ್ಲ್ಯಾಶ್, ರೆಡ್‌-ಐ ರಿಡಕ್ಷನ್, ಸ್ಲೋ ಸಿಂಕ್ರೊನೈಜೇಷನ್
ಫ್ಲ್ಯಾಶ್ ರೇಂಜ್ (ವೈಡ್)
0,5 - 3,5 m
ಫ್ಲ್ಯಾಶ್‌ ರೇಂಜ್ (ಟೆಲಿ)
0,5 - 2 m
ವೀಡಿಯೋ
ವಿಡಿಯೊ ರೆಕಾರ್ಡಿಂಗ್ *
Yes
ಗರಿಷ್ಠ ವೀಡಿಯೊ ರೆಸಲ್ಯೂಶನ್ *
640 x 480 ಪಿಕ್ಸೆಲ್ಸ್
ವೀಡಿಯೊ ರೆಸೆಲ್ಯೂಷನ್‌ಗಳು
320 x 240, 640 x 480 ಪಿಕ್ಸೆಲ್ಸ್
ಮೋಷನ್ JPEG ಫ್ರೇಮ್ ದರ
30 fps
ವೀಡಿಯೊ ಸ್ವರೂಪಗಳನ್ನು ಸಪೋರ್ಟ್ ಮಾಡುತ್ತದೆ
AVI, M-JPEG
ಮೆಮೊರಿ
ಆಂತರಿಕ ಮೆಮೊರಿ
22 MB
ಹೊಂದಾಣಿಕೆಯ ಮೆಮೊರಿ ಕಾರ್ಡ್‌ಗಳು *
MS Duo, MS PRO Duo, MS Pro-HG Duo
ಮೆಮೊರಿ ಸ್ಲಾಟ್‌ಗಳು
1
ಡಿಸ್‌ಪ್ಲೇ
ಡಿಸ್‌ಪ್ಲೇ *
ಎಲ್‌ಸಿಡಿ
ಡಿಸ್ಪ್ಲೇ ಡಿಯಾಗನಲ್ *
6,1 cm (2.4")
ಡಿಸ್‌ಪ್ಲೇ
ಡಿಸ್‌ಪ್ಲೇ ರೆಸೊಲ್ಯೂಷನ್ (ಅಂಕಿಗಳಲ್ಲಿ)
112000 ಪಿಕ್ಸೆಲ್ಸ್
ನೋಟದ ಕ್ಷೇತ್ರ
100%
ಪೋರ್ಟ್‌ಗಳು ಮತ್ತು ಇಂಟರ್‌ಫೇಸ್‌ಗಳು
PictBridge *
Yes
ಯುಎಸ್‌ಬಿ ಆವೃತ್ತಿ *
2.0
ಕ್ಯಾಮರಾ
ವೈಟ್ ಬ್ಯಾಲೆನ್ಸ್ *
ಆಟೊ, ಮೋಡ ಕವಿದ, ಹಗಲಿನ ಬೆಳಕು, ಫ್ಲ್ಯಾಶ್, ಫ್ಲೋರೋಸೆಂಟ್, ಇನ್‌ಕ್ಯಾಂಡಿಸೆಂಟ್‌
ಸೀನ್ ಮೋಡ್‌ಗಳು *
ಬೀಚ್, ರಾತ್ರಿ ಭಾವಚಿತ್ರ, ಭಾವಚಿತ್ರ, ಸ್ವಯಂ-ಭಾವಚಿತ್ರ, ಹಿಮ, ಟ್ವಿಲೈಟ್, ಭೂದೃಶ್ಯಗಳು
ಕ್ಯಾಮರಾ ಪ್ಲೇಬ್ಯಾಕ್
ಸಿನಿಮಾ, ಸಿಂಗಲ್ ಇಮೇಜ್, ಸ್ಲೈಡ್ ಶೋ
ಸ್ಟಾರ್ಟ್-ಅಪ್ ಸಮಯ
1800 ms
ಪ್ಲೇಬ್ಯಾಕ್‌ ಜೂಮ್‌ (ಗರಿಷ್ಠ)
Yes
ಹಿಸ್ಟೊಗ್ರಾಮ್
Yes
ಚಿತ್ರ ಸಂಪಾದನೆ
ರೀಸೈಜಿಂಗ್, ರೊಟೇಟಿಂಗ್, ಟ್ರಿಮ್ಮಿಂಗ್
ಸ್ಕ್ರೀನ್ ಮೇಲಿನ ಡಿಸ್‌ಪ್ಲೇ (OSD) ಭಾಷೆಗಳು
ಚೆಕ್‌, ಡ್ಯಾನಿಷ್, ಜರ್ಮನ್, ಡಚ್, ಇಂಗ್ಲಿಷ್, ಸ್ಪ್ಯಾನಿಷ್, ಫಿನಿಶ್, ಫ್ರೆಂಚ್, ಗ್ರೀಕ್, ಹಂಗೇರಿಯನ್, ಇಟಾಲಿಯನ್, ನಾರ್ವೆಜಿಯನ್, ಪೊಲಿಶ್, ಪೋರ್ಚುಗೀಸ್, ರಷ್ಯನ್, ಸ್ವೀಡಿಷ್, ಟರ್ಕಿಶ್
ಕ್ಯಾಮರಾ ಫೈಲ್‌ ಸಿಸ್ಟಮ್
DCF 2.0, DPOF 1.1
ಚಿತ್ರದ ಗುಣಮಟ್ಟ ಹೊಂದಾಣಿಕೆ
ಕಾಂಟ್ರಾಸ್ಟ್, ಶಾರ್ಪ್‌ನೆಸ್
ವಿನ್ಯಾಸ
ಉತ್ಪನ್ನದ ಬಣ್ಣ *
ಬೆಳ್ಳಿ
ಬ್ಯಾಟರಿ
ಬ್ಯಾಟರಿ ತಂತ್ರಜ್ಞಾನ *
ಕ್ಷಾರೀಯ
ಬ್ಯಾಟರಿ ಜೀವಿತಾವಧಿ (CIPA ಮಾನದಂಡ)
440 ಶಾಟ್‌ಗಳು
ಬ್ಯಾಟರಿ ಜೀವಿತಾವಧಿ (ಗರಿಷ್ಠ)
3,4 h
ಬ್ಯಾಟರಿ ಬಗೆ
AA
ತೂಕ ಮತ್ತು ಅಳತೆಗಳು
ಅಗಲ
91,4 mm
ಆಳ
29,1 mm
ಎತ್ತರ
61 mm
ತೂಕ
140 g
ತೂಕ (ಬ್ಯಾಟರಿ ಸೇರಿ)
189 g
ಪ್ಯಾಕೇಜಿಂಗ್ ಕಂಟೆಂಟ್
ಹ್ಯಾಂಡ್ ಸ್ಟ್ರ್ಯಾಪ್
Yes
ಕೇಬಲ್‌ಗಳು ಸೇರಿವೆ
AV, USB
ಬ್ಯಾಟರಿಗಳನ್ನು ಒಳಗೊಂಡಿದೆ
Yes
ಬಂಡಲ್ ಮಾಡಿರುವ ಸಾಫ್ಟ್‌ವೇರ್
Picture Motion Browser 2.2 Picture Package Music Transfer
ಇತರ ವೈಶಿಷ್ಟ್ಯಗಳು
ವಿಡಿಯೊ ಸಾಮರ್ಥ್ಯ
Yes
ಇಂಟರ್ಫೇಸ್
USB 2.0
ಅಪರ್ಚರ್ ರೇಂಜ್ (F-F)
2,8 - 4,8
ಬಿಲ್ಟ್-ಇನ್ ಫ್ಲ್ಯಾಶ್
Yes
ಕ್ಯಾಮರಾ ಶಟರ್ ವೇಗ
1/8 - 1/2000 s
ಫೋಕಲ್ ಲೆಂತ್ (35ಎಂಎಂ ಫಿಲ್ಮ್ ಸಮನಾದ)
35 - 105 mm
ಪವರ್ ಸೋರ್ಸ್ ವಿಧ
ಬ್ಯಾಟರಿ