location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Cyber-shot DSC-RX100 compact camera 1/2" ಕಾಂಪ್ಯಾಕ್ಟ್ ಕ್ಯಾಮರಾ 20,2 MP CMOS 5472 x 3648 ಪಿಕ್ಸೆಲ್ಸ್ ಕಪ್ಪು

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Cyber-shot
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
RX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-RX100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-RX100 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4905524895179
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
ಡಿಜಿಟಲ್ ಕ್ಯಾಮೆರಾಗಳು Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 219022
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:39:45
The date of the most recent change of this product data-sheet in Icecat.
Sony DSC-RX100 user manual (30.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Sony Cyber-shot DSC-RX100 compact camera 1/2" ಕಾಂಪ್ಯಾಕ್ಟ್ ಕ್ಯಾಮರಾ 20,2 MP CMOS 5472 x 3648 ಪಿಕ್ಸೆಲ್ಸ್ ಕಪ್ಪು
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - ಕಾಂಪ್ಯಾಕ್ಟ್ ಕ್ಯಾಮರಾ 20,2 MP CMOS ಕಪ್ಪು
  • - ಇಮೇಜ್ ಸೆನ್ಸಾರ್ ಗಾತ್ರ: 1/2"
  • - ಚಿತ್ರ ಸ್ಥಿರೀಕಾರಕ
  • - ಆಪ್ಟಿಕಲ್ ಜೂಮ್: 3,6x ಡಿಜಿಟಲ್ ಜೂಮ್: 54x
  • - ಮುಖ ಗುರುತಿಸುವಿಕೆ
  • - ISO ಸಂವೇದನಾಶೀಲತೆ (ಕನಿಷ್ಟ): 125 ISO ಸಂವೇದನಾಶೀಲತೆ (ಗರಿಷ್ಠ): 6400 ಅತಿವೇಗದ ಕ್ಯಾಮೆರಾ ಶಟರ್ ವೇಗ: 1/2000 s ನಿಧಾನವಾದ ಕ್ಯಾಮೆರಾ ಶಟರ್ ವೇಗ: 30 s ± 3EV (1/3EV step)
  • - ವಿಡಿಯೊ ರೆಕಾರ್ಡಿಂಗ್ 1920 x 1080 ಪಿಕ್ಸೆಲ್ಸ್ Full HD
  • - Micro-USB ಎಚ್‌ಡಿಎಂಐ
  • - ಲೀಥಿಯಂ-ಅಯಾನ್ (ಲಿ-ಅಯಾನ್)
More>>>
Short summary description Sony Cyber-shot DSC-RX100 compact camera 1/2" ಕಾಂಪ್ಯಾಕ್ಟ್ ಕ್ಯಾಮರಾ 20,2 MP CMOS 5472 x 3648 ಪಿಕ್ಸೆಲ್ಸ್ ಕಪ್ಪು:
This short summary of the Sony Cyber-shot DSC-RX100 compact camera 1/2" ಕಾಂಪ್ಯಾಕ್ಟ್ ಕ್ಯಾಮರಾ 20,2 MP CMOS 5472 x 3648 ಪಿಕ್ಸೆಲ್ಸ್ ಕಪ್ಪು data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Cyber-shot DSC-RX100, 20,2 MP, 5472 x 3648 ಪಿಕ್ಸೆಲ್ಸ್, CMOS, 3,6x, Full HD, ಕಪ್ಪು

Long summary description Sony Cyber-shot DSC-RX100 compact camera 1/2" ಕಾಂಪ್ಯಾಕ್ಟ್ ಕ್ಯಾಮರಾ 20,2 MP CMOS 5472 x 3648 ಪಿಕ್ಸೆಲ್ಸ್ ಕಪ್ಪು:
This is an auto-generated long summary of Sony Cyber-shot DSC-RX100 compact camera 1/2" ಕಾಂಪ್ಯಾಕ್ಟ್ ಕ್ಯಾಮರಾ 20,2 MP CMOS 5472 x 3648 ಪಿಕ್ಸೆಲ್ಸ್ ಕಪ್ಪು based on the first three specs of the first five spec groups.

Sony Cyber-shot DSC-RX100. ಕ್ಯಾಮೆರಾ ಬಗೆ: ಕಾಂಪ್ಯಾಕ್ಟ್ ಕ್ಯಾಮರಾ, ಮೆಗಾಪಿಕ್ಸೆಲ್: 20,2 MP, ಇಮೇಜ್ ಸೆನ್ಸಾರ್ ಗಾತ್ರ: 1/2", ಸೆನ್ಸರ್ ವಿಧ: CMOS, ಗರಿಷ್ಟ ಇಮೇಜ್ ರೆಸೊಲ್ಯೂಶನ್: 5472 x 3648 ಪಿಕ್ಸೆಲ್ಸ್. ISO ಸಂವೇದನಾಶೀಲತೆ (ಗರಿಷ್ಠ): 6400. ಆಪ್ಟಿಕಲ್ ಜೂಮ್: 3,6x, ಡಿಜಿಟಲ್ ಜೂಮ್: 54x, ಫೋಕಲ್ ಉದ್ದದ ಶ್ರೇಣಿ: 28 - 100 mm. ಎಚ್‌ಡಿ ಬಗೆ: Full HD, ಗರಿಷ್ಠ ವೀಡಿಯೊ ರೆಸಲ್ಯೂಶನ್: 1920 x 1080 ಪಿಕ್ಸೆಲ್ಸ್. ಡಿಸ್ಪ್ಲೇ ಡಿಯಾಗನಲ್: 7,62 cm (3"). ವ್ಯೂಫೈಂಡರ್ ವಿಧ: ಎಲೆಕ್ಟ್ರಾನಿಕ್. ತೂಕ: 240 g. ಉತ್ಪನ್ನದ ಬಣ್ಣ: ಕಪ್ಪು

ಚಿತ್ರದ ಗುಣಮಟ್ಟ
ಇಮೇಜ್ ಸೆನ್ಸಾರ್ ಗಾತ್ರ *
1/2"
ಕ್ಯಾಮೆರಾ ಬಗೆ *
ಕಾಂಪ್ಯಾಕ್ಟ್ ಕ್ಯಾಮರಾ
ಮೆಗಾಪಿಕ್ಸೆಲ್ *
20,2 MP
ಸೆನ್ಸರ್ ವಿಧ *
CMOS
ಗರಿಷ್ಟ ಇಮೇಜ್ ರೆಸೊಲ್ಯೂಶನ್ *
5472 x 3648 ಪಿಕ್ಸೆಲ್ಸ್
ಸ್ಥಿರ ಚಿತ್ರದ ರೆಸೊಲ್ಯೂಷನ್(ಗಳು) *
2592 x 1944,2736 x 1824,3648 x 2056,3648 x 2736,3888 x 2592,5472 x 3080
ಚಿತ್ರ ಸ್ಥಿರೀಕಾರಕ *
Yes
ಒಟ್ಟು ಮೆಗಾಪಿಕ್ಸೆಲ್‌ಗಳು
20,9 MP
ಇಮೇಜ್‌ ಸೆನ್ಸರ್ ಗಾತ್ರ (ಅ x ಎ)
13,2 x 8,8 mm
ಲೆನ್ಸ್ ಸಿಸ್ಟಮ್
ಆಪ್ಟಿಕಲ್ ಜೂಮ್ *
3,6x
ಡಿಜಿಟಲ್ ಜೂಮ್ *
54x
ಫೋಕಲ್ ಉದ್ದದ ಶ್ರೇಣಿ
28 - 100 mm
ಕನಿಷ್ಟ ಫೋಕಲ್‌ ಉದ್ದ (35 ಮಿಮಿ ಫಿಲ್ಮ್‌ ಸಮನಾದ್ದು)
28 mm
ಗರಿಷ್ಠ ಫೋಕಲ್ ಉದ್ದ (35 ಮಿಮೀ ಫಿಲ್ಮ್‌ಗೆ ಸಮನಾದ್ದು)
100 mm
ಕನಿಷ್ಟ ಅಪೆರ್ಚರ್ ಸಂಖ್ಯೆ
1,8
ಗರಿಷ್ಟ ಅಪೆರ್ಚರ್ ಸಂಖ್ಯೆ
4,9
ಲೆನ್ಸ್ ರಚನೆ (ಎಲಿಮೆಂಟ್‌ಗಳು/ಗುಂಪುಗಳು)
7/6
ಫೋಕಸಿಂಗ್
ಸ್ವಯಂ ಫೋಕಸಿಂಗ್ (AF) ಮೋಡ್‌ಗಳು *
ಸೆಂಟರ್ ವೆಯ್ಟೆಡ್ ಆಟೊ ಫೋಕಸ್, Flexible Spot Auto Focus, ಬಹು ಪಾಯಿಂಟ್ ಆಟೊ ಫೋಕಸ್
ಮುಖ ಗುರುತಿಸುವಿಕೆ
Yes
ಸಾಮಾನ್ಯ ಫೋಕಸಿಂಗ್ ರೇಂಜ್ (ಟೆಲಿ)
0.045 - ∞
ಸಾಮಾನ್ಯ ಫೋಕಸಿಂಗ್ ರೇಂಜ್ (ವೈಡ್)
0.05 - ∞
ಎಕ್ಸ್‌ಪೋಷರ್
ISO ಸಂವೇದನಾಶೀಲತೆ (ಕನಿಷ್ಟ) *
125
ISO ಸಂವೇದನಾಶೀಲತೆ (ಗರಿಷ್ಠ) *
6400
ISO ಸೆನ್ಸಿಟಿವಿಟಿ
125, 200, 400, 800, 1600, 3200, 6400
ಲೈಟ್ ಎಕ್ಸ್‌ಪೋಷರ್ ಮೋಡ್‌ಗಳು *
ಆಟೊ, ಮ್ಯಾನುವಲ್
ಲೈಟ್ ಎಕ್ಸ್‌ಪೋಶರ್ ಕರೆಕ್ಷನ್ *
± 3EV (1/3EV step)
ಶಟರ್
ಅತಿವೇಗದ ಕ್ಯಾಮೆರಾ ಶಟರ್ ವೇಗ *
1/2000 s
ನಿಧಾನವಾದ ಕ್ಯಾಮೆರಾ ಶಟರ್ ವೇಗ *
30 s
ಫ್ಲ್ಯಾಶ್
ಫ್ಲ್ಯಾಶ್ ಮೋಡ್‌ಗಳು *
ಆಟೊ, ಫಿಲ್‌-ಇನ್, ಫ್ಲ್ಯಾಶ್ ಆಫ್, ಫ್ಲ್ಯಾಶ್ ಆನ್, ಸ್ಲೋ ಸಿಂಕ್ರೊನೈಜೇಷನ್
ಫ್ಲ್ಯಾಶ್ ರೇಂಜ್ (ವೈಡ್)
0,3 - 17,1 m
ಫ್ಲ್ಯಾಶ್‌ ರೇಂಜ್ (ಟೆಲಿ)
0,55 - 6,3 m
ವೀಡಿಯೋ
ವಿಡಿಯೊ ರೆಕಾರ್ಡಿಂಗ್ *
Yes
ಗರಿಷ್ಠ ವೀಡಿಯೊ ರೆಸಲ್ಯೂಶನ್ *
1920 x 1080 ಪಿಕ್ಸೆಲ್ಸ್
ಎಚ್‌ಡಿ ಬಗೆ *
Full HD
ವೀಡಿಯೊ ರೆಸೆಲ್ಯೂಷನ್‌ಗಳು
640 x 480, 1440 x 1080, 1920 x 1080
ಕ್ಯಾಪ್ಚರ್ ವೇಗದಲ್ಲಿ ರೆಸಲ್ಯೂಶನ್
640x480@30fps, 1920x1080@60fps
ವೀಡಿಯೊ ಸ್ವರೂಪಗಳನ್ನು ಸಪೋರ್ಟ್ ಮಾಡುತ್ತದೆ
AVCHD, MP4
ಮೆಮೊರಿ
ಹೊಂದಾಣಿಕೆಯ ಮೆಮೊರಿ ಕಾರ್ಡ್‌ಗಳು *
MS Duo, MS PRO Duo, MS PRO Duo HS, MS Pro-HG Duo, SD, SDHC, SDXC
ಡಿಸ್‌ಪ್ಲೇ
ಡಿಸ್‌ಪ್ಲೇ *
ಎಲ್‌ಸಿಡಿ
ಡಿಸ್ಪ್ಲೇ ಡಿಯಾಗನಲ್ *
7,62 cm (3")
ಡಿಸ್‌ಪ್ಲೇ ರೆಸೊಲ್ಯೂಷನ್ (ಅಂಕಿಗಳಲ್ಲಿ)
1229000 ಪಿಕ್ಸೆಲ್ಸ್
ಡಿಸ್‌ಪ್ಲೇ ಆಸ್ಪೆಕ್ಟ್ ಅನುಪಾತ
4:3
ಫ್ಲಿಪ್‌-ಔಟ್‌ ಸ್ಕ್ರೀನ್‌
No
ವೇರಿ-ಆ್ಯಂಗಲ್ LCD ಡಿಸ್‌ಪ್ಲೇ
No
ವ್ಯೂಫೈಂಡರ್
ವ್ಯೂಫೈಂಡರ್ ವಿಧ
ಎಲೆಕ್ಟ್ರಾನಿಕ್
ಪೋರ್ಟ್‌ಗಳು ಮತ್ತು ಇಂಟರ್‌ಫೇಸ್‌ಗಳು
ಯುಎಸ್‌ಬಿ ಆವೃತ್ತಿ *
2.0
ಯುಎಸ್‌ಬಿ ಕನೆಕ್ಟರ್
Micro-USB
ಎಚ್‌ಡಿಎಂಐ *
Yes
ಎಚ್‌ಡಿಎಂಐ ಕನೆಕ್ಟರ್ ಬಗೆ
ಮೈಕ್ರೋ
ಡಿಸಿ-ಇನ್ ಜ್ಯಾಕ್
Yes
ನೆಟ್‌ವರ್ಕ್
ಬ್ಲೂಟೂಥ್ *
No
ವೈ-ಫೈ *
No
ನಿಯರ್ ಫೀಲ್ಡ್ ಕಮ್ಯುನಿಕೇಷನ್ (NFC) *
No
ಕ್ಯಾಮರಾ
ವೈಟ್ ಬ್ಯಾಲೆನ್ಸ್ *
ಆಟೊ, ಮೋಡ ಕವಿದ, ಹಗಲಿನ ಬೆಳಕು, ಫ್ಲೋರೋಸೆಂಟ್, ಇನ್‌ಕ್ಯಾಂಡಿಸೆಂಟ್‌, ನೆರಳು
ಸೀನ್ ಮೋಡ್‌ಗಳು *
ಫೈರ್‌ವರ್ಕ್‌ಗಳು, ರಾತ್ರಿ, ರಾತ್ರಿ ಭಾವಚಿತ್ರ, ಭಾವಚಿತ್ರ, ಕ್ರೀಡೆಗಳು, ಸೂರ್ಯಾಸ್ತ, ಟ್ವಿಲೈಟ್, ಭೂದೃಶ್ಯಗಳು
ಫೋಟೋ ಎಫೇಕ್ಟ್‌ಗಳು *
ಕಲೆ, ಕಪ್ಪು&ಬಿಳಿ, ನೆಗೆಟಿವ್ ಫಿಲ್ಟ್
ಸೆಲ್ಫ್-ಟೈಮರ್ ವಿಳಂಬ *
2, 10 s
GPS (ಉಪಗ್ರಹ)
No
ವಿನ್ಯಾಸ
ಉತ್ಪನ್ನದ ಬಣ್ಣ *
ಕಪ್ಪು
ಪ್ರಮಾಣೀಕರಣ
CE
ಬ್ಯಾಟರಿ
ಬ್ಯಾಟರಿ ತಂತ್ರಜ್ಞಾನ *
ಲೀಥಿಯಂ-ಅಯಾನ್ (ಲಿ-ಅಯಾನ್)
ಬ್ಯಾಟರಿ ಜೀವಿತಾವಧಿ (CIPA ಮಾನದಂಡ)
330 ಶಾಟ್‌ಗಳು
ಬ್ಯಾಟರಿ ಬಗೆ
NP-BX1
ಬೆಂಬಲಿತ ಬ್ಯಾಟರಿಗಳ ಸಂಖ್ಯೆ
1
ತೂಕ ಮತ್ತು ಅಳತೆಗಳು
ಅಗಲ
101,6 mm
ಆಳ
58,1 mm
ಎತ್ತರ
35,9 mm
ತೂಕ
240 g
ಪ್ಯಾಕೇಜಿಂಗ್ ಕಂಟೆಂಟ್
ಹ್ಯಾಂಡ್ ಸ್ಟ್ರ್ಯಾಪ್
Yes
AC ಅಡಾಪ್ಟರ್ ಸೇರಿದೆ
Yes
ಕೇಬಲ್‌ಗಳು ಸೇರಿವೆ
USB
ಬ್ಯಾಟರಿ ಚಾರ್ಜರ್ ಒಳಗೊಂಡಿದೆ
Yes
ಬ್ಯಾಟರಿಗಳನ್ನು ಒಳಗೊಂಡಿದೆ
Yes
ಇತರ ವೈಶಿಷ್ಟ್ಯಗಳು
ಪವರ್ ಸೋರ್ಸ್ ವಿಧ
ಬ್ಯಾಟರಿ
Source Review comments Score
nothingwired.com
Updated:
2022-10-17 18:56:23
Updated as on January 2014. Don't forget to bookmark this page, as we will be updating it regularly.Compact cameras have reached all kinds of people over the past few years. As a result, the general photography habits have changed completely. Almost every...
0%
businesstoday.intoday.in
Updated:
2022-10-17 18:56:23
Compact Cameras Compact cameras need not always mean point-and-shoot ones. In the last couple of years, a new category of micro four third mirrorless cameras have become really popular. This category caters to those who wants to have a compact camera in h...
0%
pcquest.com
Updated:
2022-10-17 18:56:23
The RX-100, with its beautiful design, is aimed towards enthusiasts and beginners looking to make the jump to a more advanced camera. The camera is only 13.2 mm x 8.8 mm in dimensions and feels really light in your hand. The glossy feel of the design feel...
Good Small size, Large sensor, High ISO range, 8 face recognition, BIONZ image processor...
Bad No WiFi, which is becoming common in other cameras in this class...
Bottom line Sony DSC RX-100 has a large sensor that aids in providing good image quality. The larger sensor simply means that, as compared to small sensor cameras, it will be exposed to more light during any exposure with the same settings (ISO, shutter speed, and F...
80%
techtree.com
Updated:
2022-10-17 18:56:23
Sony Cyber-shot DSC-RX100 Street Price (As On 12-Oct-2012): Rs 34,500 (Flipkart.com)Ever wondered why image quality in point-and-shoot cameras has not improved considerably over the last couple of years? Especially in low-light / high-ISO shooting? That's...
Good Compact and lightweight, Excellent image quality, Fast, RAW image format, Good lowlight performance, Manual focus ring, Gorgeous, large display.
Bad Detail loss due to excessive noise reduction, Popup flash is delicate, Slippery body makes it hard to get a grip...
Bottom line The Sony Cyber-shot DSC-RX100 is an excellent camera as far as performance and features go. The slim design, with the metallic body is stylish, the body seems rugged and yet incredibly lightweight, considering what it packs. In addition to automatic mode...
80%
techmagnifier.com
Updated:
2022-10-17 18:56:23
Japanese has once again proved that they are best in offering latest and most advanced technologies to the masses. Sony, a Japan based Electronics manufacturer has come out with its latest creation, Sony Cyber-shot DSC-RX100 Digital Camera . The latest fr...
Good Smart controls, Very fast shutter response, Superb image quality, Large, extrasharp LCD, Raw shooting support, Optimized noiseless depiction made possible by BIONZ image processing engine, Unified lensbody design, Comfortable control ring manual operation...
Bad No EVF, WiFi or GPS option, Limited zoom range, Incamera battery charging only, Lens flare at nigh, Slow flash recycling, Continuous AF mode slow to lock, Bit expensive like DSLR cameras...
Bottom line Sony Cyber-shot DSC-RX100 Digital Camera Review indicates that it has been successful in taking the cake as the most premium of pocket cameras available in the market. It is best known for delivering close-to-SLR-quality images and offering quite good per...
60%
gizmodo.in
Updated:
2022-10-17 18:56:23
When the Sony RX100 was announced, its one-inch sensor and f/1.8 aperture seemed too good to be true. Near-DSLR power packed into a body the size of a compact point-and-shoot camera? What's the catch?Turns out, this camera is a significant achievement for...
Good There is a lot to like about the camera, but without question, the camera's focusing abilities are its best feature. In low light, bright light, near, far, or anywhere in between, images look great. The ability to pick up macro-level detail isn't easy for...
Bad The product is nearly perfect, with flaws so nitpicky and minor that most every user would shrug them off. The biggest hangup, really, is the price. But you can find a few tiny technical shortcomings if you look hard enough, For example, there is a pop-up...
0%
stuffmideast.com
Updated:
2022-10-17 18:56:23
If you know your f-stop onions from your bracketing elbow, you might find most compact cameras just a bit too limited. Or maybe, if you're totally honest with yourself, you want a compact that says “Look, I am a photographer, I just chose to leave my DSLR...
0%
digit.in
Updated:
2022-10-17 18:56:23
Sony's been on a roll, releasing products that are clearly making news everywhere. With first helping develop the back-side illuminated sensors for point and shoot cameras and then improving upon the semi-translucent mirror technology for faster burst rat...
Good Compact form factor, Large 1-inch sensor for great image quality, Fast f/1.8 aperture allows low light shooting, Excellent Build Quality...
Bad Lack of ergonomic grip, Control ring doesn't have stops, so rotating it feels a little arbitrary, No hot shoe for external flash, No optical viewfinder...
Bottom line There's a lot to love about the RX100 like the compact form factor, the control ring on the lens, the fast aperture and the larger than usual sensor. All, however, is not peachy in the land of the Japanese electronics giant. While the camera does offer...
80%