location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Cyber-shot DSC-HX50 compact camera 1/2.3" ಕಾಂಪ್ಯಾಕ್ಟ್ ಕ್ಯಾಮರಾ 20,4 MP CMOS 5184 x 3888 ಪಿಕ್ಸೆಲ್ಸ್ ಕಪ್ಪು

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Cyber-shot
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
HX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-HX50
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-HX50
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
ಡಿಜಿಟಲ್ ಕ್ಯಾಮೆರಾಗಳು Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 245547
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Mar 2024 10:46:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony Cyber-shot DSC-HX50 compact camera 1/2.3" ಕಾಂಪ್ಯಾಕ್ಟ್ ಕ್ಯಾಮರಾ 20,4 MP CMOS 5184 x 3888 ಪಿಕ್ಸೆಲ್ಸ್ ಕಪ್ಪು
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - ಕಾಂಪ್ಯಾಕ್ಟ್ ಕ್ಯಾಮರಾ 20,4 MP CMOS ಕಪ್ಪು
  • - ಇಮೇಜ್ ಸೆನ್ಸಾರ್ ಗಾತ್ರ: 1/2.3"
  • - ಚಿತ್ರ ಸ್ಥಿರೀಕಾರಕ
  • - ಆಪ್ಟಿಕಲ್ ಜೂಮ್: 30x ಡಿಜಿಟಲ್ ಜೂಮ್: 324x
  • - ನಗು ಗುರುತಿಸುವಿಕೆ
  • - ISO ಸಂವೇದನಾಶೀಲತೆ (ಕನಿಷ್ಟ): 80 ISO ಸಂವೇದನಾಶೀಲತೆ (ಗರಿಷ್ಠ): 12800 ಅತಿವೇಗದ ಕ್ಯಾಮೆರಾ ಶಟರ್ ವೇಗ: 1/1600 s ನಿಧಾನವಾದ ಕ್ಯಾಮೆರಾ ಶಟರ್ ವೇಗ: 4 s ± 2EV (1/3EV step)
  • - ವಿಡಿಯೊ ರೆಕಾರ್ಡಿಂಗ್ 1920 x 1080 ಪಿಕ್ಸೆಲ್ಸ್ Full HD
  • - Micro-USB ಎಚ್‌ಡಿಎಂಐ
  • - ಲಿಥಿಯಂ 3,6 V
More>>>
Short summary description Sony Cyber-shot DSC-HX50 compact camera 1/2.3" ಕಾಂಪ್ಯಾಕ್ಟ್ ಕ್ಯಾಮರಾ 20,4 MP CMOS 5184 x 3888 ಪಿಕ್ಸೆಲ್ಸ್ ಕಪ್ಪು:
This short summary of the Sony Cyber-shot DSC-HX50 compact camera 1/2.3" ಕಾಂಪ್ಯಾಕ್ಟ್ ಕ್ಯಾಮರಾ 20,4 MP CMOS 5184 x 3888 ಪಿಕ್ಸೆಲ್ಸ್ ಕಪ್ಪು data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Cyber-shot DSC-HX50, 20,4 MP, 5184 x 3888 ಪಿಕ್ಸೆಲ್ಸ್, CMOS, 30x, Full HD, ಕಪ್ಪು

Long summary description Sony Cyber-shot DSC-HX50 compact camera 1/2.3" ಕಾಂಪ್ಯಾಕ್ಟ್ ಕ್ಯಾಮರಾ 20,4 MP CMOS 5184 x 3888 ಪಿಕ್ಸೆಲ್ಸ್ ಕಪ್ಪು:
This is an auto-generated long summary of Sony Cyber-shot DSC-HX50 compact camera 1/2.3" ಕಾಂಪ್ಯಾಕ್ಟ್ ಕ್ಯಾಮರಾ 20,4 MP CMOS 5184 x 3888 ಪಿಕ್ಸೆಲ್ಸ್ ಕಪ್ಪು based on the first three specs of the first five spec groups.

Sony Cyber-shot DSC-HX50. ಕ್ಯಾಮೆರಾ ಬಗೆ: ಕಾಂಪ್ಯಾಕ್ಟ್ ಕ್ಯಾಮರಾ, ಮೆಗಾಪಿಕ್ಸೆಲ್: 20,4 MP, ಇಮೇಜ್ ಸೆನ್ಸಾರ್ ಗಾತ್ರ: 1/2.3", ಸೆನ್ಸರ್ ವಿಧ: CMOS, ಗರಿಷ್ಟ ಇಮೇಜ್ ರೆಸೊಲ್ಯೂಶನ್: 5184 x 3888 ಪಿಕ್ಸೆಲ್ಸ್. ISO ಸಂವೇದನಾಶೀಲತೆ (ಗರಿಷ್ಠ): 12800. ಆಪ್ಟಿಕಲ್ ಜೂಮ್: 30x, ಡಿಜಿಟಲ್ ಜೂಮ್: 324x, ಫೋಕಲ್ ಉದ್ದದ ಶ್ರೇಣಿ: 4.3 - 129 mm. ಅತಿವೇಗದ ಕ್ಯಾಮೆರಾ ಶಟರ್ ವೇಗ: 1/1600 s. ಎಚ್‌ಡಿ ಬಗೆ: Full HD, ಗರಿಷ್ಠ ವೀಡಿಯೊ ರೆಸಲ್ಯೂಶನ್: 1920 x 1080 ಪಿಕ್ಸೆಲ್ಸ್. ಡಿಸ್ಪ್ಲೇ ಡಿಯಾಗನಲ್: 7,62 cm (3"). ತೂಕ: 245 g. ಉತ್ಪನ್ನದ ಬಣ್ಣ: ಕಪ್ಪು

ಚಿತ್ರದ ಗುಣಮಟ್ಟ
ಇಮೇಜ್ ಸೆನ್ಸಾರ್ ಗಾತ್ರ *
1/2.3"
ಕ್ಯಾಮೆರಾ ಬಗೆ *
ಕಾಂಪ್ಯಾಕ್ಟ್ ಕ್ಯಾಮರಾ
ಮೆಗಾಪಿಕ್ಸೆಲ್ *
20,4 MP
ಸೆನ್ಸರ್ ವಿಧ *
CMOS
ಗರಿಷ್ಟ ಇಮೇಜ್ ರೆಸೊಲ್ಯೂಶನ್ *
5184 x 3888 ಪಿಕ್ಸೆಲ್ಸ್
ಸ್ಥಿರ ಚಿತ್ರದ ರೆಸೊಲ್ಯೂಷನ್(ಗಳು) *
11520 x 1080, 10480 x 4096, 7152 x 1080, 4912 x 1920, 4912 x 1080, 3424 x 1920, 5184 x 3888, 3648 x 2736, 2592 x 1944, 640 x 480, 1920 x 1080
ಚಿತ್ರ ಸ್ಥಿರೀಕಾರಕ *
Yes
ಬೆಂಬಲಿತ ಆಸ್ಪೆಕ್ಟ್ ಅನುಪಾತಗಳು
4:3, 16:9
ಬೆಂಬಲಿತ ಚಿತ್ರ ನಮೂನೆಗಳು *
JPG
ಲೆನ್ಸ್ ಸಿಸ್ಟಮ್
ಆಪ್ಟಿಕಲ್ ಜೂಮ್ *
30x
ಡಿಜಿಟಲ್ ಜೂಮ್ *
324x
ಫೋಕಲ್ ಉದ್ದದ ಶ್ರೇಣಿ
4.3 - 129 mm
ಕನಿಷ್ಟ ಫೋಕಲ್‌ ಉದ್ದ (35 ಮಿಮಿ ಫಿಲ್ಮ್‌ ಸಮನಾದ್ದು)
24 mm
ಗರಿಷ್ಠ ಫೋಕಲ್ ಉದ್ದ (35 ಮಿಮೀ ಫಿಲ್ಮ್‌ಗೆ ಸಮನಾದ್ದು)
720 mm
ಕನಿಷ್ಟ ಅಪೆರ್ಚರ್ ಸಂಖ್ಯೆ
3,5
ಗರಿಷ್ಟ ಅಪೆರ್ಚರ್ ಸಂಖ್ಯೆ
6,3
ಫೋಕಸಿಂಗ್
ಫೋಕಸ್ ಹೊಂದಾಣಿಕೆ *
ಅಟೋ/ಮ್ಯಾನ್ಯುವಲ್
ಸ್ವಯಂ ಫೋಕಸಿಂಗ್ (AF) ಮೋಡ್‌ಗಳು *
ಸೆಂಟರ್ ವೆಯ್ಟೆಡ್ ಆಟೊ ಫೋಕಸ್, Flexible Spot Auto Focus, ಬಹು ಪಾಯಿಂಟ್ ಆಟೊ ಫೋಕಸ್, ಸ್ಪಾಟ್ ಆಟೊ ಫೋಕಸ್
ಮ್ಯಾಕ್ರೊ ಫೋಕಸಿಂಗ್ ರೇಂಜ್ (ಟೆಲಿ)
0.05 - ∞
ಮ್ಯಾಕ್ರೊ ಫೋಕಸಿಂಗ್ ರೇಂಜ್ (ವೈಡ್)
2 - ∞
ನಗು ಗುರುತಿಸುವಿಕೆ
Yes
ಎಕ್ಸ್‌ಪೋಷರ್
ISO ಸಂವೇದನಾಶೀಲತೆ (ಕನಿಷ್ಟ) *
80
ISO ಸಂವೇದನಾಶೀಲತೆ (ಗರಿಷ್ಠ) *
12800
ISO ಸೆನ್ಸಿಟಿವಿಟಿ
80, 1600, 3200, 12800
ಲೈಟ್ ಎಕ್ಸ್‌ಪೋಷರ್ ಮೋಡ್‌ಗಳು *
ಆಟೊ
ಲೈಟ್ ಎಕ್ಸ್‌ಪೋಶರ್ ಕರೆಕ್ಷನ್ *
± 2EV (1/3EV step)
ಲೈಟ್ ಮೀಟರಿಂಗ್ *
ಸೆಂಟರ್ ವೆಯ್ಟೆಡ್, ಮೌಲ್ಯಾಂಕನಕ್ಕಾಗಿ (ಬಹು-ನಮೂನೆ), ಸ್ಪಾಟ್
ಶಟರ್
ಅತಿವೇಗದ ಕ್ಯಾಮೆರಾ ಶಟರ್ ವೇಗ *
1/1600 s
ನಿಧಾನವಾದ ಕ್ಯಾಮೆರಾ ಶಟರ್ ವೇಗ *
4 s
ಫ್ಲ್ಯಾಶ್
ಫ್ಲ್ಯಾಶ್ ಮೋಡ್‌ಗಳು *
ಆಟೊ, ಫ್ಲ್ಯಾಶ್ ಆಫ್, ಫ್ಲ್ಯಾಶ್ ಆನ್, ರೆಡ್‌-ಐ ರಿಡಕ್ಷನ್, ಸ್ಲೋ ಸಿಂಕ್ರೊನೈಜೇಷನ್
ಫ್ಲ್ಯಾಶ್ ರೇಂಜ್ (ವೈಡ್)
0,25 - 7,9 m
ಫ್ಲ್ಯಾಶ್‌ ರೇಂಜ್ (ಟೆಲಿ)
2 - 4,2 m
ವೀಡಿಯೋ
ವಿಡಿಯೊ ರೆಕಾರ್ಡಿಂಗ್ *
Yes
ಗರಿಷ್ಠ ವೀಡಿಯೊ ರೆಸಲ್ಯೂಶನ್ *
1920 x 1080 ಪಿಕ್ಸೆಲ್ಸ್
ಎಚ್‌ಡಿ ಬಗೆ *
Full HD
ವೀಡಿಯೊ ರೆಸೆಲ್ಯೂಷನ್‌ಗಳು
1280 x 720, 1440 x 1080, 1920 x 1080
ಮೋಷನ್ JPEG ಫ್ರೇಮ್ ದರ
30 fps
ಮೆಮೊರಿ
ಹೊಂದಾಣಿಕೆಯ ಮೆಮೊರಿ ಕಾರ್ಡ್‌ಗಳು *
MS Duo, MS PRO Duo, MS PRO Duo HS, MS Pro-HG Duo, MS XC-HG Duo, SD, SDHC, SDXC
ಮೆಮೊರಿ ಸ್ಲಾಟ್‌ಗಳು
2
ಡಿಸ್‌ಪ್ಲೇ
ಡಿಸ್‌ಪ್ಲೇ *
ಟಿಎಫ್‌ಟಿ
ಡಿಸ್ಪ್ಲೇ ಡಿಯಾಗನಲ್ *
7,62 cm (3")
ಡಿಸ್‌ಪ್ಲೇ ರೆಸೊಲ್ಯೂಷನ್ (ಅಂಕಿಗಳಲ್ಲಿ)
921600 ಪಿಕ್ಸೆಲ್ಸ್
ಪೋರ್ಟ್‌ಗಳು ಮತ್ತು ಇಂಟರ್‌ಫೇಸ್‌ಗಳು
PictBridge *
No
ಯುಎಸ್‌ಬಿ ಆವೃತ್ತಿ *
2.0
ಯುಎಸ್‌ಬಿ ಕನೆಕ್ಟರ್
Micro-USB
ಎಚ್‌ಡಿಎಂಐ *
Yes
ಎಚ್‌ಡಿಎಂಐ ಕನೆಕ್ಟರ್ ಬಗೆ
ಮೈಕ್ರೋ
ಕ್ಯಾಮರಾ
ವೈಟ್ ಬ್ಯಾಲೆನ್ಸ್ *
ಆಟೊ, ಮೋಡ ಕವಿದ, ಹಗಲಿನ ಬೆಳಕು, ಫ್ಲ್ಯಾಶ್, ಫ್ಲೋರೋಸೆಂಟ್, ಇನ್‌ಕ್ಯಾಂಡಿಸೆಂಟ್‌, ಪುಷ್
ಸೀನ್ ಮೋಡ್‌ಗಳು *
ಬ್ಯಾಕ್‌ಲೈಟ್, ಬೀಚ್, ಫೈರ್‌ವರ್ಕ್‌ಗಳು, ರಾತ್ರಿ, ರಾತ್ರಿ ಭಾವಚಿತ್ರ, ಪಿಇಟಿ, ಹಿಮ, ಕ್ರೀಡೆಗಳು, ಭೂದೃಶ್ಯಗಳು
ಫೋಟೋ ಎಫೇಕ್ಟ್‌ಗಳು *
ಕಲೆ, ಕಪ್ಪು&ಬಿಳಿ
ಕ್ಯಾಮರಾ ಪ್ಲೇಬ್ಯಾಕ್
ಸಿನಿಮಾ, ಸಿಂಗಲ್ ಇಮೇಜ್, ಸ್ಲೈಡ್ ಶೋ
ಸ್ಟಾರ್ಟ್-ಅಪ್ ಸಮಯ
1900 ms
ಪ್ಲೇಬ್ಯಾಕ್‌ ಜೂಮ್‌ (ಗರಿಷ್ಠ)
8x
ನೇರ ಪ್ರಿಂಟಿಂಗ್
Yes
ಚಿತ್ರ ಸಂಪಾದನೆ
ರೊಟೇಟಿಂಗ್, ಟ್ರಿಮ್ಮಿಂಗ್
ಸ್ಕ್ರೀನ್ ಮೇಲಿನ ಡಿಸ್‌ಪ್ಲೇ (OSD) ಭಾಷೆಗಳು
ಬಲ್ಗೇರಿಯನ್, ಕ್ರೊಯೇಷಿಯಾದ, ಚೆಕ್‌, ಡ್ಯಾನಿಷ್, ಜರ್ಮನ್, ಡಚ್, ಇಂಗ್ಲಿಷ್, ಸ್ಪ್ಯಾನಿಷ್, ಫಿನಿಶ್, ಫ್ರೆಂಚ್, ಗ್ರೀಕ್, ಹಂಗೇರಿಯನ್, ಇಟಾಲಿಯನ್, ನಾರ್ವೆಜಿಯನ್, ಪೊಲಿಶ್, ಪೋರ್ಚುಗೀಸ್, ರೋಮೇನಿಯಾದ, ರಷ್ಯನ್, ಸ್ವೀಡಿಷ್, ಟರ್ಕಿಶ್
ಬಿಲ್ಟ್-ಇನ್-ಪ್ರೊಸೆಸರ್
Yes
ಇಮೇಜ್ ಪ್ರೊಸೆಸ್ಸರ್
BIONZ
ವಿನ್ಯಾಸ
ಉತ್ಪನ್ನದ ಬಣ್ಣ *
ಕಪ್ಪು
ಬ್ಯಾಟರಿ
ಬ್ಯಾಟರಿ ತಂತ್ರಜ್ಞಾನ *
ಲಿಥಿಯಂ
ಬ್ಯಾಟರಿ ವೋಲ್ಟೇಜ್
3,6 V
ಬ್ಯಾಟರಿ ಜೀವಿತಾವಧಿ (CIPA ಮಾನದಂಡ)
400 ಶಾಟ್‌ಗಳು
ಬ್ಯಾಟರಿ ಸಾಮರ್ಥ್ಯ
1240 mAh
ಬ್ಯಾಟರಿ ಬಗೆ
NP-BX1
ಬ್ಯಾಟರಿ ಮಟ್ಟ ಸೂಚಕ
Yes
ತೂಕ ಮತ್ತು ಅಳತೆಗಳು
ಅಗಲ
108,1 mm
ಆಳ
38,3 mm
ಎತ್ತರ
64,3 mm
ತೂಕ
245 g
ತೂಕ (ಬ್ಯಾಟರಿ ಸೇರಿ)
272 g
ಪ್ಯಾಕೇಜಿಂಗ್ ಕಂಟೆಂಟ್
ಮಣಿಕಟ್ಟು ಬಂಧ ಸೇರಿದೆ
Yes
AC ಅಡಾಪ್ಟರ್ ಸೇರಿದೆ
Yes
ಕೇಬಲ್‌ಗಳು ಸೇರಿವೆ
Micro-USB
ತ್ವರಿತ ಆರಂಭಿಸುವಿಕೆ ಮಾರ್ಗಸೂಚಿ
Yes
ಇತರ ವೈಶಿಷ್ಟ್ಯಗಳು
ಬಿಲ್ಟ್-ಇನ್ ಫ್ಲ್ಯಾಶ್
Yes
ಪವರ್ ಸೋರ್ಸ್ ವಿಧ
ಬ್ಯಾಟರಿ
Source Review comments Score
stuffmideast.com
Updated:
2016-12-29 06:53:58
Sony 's long-lensed HX50 calls Fuji's stylish X20 a fop. Fight!The X20 is wonderfully retro in both look and feel. The optical viewfinder is synced to the 4x zoom and helpfully displays shooting data, but note that the lens barrel is visible in wide-angle...
0%
Country Distributor
Deutschland 1 distributor(s)