location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony W710i Performance Graphit 101 g ಬೂದು

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W710i Performance Graphit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DPY1011529/14
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
ಮೊಬೈಲ್ ಫೋನ್‌ಗಳು Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61784
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:21:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony W710i Performance Graphit 101 g ಬೂದು
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - ಬೂದು
  • - 176 x 220 ಪಿಕ್ಸೆಲ್ಸ್
  • - ರೇರ್ ಕ್ಯಾಮೇರಾ ರೆಸೊಲ್ಯೂಶನ್ (ನ್ಯುಮರಿಕ್): 2 MP
  • - ಬ್ಲೂಟೂಥ್
  • - ಎಫ್ಎಂ ರೇಡಿಯೋ MMS (ಮಲ್ಟಿಮೀಡಿಯಾ ಮೆಸೇಜಿಂಗ್ ಸರ್ವೀಸ್)
  • - ಲೀಥಿಯಂ-ಅಯಾನ್ (ಲಿ-ಅಯಾನ್)
More>>>
Short summary description Sony W710i Performance Graphit 101 g ಬೂದು:
This short summary of the Sony W710i Performance Graphit 101 g ಬೂದು data-sheet is auto-generated and uses the product title and the first six key specs.

Sony W710i Performance Graphit, ಕ್ಲಾಮ್‌ಶೆಲ್, 176 x 220 ಪಿಕ್ಸೆಲ್ಸ್, 2 MP, ಬ್ಲೂಟೂಥ್, ಬೂದು

Long summary description Sony W710i Performance Graphit 101 g ಬೂದು:
This is an auto-generated long summary of Sony W710i Performance Graphit 101 g ಬೂದು based on the first three specs of the first five spec groups.

Sony W710i Performance Graphit. ಫಾರ್ಮ್ ಫ್ಯಾಕ್ಟರ್: ಕ್ಲಾಮ್‌ಶೆಲ್. ಡಿಸ್ಪ್ಲೆ ರೆಸೊಲ್ಯೂಶನ್: 176 x 220 ಪಿಕ್ಸೆಲ್ಸ್. ರೇರ್ ಕ್ಯಾಮೇರಾ ರೆಸೊಲ್ಯೂಶನ್ (ನ್ಯುಮರಿಕ್): 2 MP. ಬ್ಲೂಟೂಥ್. ಎಫ್ಎಂ ರೇಡಿಯೋ. ಬ್ಯಾಟರಿ ತಂತ್ರಜ್ಞಾನ: ಲೀಥಿಯಂ-ಅಯಾನ್ (ಲಿ-ಅಯಾನ್), ಸ್ಟ್ಯಾಂಡ್‌ಬೈ ಸಮಯ (2 ಜಿ): 350 h. ತೂಕ: 101 g. ಉತ್ಪನ್ನದ ಬಣ್ಣ: ಬೂದು

ವಿನ್ಯಾಸ
ಉತ್ಪನ್ನದ ಬಣ್ಣ *
ಬೂದು
ಡಿಸ್‌ಪ್ಲೇ
ಡಿಸ್ಪ್ಲೆ ರೆಸೊಲ್ಯೂಶನ್ *
176 x 220 ಪಿಕ್ಸೆಲ್ಸ್
ಡಿಸ್‌ಪ್ಲೇ ಪ್ರಕಾರ
ಟಿಎಫ್‌ಟಿ
ಪ್ಯಾನೆಲ್ ಬಗೆ
ಟಿಎಫ್‌ಟಿ
ಡಿಸ್‌ಪ್ಲೆ ಬಣ್ಣಗಳ ಸಂಖ್ಯೆ
262144 ಬಣ್ಣಗಳು
ಹೊರಗಿನ ಡಿಸ್‌ಪ್ಲೇ ರೆಸೊಲ್ಯೂಷನ್
128 x 128 ಪಿಕ್ಸೆಲ್ಸ್
ಹೊರಗಿನ ಡಿಸ್‌ಪ್ಲೇ ಬಣ್ಣಗಳ ಸಂಖ್ಯೆ
ಮೋನೋಕ್ರೋಮ್‌
ಮೆಮೊರಿ
ಫ್ಲ್ಯಾಶ್ ಕಾರ್ಡ್ ಬೆಂಬಲ *
Yes
ಆಂತರಿಕ ಮೆಮೊರಿ
10 MB
ಕ್ಯಾಮರಾ
ರೇರ್ ಕ್ಯಾಮೇರಾ ರೆಸೊಲ್ಯೂಶನ್ (ನ್ಯುಮರಿಕ್)
2 MP
ಹಿಂದಿನ ಕ್ಯಾಮೆರಾ ರೆಸಲ್ಯೂಶನ್
1600 x 1200 ಪಿಕ್ಸೆಲ್ಸ್
ರೇರ್ ಕ್ಯಾಮೆರಾ *
Yes
ನೆಟ್‌ವರ್ಕ್
ಡೇಟಾ ನೆಟ್‌ವರ್ಕ್ *
Edge, GPRS
ಡೇಟಾ ಪ್ರಸರಣ
ಇನ್‍ಫ್ರಾ ರೆಡ್ ಡೆಟಾ ಪೋರ್ಟ್
Yes
ಬ್ಲೂಟೂಥ್ *
Yes
ಮೆಸೇಜಿಂಗ್
MMS (ಮಲ್ಟಿಮೀಡಿಯಾ ಮೆಸೇಜಿಂಗ್ ಸರ್ವೀಸ್)
Yes
ಆಡಿಯೋ
ರಿಂಗರ್ ವಿಧ
ಪಾಲಿಫೋನಿಕ್
ಎಫ್ಎಂ ರೇಡಿಯೋ *
Yes
ಮ್ಯೂಸಿಕ್ ಪ್ಲೇಯರ್
Yes
ಪಾಲಿಫೋನಿಕ್ ರಿಂಗ್‌ಗಳ ಪ್ರಮಾಣ
72
ವಾಯ್ಸ್ ರೆಕಾರ್ಡಿಂಗ್
Yes
ಪವರ್
ಬ್ಯಾಟರಿ ತಂತ್ರಜ್ಞಾನ
ಲೀಥಿಯಂ-ಅಯಾನ್ (ಲಿ-ಅಯಾನ್)
ಟಾಕ್ ಟೈಂ ಸಮಯ (2 ಜಿ) *
10 h
ಸ್ಟ್ಯಾಂಡ್‌ಬೈ ಸಮಯ (2 ಜಿ) *
350 h
ತೂಕ ಮತ್ತು ಅಳತೆಗಳು
ತೂಕ *
101 g
ಅಗಲ
88 mm
ಆಳ
24,5 mm
ಎತ್ತರ
48 mm
ಫೋನ್ ವೈಶಿಷ್ಟ್ಯಗಳು
ಜಾವಾ ತಂತ್ರಜ್ಞಾನ
Yes
ಫಾರ್ಮ್ ಫ್ಯಾಕ್ಟರ್ *
ಕ್ಲಾಮ್‌ಶೆಲ್
ಇತರ ವೈಶಿಷ್ಟ್ಯಗಳು
ಇಂಟರ್ಫೇಸ್
IrDA, Bluetooth, USB
ನೆಟ್ವರ್ಕಿಂಗ್ ಬಗೆ
GSM
ಕಾರ್ಯಾಚರಣೆಯ ಫ್ರೀಕ್ವೆನ್ಸಿ
850/900/1800/1900 MHz
ಪ್ಲೇಬ್ಯಾಕ್ ನಮೂನೆಗಳು
MP3, AAC, AAC+, eAAC+