location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DCR-VX2100E ಕ್ಯಾಮ್‌ಕಾರ್ಡರ್‌ 3 MP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCR-VX2100E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCR-VX2100E show
Show alternative article codes used in the online market place
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
ಕ್ಯಾಮ್‌ಕಾರ್ಡರ್‌ಗಳು Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 177224
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:03:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony DCR-VX2100E ಕ್ಯಾಮ್‌ಕಾರ್ಡರ್‌ 3 MP
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3 MP
  • - ಆಪ್ಟಿಕಲ್ ಜೂಮ್: 12x ಡಿಜಿಟಲ್ ಜೂಮ್: 48x
  • - 6,35 cm (2.5")
More>>>
Short summary description Sony DCR-VX2100E ಕ್ಯಾಮ್‌ಕಾರ್ಡರ್‌ 3 MP:
This short summary of the Sony DCR-VX2100E ಕ್ಯಾಮ್‌ಕಾರ್ಡರ್‌ 3 MP data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DCR-VX2100E, 3 MP, 6,35 cm (2.5")

Long summary description Sony DCR-VX2100E ಕ್ಯಾಮ್‌ಕಾರ್ಡರ್‌ 3 MP:
This is an auto-generated long summary of Sony DCR-VX2100E ಕ್ಯಾಮ್‌ಕಾರ್ಡರ್‌ 3 MP based on the first three specs of the first five spec groups.

Sony DCR-VX2100E. ಒಟ್ಟು ಮೆಗಾಪಿಕ್ಸೆಲ್‌ಗಳು: 3 MP. ಆಪ್ಟಿಕಲ್ ಜೂಮ್: 12x, ಡಿಜಿಟಲ್ ಜೂಮ್: 48x, ಫಿಲ್ಟರ್ ಗಾತ್ರ: 5,8 cm. ಕ್ಯಾಮರಾ ಶಟರ್ ವೇಗ: 1/3 - 1/10.000 s. ಡಿಸ್ಪ್ಲೇ ಡಿಯಾಗನಲ್: 6,35 cm (2.5"). ಅಗಲ: 393 mm, ಆಳ: 120 mm, ಎತ್ತರ: 159 mm

ಇಮೇಜ್ ಸೆನ್ಸರ್
ಒಟ್ಟು ಮೆಗಾಪಿಕ್ಸೆಲ್‌ಗಳು *
3 MP
ಲೆನ್ಸ್ ಸಿಸ್ಟಮ್
ಆಪ್ಟಿಕಲ್ ಜೂಮ್ *
12x
ಫಿಲ್ಟರ್ ಗಾತ್ರ
5,8 cm
ಡಿಜಿಟಲ್ ಜೂಮ್ *
48x
ಶಟರ್
ಕ್ಯಾಮರಾ ಶಟರ್ ವೇಗ
1/3 - 1/10.000 s
ಡಿಸ್‌ಪ್ಲೇ
ಡಿಸ್ಪ್ಲೇ ಡಿಯಾಗನಲ್ *
6,35 cm (2.5")
ತೂಕ ಮತ್ತು ಅಳತೆಗಳು
ಅಗಲ
393 mm
ಆಳ
120 mm
ಎತ್ತರ
159 mm
ಪ್ಯಾಕೇಜಿಂಗ್ ಕಂಟೆಂಟ್
ಬಂಡಲ್ ಮಾಡಿರುವ ಸಾಫ್ಟ್‌ವೇರ್
PictureGear 4.1
ಇತರ ವೈಶಿಷ್ಟ್ಯಗಳು
ವಿಸ್ತರಣೆಯ ಸ್ಲಾಟ್‌ಗಳು
Memory Stick
ರೆಸೊಲ್ಯೂಷನ್
640 x 480 ಪಿಕ್ಸೆಲ್ಸ್
ಲೆನ್ಸ್ ಸಿಸ್ಟಂ
Sony
Brand Image Product code Product Stock Price from
Sony Camcorder DCR-TRV285 0,35 MP Sony Camcorder DCR-TRV285 0,35 MP
(show image)
DCR-TRV285E Camcorder DCR-TRV285 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)