location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Rexel 2102632 ಸ್ಟ್ಯಾಪ್ಲರ್‌ ಗುಲಾಬಿ

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rexel Check ‘Rexel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2102632
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2102632 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252328883
Category:
Device for fastening together sheets of paper together with a staple or staples.
ಸ್ಟ್ಯಾಪ್ಲರ್‌ಗಳು Check ‘Rexel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rexel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11191
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Rexel 2102632 ಸ್ಟ್ಯಾಪ್ಲರ್‌ ಗುಲಾಬಿ:
This short summary of the Rexel 2102632 ಸ್ಟ್ಯಾಪ್ಲರ್‌ ಗುಲಾಬಿ data-sheet is auto-generated and uses the product title and the first six key specs.

Rexel 2102632, 20 ಶೀಟ್‌ಗಳು, ಗುಲಾಬಿ, ಲೋಹ, ರಬ್ಬರ್, 1,8 cm, ಚೀನಾ, 209 g

Long summary description Rexel 2102632 ಸ್ಟ್ಯಾಪ್ಲರ್‌ ಗುಲಾಬಿ:
This is an auto-generated long summary of Rexel 2102632 ಸ್ಟ್ಯಾಪ್ಲರ್‌ ಗುಲಾಬಿ based on the first three specs of the first five spec groups.

Rexel 2102632. ಸ್ಟಾಪಲ್ ಮಾಡುವ ಸಾಮರ್ಥ್ಯ: 20 ಶೀಟ್‌ಗಳು, ಉತ್ಪನ್ನದ ಬಣ್ಣ: ಗುಲಾಬಿ, ಸಾಮಗ್ರಿ: ಲೋಹ, ರಬ್ಬರ್. ತೂಕ: 209 g, ಅಳತೆಗಳು (ಅxಆxಎ): 108 x 41 x 112 mm. ಪ್ಯಾಕೇಜ್ ಅಗಲ: 108 mm, ಪ್ಯಾಕೇಜ್ ಆಳ: 41 mm, ಪ್ಯಾಕೇಜ್‌ ಎತ್ತರ: 112 mm

Brand Image Product code Product Stock Price from
Rexel

Rexel 2102638 ಸ್ಟ್ಯಾಪ್ಲರ್‌
(show image)
2102638 2102638 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel 2102639 ಸ್ಟ್ಯಾಪ್ಲರ್‌ ಹಸಿರು
(show image)
2102639 2102639 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel 2102636 ಸ್ಟ್ಯಾಪ್ಲರ್‌ ಗುಲಾಬಿ
(show image)
2102636 2102636 0.00
(excl. VAT)
0 (incl. VAT)