location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SPEAKERS 3W ಲೌಡ್‌ಸ್ಪೀಕರ್‌ ವೈರ್ಡ್

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SPEAKERS 3W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MMS221/00 show
Show alternative article codes used in the online market place
Category:
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
ಲೌಡ್‌ಸ್ಪೀಕರ್‌ಗಳು Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74958
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Philips SPEAKERS 3W ಲೌಡ್‌ಸ್ಪೀಕರ್‌ ವೈರ್ಡ್:
This short summary of the Philips SPEAKERS 3W ಲೌಡ್‌ಸ್ಪೀಕರ್‌ ವೈರ್ಡ್ data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SPEAKERS 3W, ವೈರ್ಡ್, 120 Hz – 20 kHz

Long summary description Philips SPEAKERS 3W ಲೌಡ್‌ಸ್ಪೀಕರ್‌ ವೈರ್ಡ್:
This is an auto-generated long summary of Philips SPEAKERS 3W ಲೌಡ್‌ಸ್ಪೀಕರ್‌ ವೈರ್ಡ್ based on the first three specs of the first five spec groups.

Philips SPEAKERS 3W. ಕನೆಕ್ಟಿವಿಟಿ ತಂತ್ರಜ್ಞಾನ: ವೈರ್ಡ್. ಫ್ರೀಕ್ವೆನ್ಸಿ ಶ್ರೇಣಿ: 120 Hz – 20 kHz

ಆಡಿಯೋ
ಫ್ರೀಕ್ವೆನ್ಸಿ ಶ್ರೇಣಿ
120 Hz – 20 kHz
ಪೋರ್ಟ್‌ಗಳು ಮತ್ತು ಇಂಟರ್‌ಫೇಸ್‌ಗಳು
ಕನೆಕ್ಟಿವಿಟಿ ತಂತ್ರಜ್ಞಾನ *
ವೈರ್ಡ್
ಕಾರ್ಯಾಚರಣೆಯ ಸ್ಥಿತಿಗಳು
ಕಾರ್ಯಾಚರಣೆಯ ತಾಪಮಾನ (T-T)
5 - 35 °C
ಕಾರ್ಯಾಚರಣೆಯ ಸ್ಥಿತಿಗಳು
ಆಪರೇಟಿಂಗ್ ಸಾಪೇಕ್ಷ ಸಾಂದ್ರತೆ (H-H)
10 - 80%
ಇತರ ವೈಶಿಷ್ಟ್ಯಗಳು
ಸ್ಪೀಕರ್ ಪವರ್
6 W
ಅಳತೆಗಳು (ಅxಆxಎ)
218 x 210 x 110 mm
ಐ/ಒ ಪೋರ್ಟ್‌ಗಳು
USB
ಸ್ಪೀಕರ್‌ಗಳು
stereo speaker system
Country Distributor
United Kingdom 1 distributor(s)