location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology ValueRAM 4GB 400MHz DDR2 ECC Registered CL3 DIMM Dual Rank, x4 ಮೆಮೊರಿ ಮಾಡ್ಯೂಲ್‌ 1 x 4 GB ಇಸಿಸಿ

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology Check ‘Kingston Technology’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ValueRAM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4GB 400MHz DDR2 ECC Registered CL3 DIMM Dual Rank, x4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KVR400D2D4R3/4G show
Show alternative article codes used in the online market place
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
ಮೆಮೊರಿ ಮಾಡ್ಯೂಲ್‌ಗಳು Check ‘Kingston Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129064
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 08 Feb 2024
Product end of life date
Bullet Points Kingston Technology ValueRAM 4GB 400MHz DDR2 ECC Registered CL3 DIMM Dual Rank, x4 ಮೆಮೊರಿ ಮಾಡ್ಯೂಲ್‌ 1 x 4 GB ಇಸಿಸಿ
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 4 GB DDR2 400 MHz
  • - 240-pin DIMM 1 x 4 GB
  • - ಸಿಎಎಸ್ ಲೇಟೆನ್ಸಿ: 3
  • - 1.8 V
  • - ಇಸಿಸಿ
More>>>
Short summary description Kingston Technology ValueRAM 4GB 400MHz DDR2 ECC Registered CL3 DIMM Dual Rank, x4 ಮೆಮೊರಿ ಮಾಡ್ಯೂಲ್‌ 1 x 4 GB ಇಸಿಸಿ:
This short summary of the Kingston Technology ValueRAM 4GB 400MHz DDR2 ECC Registered CL3 DIMM Dual Rank, x4 ಮೆಮೊರಿ ಮಾಡ್ಯೂಲ್‌ 1 x 4 GB ಇಸಿಸಿ data-sheet is auto-generated and uses the product title and the first six key specs.

Kingston Technology ValueRAM 4GB 400MHz DDR2 ECC Registered CL3 DIMM Dual Rank, x4, 4 GB, 1 x 4 GB, DDR2, 400 MHz, 240-pin DIMM

Long summary description Kingston Technology ValueRAM 4GB 400MHz DDR2 ECC Registered CL3 DIMM Dual Rank, x4 ಮೆಮೊರಿ ಮಾಡ್ಯೂಲ್‌ 1 x 4 GB ಇಸಿಸಿ:
This is an auto-generated long summary of Kingston Technology ValueRAM 4GB 400MHz DDR2 ECC Registered CL3 DIMM Dual Rank, x4 ಮೆಮೊರಿ ಮಾಡ್ಯೂಲ್‌ 1 x 4 GB ಇಸಿಸಿ based on the first three specs of the first five spec groups.

Kingston Technology ValueRAM 4GB 400MHz DDR2 ECC Registered CL3 DIMM Dual Rank, x4. ಆಂತರಿಕ ಮೆಮೊರಿ: 4 GB, ಮೆಮೊರಿ ಲೇಔಟ್ (ಮಾಡ್ಯೂಲ್ x ಅಳತೆ): 1 x 4 GB, ಇಂಟರ್ನಲ್ ಮೆಮೊರಿ ಬಗೆ: DDR2, ಮೆಮೊರಿ ಕ್ಲಾಕ್ ವೇಗ: 400 MHz, ಮೆಮೊರಿ ಫಾರಂ ಫ್ಯಾಕ್ಟರ್: 240-pin DIMM, ಸಿಎಎಸ್ ಲೇಟೆನ್ಸಿ: 3, ಇಸಿಸಿ

ವೈಶಿಷ್ಟ್ಯಗಳು
ಬಫರ್ ಮೆಮೊರಿ ಪ್ರಕಾರ
Registered (buffered)
ಸಿಎಎಸ್ ಲೇಟೆನ್ಸಿ
3
ಆಂತರಿಕ ಮೆಮೊರಿ *
4 GB
ಮೆಮೊರಿ ಲೇಔಟ್ (ಮಾಡ್ಯೂಲ್ x ಅಳತೆ) *
1 x 4 GB
ಇಂಟರ್ನಲ್ ಮೆಮೊರಿ ಬಗೆ *
DDR2
ಮೆಮೊರಿ ಕ್ಲಾಕ್ ವೇಗ *
400 MHz
ಮೆಮೊರಿ ಫಾರಂ ಫ್ಯಾಕ್ಟರ್ *
240-pin DIMM
ಇಸಿಸಿ *
Yes
ಮೆಮೊರಿ ಬಸ್
72 ಬಿಟ್
Check width
4 ಬಿಟ್
ವೈಶಿಷ್ಟ್ಯಗಳು
ಮೆಮೊರಿ ಶ್ರೇಯಾಂಕ
2
ಮೆಮೊರಿ ವೋಲ್ಟೇಜ್
1.8 V
ಮಾಡ್ಯೂಲ್ ವಿನ್ಯಾಸ
512M X 72
ಮೆಮೊರಿ ವಿಧ
DDR2
ಲೆಡ್ ಪ್ಲೇಟಿಂಗ್
ಗೋಲ್ಡ್
ಇತರ ವೈಶಿಷ್ಟ್ಯಗಳು
ಚಿಪ್ಸ್ ಸಂಸ್ಥೆ
X4
ಫಾರ್ಮ್ ಫ್ಯಾಕ್ಟರ್
240-pin DIMM
ಬಸ್ ಕ್ಲಾಕ್ ದರ
400 MHz
ದೋಷ ಸೂಚಕ
ECC
ಮೆಮೊರಿ ಲೇಔಟ್
1 x 4096 MB
ಆಂತರಿಕ ಮೆಮೊರಿ
4096 MB
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)