location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Falcon de luxe Sunday on the Canal 1000 pcs ಗರಗಸದ ಒಗಟು 1000 pc(s) ಜನರು

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Falcon de luxe
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sunday on the Canal 1000 pcs
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11206 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126112069
Category:
Picture printed on cardboard or wood and cut into various pieces of different shapes that have to be fitted together.
ಒಗಟುಗಳು Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26208
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:32:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Falcon de luxe Sunday on the Canal 1000 pcs ಗರಗಸದ ಒಗಟು 1000 pc(s) ಜನರು
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - ಗರಗಸದ ಒಗಟು
  • - ಜನರು
  • - ವಯಸ್ಕ
  • - ಯಾವುದೇ ಲಿಂಗ
  • - ಶಿಫಾರಿತ ವಯಸ್ಸು (ಕನಿಷ್ಟ): 12 ವರ್ಷ(ಗಳು)
  • - ಸಾಮಗ್ರಿ: ಕಾರ್ಡ್‌ಬೋರ್ಡ್
  • - 1000 pc(s)
More>>>
Short summary description Falcon de luxe Sunday on the Canal 1000 pcs ಗರಗಸದ ಒಗಟು 1000 pc(s) ಜನರು:
This short summary of the Falcon de luxe Sunday on the Canal 1000 pcs ಗರಗಸದ ಒಗಟು 1000 pc(s) ಜನರು data-sheet is auto-generated and uses the product title and the first six key specs.

Falcon de luxe Sunday on the Canal 1000 pcs, 1000 pc(s), ಜನರು, 12 ವರ್ಷ(ಗಳು)

Long summary description Falcon de luxe Sunday on the Canal 1000 pcs ಗರಗಸದ ಒಗಟು 1000 pc(s) ಜನರು:
This is an auto-generated long summary of Falcon de luxe Sunday on the Canal 1000 pcs ಗರಗಸದ ಒಗಟು 1000 pc(s) ಜನರು based on the first three specs of the first five spec groups.

Falcon de luxe Sunday on the Canal 1000 pcs. ಪಜಲ್ ಪೀಸ್‌ಗಳ ಸಂಖ್ಯೆ: 1000 pc(s). ಪ್ರಕಾರ: ಜನರು, ಶಿಫಾರಿತ ವಯಸ್ಸು (ಕನಿಷ್ಟ): 12 ವರ್ಷ(ಗಳು)

ವೈಶಿಷ್ಟ್ಯಗಳು
ಉತ್ಪನ್ನದ ವಿಧ *
ಗರಗಸದ ಒಗಟು
ಪ್ರಕಾರ *
ಜನರು
ಶಿಫಾರಸು ಮಾಡಿರುವ ವಯೋ ಗುಂಪು *
ವಯಸ್ಕ
ಸಲಹೆನೀಡಲಾದ ಲಿಂಗ *
ಯಾವುದೇ ಲಿಂಗ
ಶಿಫಾರಿತ ವಯಸ್ಸು (ಕನಿಷ್ಟ) *
12 ವರ್ಷ(ಗಳು)
ಒಳಾಂಗಣ ಬಳಕೆಗೆ ಸೂಕ್ತ
Yes
ಸಾಮಗ್ರಿ
ಕಾರ್ಡ್‌ಬೋರ್ಡ್
QR ಕೋಡ್
No
ಮೂಲ ದೇಶ
ನೆದರ್ಲ್ಯಾಂಡ್ಸ್
ಬಿಡುಗಡೆ ದಿನಾಂಕ (ದಿದಿ/ತಿಂತಿಂ/ವವವವ)
01/04/2018
ಪ್ಯಾಕೇಜಿಂಗ್ ಡೇಟಾ
ಪ್ಯಾಕೇಜ್ ವಿಧ
ಬಾಕ್ಸ್
ಪ್ಯಾಕೇಜ್ ಅಗಲ
370 mm
ಪ್ಯಾಕೇಜ್ ಆಳ
70 mm
ಪ್ಯಾಕೇಜ್‌ ಎತ್ತರ
270 mm
ಪ್ಯಾಕೇಜ್ ತೂಕ
790 g
ಪ್ಯಾಕೇಜ್ ವಾಲ್ಯೂಮ್
6993 cm³
ಪ್ಯಾಕೇಜಿಂಗ್ ಕಂಟೆಂಟ್
ಪಜಲ್‌ಗಳ ಸಂಖ್ಯೆ *
1
ಪ್ಯಾಕೇಜಿಂಗ್ ಕಂಟೆಂಟ್
ಪಜಲ್ ಪೀಸ್‌ಗಳ ಸಂಖ್ಯೆ *
1000 pc(s)
ಸಾಗಾಟದ ಡೇಟಾ
ಪ್ಯಾಲೆಟ್‌ ಅಗಲ
100 cm
ಪ್ಯಾಲೆಟ್ ಉದ್ದ
120 cm
ಪ್ಯಾಲೆಟ್ ಎತ್ತರ
2 m
ಪ್ರತಿ ಪ್ಯಾಲೆಟ್‌ಗೆ ಕಾರ್ಟನ್‌ಗಳ ಸಂಖ್ಯೆ
25 pc(s)
ಪ್ರತಿ ಪ್ಯಾಲೆಟ್ ಲೇಯರ್‌ ಪ್ರಕಾರ ಕಾರ್ಟನ್‌ಗಳ ಸಂಖ್ಯೆ
5 pc(s)
ಪ್ರತಿ ಪ್ಯಾಲೆಟ್‌ಗೆ ಲೇಯರ್‌ಗಳ ಸಂಖ್ಯೆ
5 pc(s)
ಪ್ರತಿ ಪ್ಯಾಲೆಟ್ ಪ್ರಮಾಣ
300 pc(s)
ಪ್ರತಿ ಮಾಸ್ಟರ್ (ಹೊರಗಿನ) ಕೇಸ್‌ ಪ್ರಮಾಣ
12 pc(s)
ಮಾಸ್ಟರ್ (ಔಟರ್) ಕೇಸ್ ಅಗಲ
390 mm
ಮಾಸ್ಟರ್ (ಹೊರ) ಕೇಸ್ ಉದ್ದ
560 mm
ಮಾಸ್ಟರ್ (ಔಟರ್) ಕೇಸ್ ಎತ್ತರ
370 mm
ಮಾಸ್ಟರ್‌ (ಹೊರಗಿನ) ಕೇಸ್‌ ತೂಕ
10,1 kg
ಮಾಸ್ಟರ್ (ಹೊರ) ಕೇಸ್ ಟೇರ್ ತೂಕ
144 g
ಮಾಸ್ಟರ್ (ಹೊರ) ಕೇಸ್ ವಾಲ್ಯೂಂ
80808 cm³