location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion Gaming TG01-0710in Intel® Core™ i5 i5-9400F 8 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Mini Tower PC ಕಪ್ಪು

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion Gaming
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TG01-0710in
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7XE53AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194441743890 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
ಪಿಸಿ ಗಳು/ವರ್ಕ್‌ಸ್ಟೇಷನ್‌ಗಳು Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7058
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Apr 2021
Product end of life date
Bullet Points HP Pavilion Gaming TG01-0710in Intel® Core™ i5 i5-9400F 8 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Mini Tower PC ಕಪ್ಪು
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i5-9400F (9MB Cache, 2.9GHz)
  • - NVIDIA GeForce GTX 1650 (4GB GDDR5)
  • - 8GB (2666MHz) DDR4-SDRAM (1 x 8) & 1000GB HDD, 512GB SSD
Long product name HP Pavilion Gaming TG01-0710in Intel® Core™ i5 i5-9400F 8 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Mini Tower PC ಕಪ್ಪು :
The short editorial description of HP Pavilion Gaming TG01-0710in Intel® Core™ i5 i5-9400F 8 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Mini Tower PC ಕಪ್ಪು

Intel Core i5-9400F (9MB Cache, 2.9GHz), 8GB DDR4-SDRAM, 1000GB HDD, 512GB SSD, NVIDIA GeForce GTX 1650 (4GB GDDR5), LAN, WLAN, Bluetooth, Windows 10 Home 64-bit
More>>>
HP Pavilion Gaming TG01-0710in Intel® Core™ i5 i5-9400F 8 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Mini Tower PC ಕಪ್ಪು:
The official marketing text of HP Pavilion Gaming TG01-0710in Intel® Core™ i5 i5-9400F 8 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Mini Tower PC ಕಪ್ಪು as supplied by the manufacturer

Made for everyday mischiefGet ready to game on your terms. This powerful rig is built to keep up with the games of today and tomorrow. Beneath its compact and sleek exterior, you will find all the performance you need to play with confidence and room to expand and upgrade.

Short summary description HP Pavilion Gaming TG01-0710in Intel® Core™ i5 i5-9400F 8 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Mini Tower PC ಕಪ್ಪು:
This short summary of the HP Pavilion Gaming TG01-0710in Intel® Core™ i5 i5-9400F 8 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Mini Tower PC ಕಪ್ಪು data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion Gaming TG01-0710in, 2,9 GHz, Intel® Core™ i5, i5-9400F, 8 GB, 1,51 TB, Windows 10 Home

Long summary description HP Pavilion Gaming TG01-0710in Intel® Core™ i5 i5-9400F 8 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Mini Tower PC ಕಪ್ಪು:
This is an auto-generated long summary of HP Pavilion Gaming TG01-0710in Intel® Core™ i5 i5-9400F 8 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Mini Tower PC ಕಪ್ಪು based on the first three specs of the first five spec groups.

HP Pavilion Gaming TG01-0710in. ಪ್ರೊಸೆಸ್ಸರ್ ಫ್ರೀಕ್ವೆನ್ಸಿ: 2,9 GHz, ಪ್ರೊಸೆಸ್ಸರ್ ಕುಟುಂಬ: Intel® Core™ i5, ಪ್ರೊಸೆಸ್ಸರ್ ಮಾಡೆಲ್: i5-9400F. ಆಂತರಿಕ ಮೆಮೊರಿ: 8 GB, ಇಂಟರ್ನಲ್ ಮೆಮೊರಿ ಬಗೆ: DDR4-SDRAM, ಮೆಮೊರಿ ಕ್ಲಾಕ್ ವೇಗ: 2666 MHz. ಒಟ್ಟು ಶೇಖರಣಾ ಸಾಮರ್ಥ್ಯ: 1,51 TB, ಸ್ಟೋರೇಜ್ ಮೀಡಿಯಾ: HDD+SSD. ವಿಶಿಷ್ಟ ಗ್ರಾಫಿಕ್ಸ್ ಅಡಾಪ್ಟರ್ ಮಾಡೆಲ್: NVIDIA® GeForce® GTX 1650. ಆಪರೇಟಿಂಗ್ ಸಿಸ್ಟಮ್ ಇನ್‌ಸ್ಟಾಲ್ ಮಾಡಲಾಗಿದೆ: Windows 10 Home, ಆಪರೇಟಿಂಗ್ ಸಿಸ್ಟಂ ಆರ್ಕಿಟೆಕ್ಚರ್: 64-bit. ವಿದ್ಯುತ್ ಸರಬರಾಜು: 310 W. ಚೇಸಿಸ್‌ ವಿಧ: Mini Tower. ಉತ್ಪನ್ನದ ವಿಧ: PC. ಉತ್ಪನ್ನದ ಬಣ್ಣ: ಕಪ್ಪು

Powerful graphics
Powerful graphics

Power the latest games with smooth and responsive visuals. Discrete graphics ensure this machine easily runs your favorite gaming titles.

High-speed performance
High-speed performance

Play, create and multi-task with a powerful CPU. An enhanced thermal solution keeps your tower cool and quiet even when running demanding games and apps.

Customizable and compact design
Customizable and compact design

This sleek, space-saving tower allows you to expand with a robust power supply ready for component upgradability. With customizable LED lights, and up to 9 USB ports for your peripherals – you’ve got the freedom to play your way.

Wi-Fi 5 (2x2) & Bluetooth® 5.0
Wi-Fi 5 (2x2) & Bluetooth® 5.0

Never worry about spotty Internet and weak connections. Stay powerfully connected to Wi-Fi and to Bluetooth® accessories with the latest Wi-Fi 5 (2x2) WLAN adapter and Bluetooth® 5.0. [4]

Hard drive storage
Hard drive storage

Don’t worry about growing your collection of digital movies, songs, and pictures. With massive storage options you can save it all, and still have plenty of room left over. [3]

7th Generation Intel® Core™ processor
7th Generation Intel® Core™ processor

Powerful performance easily keeps up with all your multitasking demands, enables new ways to interact with your PC, and delivers enhanced 4K video capabilities. [2]

NVIDIA® GeForce® GTX 1050 graphics
NVIDIA® GeForce® GTX 1050 graphics

Advanced graphics processing powers everything from the latest games, to visually demanding design or editing work with fewer slowdowns, hiccups, and stuttering.

Dual storage configurations

By including both an SSD drive for the operating system and a traditional hard drive you get the benefits of both worlds—fast boot up times, snappy responsiveness, and larger storage capacity.

Windows 10
Windows 10

Do great things confidently with the familiar feel of Windows - only better. [1]

USB 3.1 Gen 1 connector
USB 3.1 Gen 1 connector

With the world’s most popular USB connection, you can easily connect any of your existing USB devices and experience data transfer speeds ten times faster than USB 2.0.

Dropbox cloud storage
Dropbox cloud storage

Store and synchronize your content online with Dropbox. Get 25 GB of storage for one year to access, manage, and share your photos, music, and files from anywhere with Internet access. [5]

Ethernet port

When you have a spotty wireless connection, you can quickly plug in your Ethernet cable to get a smooth, wired Internet experience that bypasses any wireless issue.

ಪ್ರೊಸೆಸರ್
ಪ್ರೊಸೆಸ್ಸರ್ ತಯಾರಕರು *
Intel
ಪ್ರೊಸೆಸ್ಸರ್ ಕುಟುಂಬ *
Intel® Core™ i5
Processor generation
9th gen Intel® Core™ i5
ಪ್ರೊಸೆಸ್ಸರ್ ಮಾಡೆಲ್ *
i5-9400F
ಪ್ರೊಸೆಸ್ಸರ್ ಕೋರ್‌ಗಳು
6
ಪ್ರೊಸೆಸ್ಸರ್ ಥ್ರೆಡ್
6
ಪ್ರೊಸೆಸ್ಸರ್ ಬೂಸ್ಟ್ ಫ್ರಿಕ್ವೆನ್ಸಿ
4,1 GHz
ಪ್ರೊಸೆಸ್ಸರ್ ಫ್ರೀಕ್ವೆನ್ಸಿ *
2,9 GHz
ಪ್ರೆಸೆಸ್ಸರ್ ಸಾಕೆಟ್
LGA 1151 (Socket H4)
ಪ್ರೊಸೆಸ್ಸರ್ ಕ್ಯಾಶ್
9 MB
ಪ್ರೊಸೆಸ್ಸರ್ ಕ್ಯಾಶ್ ಬಗೆ
Smart Cache
ಸಿಸ್ಟಂ ಬಸ್ ರೇಟ್
8 GT/s
ಬಸ್ ಬಗೆ
DMI3
ಪ್ರೊಸೆಸ್ಸರ್ ಲಿಥೊಗ್ರಫಿ
14 nm
ಪ್ರೊಸೆಸ್ಸರ್ ಕಾರ್ಯನಿರ್ವಹಿಸುವ ಮೋಡ್‌ಗಳು
64-bit
ಪ್ರೊಸೆಸ್ಸರ್ ಕೋಡ್‍ಹೆಸರು
Coffee Lake
ಥರ್ಮಲ್ ಡಿಸೈನ್ ಪವರ್ (ಟಿಡಿಪಿ)
65 W
ಟಿಜಂಕ್ಷನ್
100 °C
ಪಿಸಿಐ ಎಕ್ಸ್‌ಪ್ರೆಸ್ ಸ್ಲಾಟ್‌ಗಳ ಆವೃತ್ತಿ
3.0
ಪಿಸಿಐ ಎಕ್ಸ್‌ಪ್ರೆಸ್ ಲೇನ್‌ಗಳ ಗರಿಷ್ಟ ಸಂಖ್ಯೆ
16
ಪಿಸಿಐ ಎಕ್ಸ್‌ಪ್ರೆಸ್ ಸಂಯೋಜನೆಗಳು
1x8+2x4, 1x16, 2x8
ಅನುಸ್ಠಾನ ಮಾಡಿದ ಪ್ರೊಸೆಸ್ಸರ್‌ಗಳ ಸಂಖ್ಯೆ
1
ಪ್ರೊಸೆಸ್ಸರ್‌ನಿಂದ ಸಹಕರಿಸುವ ಗರಿಷ್ಟ ಆಂತರಿಕ ಮೆಮೊರಿ
128 GB
ಪ್ರೊಸೆಸ್ಸರ್‌ನಿಂದ ಸಹಕರಿಸುವ ಮೆಮೊರಿ ಬಗೆ
DDR4-SDRAM
ಪ್ರೊಸೆಸ್ಸರ್‌ನಿಂದ ಸಹಕರಿಸುವ ಮೆಮೊರಿ ಕ್ಲಾಕ್ ವೇಗ
2666 MHz
ಪ್ರೊಸೆಸ್ಸರ್‌ನಿಂದ ಸಹಕರಿಸುವ ಮೆಮೊರಿ ಬ್ಯಾಂಡ್‌ವಿತ್ (ಗರಿಷ್ಟ)
41,6 GB/s
ಮೆಮೊರಿ
ಆಂತರಿಕ ಮೆಮೊರಿ *
8 GB
ಇಂಟರ್ನಲ್ ಮೆಮೊರಿ ಬಗೆ
DDR4-SDRAM
ಮೆಮೊರಿ ಲೇಔಟ್ (ಸ್ಲಾಟ್‌ಗಳು x ಅಳತೆ)
1 x 8 GB
ಮೆಮೊರಿ ಸ್ಲಾಟ್‌ಗಳು
2x DIMM
ಮೆಮೊರಿ ಕ್ಲಾಕ್ ವೇಗ
2666 MHz
ಸ್ಟೋರೇಜ್
ಒಟ್ಟು ಶೇಖರಣಾ ಸಾಮರ್ಥ್ಯ *
1,51 TB
ಸ್ಟೋರೇಜ್ ಮೀಡಿಯಾ *
HDD+SSD
ಅಪ್ಟೀಕಲ್ ಡ್ರೈವ್ ಬಗೆ *
No
ಇನ್ಸ್ಟಾಲ್ ಮಾಡಿದ ಶೇಖರಣಾ ಡ್ರೈವ್‌ಗಳ ಸಂಖ್ಯೆ
2
ಒಟ್ಟು ಎಚ್‌ಡಿಡಿ ಸಾಮರ್ಥ್ಯ
1 TB
ಅನುಸ್ಠಾನ ಮಾಡಿದ ಎಚ್‌ಡಿಡಿಗಳ ಸಂಖ್ಯೆ
1
HDD ಸಾಮರ್ಥ್ಯ
1 TB
HDD ಇಂಟರ್‌ಫೇಸ್
SATA
HDD ವೇಗ
7200 RPM
ಒಟ್ಟು ಎಸ್‌ಎಸ್‌ಡಿ ಸಾಮರ್ಥ್ಯ
512 GB
ಅನುಸ್ಠಾನವಾದ ಎಸ್‌ಎಸ್‌ಡಿ ಗಳ ಸಂಖ್ಯೆ
1
ಎಸ್‌ಎಸ್‌ಡಿ ಸಾಮರ್ಥ್ಯ
512 GB
ಎಸ್‌ಎಸ್‌ಡಿ ಇಂಟರ್ಫೇಸ್
PCI Express
ಕಾರ್ಡ್ ರೀಡರ್ ಏಕೀಕೃತವಾಗಿದೆ
Yes
ಗ್ರಾಫಿಕ್ಸ್
ವಿಶಿಷ್ಟ ಗ್ರಾಫಿಕ್ಸ್ ಅಡಾಪ್ಟರ್ *
Yes
ಆನ್‌-ಬೋರ್ಡ್ ಗ್ರಾಫಿಕ್ಸ್ ಅಡಾಪ್ಟರ್ *
No
ವಿಶಿಷ್ಟ ಗ್ರಾಫಿಕ್ಸ್ ಅಡಾಪ್ಟರ್ ಮಾಡೆಲ್ *
NVIDIA® GeForce® GTX 1650
ಡಿಸ್ಕ್ರೀಟ್ ಗ್ರಾಫಿಕ್ಸ್ ಅಡಾಪ್ಟರ್ ಮೆಮೊರಿ
4 GB
ಡಿಸ್ಕ್ರೀಟ್ ಗ್ರಾಫಿಕ್ಸ್ ಮೆಮೊರಿ ವಿಧ
GDDR5
ವಿಶೇಷ ಗ್ರಾಫಿಕ್ಸ್ ಅಡಾಪ್ಟರ್‌ಗಳ ಸಂಖ್ಯೆ
1
ಆನ್-ಬೋರ್ಡ್ ಗ್ರಾಫಿಕ್ಸ್ ಅಡಾಪ್ಟರ್ ಮಾಡೆಲ್ *
ಲಭ್ಯವಿಲ್ಲ
ಗ್ರಾಫಿಕ್ಸ್ ಅಡಾಪ್ಟರ್ ಎಚ್‌ಡಿಎಂಐ ಪೋರ್ಟ್ ಪ್ರಮಾಣ
1
ಗ್ರಾಫಿಕ್ಸ್ ಅಡಾಪ್ಟರ್ ಡಿವಿಐ-ಡಿ ಪೋರ್ಟ್ ಪ್ರಮಾಣ
1
ನೆಟ್‌ವರ್ಕ್
ಈಥರ್‌ನೆಟ್ LAN *
Yes
ಇಥರ್‌ನೆಟ್‌ LAN ಡೇಟಾ ದರಗಳು
10, 100, 1000 Mbit/s
ವೈ-ಫೈ *
Yes
ಅಗ್ರ ವೈ-ಫೈ ಮಾನದಂಡ
Wi-Fi 5 (802.11ac)
ವೈ-ಫೈ ಮಾನದಂಡಗಳು
Wi-Fi 5 (802.11ac)
ಆ್ಯಂಟೆನಾ ವಿಧ
2x2
ಬ್ಲೂಟೂಥ್
Yes
ಬ್ಲೂಟೂತ್ ಆವೃತ್ತಿ
5.0
ಪೋರ್ಟ್‌ಗಳು ಮತ್ತು ಇಂಟರ್‌ಫೇಸ್‌ಗಳು
ಯುಎಸ್‌ಬಿ 2.0 ಪೋರ್ಟ್ ಪ್ರಮಾಣ *
4
ಪೋರ್ಟ್‌ಗಳು ಮತ್ತು ಇಂಟರ್‌ಫೇಸ್‌ಗಳು
ಯುಎಸ್‌ಬಿ 3.2 ಜೆನ್ 1 (3.1 ಜೆನ್ 1) ಬಗೆ-ಎ ಪೋರ್ಟ್‌ಗಳ ಪ್ರಮಾಣ *
4
ಯುಎಸ್‌ಬಿ 3.2 ಜೆನ್ 1 (3.1 ಜೆನ್ 1) ಬಗೆ-ಸಿ ಪೋರ್ಟ್‌ಗಳ ಪ್ರಮಾಣ *
1
ಎತರ್ನೆಟ್ ಲ್ಯಾನ್ (ಆರ್‌ಜೆ-45) ಪೋರ್ಟ್‌ಗಳು
1
ಮೈಕ್ರೊಫೋನ್ ಇನ್
Yes
ಲೈನ್-ಔಟ್
Yes
ಲೈನ್-ಇನ್
Yes
ಕಾಂಬೊ ಹೆಡ್ ಫೋನ್/ಮೈಕ್ ಪೋರ್ಟ್
Yes
ವಿನ್ಯಾಸ
ಚೇಸಿಸ್‌ ವಿಧ *
Mini Tower
ಪ್ಲೇಸ್‌ಮೆಂಟ್ ಬೆಂಬಲಿತವಾಗಿದೆ
ಲಂಬ
ಉತ್ಪನ್ನದ ಬಣ್ಣ *
ಕಪ್ಪು
ಮೂಲ ದೇಶ
ಚೀನಾ
ಕಾರ್ಯಕ್ಷಮತೆ
ಮದರ್‌ಬೋರ್ಡ್ ಚಿಪ್‌ಸೆಟ್
Intel® H370
ಆಡಿಯೋ ಔಟ್‌ಪುಟ್ ಚಾನೆಲ್‌ಗಳು
5.1 ಚಾನೆಲ್‌ಗಳು
ಉತ್ಪನ್ನದ ವಿಧ *
PC
ಸಾಫ್ಟ್‌ವೇರ್
ಆಪರೇಟಿಂಗ್ ಸಿಸ್ಟಮ್ ಇನ್‌ಸ್ಟಾಲ್ ಮಾಡಲಾಗಿದೆ *
Windows 10 Home
ಆಪರೇಟಿಂಗ್ ಸಿಸ್ಟಂ ಆರ್ಕಿಟೆಕ್ಚರ್
64-bit
ಪ್ರೊಸೆಸರ್ ವಿಶೇಷ ವೈಶಿಷ್ಟ್ಯಗಳು
ಇಂಟೆಲ್ 64
Yes
ವೃದ್ಧಿಸಿದ ಇಂಟೆಲ್ ಸ್ಪೀಡ್‌ಸ್ಟೆಪ್ ತಂತ್ರಜ್ಞಾನ
Yes
ಎಂಬೆಡೆಡ್ ಆಯ್ಕೆಗಳು ಲಭ್ಯಯಿದೆ
No
ಇಂಟೆಲ್ ವಿಟಿ-ಎಕ್ಸ್‌ನೊಂದಿಗೆ ವಿಸ್ತೃತ ಪೇಜ್ ಟೇಬಲ್‌ಗಳು (ಇಪಿಟಿ)
Yes
ಇಂಟೆಲ್ ಟಿಎಸ್‌ಎಕ್ಸ್-ಎನ್‌ಐ
No
ಐಡಲ್ ಸ್ಟೇಟ್ಸ್
Yes
ಉಷ್ಣ ಮಾನಿಟರಿಂಗ್ ತಂತ್ರಜ್ಞಾನಗಳು
Yes
ಇಂಟೆಲ್ ಸ್ಟೇಬಲ್ ಇಮೇಜ್ ಪ್ಲಾಟ್‌ಫಾರಂ ಪ್ರೋಗ್ರಾಂ (ಎಸ್‌ಐಪಿಪಿ)
No
ಇಂಟೆಲ್® ಎಇಎಸ್ ನ್ಯೂ ಇನ್ಸ್‌ಟ್ರಕ್ಷನ್ಸ್ (ಇಂಟೆಲ್® ಎಇಎಸ್-ಎನ್‌ಐ)
Yes
ಇಂಟೆಲ್® ಸೆಕ್ಯೂರ್ ಕೀ
Yes
ಇಂಟೆಲ್® ಒಎಸ್ ಗಾರ್ಡ್
Yes
ಇಂಟೆಲ್ ಭರವಸೆ ನಿರ್ವಹಣೆ ತಂತ್ರಜ್ಞಾನ
No
ನಿಷ್ಕ್ರಿಯವಾದ ಬಿಟ್ ಕಾರ್ಯಗತಗೊಳಿಸು
Yes
ಇಂಟೆಲ್ ವೃದ್ಧಿಸಿದ ಹಾಲ್ಟ್ ಸ್ಟೇಟ್
Yes
ಇಂಟೆಲ್ ಸಾಫ್ಟ್‌ವೇರ್ ಗಾರ್ಡ್ ಎಕ್ಸ್‌ಟೆನ್ಶನ್(ಇಂಟೆಲ್ ಎಸ್‌ಜಿಎಕ್ಸ್)
Yes
ಪ್ರೊಸೆಸರ್ ಪ್ಯಾಕೇಜ್ ಗಾತ್ರ
37.5 x 37.5 mm
ಬೆಂಬಲಿತ ಇನ್‌ಸ್ಟ್ರಕ್ಷನ್ ಸೆಟ್‌ಗಳು
AVX 2.0, SSE4.1, SSE4.2
ಸ್ಕೇಲೆಬಿಲಿಟಿ
1S
ಸಿಪಿಯು ಸಂಯೋಜನೆ (ಗರಿಷ್ಟ)
1
ಥರ್ಮಲ್ ಸೊಲ್ಯುಶನ್ ಸ್ಪೆಸಿಫಿಕೇಶನ್
PCG 2015C
ಐ/ಒ ನಿರ್ದೇಶಕ್ಕಾಗಿ ಇಂಟೆಲ್ ವರ್ಚುವಲೈಸೇಶನ್ ತಂತ್ರಜ್ಞಾನ (ವಿಟಿ-ಡಿ)
Yes
ಇಂಟೆಲ್ ಐಡೆಂಟಿಟಿ ರಕ್ಷಣೆ ತಂತ್ರಜ್ಞಾನ ಆವೃತ್ತಿ
1,00
ಇಂಟೆಲ್ ಸ್ಟೇಬಲ್ ಇಮೇಜ್ ಪ್ಲಾಟ್‌ಫಾರಂ ಪ್ರೋಗ್ರಾಂ (ಎಸ್‍ಐಪಿಪಿ) ಆವೃತ್ತಿ
0,00
ಇಂಟೆಲ್ ಸೆಕ್ಯೂರ್ ಕೀ ತಂತ್ರಜ್ಞಾನ ಆವೃತ್ತಿ
1,00
ಇಂಟೆಲ್ ವರ್ಚುವೈಲೈಸೇಶನ್ ತಂತ್ರಜ್ಞಾನ (ವಿಟಿ-ಎಕ್ಸ್)
Yes
ಇಂಟೆಲ್ ಟಿಎಸ್‌ಎಕ್-ಎನ್‌ಐ ಆವೃತ್ತಿ
0,00
ಪ್ರೊಸೆಸರ್ ಎಆರ್‌ಕೆ ಐಡಿ
190883
ಇಂಟೆಲ್® ಟರ್ಬೊ ಬೂಸ್ಟ್ ತಂತ್ರಜ್ಞಾನ
2.0
ಇಂಟೆಲ್® ಹೈಪರ್ ಥ್ರೆಡಿಂಗ್ ತಂತ್ರಜ್ಞಾನ (ಇಂಟೆಲ್® ಎಚ್‌ಟಿ ತಂತ್ರಜ್ಞಾನ)
No
ಇಂಟೆಲ್® ಐಡೆಂಟಿಟಿ ಪ್ರೊಟೆಕ್ಷನ್ ತಂತ್ರಜ್ಞಾನ (ಇಂಟೆಲ್® ಐಪಿಟಿ)
Yes
ಬ್ರ್ಯಾಂಡ್‌ಗೆ ನಿರ್ದಿಷ್ಟವಾದ ವೈಶಿಷ್ಟ್ಯಗಳು
ಎಚ್‌ಪಿ ಸೆಗ್ಮೆಂಟ್
ಹೋಮ್
ಪವರ್
ವಿದ್ಯುತ್ ಸರಬರಾಜು *
310 W
ಸುಸ್ಥಿರತೆ
ಸುಸ್ಥಿರತೆ ಪ್ರಮಾಣಪತ್ರಗಳು
EPEAT Silver, ENERGY STAR
ತೂಕ ಮತ್ತು ಅಳತೆಗಳು
ಅಗಲ *
155,4 mm
ಆಳ *
304 mm
ಎತ್ತರ *
337,4 mm
ತೂಕ *
5,96 kg
ಪ್ಯಾಕೇಜ್ ಅಗಲ
499 mm
ಪ್ಯಾಕೇಜ್ ಆಳ
400 mm
ಪ್ಯಾಕೇಜ್‌ ಎತ್ತರ
287 mm
ಪ್ಯಾಕೇಜ್ ತೂಕ
8,2 kg
ಪ್ಯಾಕೇಜಿಂಗ್ ಕಂಟೆಂಟ್
ಡಿಸ್‌ಪ್ಲೇ ಒಳಗೊಂಡಿದೆ *
No
Source Review comments Score
gadgets.ndtv.com
Updated:
2020-10-07 07:57:45
Gaming laptops are all the rage right now, but many people might still prefer the lower cost and greater flexibility of a desktop PC. After several years of neglect, with barely any branded options in the market, gaming desktops are making a comeback. Nea...
Good Compact, looks good, Capable enough for 1080p gaming, Lots of ports and connectivity, Good value for money...
Bad Gets hot and loud when stressed, Single-channel RAM...
Bottom line If you aren't sure about which components to choose and don't want the bother of building yourself a gaming PC, HP has some interesting configurations available. You don't get very premium hardware with the Pavilion Gaming Desktop TG01-0203in but it's mor...
80%
Disclaimer HP Pavilion Gaming TG01-0710in Intel® Core™ i5 i5-9400F 8 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Mini Tower PC ಕಪ್ಪು:
Disclaimer

[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.microsoft.com. [2] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel's numbering is not a measurement of higher performance. [3] Based on HP internal testing using CrystalDiskMark benchmarking software. Performance is sequentially faster (read only) compared to traditional 5,400 rpm HDD [4] Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 5 (802.11ac) is backwards compatible with prior Wi-Fi 5 specs. [5] 25 GB of free online storage for one year from date of registration. For complete details and terms of use, including cancellation policies, visit the website at www.dropbox.com. Internet service required and not included.