location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Latitude 7202 Intel® Core™ M LTE 128 GB 29,5 cm (11.6") 8 GB Wi-Fi 5 (802.11ac) Windows 8.1 Pro ಕಪ್ಪು

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latitude
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7202
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7202-5185
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063795185
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
ಟ್ಯಾಬ್ಲೆಟ್‌ಗಳು Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 156844
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Mar 2024 09:02:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL Latitude 7202 Intel® Core™ M LTE 128 GB 29,5 cm (11.6") 8 GB Wi-Fi 5 (802.11ac) Windows 8.1 Pro ಕಪ್ಪು
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - ಸ್ಲೇಟ್ ಟ್ಯಾಬ್ಲೆಟ್ ಪಿಸಿ ಕಪ್ಪು
  • - 29,5 cm (11.6") 1366 x 768 ಪಿಕ್ಸೆಲ್ಸ್
  • - Intel® Core™ M M-5Y71 1,2 GHz
  • - 128 GB SSD ಕಾರ್ಡ್ ರೀಡರ್ ಏಕೀಕೃತವಾಗಿದೆ
  • - ಸಿಂಗಲ್ ಕ್ಯಾಮರಾ 8 MP ಫ್ರಂಟ್ ಕ್ಯಾಮೆರಾ 2 MP
  • - Wi-Fi 5 (802.11ac) ಬ್ಲೂಟೂಥ್ ನಿಯರ್ ಫೀಲ್ಡ್ ಕಮ್ಯುನಿಕೇಷನ್ (NFC)
  • - ಲೀಥಿಯಂ-ಅಯಾನ್ (ಲಿ-ಅಯಾನ್)
  • - Windows 8.1 Pro 64-bit
More>>>
Short summary description DELL Latitude 7202 Intel® Core™ M LTE 128 GB 29,5 cm (11.6") 8 GB Wi-Fi 5 (802.11ac) Windows 8.1 Pro ಕಪ್ಪು:
This short summary of the DELL Latitude 7202 Intel® Core™ M LTE 128 GB 29,5 cm (11.6") 8 GB Wi-Fi 5 (802.11ac) Windows 8.1 Pro ಕಪ್ಪು data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Latitude 7202, 29,5 cm (11.6"), 1366 x 768 ಪಿಕ್ಸೆಲ್ಸ್, 128 GB, 8 GB, Windows 8.1 Pro, ಕಪ್ಪು

Long summary description DELL Latitude 7202 Intel® Core™ M LTE 128 GB 29,5 cm (11.6") 8 GB Wi-Fi 5 (802.11ac) Windows 8.1 Pro ಕಪ್ಪು:
This is an auto-generated long summary of DELL Latitude 7202 Intel® Core™ M LTE 128 GB 29,5 cm (11.6") 8 GB Wi-Fi 5 (802.11ac) Windows 8.1 Pro ಕಪ್ಪು based on the first three specs of the first five spec groups.

DELL Latitude 7202. ಡಿಸ್ಪ್ಲೇ ಡಿಯಾಗನಲ್: 29,5 cm (11.6"), ಡಿಸ್ಪ್ಲೆ ರೆಸೊಲ್ಯೂಶನ್: 1366 x 768 ಪಿಕ್ಸೆಲ್ಸ್. ಆಂತರಿಕ ಸ್ಟೋರೇಜ್ ಸಾಮರ್ಥ್ಯ: 128 GB. ಪ್ರೊಸೆಸ್ಸರ್ ಫ್ರೀಕ್ವೆನ್ಸಿ: 1,2 GHz, ಪ್ರೊಸೆಸ್ಸರ್ ಕುಟುಂಬ: Intel® Core™ M, ಪ್ರೊಸೆಸ್ಸರ್ ಮಾಡೆಲ್: M-5Y71. ಆಂತರಿಕ ಮೆಮೊರಿ: 8 GB. ರೇರ್ ಕ್ಯಾಮೇರಾ ರೆಸೊಲ್ಯೂಶನ್ (ನ್ಯುಮರಿಕ್): 8 MP, ರೇರ್ ಕ್ಯಾಮರಾ ವಿಧ: ಸಿಂಗಲ್ ಕ್ಯಾಮರಾ, ಫ್ರಂಟ್ ಕ್ಯಾಮೆರಾ ರೆಸೊಲ್ಯೂಶನ್ (ನ್ಯುಮರಿಕ್): 2 MP. ಅಗ್ರ ವೈ-ಫೈ ಮಾನದಂಡ: Wi-Fi 5 (802.11ac). ಕಾರ್ಡ್ ರೀಡರ್ ಏಕೀಕೃತವಾಗಿದೆ. ತೂಕ: 1,62 kg. ಆಪರೇಟಿಂಗ್ ಸಿಸ್ಟಮ್ ಇನ್‌ಸ್ಟಾಲ್ ಮಾಡಲಾಗಿದೆ: Windows 8.1 Pro. ಉತ್ಪನ್ನದ ಬಣ್ಣ: ಕಪ್ಪು

ಡಿಸ್‌ಪ್ಲೇ
ಡಿಸ್ಪ್ಲೇ ಡಿಯಾಗನಲ್ *
29,5 cm (11.6")
ಡಿಸ್ಪ್ಲೆ ರೆಸೊಲ್ಯೂಶನ್ *
1366 x 768 ಪಿಕ್ಸೆಲ್ಸ್
ಎಲ್‌ಇಡಿ ಬ್ಯಾಕ್‌ಲೈಟ್
Yes
ಡಿಸ್ಪ್ಲೇ ಬ್ರೈಟ್ನೆಸ್
730 cd/m²
ಟಚ್ ತಂತ್ರಜ್ಞಾನ
Multi-touch
ಟಚ್‌ಸ್ಕ್ರೀನ್ ಬಗೆ
ಕ್ಯಾಪಾಸಿಟಿವ್
ನೇಟಿವ್ ಆ್ಯಸ್ಪೆಕ್ಟ್ ಅನುಪಾತ
16:9
ಪ್ರೊಸೆಸರ್
ಪ್ರೊಸೆಸ್ಸರ್ ತಯಾರಕರು *
Intel
ಪ್ರೊಸೆಸ್ಸರ್ ಕುಟುಂಬ *
Intel® Core™ M
Processor generation
Intel® Core™ m-5xxx
ಪ್ರೊಸೆಸ್ಸರ್ ಮಾಡೆಲ್ *
M-5Y71
ಪ್ರೊಸೆಸ್ಸರ್ ಕೋರ್‌ಗಳು
2
ಪ್ರೊಸೆಸ್ಸರ್ ಥ್ರೆಡ್
4
ಪ್ರೊಸೆಸ್ಸರ್ ಬೂಸ್ಟ್ ಫ್ರಿಕ್ವೆನ್ಸಿ
2,9 GHz
ಪ್ರೊಸೆಸ್ಸರ್ ಫ್ರೀಕ್ವೆನ್ಸಿ *
1,2 GHz
ಪ್ರೊಸೆಸ್ಸರ್ ಕ್ಯಾಶ್
4 MB
ಪ್ರೊಸೆಸ್ಸರ್ ಕ್ಯಾಶ್ ಬಗೆ
L3
ಕಾನ್‌ಫ್ಲಿಕ್ಟ್-ಮುಕ್ತ ಪ್ರೊಸೆಸರ್
Yes
ಗ್ರಾಫಿಕ್ಸ್ ಮತ್ತು ಐಎಂಸಿ ಲಿಥೊಗ್ರಫಿ
14 nm
ಪ್ರೊಸೆಸರ್ ಕೋಡ್
SR23Q
ಪ್ರೊಸೆಸ್ಸರ್ ಕೋಡ್‍ಹೆಸರು
Broadwell
ಪ್ರೊಸೆಸ್ಸರ್ ಲಿಥೊಗ್ರಫಿ
14 nm
ಪ್ರೊಸೆಸ್ಸರ್ ಕಾರ್ಯನಿರ್ವಹಿಸುವ ಮೋಡ್‌ಗಳು
32-bit, 64-bit
ಪ್ರೊಸೆಸರ್ ಪ್ಯಾಕೇಜ್ ಗಾತ್ರ
30 x 16.5 mm
ಪ್ರೊಸೆಸ್ಸರ್ ಸೀರೀಸ್
Intel Core M-5Y Mobile series
ಸಿನಾರಿಯೊ ಡಿಸೈನ್ ಪವರ್ (ಎಸ್‌ಡಿಪಿ)
3,5 W
ಸ್ಟೆಪ್ಪಿಂಗ್
F0
ಬೆಂಬಲಿತ ಇನ್‌ಸ್ಟ್ರಕ್ಷನ್ ಸೆಟ್‌ಗಳು
AVX 2.0, SSE4.1, SSE4.2
ಟಿಜಂಕ್ಷನ್
95 °C
ಥರ್ಮಲ್ ಡಿಸೈನ್ ಪವರ್ (ಟಿಡಿಪಿ)
4,5 W
ಉಷ್ಣ ಮಾನಿಟರಿಂಗ್ ತಂತ್ರಜ್ಞಾನಗಳು
Yes
ಸಂಯೋಜನೆ ಮಾಡಬಲ್ಲ ಟಿಡಿಪಿ-ಡೌನ್ ಫ್ರಿಕ್ವೆನ್ಸಿ
0,6 GHz
ಮೆಮೊರಿ
ಆಂತರಿಕ ಮೆಮೊರಿ *
8 GB
ಇಂಟರ್ನಲ್ ಮೆಮೊರಿ ಬಗೆ
LPDDR3-SDRAM
ಗರಿಷ್ಟ ಆಂತರಿಕ ಮೆಮೊರಿ
8 GB
ಮೆಮೊರಿ ಕ್ಲಾಕ್ ವೇಗ
1600 MHz
ಸ್ಟೋರೇಜ್
ಆಂತರಿಕ ಸ್ಟೋರೇಜ್ ಸಾಮರ್ಥ್ಯ *
128 GB
ಕಾರ್ಡ್ ರೀಡರ್ ಏಕೀಕೃತವಾಗಿದೆ *
Yes
ಹೊಂದಾಣಿಕೆಯ ಮೆಮೊರಿ ಕಾರ್ಡ್‌ಗಳು
MicroSD (TransFlash)
ಸ್ಟೋರೇಜ್ ಮೀಡಿಯಾ *
SSD
ಗ್ರಾಫಿಕ್ಸ್
ಗ್ರಾಫಿಕ್ಸ್ ಅಡಾಪ್ಟರ್ ಫ್ಯಾಮಿಲಿ
Intel
ಗ್ರಾಫಿಕ್ಸ್ ಅಡಾಪ್ಟರ್
HD Graphics 5300
ಆಡಿಯೋ
ಬಿಲ್ಟ್-ಇನ್ ಸ್ಪೀಕರ್(ಗಳು)
Yes
ಬಿಲ್ಟ್-ಇನ್ ಮೈಕ್ರೊಫೋನ್
Yes
ಬಿಲ್ಟ್-ಇನ್ ಸ್ಪೀಕರ್‌ಗಳ ಸಂಖ್ಯೆ
1
ಸ್ಪೀಕರ್ ಪವರ್
1 W
ಕ್ಯಾಮರಾ
ರೇರ್ ಕ್ಯಾಮೆರಾ
Yes
ರೇರ್ ಕ್ಯಾಮರಾ ವಿಧ *
ಸಿಂಗಲ್ ಕ್ಯಾಮರಾ
ರೇರ್ ಕ್ಯಾಮೇರಾ ರೆಸೊಲ್ಯೂಶನ್ (ನ್ಯುಮರಿಕ್) *
8 MP
ಹಿಂದಿನ ಕ್ಯಾಮೆರಾ ರೆಸಲ್ಯೂಶನ್
3264 x 2448 ಪಿಕ್ಸೆಲ್ಸ್
ವಿಡಿಯೊ ರೆಕಾರ್ಡಿಂಗ್
Yes
ಫ್ರಂಟ್ ಕ್ಯಾಮೆರಾ *
Yes
ಫ್ರಂಟ್ ಕ್ಯಾಮೆರಾ ರೆಸೊಲ್ಯೂಶನ್ (ನ್ಯುಮರಿಕ್)
2 MP
ನೆಟ್‌ವರ್ಕ್
3ಜಿ ಸ್ಟಾಂಡರ್ಡ್ಸ್
HSPA+
4ಜಿ ಸ್ಟಾಂಡರ್ಡ್
LTE
ಬ್ಲೂಟೂಥ್
Yes
ಅಗ್ರ ವೈ-ಫೈ ಮಾನದಂಡ *
Wi-Fi 5 (802.11ac)
ವೈ-ಫೈ ಮಾನದಂಡಗಳು
Wi-Fi 5 (802.11ac)
ನಿಯರ್ ಫೀಲ್ಡ್ ಕಮ್ಯುನಿಕೇಷನ್ (NFC)
Yes
ಪೋರ್ಟ್‌ಗಳು ಮತ್ತು ಇಂಟರ್‌ಫೇಸ್‌ಗಳು
ಯುಎಸ್‌ಬಿ 3.2 ಜೆನ್ 1 (3.1 ಜೆನ್ 1) ಬಗೆ-ಎ ಪೋರ್ಟ್‌ಗಳ ಪ್ರಮಾಣ
1
ಮಿನಿ ಎಚ್‌ಡಿಎಂಐ ಪೋರ್ಟ್ ಪ್ರಮಾಣ
1
ಸೀರಿಯಲ್ ಪೋರ್ಟ್ ಪ್ರಮಾಣ
1
ಸ್ಮಾರ್ಟ್ ಕಾರ್ಡ್ ಸ್ಲಾಟ್
Yes
ಹೆಡ್‌ಫೋನ್ ಕನೆಕ್ಟಿವಿಟಿ
3.5 mm
ಕಾಂಬೊ ಹೆಡ್ ಫೋನ್/ಮೈಕ್ ಪೋರ್ಟ್
Yes
ವಿನ್ಯಾಸ
ಉಪಕರಣ ಬಗೆ *
ಟ್ಯಾಬ್ಲೆಟ್ ಪಿಸಿ
ಫಾರ್ಮ್ ಫ್ಯಾಕ್ಟರ್ *
ಸ್ಲೇಟ್
ಉತ್ಪನ್ನದ ಬಣ್ಣ *
ಕಪ್ಪು
ರಕ್ಷಣೆಯ ವೈಶಿಷ್ಟ್ಯಗಳು
ಶಾಕ್ ನಿರೋಧಕ
ಕಾರ್ಯಕ್ಷಮತೆ
GPS (ಉಪಗ್ರಹ)
Yes
ಆವರಣ ಬೆಳಕು ಸೆನ್ಸರ್
Yes
ಜಾಗದ ಸ್ಥಾನ *
Yes
ಭದ್ರತೆ
ಫಿಂಗರ್‌ಪ್ರಿಂಟ್ ರೀಡರ್
Yes
ಸಾಫ್ಟ್‌ವೇರ್
ವೇದಿಕೆ *
Windows
ಆಪರೇಟಿಂಗ್ ಸಿಸ್ಟಂ ಆರ್ಕಿಟೆಕ್ಚರ್
64-bit
ಆಪರೇಟಿಂಗ್ ಸಿಸ್ಟಮ್ ಇನ್‌ಸ್ಟಾಲ್ ಮಾಡಲಾಗಿದೆ *
Windows 8.1 Pro
ಪ್ರೊಸೆಸರ್ ವಿಶೇಷ ವೈಶಿಷ್ಟ್ಯಗಳು
ಇಂಟೆಲ್® ಸಣ್ಣ ವ್ಯಾಪಾರ ಲಾಭಗಳು (ಇಂಟೆಲ್® ಎಸ್‌ಬಿಎ)
Yes
ಪ್ರೊಸೆಸರ್ ವಿಶೇಷ ವೈಶಿಷ್ಟ್ಯಗಳು
ಇಂಟೆಲ್ ವೈರ್‌ಲೆಸ್ ಡಿಸ್‌ಪ್ಲೇ (ಇಂಟೆಲ್ ವೈಡಿ)
Yes
ಇಂಟೆಲ್® ಟರ್ಬೊ ಬೂಸ್ಟ್ ತಂತ್ರಜ್ಞಾನ
2.0
ಇಂಟೆಲ್® ಹೈಪರ್ ಥ್ರೆಡಿಂಗ್ ತಂತ್ರಜ್ಞಾನ (ಇಂಟೆಲ್® ಎಚ್‌ಟಿ ತಂತ್ರಜ್ಞಾನ)
Yes
ಇಂಟೆಲ್® ಮೈ ವೈಫೈ ಟೆಕ್ನಾಲಜಿ (ಇಂಟೆಲ್l® ಎಂಡಬ್ಲ್ಯುಟಿ)
No
ಇಂಟೆಲ್® ಐಡೆಂಟಿಟಿ ಪ್ರೊಟೆಕ್ಷನ್ ತಂತ್ರಜ್ಞಾನ (ಇಂಟೆಲ್® ಐಪಿಟಿ)
Yes
ಇಂಟೆಲ್® ಆಂಟಿ-ಥೆಫ್ಟ್ ತಂತ್ರಜ್ಞಾನ (ಇಂಟೆಲ್® ಏಟಿ)
No
ಇಂಟೆಲ್® ರಾಪಿಡ್ ಸ್ಟಾರ್ಟ್ ತಂತ್ರಜ್ಞಾನ
No
ಇಂಟೆಲ್® ಸ್ಮಾರ್ಟ್ ರೆಸ್ಪಾನ್ಸ್ ತಂತ್ರಜ್ಞಾನ
Yes
ಇಂಟೆಲ್ ಸ್ಮಾರ್ಟ್ ಕನೆಕ್ಟ್ ತಂತ್ರಜ್ಞಾನ
No
Intel® ಮ್ಯಾಟ್ರಿಕ್ಸ್ ಸ್ಟೋರೇಜ್ ತಂತ್ರಜ್ಞಾನ (Intel® MST)
No
Intel® ಹೈ ಡೆಫಿನೇಷನ್ ಆಡಿಯೊ (Intel® HD ಆಡಿಯೊ)
No
ಇಂಟೆಲ್® ಕ್ವಿಕ್ ಸಿಂಕ್ ವಿಡಿಯೊ ತಂತ್ರಜ್ಞಾನ
Yes
ವೃದ್ಧಿಸಿದ ಇಂಟೆಲ್ ಸ್ಪೀಡ್‌ಸ್ಟೆಪ್ ತಂತ್ರಜ್ಞಾನ
Yes
ಇಂಟೆಲ್® ಕ್ಲಿಯರ್ ವಿಡಿಯೊ ಎಚ್‌ಡಿ ತಂತ್ರಜ್ಞಾನ (ಇಂಟೆಲ್® ಸಿವಿಟಿ ಎಚ್‌ಡಿ)
Yes
ಇಂಟೆಲ್® ಇನ್‌ಸೈಡರ್™
Yes
ಇಂಟೆಲ್® ಇಂಟ್ರು™ 3ಡಿ ತಂತ್ರಜ್ಞಾನ
Yes
ಎಂಬೆಡೆಡ್ ಆಯ್ಕೆಗಳು ಲಭ್ಯಯಿದೆ
No
ನಿಷ್ಕ್ರಿಯವಾದ ಬಿಟ್ ಕಾರ್ಯಗತಗೊಳಿಸು
Yes
ಐಡಲ್ ಸ್ಟೇಟ್ಸ್
Yes
ಇಂಟೆಲ್ 64
Yes
ಇಂಟೆಲ್® ಎಇಎಸ್ ನ್ಯೂ ಇನ್ಸ್‌ಟ್ರಕ್ಷನ್ಸ್ (ಇಂಟೆಲ್® ಎಇಎಸ್-ಎನ್‌ಐ)
Yes
ಇಂಟೆಲ್ ವೃದ್ಧಿಸಿದ ಹಾಲ್ಟ್ ಸ್ಟೇಟ್
Yes
ಇಂಟೆಲ್ ಫಾಸ್ಟ್ ಮೆಮೊರಿ ಆಕ್ಸೆಸ್
Yes
ಇಂಟೆಲ್ ಎಫ್‌ಡಿಐ ತಂತ್ರಜ್ಞಾನ
Yes
ಇಂಟೆಲ್ ಫ್ಲಕ್ಸ್ ಮೆಮೊರಿ ಆಕ್ಸೆಸ್
Yes
ಇಂಟೆಲ್ ಐಡೆಂಟಿಟಿ ರಕ್ಷಣೆ ತಂತ್ರಜ್ಞಾನ ಆವೃತ್ತಿ
1,00
ಇಂಟೆಲ್® ಸೆಕ್ಯೂರ್ ಕೀ
Yes
ಇಂಟೆಲ್ ಸೆಕ್ಯೂರ್ ಕೀ ತಂತ್ರಜ್ಞಾನ ಆವೃತ್ತಿ
1,00
ಇಂಟೆಲ್ ಸಣ್ಣ ವ್ಯಾಪಾರ ಲಾಭಗಳು (ಎಸ್‌ಬಿಎ) ಆವೃತ್ತಿ
1,00
ಇಂಟೆಲ್® ಸ್ಮಾರ್ಟ್ ಕ್ಯಾಶ್
Yes
ಇಂಟೆಲ್ ಸ್ಮಾರ್ಟ್ ಪ್ರತಿಕ್ರಿಯೆ ತಂತ್ರಜ್ಞಾನ ಆವೃತ್ತಿ
1,00
ಇಂಟೆಲ್ ಸ್ಟೇಬಲ್ ಇಮೇಜ್ ಪ್ಲಾಟ್‌ಫಾರಂ ಪ್ರೋಗ್ರಾಂ (ಎಸ್‌ಐಪಿಪಿ)
Yes
ಇಂಟೆಲ್ ಸ್ಟೇಬಲ್ ಇಮೇಜ್ ಪ್ಲಾಟ್‌ಫಾರಂ ಪ್ರೋಗ್ರಾಂ (ಎಸ್‍ಐಪಿಪಿ) ಆವೃತ್ತಿ
1,00
ಇಂಟೆಲ್ ಭರವಸೆ ನಿರ್ವಹಣೆ ತಂತ್ರಜ್ಞಾನ
Yes
ಇಂಟೆಲ್ ಟಿಎಸ್‌ಎಕ್ಸ್-ಎನ್‌ಐ
Yes
ಇಂಟೆಲ್ ಟಿಎಸ್‌ಎಕ್-ಎನ್‌ಐ ಆವೃತ್ತಿ
1,00
ಇಂಟೆಲ್ ವರ್ಚುವೈಲೈಸೇಶನ್ ತಂತ್ರಜ್ಞಾನ (ವಿಟಿ-ಎಕ್ಸ್)
Yes
ಐ/ಒ ನಿರ್ದೇಶಕ್ಕಾಗಿ ಇಂಟೆಲ್ ವರ್ಚುವಲೈಸೇಶನ್ ತಂತ್ರಜ್ಞಾನ (ವಿಟಿ-ಡಿ)
Yes
ಇಂಟೆಲ್ ವಿಟಿ-ಎಕ್ಸ್‌ನೊಂದಿಗೆ ವಿಸ್ತೃತ ಪೇಜ್ ಟೇಬಲ್‌ಗಳು (ಇಪಿಟಿ)
Yes
ಇಂಟೆಲ್® ಒಎಸ್ ಗಾರ್ಡ್
Yes
ಬ್ಯಾಟರಿ
ಬ್ಯಾಟರಿ ತಂತ್ರಜ್ಞಾನ *
ಲೀಥಿಯಂ-ಅಯಾನ್ (ಲಿ-ಅಯಾನ್)
ಬ್ಯಾಟರಿ ವೋಲ್ಟೇಜ್
7,4 V
ಪವರ್
ಏಸಿ ಅಡಾಪ್ಟರ್ ಪವರ್
45 W
ಏಸಿ ಅಡಾಪ್ಟರ್ ಇನ್ಪುಟ್ ವೋಲ್ಟೇಜ್
100 - 240 V
ಏಸಿ ಅಡಾಪ್ಟರ್ ಆವರ್ತನೆ
50 - 60 Hz
ಏಸಿ ಅಡಾಪ್ಟರ್ ಔಟ್ಪುಟ್ ವೋಲ್ಟೇಜ್
19.5 V
ಏಸಿ ಅಡಾಪ್ಟರ್ ಔಟ್ಪುಟ್ ಕರೆಂಟ್
2,31 A
ಸುಸ್ಥಿರತೆ
ಸುಸ್ಥಿರತೆ ಪ್ರಮಾಣಪತ್ರಗಳು
ENERGY STAR
ತೂಕ ಮತ್ತು ಅಳತೆಗಳು
ಅಗಲ
312,2 mm
ಆಳ
24,4 mm
ಎತ್ತರ
203 mm
ತೂಕ
1,62 kg
ಪ್ಯಾಕೇಜಿಂಗ್ ಕಂಟೆಂಟ್
ಕೀಬೋರ್ಡ್ ಒಳಗೊಂಡಿದೆ
No
ಕೈಪಿಡಿ
Yes
ತ್ವರಿತ ಆರಂಭಿಸುವಿಕೆ ಮಾರ್ಗಸೂಚಿ
Yes
ಕಾರ್ಯಾಚರಣೆಯ ಸ್ಥಿತಿಗಳು
ಕಾರ್ಯಾಚರಣೆಯ ತಾಪಮಾನ (T-T)
-29 - 63 °C
ಶೇಖರಣಾ ತಾಪಮಾನ (T-T)
-51 - 71 °C
ಆಪರೇಟಿಂಗ್ ಸಾಪೇಕ್ಷ ಸಾಂದ್ರತೆ (H-H)
10 - 90%
ಶೇಖರಣಾ ಸಾಪೇಕ್ಷ ಸಾಂದ್ರತೆ (H-H)
5 - 95%
ಅಪರೇಟಿಂಗ್ ಎತ್ತರ
-16 - 12192 m
ಕಾರ್ಯನಿರ್ವಹಿಸದ ಎತ್ತರ
-15,2 - 12192 m
ಇತರ ವೈಶಿಷ್ಟ್ಯಗಳು
ಪ್ರೆಸೆಸ್ಸರ್ ಸಾಕೆಟ್
BGA 1234
64-ಬಿಟ್ ಕಂಪ್ಯೂಟಿಂಗ್
Yes
ವಾಟರ್ ಪ್ರೂಫ್
Yes
ಇಂಟೆಲ್® ವರ್ಚುವಲೈಸೇಶನ್ ತಂತ್ರಜ್ಞಾನ (ಇಂಟೆಲ್® ವಿಟಿ)
VT-d, VT-x
ಪ್ರೊಸೆಸರ್ ಎಆರ್‌ಕೆ ಐಡಿ
84672
Source Review comments Score
in.pcmag.com
Updated:
2018-06-28 08:55:37
The Dell Latitude 12 Rugged is a hefty Windows tablet built to withstand the elements. And it's MIL-SPEC certified, so it meets military standards for drop tests and durability. If you're, say, a paleontologist or a deployed soldier who needs a solid-perf...
Good Rugged design, Lots of connectivity options, Security features, Solid performance and long battery life in testing...
Bad Heavy and bulky, Low-resolution display, Rubber port flaps don't have locking mechanisms...
Bottom line With its durable build, solid processing power, and long battery life, the Dell Latitude 12 Rugged is a capable tablet if you need to work in extreme conditions...
80%
Country Distributor
United Kingdom 1 distributor(s)