location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL OptiPlex 3240 Intel® Core™ i5 i5-6500 54,6 cm (21.5") 1920 x 1080 ಪಿಕ್ಸೆಲ್ಸ್ All-in-One PC 4 GB DDR3L-SDRAM 500 GB ಎಚ್‌ಡಿಡಿ Windows 7 Professional ಕಪ್ಪು

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OptiPlex
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3240
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3240-8269
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063888269
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62499
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL OptiPlex 3240 Intel® Core™ i5 i5-6500 54,6 cm (21.5") 1920 x 1080 ಪಿಕ್ಸೆಲ್ಸ್ All-in-One PC 4 GB DDR3L-SDRAM 500 GB ಎಚ್‌ಡಿಡಿ Windows 7 Professional ಕಪ್ಪು
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - All-in-One PC ಕಪ್ಪು 155 W
  • - Intel® Core™ i5 i5-6500 3,2 GHz
  • - 54,6 cm (21.5") Full HD 1920 x 1080 ಮ್ಯಾಟ್‌
  • - 4 GB DDR3L-SDRAM 1600 MHz 1 x 4 GB
  • - 500 GB ಎಚ್‌ಡಿಡಿ DVD±RW ಕಾರ್ಡ್ ರೀಡರ್ ಏಕೀಕೃತವಾಗಿದೆ
  • - Intel® HD Graphics 530
  • - ಈಥರ್‌ನೆಟ್ LAN 10,100,1000 Mbit/s ಬ್ಲೂಟೂಥ್ 4.2
  • - Windows 7 Professional 64-bit
More>>>
Short summary description DELL OptiPlex 3240 Intel® Core™ i5 i5-6500 54,6 cm (21.5") 1920 x 1080 ಪಿಕ್ಸೆಲ್ಸ್ All-in-One PC 4 GB DDR3L-SDRAM 500 GB ಎಚ್‌ಡಿಡಿ Windows 7 Professional ಕಪ್ಪು:
This short summary of the DELL OptiPlex 3240 Intel® Core™ i5 i5-6500 54,6 cm (21.5") 1920 x 1080 ಪಿಕ್ಸೆಲ್ಸ್ All-in-One PC 4 GB DDR3L-SDRAM 500 GB ಎಚ್‌ಡಿಡಿ Windows 7 Professional ಕಪ್ಪು data-sheet is auto-generated and uses the product title and the first six key specs.

DELL OptiPlex 3240, 54,6 cm (21.5"), Full HD, Intel® Core™ i5, 4 GB, 500 GB, Windows 7 Professional

Long summary description DELL OptiPlex 3240 Intel® Core™ i5 i5-6500 54,6 cm (21.5") 1920 x 1080 ಪಿಕ್ಸೆಲ್ಸ್ All-in-One PC 4 GB DDR3L-SDRAM 500 GB ಎಚ್‌ಡಿಡಿ Windows 7 Professional ಕಪ್ಪು:
This is an auto-generated long summary of DELL OptiPlex 3240 Intel® Core™ i5 i5-6500 54,6 cm (21.5") 1920 x 1080 ಪಿಕ್ಸೆಲ್ಸ್ All-in-One PC 4 GB DDR3L-SDRAM 500 GB ಎಚ್‌ಡಿಡಿ Windows 7 Professional ಕಪ್ಪು based on the first three specs of the first five spec groups.

DELL OptiPlex 3240. ಉತ್ಪನ್ನದ ವಿಧ: All-in-One PC. ಡಿಸ್ಪ್ಲೇ ಡಿಯಾಗನಲ್: 54,6 cm (21.5"), ಎಚ್‌ಡಿ ಬಗೆ: Full HD, ಡಿಸ್ಪ್ಲೆ ರೆಸೊಲ್ಯೂಶನ್: 1920 x 1080 ಪಿಕ್ಸೆಲ್ಸ್, ಸ್ಕ್ರೀನ್ ಆಕಾರ: ಫ್ಲಾಟ್. ಪ್ರೊಸೆಸ್ಸರ್ ಕುಟುಂಬ: Intel® Core™ i5, ಪ್ರೊಸೆಸ್ಸರ್ ಫ್ರೀಕ್ವೆನ್ಸಿ: 3,2 GHz. ಆಂತರಿಕ ಮೆಮೊರಿ: 4 GB, ಇಂಟರ್ನಲ್ ಮೆಮೊರಿ ಬಗೆ: DDR3L-SDRAM. ಒಟ್ಟು ಶೇಖರಣಾ ಸಾಮರ್ಥ್ಯ: 500 GB, ಸ್ಟೋರೇಜ್ ಮೀಡಿಯಾ: ಎಚ್‌ಡಿಡಿ. ಆನ್-ಬೋರ್ಡ್ ಗ್ರಾಫಿಕ್ಸ್ ಅಡಾಪ್ಟರ್ ಮಾಡೆಲ್: Intel® HD Graphics 530. ಅಪ್ಟೀಕಲ್ ಡ್ರೈವ್ ಬಗೆ: DVD±RW. ಆಪರೇಟಿಂಗ್ ಸಿಸ್ಟಮ್ ಇನ್‌ಸ್ಟಾಲ್ ಮಾಡಲಾಗಿದೆ: Windows 7 Professional. ಉತ್ಪನ್ನದ ಬಣ್ಣ: ಕಪ್ಪು

ಡಿಸ್‌ಪ್ಲೇ
ಡಿಸ್ಪ್ಲೇ ಡಿಯಾಗನಲ್ *
54,6 cm (21.5")
ಡಿಸ್ಪ್ಲೆ ರೆಸೊಲ್ಯೂಶನ್ *
1920 x 1080 ಪಿಕ್ಸೆಲ್ಸ್
ಟಚ್‌ಸ್ಕ್ರೀನ್ *
No
ಎಚ್‌ಡಿ ಬಗೆ *
Full HD
ಎಲ್‌ಇಡಿ ಬ್ಯಾಕ್‌ಲೈಟ್
Yes
ನೇಟಿವ್ ಆ್ಯಸ್ಪೆಕ್ಟ್ ಅನುಪಾತ
16:9
ಡಿಸ್‌ಪ್ಲೆ ಸರ್ಫೇಸ್
ಮ್ಯಾಟ್‌
ಪಿಕ್ಸೆಲ್ ಪಿಚ್
0,2475 x 0,2475 mm
ಸ್ಕ್ರೀನ್ ಆಕಾರ
ಫ್ಲಾಟ್
ಓರೆ ಕೋನದ ಶ್ರೇಣಿ
-5 - 30°
ಪ್ರೊಸೆಸರ್
ಪ್ರೊಸೆಸ್ಸರ್ ತಯಾರಕರು *
Intel
ಪ್ರೊಸೆಸ್ಸರ್ ಕುಟುಂಬ *
Intel® Core™ i5
Processor generation
6th gen Intel® Core™ i5
ಪ್ರೊಸೆಸ್ಸರ್ ಮಾಡೆಲ್ *
i5-6500
ಪ್ರೊಸೆಸ್ಸರ್ ಕೋರ್‌ಗಳು
4
ಪ್ರೊಸೆಸ್ಸರ್ ಥ್ರೆಡ್
4
ಪ್ರೊಸೆಸ್ಸರ್ ಬೂಸ್ಟ್ ಫ್ರಿಕ್ವೆನ್ಸಿ
3,6 GHz
ಪ್ರೊಸೆಸ್ಸರ್ ಫ್ರೀಕ್ವೆನ್ಸಿ *
3,2 GHz
ಪ್ರೊಸೆಸ್ಸರ್ ಕ್ಯಾಶ್
6 MB
ಪ್ರೊಸೆಸ್ಸರ್ ಕ್ಯಾಶ್ ಬಗೆ
Smart Cache
ಸಿಸ್ಟಂ ಬಸ್ ರೇಟ್
8 GT/s
64-ಬಿಟ್ ಕಂಪ್ಯೂಟಿಂಗ್
Yes
ಥರ್ಮಲ್ ಡಿಸೈನ್ ಪವರ್ (ಟಿಡಿಪಿ)
65 W
ಪಿಸಿಐ ಎಕ್ಸ್‌ಪ್ರೆಸ್ ಸ್ಲಾಟ್‌ಗಳ ಆವೃತ್ತಿ
3.0
ಪ್ರೆಸೆಸ್ಸರ್ ಸಾಕೆಟ್
LGA 1151 (Socket H4)
ಪ್ರೊಸೆಸ್ಸರ್ ಲಿಥೊಗ್ರಫಿ
14 nm
ಪ್ರೊಸೆಸ್ಸರ್ ಕಾರ್ಯನಿರ್ವಹಿಸುವ ಮೋಡ್‌ಗಳು
64-bit
ಸ್ಟೆಪ್ಪಿಂಗ್
R0
ಬಸ್ ಬಗೆ
DMI3
ಪ್ರೊಸೆಸ್ಸರ್ ಕೋಡ್‍ಹೆಸರು
Skylake
ಪ್ರೊಸೆಸ್ಸರ್ ಸೀರೀಸ್
Intel Core i5-6500 Desktop series
ಎಫ್‌ಎಸ್‌ಬಿ ಪೇರಿಟಿ
No
ಪಿಸಿಐ ಎಕ್ಸ್‌ಪ್ರೆಸ್ ಲೇನ್‌ಗಳ ಗರಿಷ್ಟ ಸಂಖ್ಯೆ
16
ಪಿಸಿಐ ಎಕ್ಸ್‌ಪ್ರೆಸ್ ಸಂಯೋಜನೆಗಳು
1x16, 2x8, 1x8+2x4
ಪ್ರೊಸೆಸರ್ ಕೋಡ್
SR2BX
ಟಿಕೇಸ್
71 °C
ಪ್ರೊಸೆಸ್ಸರ್‌ನಿಂದ ಸಹಕರಿಸುವ ಗರಿಷ್ಟ ಆಂತರಿಕ ಮೆಮೊರಿ
64 GB
ಕಾನ್‌ಫ್ಲಿಕ್ಟ್-ಮುಕ್ತ ಪ್ರೊಸೆಸರ್
Yes
ಪ್ರೊಸೆಸ್ಸರ್‌ನಿಂದ ಸಹಕರಿಸುವ ಮೆಮೊರಿ ಬಗೆ
DDR3L-SDRAM, DDR4-SDRAM
ಪ್ರೊಸೆಸ್ಸರ್‌ನಿಂದ ಸಹಕರಿಸುವ ಮೆಮೊರಿ ಕ್ಲಾಕ್ ವೇಗ
2133, 1333, 1600, 1866 MHz
ಪ್ರೊಸೆಸ್ಸರ್‌ನಿಂದ ಸಹಕರಿಸುವ ಮೆಮೊರಿ ಬ್ಯಾಂಡ್‌ವಿತ್ (ಗರಿಷ್ಟ)
34,1 GB/s
ಮೆಮೊರಿ ಚಾನಲ್‌ಗಳನ್ನು ಪ್ರೊಸೆಸರ್ ಸಪೋರ್ಟ್ ಮಾಡುತ್ತದೆ
ಡ್ಯುಯಲ್ ಸಪರ್ಟ್ ಶಿರಸ್ತ್ರಾಣ
ಪ್ರೊಸೆಸ್ಸರ್‌ನಿಂದ ಸಹಕರಿಸುವ ಇಸಿಸಿ
No
ಪ್ರೊಸೆಸ್ಸರ್‌ನಿಂದ ಸಹಕರಿಸುವ ಮೆಮೊರಿ ವೋಲ್ಟೇಜ್
1,35 V
ಮೆಮೊರಿ
ಆಂತರಿಕ ಮೆಮೊರಿ *
4 GB
ಇಂಟರ್ನಲ್ ಮೆಮೊರಿ ಬಗೆ
DDR3L-SDRAM
ಗರಿಷ್ಟ ಆಂತರಿಕ ಮೆಮೊರಿ *
16 GB
ಮೆಮೊರಿ ಸ್ಲಾಟ್‌ಗಳು
2
ಮೆಮೊರಿ ಸ್ಲಾಟ್ ಬಗೆ
SO-DIMM
ಮೆಮೊರಿ ಕ್ಲಾಕ್ ವೇಗ
1600 MHz
ಮೆಮೊರಿ ಲೇಔಟ್ (ಸ್ಲಾಟ್‌ಗಳು x ಅಳತೆ)
1 x 4 GB
ಮೆಮೊರಿ ಫಾರಂ ಫ್ಯಾಕ್ಟರ್
DIMM/SO-DIMM
ಸ್ಟೋರೇಜ್
ಒಟ್ಟು ಶೇಖರಣಾ ಸಾಮರ್ಥ್ಯ *
500 GB
ಸ್ಟೋರೇಜ್ ಮೀಡಿಯಾ *
ಎಚ್‌ಡಿಡಿ
ಇನ್ಸ್ಟಾಲ್ ಮಾಡಿದ ಶೇಖರಣಾ ಡ್ರೈವ್‌ಗಳ ಸಂಖ್ಯೆ
1
ಅನುಸ್ಠಾನ ಮಾಡಿದ ಎಚ್‌ಡಿಡಿಗಳ ಸಂಖ್ಯೆ
1
HDD ಸಾಮರ್ಥ್ಯ
500 GB
HDD ವೇಗ
7200 RPM
HDD ಇಂಟರ್‌ಫೇಸ್
SATA III
ಅಪ್ಟೀಕಲ್ ಡ್ರೈವ್ ಬಗೆ *
DVD±RW
ಕಾರ್ಡ್ ರೀಡರ್ ಏಕೀಕೃತವಾಗಿದೆ
Yes
ಗ್ರಾಫಿಕ್ಸ್
ವಿಶಿಷ್ಟ ಗ್ರಾಫಿಕ್ಸ್ ಅಡಾಪ್ಟರ್ ಮಾಡೆಲ್ *
ಲಭ್ಯವಿಲ್ಲ
ಆನ್‌-ಬೋರ್ಡ್ ಗ್ರಾಫಿಕ್ಸ್ ಅಡಾಪ್ಟರ್ *
Yes
ಆನ್‌-ಬೋರ್ಡ್ ಗ್ರಾಫಿಕ್ಸ್ ಅಡಾಪ್ಟರ್ ಫ್ಯಾಮಿಲಿ
Intel® HD Graphics
ಆನ್-ಬೋರ್ಡ್ ಗ್ರಾಫಿಕ್ಸ್ ಅಡಾಪ್ಟರ್ ಮಾಡೆಲ್ *
Intel® HD Graphics 530
ಆನ್-ಬೋರ್ಡ್ ಗ್ರಾಫಿಕ್ಸ್ ಅಡಾಪ್ಟರ್ ಬೇಸ್ ಪ್ರಿಕ್ವೆನ್ಸಿ
350 MHz
ಆನ್-ಬೋರ್ಡ್ ಗ್ರಾಫಿಕ್ಸ್ ಅಡಾಪ್ಟರ್ ಡೈನಮಿಕ್ ಪ್ರಿಕ್ವೆನ್ಸಿ (ಗರಿಷ್ಟ)
1050 MHz
ಗರಿಷ್ಟ ಆನ್-ಬೋರ್ಡ್ ಗ್ರಾಫಿಕ್ಸ್ ಅಡಾಪ್ಟರ್ ಮೆಮೊರಿ
1,74 GB
ಸಹಕರಿಸುವ ಡಿಸ್‌ಪ್ಲೆ ಸಂಖ್ಯೆ (ಆನ್-ಬೋರ್ಡ್ ಗ್ರಾಫಿಕ್ಸ್)
3
ಆನ್-ಬೋರ್ಡ್ ಗ್ರಾಫಿಕ್ಸ್ ಅಡಾಪ್ಟರ್ ಡೈರೆಕ್ಟ್‌ಎಕ್ಸ್ ಆವೃತ್ತಿ
12.0
ಆನ್-ಬೋರ್ಡ್ ಗ್ರಾಫಿಕ್ಸ್ ಅಡಾಪ್ಟರ್ ಓಪನ್‌ಜಿಎಲ್ ಆವೃತ್ತಿ
4.4
ಆನ್-ಬೋರ್ಡ್ ಗ್ರಾಫಿಕ್ಸ್ ಅಡಾಪ್ಟರ್ ಐಡಿ
1912
ಆಡಿಯೋ
ಬಿಲ್ಟ್-ಇನ್ ಸ್ಪೀಕರ್(ಗಳು) *
Yes
ಬಿಲ್ಟ್-ಇನ್ ಮೈಕ್ರೊಫೋನ್
Yes
ಆಪ್ಟಿಕಲ್ ಡ್ರೈವ್
ಅಪ್ಟಿಕಲ್ ಡ್ರೈವ್ ಇಂಟರ್ಫೇಸ್
SATA
ನೆಟ್‌ವರ್ಕ್
ವೈ-ಫೈ *
Yes
ವೈ-ಫೈ ಮಾನದಂಡಗಳು
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
ಈಥರ್‌ನೆಟ್ LAN *
Yes
ಇಥರ್‌ನೆಟ್‌ LAN ಡೇಟಾ ದರಗಳು
10, 100, 1000 Mbit/s
ಬ್ಲೂಟೂಥ್ *
Yes
ಬ್ಲೂಟೂತ್ ಆವೃತ್ತಿ
4.2
ಪೋರ್ಟ್‌ಗಳು ಮತ್ತು ಇಂಟರ್‌ಫೇಸ್‌ಗಳು
ಎತರ್ನೆಟ್ ಲ್ಯಾನ್ (ಆರ್‌ಜೆ-45) ಪೋರ್ಟ್‌ಗಳು
1
ಯುಎಸ್‌ಬಿ 2.0 ಪೋರ್ಟ್ ಪ್ರಮಾಣ *
2
ಯುಎಸ್‌ಬಿ 3.2 ಜೆನ್ 1 (3.1 ಜೆನ್ 1) ಬಗೆ-ಎ ಪೋರ್ಟ್‌ಗಳ ಪ್ರಮಾಣ *
4
ಎಚ್‌ಡಿಎಂಐ ಪೋರ್ಟ್‌ಗಳ ಪ್ರಮಾಣ *
1
ಡಿಸ್ಪ್ಲೇ ಪೋರ್ಟ್‌ಗಳ ಪ್ರಮಾಣ
1
ಹೆಡ್‌ಫೋನ್ ಔಟ್ಪುಟ್‌‍ಗಳು
1
ಮೈಕ್ರೊಫೋನ್ ಇನ್
No
ಕಾಂಬೊ ಹೆಡ್ ಫೋನ್/ಮೈಕ್ ಪೋರ್ಟ್
Yes
ಡಿಸಿ-ಇನ್ ಜ್ಯಾಕ್
Yes
ಯುಎಸ್‌ಬಿ ಸ್ಲೀಪ್ ಮತ್ತು-ಚಾರ್ಜ್
Yes
ಪೋರ್ಟ್‌ಗಳು ಮತ್ತು ಇಂಟರ್‌ಫೇಸ್‌ಗಳು
ಯುಎಸ್‌ಬಿ ಸ್ಲೀಪ್ ಮತ್ತು ಚಾರ್ಜ್ ಪೋರ್ಟ್‌ಗಳು
1
ವಿನ್ಯಾಸ
ಉತ್ಪನ್ನದ ಬಣ್ಣ *
ಕಪ್ಪು
ಕೇಬಲ್ ಲಾಕ್ ಸ್ಲಾಟ್
Yes
ಕಾರ್ಯಕ್ಷಮತೆ
ಉತ್ಪನ್ನದ ವಿಧ *
All-in-One PC
ಮದರ್‌ಬೋರ್ಡ್ ಚಿಪ್‌ಸೆಟ್
Intel® H110
ಭರವಸೆಯ ಪ್ಲಾಟ್ಫಾರ್ಮ್ ಮಾಡ್ಯೂಲ್ (ಟಿಪಿಎಂ)
Yes
BIOS ಪಾಸ್‌ವರ್ಡ್
Yes
ಪ್ಲೇಸ್‌ಮೆಂಟ್ ಬೆಂಬಲಿತವಾಗಿದೆ
ಲಂಬ
ಸಾಫ್ಟ್‌ವೇರ್
ಆಪರೇಟಿಂಗ್ ಸಿಸ್ಟಂ ಆರ್ಕಿಟೆಕ್ಚರ್
64-bit
ಆಪರೇಟಿಂಗ್ ಸಿಸ್ಟಮ್ ಇನ್‌ಸ್ಟಾಲ್ ಮಾಡಲಾಗಿದೆ *
Windows 7 Professional
ಪ್ರಾಯೋಗಿಕ ಸಾಫ್ಟ್ ವೇರ್
Microsoft Office
ಪ್ರೊಸೆಸರ್ ವಿಶೇಷ ವೈಶಿಷ್ಟ್ಯಗಳು
ಇಂಟೆಲ್® ಟರ್ಬೊ ಬೂಸ್ಟ್ ತಂತ್ರಜ್ಞಾನ
2.0
ಇಂಟೆಲ್® ಹೈಪರ್ ಥ್ರೆಡಿಂಗ್ ತಂತ್ರಜ್ಞಾನ (ಇಂಟೆಲ್® ಎಚ್‌ಟಿ ತಂತ್ರಜ್ಞಾನ)
No
ಇಂಟೆಲ್® ಮೈ ವೈಫೈ ಟೆಕ್ನಾಲಜಿ (ಇಂಟೆಲ್l® ಎಂಡಬ್ಲ್ಯುಟಿ)
No
ಇಂಟೆಲ್® ಐಡೆಂಟಿಟಿ ಪ್ರೊಟೆಕ್ಷನ್ ತಂತ್ರಜ್ಞಾನ (ಇಂಟೆಲ್® ಐಪಿಟಿ)
Yes
ಇಂಟೆಲ್® ಆಂಟಿ-ಥೆಫ್ಟ್ ತಂತ್ರಜ್ಞಾನ (ಇಂಟೆಲ್® ಏಟಿ)
No
ಇಂಟೆಲ್ ವೈರ್‌ಲೆಸ್ ಡಿಸ್‌ಪ್ಲೇ (ಇಂಟೆಲ್ ವೈಡಿ)
Yes
ವೃದ್ಧಿಸಿದ ಇಂಟೆಲ್ ಸ್ಪೀಡ್‌ಸ್ಟೆಪ್ ತಂತ್ರಜ್ಞಾನ
Yes
ಇಂಟೆಲ್® ಕ್ವಿಕ್ ಸಿಂಕ್ ವಿಡಿಯೊ ತಂತ್ರಜ್ಞಾನ
Yes
ಇಂಟೆಲ್® ಕ್ಲಿಯರ್ ವಿಡಿಯೊ ಎಚ್‌ಡಿ ತಂತ್ರಜ್ಞಾನ (ಇಂಟೆಲ್® ಸಿವಿಟಿ ಎಚ್‌ಡಿ)
Yes
ಇಂಟೆಲ್ ಕ್ಲಿಯರ್ ವಿಡಿಯೊ ತಂತ್ರಜ್ಞಾನ
Yes
ಇಂಟೆಲ್® ಇನ್‌ಸೈಡರ್™
Yes
ಇಂಟೆಲ್® ಇಂಟ್ರು™ 3ಡಿ ತಂತ್ರಜ್ಞಾನ
Yes
ಇಂಟೆಲ್ ಫ್ಲಕ್ಸ್ ಮೆಮೊರಿ ಆಕ್ಸೆಸ್
No
ಇಂಟೆಲ್® ಸ್ಮಾರ್ಟ್ ಕ್ಯಾಶ್
Yes
ಇಂಟೆಲ್® ಎಇಎಸ್ ನ್ಯೂ ಇನ್ಸ್‌ಟ್ರಕ್ಷನ್ಸ್ (ಇಂಟೆಲ್® ಎಇಎಸ್-ಎನ್‌ಐ)
Yes
ಇಂಟೆಲ್ ಭರವಸೆ ನಿರ್ವಹಣೆ ತಂತ್ರಜ್ಞಾನ
Yes
ಇಂಟೆಲ್ ವೃದ್ಧಿಸಿದ ಹಾಲ್ಟ್ ಸ್ಟೇಟ್
Yes
ಇಂಟೆಲ್ ವಿಟಿ-ಎಕ್ಸ್‌ನೊಂದಿಗೆ ವಿಸ್ತೃತ ಪೇಜ್ ಟೇಬಲ್‌ಗಳು (ಇಪಿಟಿ)
Yes
ಇಂಟೆಲ್ ಡಿಮ್ಯಾಂಡ್ ಬೇಸ್ಡ್ ಸ್ವಿಚಿಂಗ್
No
ಇಂಟೆಲ್® ಸೆಕ್ಯೂರ್ ಕೀ
Yes
ಇಂಟೆಲ್ ಟಿಎಸ್‌ಎಕ್ಸ್-ಎನ್‌ಐ
Yes
ಇಂಟೆಲ್ ಸ್ಟೇಬಲ್ ಇಮೇಜ್ ಪ್ಲಾಟ್‌ಫಾರಂ ಪ್ರೋಗ್ರಾಂ (ಎಸ್‌ಐಪಿಪಿ)
Yes
ಇಂಟೆಲ್® ಒಎಸ್ ಗಾರ್ಡ್
Yes
ಇಂಟೆಲ್ ಸಾಫ್ಟ್‌ವೇರ್ ಗಾರ್ಡ್ ಎಕ್ಸ್‌ಟೆನ್ಶನ್(ಇಂಟೆಲ್ ಎಸ್‌ಜಿಎಕ್ಸ್)
Yes
ಇಂಟೆಲ್® ಮೊಬೈಲ್ ಇಂಟರ್ನೆಟ್ ಡಿವೈಸ್‌ಗಳಿಗಾಗಿ ಕ್ಲಿಯರ್ ವಿಡಿಯೊ ತಂತ್ರಜ್ಞಾನ (ಇಂಟೆಲ್ ಮಿಡ್‌ಗಾಗಿ ಸಿವಿಟಿ)
Yes
ಇಂಟೆಲ್ 64
Yes
ನಿಷ್ಕ್ರಿಯವಾದ ಬಿಟ್ ಕಾರ್ಯಗತಗೊಳಿಸು
Yes
ಐಡಲ್ ಸ್ಟೇಟ್ಸ್
Yes
ಉಷ್ಣ ಮಾನಿಟರಿಂಗ್ ತಂತ್ರಜ್ಞಾನಗಳು
Yes
ಪ್ರೊಸೆಸರ್ ಪ್ಯಾಕೇಜ್ ಗಾತ್ರ
37.5 x 37.5 mm
ಬೆಂಬಲಿತ ಇನ್‌ಸ್ಟ್ರಕ್ಷನ್ ಸೆಟ್‌ಗಳು
SSE4.2, AVX 2.0, SSE4.1
ಸ್ಕೇಲೆಬಿಲಿಟಿ
1S
ಸಿಪಿಯು ಸಂಯೋಜನೆ (ಗರಿಷ್ಟ)
1
ಎಂಬೆಡೆಡ್ ಆಯ್ಕೆಗಳು ಲಭ್ಯಯಿದೆ
Yes
ಗ್ರಾಫಿಕ್ಸ್ ಮತ್ತು ಐಎಂಸಿ ಲಿಥೊಗ್ರಫಿ
14 nm
ಥರ್ಮಲ್ ಸೊಲ್ಯುಶನ್ ಸ್ಪೆಸಿಫಿಕೇಶನ್
PCG 2015C
ಐ/ಒ ನಿರ್ದೇಶಕ್ಕಾಗಿ ಇಂಟೆಲ್ ವರ್ಚುವಲೈಸೇಶನ್ ತಂತ್ರಜ್ಞಾನ (ವಿಟಿ-ಡಿ)
Yes
ಇಂಟೆಲ್ ಐಡೆಂಟಿಟಿ ರಕ್ಷಣೆ ತಂತ್ರಜ್ಞಾನ ಆವೃತ್ತಿ
1,00
ಇಂಟೆಲ್ ಸ್ಟೇಬಲ್ ಇಮೇಜ್ ಪ್ಲಾಟ್‌ಫಾರಂ ಪ್ರೋಗ್ರಾಂ (ಎಸ್‍ಐಪಿಪಿ) ಆವೃತ್ತಿ
1,00
ಇಂಟೆಲ್ ಸೆಕ್ಯೂರ್ ಕೀ ತಂತ್ರಜ್ಞಾನ ಆವೃತ್ತಿ
1,00
ಇಂಟೆಲ್ ವರ್ಚುವೈಲೈಸೇಶನ್ ತಂತ್ರಜ್ಞಾನ (ವಿಟಿ-ಎಕ್ಸ್)
Yes
ಇಂಟೆಲ್ ಸಣ್ಣ ವ್ಯಾಪಾರ ಲಾಭಗಳು (ಎಸ್‌ಬಿಎ) ಆವೃತ್ತಿ
1,00
ಇಂಟೆಲ್ ಟಿಎಸ್‌ಎಕ್-ಎನ್‌ಐ ಆವೃತ್ತಿ
1,00
ಇಂಟೆಲ್‌ ಎರಡು ಡಿಸ್‌ಪ್ಲೇ ಸಾಮರ್ಥ್ಯದ ತಂತ್ರಜ್ಞಾನ
No
ಇಂಟೆಲ್ ಎಫ್‌ಡಿಐ ತಂತ್ರಜ್ಞಾನ
No
ಇಂಟೆಲ್ ರಾಪಿಡ್ ಸ್ಟೋರೇಜ್ ತಂತ್ರಜ್ಞಾನ
No
ಇಂಟೆಲ್ ಫಾಸ್ಟ್ ಮೆಮೊರಿ ಆಕ್ಸೆಸ್
No
ಪ್ರೊಸೆಸರ್ ಎಆರ್‌ಕೆ ಐಡಿ
88184
ಪವರ್
ಏಸಿ ಅಡಾಪ್ಟರ್ ಪವರ್
155 W
ಏಸಿ ಅಡಾಪ್ಟರ್ ಆವರ್ತನೆ
47/63 Hz
ಏಸಿ ಅಡಾಪ್ಟರ್ ಇನ್ಪುಟ್ ವೋಲ್ಟೇಜ್
90 - 264 V
ತೂಕ ಮತ್ತು ಅಳತೆಗಳು
ಅಗಲ (ಸ್ಟ್ಯಾಂಡ್ ಜೊತೆಗೆ)
527,8 mm
ತೂಕ (ಸ್ಟ್ಯಾಂಡ್ ಜೊತೆಗೆ)
8,5 kg
ಅಗಲ (ಸ್ಟ್ಯಾಂಡ್ ಇಲ್ಲದೆ)
527,8 mm
ಆಳ (ಸ್ಟ್ಯಾಂಡ್ ಇಲ್ಲದೆ)
63,5 mm
ಎತ್ತರ (ಸ್ಟ್ಯಾಂಡ್ ಇಲ್ಲದೆ)
363 mm
ತೂಕ (ಸ್ಟ್ಯಾಂಡ್ ಇಲ್ಲದೆ)
6,34 kg
ಕಾರ್ಯಾಚರಣೆಯ ಸ್ಥಿತಿಗಳು
ಕಾರ್ಯಾಚರಣೆಯ ತಾಪಮಾನ (T-T)
0 - 35 °C
ಶೇಖರಣಾ ತಾಪಮಾನ (T-T)
-40 - 65 °C
ಆಪರೇಟಿಂಗ್ ಸಾಪೇಕ್ಷ ಸಾಂದ್ರತೆ (H-H)
20 - 80%
ಶೇಖರಣಾ ಸಾಪೇಕ್ಷ ಸಾಂದ್ರತೆ (H-H)
20 - 80%
ಅಪರೇಟಿಂಗ್ ಎತ್ತರ
0 - 5000 m
ಪ್ಯಾಕೇಜಿಂಗ್ ಕಂಟೆಂಟ್
ಮೌಸ್ ಒಳಗೊಂಡಿದೆ
No
ಕೀಬೋರ್ಡ್ ಒಳಗೊಂಡಿದೆ
No
AC ಅಡಾಪ್ಟರ್ ಸೇರಿದೆ
Yes
ಪವರ್ ಕಾರ್ಡ್ ಸೇರಿಸಿದೆ
Yes
ಕೈಪಿಡಿ
Yes
ಇತರ ವೈಶಿಷ್ಟ್ಯಗಳು
ಸ್ವಯಂಚಾಲನೆಯ ಮೋಡ್
No
ಪ್ರತ್ಯೇಕಿಸಬಹುದಾದ ಡಿಸ್‌ಪ್ಲೇ
No
ಇಂಟೆಲ್ ಸೆಗ್ಮೆಂಟ್ ಟ್ಯಾಗಿಂಗ್
ಸಂಸ್ಥೆ, ಸಣ್ಣ ಉದ್ಯಮ