location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cooler Master GX-750W ಪವರ್ ಸಪ್ಲೈ ಯುನಿಟ್‌ ATX ಕಪ್ಪು

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cooler Master Check ‘Cooler Master’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GX-750W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RS-750-ACAA-E3 show
Show alternative article codes used in the online market place
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
ಪವರ್ ಸಪ್ಲೈ ಯುನಿಟ್‌ಗಳು Check ‘Cooler Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cooler Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27980
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Apr 2024 08:41:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Cooler Master GX-750W ಪವರ್ ಸಪ್ಲೈ ಯುನಿಟ್‌ ATX ಕಪ್ಪು
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 750 W
  • - ATX
  • - 12 cm
  • - ಕಪ್ಪು
More>>>
Short summary description Cooler Master GX-750W ಪವರ್ ಸಪ್ಲೈ ಯುನಿಟ್‌ ATX ಕಪ್ಪು:
This short summary of the Cooler Master GX-750W ಪವರ್ ಸಪ್ಲೈ ಯುನಿಟ್‌ ATX ಕಪ್ಪು data-sheet is auto-generated and uses the product title and the first six key specs.

Cooler Master GX-750W, 750 W, 900 W, 10 A, 17 ms, 85%, ಓವರ್ ಪವರ್, ಓವರ್ ವೋಲ್ಟೇಜ್, ಶಾರ್ಟ್ ಸರ್ಕ್ಯೂಟ್, ಕಡಿಮೆ ವೋಲ್ಟೇಜ್

Long summary description Cooler Master GX-750W ಪವರ್ ಸಪ್ಲೈ ಯುನಿಟ್‌ ATX ಕಪ್ಪು:
This is an auto-generated long summary of Cooler Master GX-750W ಪವರ್ ಸಪ್ಲೈ ಯುನಿಟ್‌ ATX ಕಪ್ಪು based on the first three specs of the first five spec groups.

Cooler Master GX-750W. ಒಟ್ಟು ವಿದ್ಯುತ್: 750 W, ಪೀಕ್ ಪವರ್: 900 W, ಇನ್‌ಪುಟ್ ಕರೆಂಟ್: 10 A. ಕನೆಕ್ಟರ್‌(ಗಳು): 6+2 Pin PCI x 4, 20+4 Pin MB x 1, ಕೇಬಲಿಂಗ್ ಬಗೆ: ನಾನ್‌-ಮೊಡ್ಯುಲರ್. ಪವರ್ ಸಪ್ಲೈ ಯುನಿಟ್ (ಪಿಎಸ್‌ಯು) ಫಾರ್ಮ್ ಫ್ಯಾಕ್ಟರ್: ATX, ವೈಫಲ್ಯಗಳ ನಡುವಿನ ಸರಾಸರಿ ಸಮಯ (MTBF): 100000 h, ಸುರಕ್ಷತೆ: TUV / CE / UL / FCC / BSMI / GOST / C-tick / CCC / KCC. ಉತ್ಪನ್ನದ ಬಣ್ಣ: ಕಪ್ಪು, ಫ್ಯಾನ್‌ ವ್ಯಾಸ: 12 cm. ಅಳತೆಗಳು (ಅxಆxಎ): 150 x 86 x 140 mm

Country Distributor
United Kingdom 1 distributor(s)