location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TravelMate X3 X349-M-59BT Intel® Core™ i5 i5-6200U ನೋಟ್‌ಬುಕ್‌/ಟ್ಯಾಬ್ಲೆಟ್ 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional ಬೂದು

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TravelMate
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
X3
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X349-M-59BT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.VDFEF.001
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
ನೋಟ್‌ಬುಕ್‌ಗಳು Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51150
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:41:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer TravelMate X3 X349-M-59BT Intel® Core™ i5 i5-6200U ನೋಟ್‌ಬುಕ್‌/ಟ್ಯಾಬ್ಲೆಟ್ 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional ಬೂದು
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - ನೋಟ್‌ಬುಕ್‌/ಟ್ಯಾಬ್ಲೆಟ್ ಕ್ಲಾಮ್‌ಶೆಲ್ ಬೂದು
  • - Intel® Core™ i5 i5-6200U 2,3 GHz
  • - 35,6 cm (14") Full HD 1920 x 1080 ಪಿಕ್ಸೆಲ್ಸ್ ಎಲ್‌ಇಡಿ ಬ್ಯಾಕ್‌ಲೈಟ್ 16:9
  • - 8 GB DDR4-SDRAM
  • - 256 GB SSD
  • - Intel® HD Graphics 520
  • - ಬ್ಲೂಟೂಥ್
  • - ಲೀಥಿಯಂ-ಅಯಾನ್ (ಲಿ-ಅಯಾನ್) 45 W
  • - Windows 7 Professional 64-bit
More>>>
Short summary description Acer TravelMate X3 X349-M-59BT Intel® Core™ i5 i5-6200U ನೋಟ್‌ಬುಕ್‌/ಟ್ಯಾಬ್ಲೆಟ್ 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional ಬೂದು:
This short summary of the Acer TravelMate X3 X349-M-59BT Intel® Core™ i5 i5-6200U ನೋಟ್‌ಬುಕ್‌/ಟ್ಯಾಬ್ಲೆಟ್ 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional ಬೂದು data-sheet is auto-generated and uses the product title and the first six key specs.

Acer TravelMate X3 X349-M-59BT, Intel® Core™ i5, 2,3 GHz, 35,6 cm (14"), 1920 x 1080 ಪಿಕ್ಸೆಲ್ಸ್, 8 GB, 256 GB

Long summary description Acer TravelMate X3 X349-M-59BT Intel® Core™ i5 i5-6200U ನೋಟ್‌ಬುಕ್‌/ಟ್ಯಾಬ್ಲೆಟ್ 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional ಬೂದು:
This is an auto-generated long summary of Acer TravelMate X3 X349-M-59BT Intel® Core™ i5 i5-6200U ನೋಟ್‌ಬುಕ್‌/ಟ್ಯಾಬ್ಲೆಟ್ 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional ಬೂದು based on the first three specs of the first five spec groups.

Acer TravelMate X3 X349-M-59BT. ಉತ್ಪನ್ನದ ವಿಧ: ನೋಟ್‌ಬುಕ್‌/ಟ್ಯಾಬ್ಲೆಟ್, ಫಾರ್ಮ್ ಫ್ಯಾಕ್ಟರ್: ಕ್ಲಾಮ್‌ಶೆಲ್. ಪ್ರೊಸೆಸ್ಸರ್ ಕುಟುಂಬ: Intel® Core™ i5, ಪ್ರೊಸೆಸ್ಸರ್ ಮಾಡೆಲ್: i5-6200U, ಪ್ರೊಸೆಸ್ಸರ್ ಫ್ರೀಕ್ವೆನ್ಸಿ: 2,3 GHz. ಡಿಸ್ಪ್ಲೇ ಡಿಯಾಗನಲ್: 35,6 cm (14"), ಎಚ್‌ಡಿ ಬಗೆ: Full HD, ಡಿಸ್ಪ್ಲೆ ರೆಸೊಲ್ಯೂಶನ್: 1920 x 1080 ಪಿಕ್ಸೆಲ್ಸ್. ಆಂತರಿಕ ಮೆಮೊರಿ: 8 GB, ಇಂಟರ್ನಲ್ ಮೆಮೊರಿ ಬಗೆ: DDR4-SDRAM. ಒಟ್ಟು ಶೇಖರಣಾ ಸಾಮರ್ಥ್ಯ: 256 GB, ಸ್ಟೋರೇಜ್ ಮೀಡಿಯಾ: SSD. ಆನ್-ಬೋರ್ಡ್ ಗ್ರಾಫಿಕ್ಸ್ ಅಡಾಪ್ಟರ್ ಮಾಡೆಲ್: Intel® HD Graphics 520. ಆಪರೇಟಿಂಗ್ ಸಿಸ್ಟಮ್ ಇನ್‌ಸ್ಟಾಲ್ ಮಾಡಲಾಗಿದೆ: Windows 7 Professional. ಉತ್ಪನ್ನದ ಬಣ್ಣ: ಬೂದು

ವಿನ್ಯಾಸ
ಉತ್ಪನ್ನದ ವಿಧ *
ನೋಟ್‌ಬುಕ್‌/ಟ್ಯಾಬ್ಲೆಟ್
ಉತ್ಪನ್ನದ ಬಣ್ಣ *
ಬೂದು
ಫಾರ್ಮ್ ಫ್ಯಾಕ್ಟರ್ *
ಕ್ಲಾಮ್‌ಶೆಲ್
ಡಿಸ್‌ಪ್ಲೇ
ಡಿಸ್ಪ್ಲೇ ಡಿಯಾಗನಲ್ *
35,6 cm (14")
ಡಿಸ್ಪ್ಲೆ ರೆಸೊಲ್ಯೂಶನ್ *
1920 x 1080 ಪಿಕ್ಸೆಲ್ಸ್
ಟಚ್‌ಸ್ಕ್ರೀನ್ *
No
ಎಚ್‌ಡಿ ಬಗೆ
Full HD
ಎಲ್‌ಇಡಿ ಬ್ಯಾಕ್‌ಲೈಟ್
Yes
ನೇಟಿವ್ ಆ್ಯಸ್ಪೆಕ್ಟ್ ಅನುಪಾತ
16:9
ಪ್ರೊಸೆಸರ್
ಪ್ರೊಸೆಸ್ಸರ್ ತಯಾರಕರು *
Intel
ಪ್ರೊಸೆಸ್ಸರ್ ಕುಟುಂಬ *
Intel® Core™ i5
Processor generation
6th gen Intel® Core™ i5
ಪ್ರೊಸೆಸ್ಸರ್ ಮಾಡೆಲ್ *
i5-6200U
ಪ್ರೊಸೆಸ್ಸರ್ ಕೋರ್‌ಗಳು
2
ಪ್ರೊಸೆಸ್ಸರ್ ಥ್ರೆಡ್
4
ಪ್ರೊಸೆಸ್ಸರ್ ಬೂಸ್ಟ್ ಫ್ರಿಕ್ವೆನ್ಸಿ
2,8 GHz
ಪ್ರೊಸೆಸ್ಸರ್ ಫ್ರೀಕ್ವೆನ್ಸಿ *
2,3 GHz
ಸಿಸ್ಟಂ ಬಸ್ ರೇಟ್
4 GT/s
ಪ್ರೊಸೆಸ್ಸರ್ ಕ್ಯಾಶ್
3 MB
ಪ್ರೊಸೆಸ್ಸರ್ ಕ್ಯಾಶ್ ಬಗೆ
Smart Cache
ಪ್ರೆಸೆಸ್ಸರ್ ಸಾಕೆಟ್
LGA 1356 (Socket B2)
ಪ್ರೊಸೆಸ್ಸರ್ ಲಿಥೊಗ್ರಫಿ
14 nm
ಪ್ರೊಸೆಸ್ಸರ್ ಕಾರ್ಯನಿರ್ವಹಿಸುವ ಮೋಡ್‌ಗಳು
64-bit
ಪ್ರೊಸೆಸ್ಸರ್ ಸೀರೀಸ್
Intel Core i5-6200 series
ಪ್ರೊಸೆಸ್ಸರ್ ಕೋಡ್‍ಹೆಸರು
Skylake
ಬಸ್ ಬಗೆ
QPI
ಸ್ಟೆಪ್ಪಿಂಗ್
D1
ಥರ್ಮಲ್ ಡಿಸೈನ್ ಪವರ್ (ಟಿಡಿಪಿ)
15 W
ಸಂಯೋಜಿಸಬಲ್ಲ ಟಿಡಿಪಿ-ಅಪ್ ಫ್ರಿಕ್ವೆನ್ಸಿ
2,4 GHz
ಸಂಯೋಜಿಸಬಲ್ಲ ಟಿಡಿಪಿ-ಅಪ್
25 W
ಸಂಯೋಜನೆ ಮಾಡಬಲ್ಲ ಟಿಡಿಪಿ-ಡೌನ್
7,5 W
ಸಂಯೋಜನೆ ಮಾಡಬಲ್ಲ ಟಿಡಿಪಿ-ಡೌನ್ ಫ್ರಿಕ್ವೆನ್ಸಿ
0,8 GHz
ಟಿಜಂಕ್ಷನ್
100 °C
ಪಿಸಿಐ ಎಕ್ಸ್‌ಪ್ರೆಸ್ ಲೇನ್‌ಗಳ ಗರಿಷ್ಟ ಸಂಖ್ಯೆ
12
ಪಿಸಿಐ ಎಕ್ಸ್‌ಪ್ರೆಸ್ ಸ್ಲಾಟ್‌ಗಳ ಆವೃತ್ತಿ
3.0
ಪಿಸಿಐ ಎಕ್ಸ್‌ಪ್ರೆಸ್ ಸಂಯೋಜನೆಗಳು
1x4, 4x1
ಪ್ರೊಸೆಸ್ಸರ್‌ನಿಂದ ಸಹಕರಿಸುವ ಇಸಿಸಿ
No
ಮೆಮೊರಿ
ಆಂತರಿಕ ಮೆಮೊರಿ *
8 GB
ಇಂಟರ್ನಲ್ ಮೆಮೊರಿ ಬಗೆ
DDR4-SDRAM
ಸ್ಟೋರೇಜ್
ಒಟ್ಟು ಶೇಖರಣಾ ಸಾಮರ್ಥ್ಯ *
256 GB
ಸ್ಟೋರೇಜ್ ಮೀಡಿಯಾ *
SSD
ಅನುಸ್ಠಾನವಾದ ಎಸ್‌ಎಸ್‌ಡಿ ಗಳ ಸಂಖ್ಯೆ
1
ಎಸ್‌ಎಸ್‌ಡಿ ಸಾಮರ್ಥ್ಯ
256 GB
ಅಪ್ಟೀಕಲ್ ಡ್ರೈವ್ ಬಗೆ *
No
ಕಾರ್ಡ್ ರೀಡರ್ ಏಕೀಕೃತವಾಗಿದೆ
Yes
ಹೊಂದಾಣಿಕೆಯ ಮೆಮೊರಿ ಕಾರ್ಡ್‌ಗಳು
SD
ಗ್ರಾಫಿಕ್ಸ್
ವಿಶಿಷ್ಟ ಗ್ರಾಫಿಕ್ಸ್ ಅಡಾಪ್ಟರ್ ಮಾಡೆಲ್ *
ಲಭ್ಯವಿಲ್ಲ
ಆನ್‌-ಬೋರ್ಡ್ ಗ್ರಾಫಿಕ್ಸ್ ಅಡಾಪ್ಟರ್ *
Yes
ವಿಶಿಷ್ಟ ಗ್ರಾಫಿಕ್ಸ್ ಅಡಾಪ್ಟರ್ *
No
ಆನ್‌-ಬೋರ್ಡ್ ಗ್ರಾಫಿಕ್ಸ್ ಅಡಾಪ್ಟರ್ ಫ್ಯಾಮಿಲಿ
Intel® HD Graphics
ಆನ್-ಬೋರ್ಡ್ ಗ್ರಾಫಿಕ್ಸ್ ಅಡಾಪ್ಟರ್ ಮಾಡೆಲ್ *
Intel® HD Graphics 520
ಆನ್-ಬೋರ್ಡ್ ಗ್ರಾಫಿಕ್ಸ್ ಅಡಾಪ್ಟರ್ ಬೇಸ್ ಪ್ರಿಕ್ವೆನ್ಸಿ
300 MHz
ಆನ್-ಬೋರ್ಡ್ ಗ್ರಾಫಿಕ್ಸ್ ಅಡಾಪ್ಟರ್ ಡೈನಮಿಕ್ ಪ್ರಿಕ್ವೆನ್ಸಿ (ಗರಿಷ್ಟ)
1000 MHz
ಗರಿಷ್ಟ ಆನ್-ಬೋರ್ಡ್ ಗ್ರಾಫಿಕ್ಸ್ ಅಡಾಪ್ಟರ್ ಮೆಮೊರಿ
1,74 GB
ಆನ್-ಬೋರ್ಡ್ ಗ್ರಾಫಿಕ್ಸ್ ಅಡಾಪ್ಟರ್ ಡೈರೆಕ್ಟ್‌ಎಕ್ಸ್ ಆವೃತ್ತಿ
12.0
ಆನ್-ಬೋರ್ಡ್ ಗ್ರಾಫಿಕ್ಸ್ ಅಡಾಪ್ಟರ್ ಓಪನ್‌ಜಿಎಲ್ ಆವೃತ್ತಿ
4.4
ಆನ್-ಬೋರ್ಡ್ ಗ್ರಾಫಿಕ್ಸ್ ಅಡಾಪ್ಟರ್ ಐಡಿ
1916
ಆಡಿಯೋ
ಬಿಲ್ಟ್-ಇನ್ ಮೈಕ್ರೊಫೋನ್
Yes
ಕ್ಯಾಮರಾ
ಫ್ರಂಟ್ ಕ್ಯಾಮೆರಾ
Yes
ನೆಟ್‌ವರ್ಕ್
ವೈ-ಫೈ
Yes
ವೈ-ಫೈ ಮಾನದಂಡಗಳು
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
ಈಥರ್‌ನೆಟ್ LAN
No
ಬ್ಲೂಟೂಥ್
Yes
ಪೋರ್ಟ್‌ಗಳು ಮತ್ತು ಇಂಟರ್‌ಫೇಸ್‌ಗಳು
ಯುಎಸ್‌ಬಿ 2.0 ಪೋರ್ಟ್ ಪ್ರಮಾಣ *
1
ಯುಎಸ್‌ಬಿ 3.2 ಜೆನ್ 1 (3.1 ಜೆನ್ 1) ಬಗೆ-ಎ ಪೋರ್ಟ್‌ಗಳ ಪ್ರಮಾಣ *
1
ಎಚ್‌ಡಿಎಂಐ ಪೋರ್ಟ್‌ಗಳ ಪ್ರಮಾಣ *
1
ಡಿವಿಐ ಪೋರ್ಟ್
No
ಕಾಂಬೊ ಹೆಡ್ ಫೋನ್/ಮೈಕ್ ಪೋರ್ಟ್
Yes
ಡಾಕಿಂಗ್ ಕನೆಕ್ಟರ್
No
ಚಾರ್ಜಿಂಗ್ ಪೋರ್ಟ್ ಬಗೆ
ಡಿಸಿ-ಇನ್ ಜ್ಯಾಕ್
ಕೀಬೋರ್ಡ್
ಪಾಯಿಂಟಿಂಗ್ ಸಾಧನ
ಟಚ್‌ಪ್ಯಾಡ್
ಕೀಬೋರ್ಡ್
ಅಂಕಿಗಳ ಕೀಪ್ಯಾಡ್ *
No
ವಿಂಡೋಸ್ ಕೀಗಳು
Yes
ಸಾಫ್ಟ್‌ವೇರ್
ಆಪರೇಟಿಂಗ್ ಸಿಸ್ಟಂ ಆರ್ಕಿಟೆಕ್ಚರ್
64-bit
ಆಪರೇಟಿಂಗ್ ಸಿಸ್ಟಮ್ ಇನ್‌ಸ್ಟಾಲ್ ಮಾಡಲಾಗಿದೆ *
Windows 7 Professional
ಪ್ರೊಸೆಸರ್ ವಿಶೇಷ ವೈಶಿಷ್ಟ್ಯಗಳು
ಇಂಟೆಲ್ ವೈರ್‌ಲೆಸ್ ಡಿಸ್‌ಪ್ಲೇ (ಇಂಟೆಲ್ ವೈಡಿ)
Yes
ಇಂಟೆಲ್® ಮೈ ವೈಫೈ ಟೆಕ್ನಾಲಜಿ (ಇಂಟೆಲ್l® ಎಂಡಬ್ಲ್ಯುಟಿ)
Yes
ಇಂಟೆಲ್® ಸ್ಮಾರ್ಟ್ ರೆಸ್ಪಾನ್ಸ್ ತಂತ್ರಜ್ಞಾನ
Yes
ಇಂಟೆಲ್® ಐಡೆಂಟಿಟಿ ಪ್ರೊಟೆಕ್ಷನ್ ತಂತ್ರಜ್ಞಾನ (ಇಂಟೆಲ್® ಐಪಿಟಿ)
Yes
ಇಂಟೆಲ್® ಹೈಪರ್ ಥ್ರೆಡಿಂಗ್ ತಂತ್ರಜ್ಞಾನ (ಇಂಟೆಲ್® ಎಚ್‌ಟಿ ತಂತ್ರಜ್ಞಾನ)
Yes
ಇಂಟೆಲ್® ಟರ್ಬೊ ಬೂಸ್ಟ್ ತಂತ್ರಜ್ಞಾನ
2.0
ಇಂಟೆಲ್® ಸಣ್ಣ ವ್ಯಾಪಾರ ಲಾಭಗಳು (ಇಂಟೆಲ್® ಎಸ್‌ಬಿಎ)
Yes
ವೃದ್ಧಿಸಿದ ಇಂಟೆಲ್ ಸ್ಪೀಡ್‌ಸ್ಟೆಪ್ ತಂತ್ರಜ್ಞಾನ
Yes
ಇಂಟೆಲ್® ಕ್ಲಿಯರ್ ವಿಡಿಯೊ ಎಚ್‌ಡಿ ತಂತ್ರಜ್ಞಾನ (ಇಂಟೆಲ್® ಸಿವಿಟಿ ಎಚ್‌ಡಿ)
Yes
ಇಂಟೆಲ್ ಕ್ಲಿಯರ್ ವಿಡಿಯೊ ತಂತ್ರಜ್ಞಾನ
Yes
ಇಂಟೆಲ್® ಇಂಟ್ರು™ 3ಡಿ ತಂತ್ರಜ್ಞಾನ
Yes
ಇಂಟೆಲ್® ಇನ್‌ಸೈಡರ್™
Yes
ಇಂಟೆಲ್® ಕ್ವಿಕ್ ಸಿಂಕ್ ವಿಡಿಯೊ ತಂತ್ರಜ್ಞಾನ
Yes
ಇಂಟೆಲ್ ಫ್ಲಕ್ಸ್ ಮೆಮೊರಿ ಆಕ್ಸೆಸ್
Yes
ಇಂಟೆಲ್® ಸ್ಮಾರ್ಟ್ ಕ್ಯಾಶ್
Yes
ಇಂಟೆಲ್® ಎಇಎಸ್ ನ್ಯೂ ಇನ್ಸ್‌ಟ್ರಕ್ಷನ್ಸ್ (ಇಂಟೆಲ್® ಎಇಎಸ್-ಎನ್‌ಐ)
Yes
ಇಂಟೆಲ್ ಭರವಸೆ ನಿರ್ವಹಣೆ ತಂತ್ರಜ್ಞಾನ
No
ಇಂಟೆಲ್ ವೃದ್ಧಿಸಿದ ಹಾಲ್ಟ್ ಸ್ಟೇಟ್
Yes
ಇಂಟೆಲ್ ವಿಟಿ-ಎಕ್ಸ್‌ನೊಂದಿಗೆ ವಿಸ್ತೃತ ಪೇಜ್ ಟೇಬಲ್‌ಗಳು (ಇಪಿಟಿ)
Yes
ಇಂಟೆಲ್® ಸೆಕ್ಯೂರ್ ಕೀ
Yes
ಇಂಟೆಲ್ ಟಿಎಸ್‌ಎಕ್ಸ್-ಎನ್‌ಐ
No
ಇಂಟೆಲ್ ಸ್ಟೇಬಲ್ ಇಮೇಜ್ ಪ್ಲಾಟ್‌ಫಾರಂ ಪ್ರೋಗ್ರಾಂ (ಎಸ್‌ಐಪಿಪಿ)
No
ಇಂಟೆಲ್® ಒಎಸ್ ಗಾರ್ಡ್
Yes
ಇಂಟೆಲ್ ಸಾಫ್ಟ್‌ವೇರ್ ಗಾರ್ಡ್ ಎಕ್ಸ್‌ಟೆನ್ಶನ್(ಇಂಟೆಲ್ ಎಸ್‌ಜಿಎಕ್ಸ್)
Yes
ಇಂಟೆಲ್® ಮೊಬೈಲ್ ಇಂಟರ್ನೆಟ್ ಡಿವೈಸ್‌ಗಳಿಗಾಗಿ ಕ್ಲಿಯರ್ ವಿಡಿಯೊ ತಂತ್ರಜ್ಞಾನ (ಇಂಟೆಲ್ ಮಿಡ್‌ಗಾಗಿ ಸಿವಿಟಿ)
Yes
ಇಂಟೆಲ್ 64
Yes
ನಿಷ್ಕ್ರಿಯವಾದ ಬಿಟ್ ಕಾರ್ಯಗತಗೊಳಿಸು
Yes
ಐಡಲ್ ಸ್ಟೇಟ್ಸ್
Yes
ಉಷ್ಣ ಮಾನಿಟರಿಂಗ್ ತಂತ್ರಜ್ಞಾನಗಳು
Yes
ಪ್ರೊಸೆಸರ್ ಪ್ಯಾಕೇಜ್ ಗಾತ್ರ
42 X 24 mm
ಬೆಂಬಲಿತ ಇನ್‌ಸ್ಟ್ರಕ್ಷನ್ ಸೆಟ್‌ಗಳು
SSE4.1, SSE4.2, AVX 2.0
ಪ್ರೊಸೆಸರ್ ಕೋಡ್
SR2EY
ಸಿಪಿಯು ಸಂಯೋಜನೆ (ಗರಿಷ್ಟ)
1
ಎಂಬೆಡೆಡ್ ಆಯ್ಕೆಗಳು ಲಭ್ಯಯಿದೆ
No
ಗ್ರಾಫಿಕ್ಸ್ ಮತ್ತು ಐಎಂಸಿ ಲಿಥೊಗ್ರಫಿ
14 nm
ಐ/ಒ ನಿರ್ದೇಶಕ್ಕಾಗಿ ಇಂಟೆಲ್ ವರ್ಚುವಲೈಸೇಶನ್ ತಂತ್ರಜ್ಞಾನ (ವಿಟಿ-ಡಿ)
Yes
ಇಂಟೆಲ್ ಐಡೆಂಟಿಟಿ ರಕ್ಷಣೆ ತಂತ್ರಜ್ಞಾನ ಆವೃತ್ತಿ
1,00
ಇಂಟೆಲ್ ಸ್ಮಾರ್ಟ್ ಪ್ರತಿಕ್ರಿಯೆ ತಂತ್ರಜ್ಞಾನ ಆವೃತ್ತಿ
1,00
ಇಂಟೆಲ್ ಸ್ಟೇಬಲ್ ಇಮೇಜ್ ಪ್ಲಾಟ್‌ಫಾರಂ ಪ್ರೋಗ್ರಾಂ (ಎಸ್‍ಐಪಿಪಿ) ಆವೃತ್ತಿ
0,00
ಇಂಟೆಲ್ ಸೆಕ್ಯೂರ್ ಕೀ ತಂತ್ರಜ್ಞಾನ ಆವೃತ್ತಿ
1,00
ಇಂಟೆಲ್ ಸಣ್ಣ ವ್ಯಾಪಾರ ಲಾಭಗಳು (ಎಸ್‌ಬಿಎ) ಆವೃತ್ತಿ
1,00
ಇಂಟೆಲ್ ಟಿಎಸ್‌ಎಕ್-ಎನ್‌ಐ ಆವೃತ್ತಿ
1,00
ಇಂಟೆಲ್ ವರ್ಚುವೈಲೈಸೇಶನ್ ತಂತ್ರಜ್ಞಾನ (ವಿಟಿ-ಎಕ್ಸ್)
Yes
ಪ್ರೊಸೆಸರ್ ಎಆರ್‌ಕೆ ಐಡಿ
88193
ಕಾನ್‌ಫ್ಲಿಕ್ಟ್-ಮುಕ್ತ ಪ್ರೊಸೆಸರ್
Yes
ಬ್ಯಾಟರಿ
ಬ್ಯಾಟರಿ ತಂತ್ರಜ್ಞಾನ
ಲೀಥಿಯಂ-ಅಯಾನ್ (ಲಿ-ಅಯಾನ್)
ಪವರ್
ಏಸಿ ಅಡಾಪ್ಟರ್ ಪವರ್
45 W
ತೂಕ ಮತ್ತು ಅಳತೆಗಳು
ಅಗಲ
341 mm
ಆಳ
236,6 mm
ಎತ್ತರ
18 mm
ಎತ್ತರ (ಫ್ರಂಟ್)
1,79 cm
ಎತ್ತರ (ರೇರ್)
1,79 cm
ತೂಕ *
1,53 kg
ಪ್ಯಾಕೇಜಿಂಗ್ ಕಂಟೆಂಟ್
ಕೇಬಲ್‌ಗಳು ಸೇರಿವೆ
ಎಸಿ
ಇತರ ವೈಶಿಷ್ಟ್ಯಗಳು
AC ಅಡಾಪ್ಟರ್ ಸೇರಿದೆ
Yes
3ಡಿ
No