location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkVision T32p-20 LED display 80 სანტიმეტრი (31.5") 3840 x 2160 pixels 4K Ultra HD შავი

ბრენდი:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkVision
პროდუქტის დასახელება:
პროდუქტის დასახელება არის პროდუქტის განმსაზღვრელი, ხშირად მოდელის დასახელება, მაგრამ არა მთლად უნიკალური, იმდენად რამდენადაც რამოდენიმე სხვადასხვა ვარიანტს შეიძლება ჰქონდეს ერთი პროდუქტის დასახელება. პროდუქტის დასახელება არის მნიშვნელოვანი ნაწილი იცეაცტ-ის პროდუქტის მონაცემთა ცხრილის სათაურში
T32p-20
პროდუქტის კოდი:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
61F2GAT2UK show
Show alternative article codes used in the online market place
კატეგორია:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
კომპიუტერის მონიტორები Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64509
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
ინფორმაცია შეცვლილია: 02 Oct 2024 15:36:35
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ThinkVision T32p-20 LED display 80 სანტიმეტრი (31.5") 3840 x 2160 pixels 4K Ultra HD შავი
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 80 სანტიმეტრი (31.5") LED IPS
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - 60 Hz 6 ms 350 კანდელა კვადრატულ მეტრზე 1000:1
  • - 39 W
მეტი>>>
Short summary description Lenovo ThinkVision T32p-20 LED display 80 სანტიმეტრი (31.5") 3840 x 2160 pixels 4K Ultra HD შავი:
This short summary of the Lenovo ThinkVision T32p-20 LED display 80 სანტიმეტრი (31.5") 3840 x 2160 pixels 4K Ultra HD შავი data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkVision T32p-20, 80 სანტიმეტრი (31.5"), 3840 x 2160 pixels, 4K Ultra HD, LED, 6 ms, შავი

Long summary description Lenovo ThinkVision T32p-20 LED display 80 სანტიმეტრი (31.5") 3840 x 2160 pixels 4K Ultra HD შავი:
This is an auto-generated long summary of Lenovo ThinkVision T32p-20 LED display 80 სანტიმეტრი (31.5") 3840 x 2160 pixels 4K Ultra HD შავი based on the first three specs of the first five spec groups.

Lenovo ThinkVision T32p-20. დისფლეის დიაგონალი: 80 სანტიმეტრი (31.5"), ეკრანის გარჩევადობა: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, საპასუხო რეაქციის დრო: 6 ms, Native aspect ratio: 16:9, ხედვის კუთხე, ჰორიზონტალური: 178°, ხედვის კუთხე, ვერტიკალური: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, სიმაღლის რეგულირება. პროდუქტის ფერი: შავი

ეკრანი
დისფლეის დიაგონალი *
80 სანტიმეტრი (31.5")
ეკრანის გარჩევადობა *
3840 x 2160 pixels
HD type *
4K Ultra HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Backlight type
W-LED
შეხებაზე მგრძნობიარე ეკრაბი *
No
Display brightness (typical)
350 კანდელა კვადრატულ მეტრზე
საპასუხო რეაქციის დრო *
6 ms
Screen shape *
Flat screen
Supported graphics resolutions
3840 x 2160
კონტრასტის რაციონი (ტიპიური) *
1000:1
Contrast ratio (dynamic)
3000000:1
Maximum refresh rate *
60 Hz
ხედვის კუთხე, ჰორიზონტალური
178°
ხედვის კუთხე, ვერტიკალური
178°
დისფლეის ფერთა რაოდენობა *
1.07 billion colours
Response time (fast)
4 ms
პიქსელის ფართობი
0,1816 x 0,1816 mm
Pixel density
140 ppi
ფაქტიური ზომა, ჰორიზონტალური
69,8 სანტიმეტრი
ფაქტიური ზომა, ვერტიკალური
39,3 სანტიმეტრი
ფერის ინტენსიურობა
10 ბიტი
Colour gamut standard
sRGB
sRGB coverage (typical)
99%
Performance
Low Blue Light technology
Yes
Multimedia
ჩამონტაჟებული დინამიკები *
No
ჩამონტაჟებული კამერით *
No
Design
პროდუქტის ფერი *
შავი
ფერის სახელი
Raven Black
Front bezel colour
შავი
Feet colour
შავი
დაკავშირებადობა
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-C
Number of upstream ports
1
USB Type-A downstream ports quantity
4
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery up to
75 W
DVI პორტი
No
HDMI *
Yes
HDMI პორტების რაოდენობა
1
დაკავშირებადობა
HDMI ვერსია
2.0
DisplayPorts quantity
1
DisplayPort version
1.2
ხმის შეყვანის არხი
No
ხმის გამოყვანის არხი
Yes
ერგონომიკა
VESA mounting *
Yes
თავსებადია VESA-კედლის სამონტაჟო სისტემასთან
100 x 100 mm
კაბელის ჩასახვევი ჩასადგამი *
Yes
Cable lock slot type
Kensington
სიმაღლის რეგულირება *
Yes
Height adjustment
13,5 სანტიმეტრი
შტიფტი
Yes
Pivot angle
-90 - 90°
Swivelling
Yes
მობრუნების კუთხის დიაპაზონი
-45 - 45°
Tilt adjustment
Yes
დახრის კუთხე
-5 - 35°
ეკრანული მენიუ (OSD)
Yes
ხმების OSD ენები
8
ენერგიის მართვა
დენის მოხმარება *
39 W
ენერგომოხმარება (გამორთული)
0,3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
წონა და ზომები
სისგანე (სადგამთან ერთად)
714,6 mm
სიღრმე (სადგამთან ერთად)
235 mm
სიმაღლე (სადგამთან ერთად)
604,4 mm
Weight (with stand)
9,85 kg
Width (without stand)
714,6 mm
Depth (without stand)
51 mm
Height (without stand)
426 mm
Weight (without stand)
6,78 kg
Bezel width (side)
2 mm
Bezel width (top)
2 mm
Bezel width (bottom)
2,41 სანტიმეტრი
შეფუთვის მონაცემები
შეფუთვის სიგანე
845 mm
შეფუთვის სიღრმე
190 mm
შეფუთვის სიმაღლე
528 mm
პაკეტის წონა
13 kg
შეფუთვის შემადგენლობა
Stand included
Yes
სადენები თან ერთვის
USB Type-C to USB Type-C
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Other features
Compliance certificates
RoHS
სერთიფიცირება
CCC, TCO 8.0, TCO Edge 2.0
ქვეყანა Distributor
United Kingdom 5 distributor(s)
Nederland 1 distributor(s)