location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N806-02M InfiniBand/fibre optic cable 2 m SC Aqua colour, კრემისფერი

ბრენდი:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
პროდუქტის დასახელება:
პროდუქტის დასახელება არის პროდუქტის განმსაზღვრელი, ხშირად მოდელის დასახელება, მაგრამ არა მთლად უნიკალური, იმდენად რამდენადაც რამოდენიმე სხვადასხვა ვარიანტს შეიძლება ჰქონდეს ერთი პროდუქტის დასახელება. პროდუქტის დასახელება არის მნიშვნელოვანი ნაწილი იცეაცტ-ის პროდუქტის მონაცემთა ცხრილის სათაურში
N806-02M
პროდუქტის კოდი:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N806-02M show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0037332134738 show
კატეგორია:
A thin glass fibre through which light can be transmitted.
InfiniBand & Fibre Optic Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66357
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
ინფორმაცია შეცვლილია: 19 Feb 2024 21:24:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite N806-02M InfiniBand/fibre optic cable 2 m SC Aqua colour, კრემისფერი
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2 m
  • - SC Male connector
  • - SC Male connector
  • - Aqua colour, კრემისფერი
მეტი>>>
Short summary description Tripp Lite N806-02M InfiniBand/fibre optic cable 2 m SC Aqua colour, კრემისფერი:
This short summary of the Tripp Lite N806-02M InfiniBand/fibre optic cable 2 m SC Aqua colour, კრემისფერი data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N806-02M, 2 m, SC, SC

Long summary description Tripp Lite N806-02M InfiniBand/fibre optic cable 2 m SC Aqua colour, კრემისფერი:
This is an auto-generated long summary of Tripp Lite N806-02M InfiniBand/fibre optic cable 2 m SC Aqua colour, კრემისფერი based on the first three specs of the first five spec groups.

Tripp Lite N806-02M. კაბელის სიგრძე: 2 m, კონექტორი 1: SC, კონექტორი 2: SC

Features
კაბელის სიგრძე *
2 m
კონექტორი 1 *
SC
კონექტორი 2 *
SC
Connector 1 gender *
Male connector
Connector 2 gender *
Male connector
პროდუქტის ფერი *
Aqua colour, კრემისფერი
წარმოშობის ქვეყანა
China
ტექნიკური დეტალები
Master (outer) case GTIN (EAN/UPC)
10037332134735
წონა და ზომები
წონა
50 გ
შეფუთვის მონაცემები
შეფუთვის სიგანე
167,6 mm
შეფუთვის მონაცემები
შეფუთვის სიღრმე
221 mm
შეფუთვის სიმაღლე
2,5 mm
პაკეტის წონა
50 გ
Logistics data
მასტერ-მუყაოს სიგანე
177,8 mm
Harmonized System (HS) code
8544,70,0000
Master (outer) case length
182,9 mm
მასტერ-მუყაოს სიმაღლე
101,6 mm
Master (outer) case gross weight
450 გ
Products per master (outer) case
10 pc(s)
Other features
გულარის / გარსის დიამეტრი
50/125 µm
ბრენდი გამოსახულება პროდუქტის კოდი პროდუქტი მარაგი საწყისი ფასი
Tripp Lite N844-02M-8LC-PT InfiniBand/fibre optic cable 2 m MPO/MTP LC ლურჯი Tripp Lite N844-02M-8LC-PT InfiniBand/fibre optic cable 2 m MPO/MTP LC ლურჯი
(show image)
N844-02M-8LC-PT N844-02M-8LC-PT 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N820-02M-T InfiniBand/fibre optic cable 2 m LC ლურჯი Tripp Lite N820-02M-T InfiniBand/fibre optic cable 2 m LC ლურჯი
(show image)
N820-02M-T N820-02M-T 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N846-02M-24-P InfiniBand/fibre optic cable 1,83 m MTP შავი, ფირუზისფერი Tripp Lite N846-02M-24-P InfiniBand/fibre optic cable 1,83 m MTP შავი, ფირუზისფერი
(show image)
N846-02M-24-P N846-02M-24-P 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N844-02M-8LC-P InfiniBand/fibre optic cable 1,83 m MTP 8x LC შავი, ფირუზისფერი Tripp Lite N844-02M-8LC-P InfiniBand/fibre optic cable 1,83 m MTP 8x LC შავი, ფირუზისფერი
(show image)
N844-02M-8LC-P N844-02M-8LC-P 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N844-02M-12-P InfiniBand/fibre optic cable 1,83 m MTP შავი, ფირუზისფერი Tripp Lite N844-02M-12-P InfiniBand/fibre optic cable 1,83 m MTP შავი, ფირუზისფერი
(show image)
N844-02M-12-P N844-02M-12-P 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N838-02M InfiniBand/fibre optic cable 2 m Mini-LC ლურჯი Tripp Lite N838-02M InfiniBand/fibre optic cable 2 m Mini-LC ლურჯი
(show image)
N838-02M N838-02M 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N836-02M InfiniBand/fibre optic cable 2 m Mini-LC LC ლურჯი Tripp Lite N836-02M InfiniBand/fibre optic cable 2 m Mini-LC LC ლურჯი
(show image)
N836-02M N836-02M 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N820-02M-OM4 InfiniBand/fibre optic cable 2 m LC ლურჯი Tripp Lite N820-02M-OM4 InfiniBand/fibre optic cable 2 m LC ლურჯი
(show image)
N820-02M-OM4 N820-02M-OM4 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N820-07M InfiniBand/fibre optic cable 7 m LC ლურჯი Tripp Lite N820-07M InfiniBand/fibre optic cable 7 m LC ლურჯი
(show image)
N820-07M N820-07M 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N320-30M InfiniBand/fibre optic cable LC OFNR ნარინჯისფერი Tripp Lite N320-30M InfiniBand/fibre optic cable LC OFNR ნარინჯისფერი
(show image)
N320-30M N320-30M 0.00
(excl. VAT)
0 (incl. VAT)
ქვეყანა Distributor
Nederland 4 distributor(s)
United Kingdom 6 distributor(s)
Deutschland 2 distributor(s)
Danmark 2 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)