location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite NG8 network switch უმართავი Gigabit Ethernet (10/100/1000) შავი

ბრენდი:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
პროდუქტის დასახელება:
პროდუქტის დასახელება არის პროდუქტის განმსაზღვრელი, ხშირად მოდელის დასახელება, მაგრამ არა მთლად უნიკალური, იმდენად რამდენადაც რამოდენიმე სხვადასხვა ვარიანტს შეიძლება ჰქონდეს ერთი პროდუქტის დასახელება. პროდუქტის დასახელება არის მნიშვნელოვანი ნაწილი იცეაცტ-ის პროდუქტის მონაცემთა ცხრილის სათაურში
NG8
პროდუქტის კოდი:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NG8
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0037332194756 show
კატეგორია:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
ქსელის კონცენტრატორები Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66075
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
ინფორმაცია შეცვლილია: 19 Feb 2024 22:32:06
The date of the most recent change of the data-sheet in Icecat's system
მეტი>>>
Short summary description Tripp Lite NG8 network switch უმართავი Gigabit Ethernet (10/100/1000) შავი:
This short summary of the Tripp Lite NG8 network switch უმართავი Gigabit Ethernet (10/100/1000) შავი data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite NG8, უმართავი, Gigabit Ethernet (10/100/1000), კედელზე დასამონტაჟებელი

Long summary description Tripp Lite NG8 network switch უმართავი Gigabit Ethernet (10/100/1000) შავი:
This is an auto-generated long summary of Tripp Lite NG8 network switch უმართავი Gigabit Ethernet (10/100/1000) შავი based on the first three specs of the first five spec groups.

Tripp Lite NG8. გადამრთველის ტიპი: უმართავი. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 8. ქსელის სტანდარტი: IEEE 802.3, IEEE 802.3ab, IEEE 802.3az, IEEE 802.3i, IEEE 802.3u, IEEE 802.3x. კედელზე დასამონტაჟებელი

მართვის მახასიათებლები
გადამრთველის ტიპი *
უმართავი
დაკავშირებადობა
Basic switching RJ-45 Ethernet ports quantity *
8
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
ქსელში ჩართვა
ქსელის სტანდარტი *
IEEE 802.3, IEEE 802.3ab, IEEE 802.3az, IEEE 802.3i, IEEE 802.3u, IEEE 802.3x
10G support *
No
Auto MDI/MDI-X
Yes
MAC address auto-learning supported
Yes
MAC address auto-aging supported
Yes
მონაცემთა გადაცემა
Jumbo Frames მხარდაჭერა
Yes
Design
სამაგრზე მონტაჟი *
No
ასაწყობი *
No
პროდუქტის ფერი
შავი
სამშენებლო მასალები
ლითონის
LED (შუქდიოდური) ინდიკატორები
Power
კედელზე დასამონტაჟებელი
Yes
წარმოშობის ქვეყანა
China
Performance
Plug and Play თავსებადი
Yes
ტექნიკური დეტალები
Master (outer) case GTIN (EAN/UPC)
10037332194753
ენერგიის მართვა
AC input voltage
100 - 240 V
ენერგიის მართვა
გამომავალი ვოლტაჟი
5 V
Power over Ethernet (PoE)
Ethernet-ით კვების (PoE) მხარდაჭერა *
No
გარემო პირობები
მუშაობის ტემპერატურის დიაპაზონი (T-T)
0 - 40 °C
განთავსების ტემპერატურის სპექტრი (T-T)
-10 - 70 °C
საექსპლოატაციო ტენიანობის სპექტრი
10 - 90%
წონა და ზომები
სიგანე
77,5 mm
სიღრმე
140,5 mm
სიმაღლე
27,9 mm
წონა
290 გ
შეფუთვის მონაცემები
სადენები თან ერთვის
AC
სახელმძღვანელო
Yes
შეფუთვის სიგანე
116,8 mm
შეფუთვის სიღრმე
165,1 mm
შეფუთვის სიმაღლე
96,5 mm
პაკეტის წონა
500 გ
Logistics data
მასტერ-მუყაოს სიგანე
337,8 mm
Master (outer) case length
627,9 mm
მასტერ-მუყაოს სიმაღლე
325,1 mm
Harmonized System (HS) code
8517,62,0020
Master (outer) case gross weight
15,8 kg
Products per master (outer) case
30 pc(s)
ბრენდი გამოსახულება პროდუქტის კოდი პროდუქტი მარაგი საწყისი ფასი
Tripp Lite NGI-M08C2 network switch მართული Gigabit Ethernet (10/100/1000) შავი Tripp Lite NGI-M08C2 network switch მართული Gigabit Ethernet (10/100/1000) შავი
(show image)
NGI-M08C2 NGI-M08C2 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite NGI-S08C2POE8 network switch მართული Gigabit Ethernet (10/100/1000) Ethernet-ით კვების (PoE) მხარდაჭერა შავი Tripp Lite NGI-S08C2POE8 network switch მართული Gigabit Ethernet (10/100/1000) Ethernet-ით კვების (PoE) მხარდაჭერა შავი
(show image)
NGI-S08C2POE8 NGI-S08C2POE8 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite NGI-S04C2 network switch უმართავი Gigabit Ethernet (10/100/1000) შავი Tripp Lite NGI-S04C2 network switch უმართავი Gigabit Ethernet (10/100/1000) შავი
(show image)
NGI-S04C2 NGI-S04C2 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite NGI-M08POE8-L2 network switch მართული Gigabit Ethernet (10/100/1000) Ethernet-ით კვების (PoE) მხარდაჭერა შავი Tripp Lite NGI-M08POE8-L2 network switch მართული Gigabit Ethernet (10/100/1000) Ethernet-ით კვების (PoE) მხარდაჭერა შავი
(show image)
NGI-M08POE8-L2 NGI-M08POE8-L2 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite NGI-S05C2POE4 network switch მართული Gigabit Ethernet (10/100/1000) Ethernet-ით კვების (PoE) მხარდაჭერა შავი Tripp Lite NGI-S05C2POE4 network switch მართული Gigabit Ethernet (10/100/1000) Ethernet-ით კვების (PoE) მხარდაჭერა შავი
(show image)
NGI-S05C2POE4 NGI-S05C2POE4 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite NGI-S16 network switch მართული Gigabit Ethernet (10/100/1000) შავი Tripp Lite NGI-S16 network switch მართული Gigabit Ethernet (10/100/1000) შავი
(show image)
NGI-S16 NGI-S16 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite NGI-M04C2 network switch მართული Gigabit Ethernet (10/100/1000) შავი Tripp Lite NGI-M04C2 network switch მართული Gigabit Ethernet (10/100/1000) შავი
(show image)
NGI-M04C2 NGI-M04C2 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite NGI-M05-C1 network switch მართული Gigabit Ethernet (10/100/1000) შავი Tripp Lite NGI-M05-C1 network switch მართული Gigabit Ethernet (10/100/1000) შავი
(show image)
NGI-M05-C1 NGI-M05-C1 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite NGI-M08C4-L2 network switch მართული Gigabit Ethernet (10/100/1000) Ethernet-ით კვების (PoE) მხარდაჭერა შავი Tripp Lite NGI-M08C4-L2 network switch მართული Gigabit Ethernet (10/100/1000) Ethernet-ით კვების (PoE) მხარდაჭერა შავი
(show image)
NGI-M08C4-L2 NGI-M08C4-L2 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite NGI-M08C4POE8-2 network switch მართული L2 Gigabit Ethernet (10/100/1000) Ethernet-ით კვების (PoE) მხარდაჭერა შავი Tripp Lite NGI-M08C4POE8-2 network switch მართული L2 Gigabit Ethernet (10/100/1000) Ethernet-ით კვების (PoE) მხარდაჭერა შავი
(show image)
NGI-M08C4POE8-2 NGI-M08C4POE8-2 0.00
(excl. VAT)
0 (incl. VAT)
ქვეყანა Distributor
México 1 distributor(s)
United States 2 distributor(s)