location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VAIO GRT996ZP P4-3.2G 40,9 სანტიმეტრი (16.1") UXGA 1 გბ DDR-SDRAM 80 გბ

ბრენდი:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
პროდუქტის დასახელება:
პროდუქტის დასახელება არის პროდუქტის განმსაზღვრელი, ხშირად მოდელის დასახელება, მაგრამ არა მთლად უნიკალური, იმდენად რამდენადაც რამოდენიმე სხვადასხვა ვარიანტს შეიძლება ჰქონდეს ერთი პროდუქტის დასახელება. პროდუქტის დასახელება არის მნიშვნელოვანი ნაწილი იცეაცტ-ის პროდუქტის მონაცემთა ცხრილის სათაურში
VAIO GRT996ZP P4-3.2G
პროდუქტის კოდი:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCG-GRT996ZP
კატეგორია:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
პორტატული კომპიუტერები (ნოუთბუქები)/ლაპტოპები Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45640
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
ინფორმაცია შეცვლილია: 01 Dec 2020 16:27:03
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony VAIO GRT996ZP P4-3.2G 40,9 სანტიმეტრი (16.1") UXGA 1 გბ DDR-SDRAM 80 გბ
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3,2 GHz
  • - 40,9 სანტიმეტრი (16.1") UXGA 1600 x 1200 pixels 4:3
  • - 1 გბ DDR-SDRAM
  • - 80 გბ
  • - 1,5 h
მეტი>>>
Short summary description Sony VAIO GRT996ZP P4-3.2G 40,9 სანტიმეტრი (16.1") UXGA 1 გბ DDR-SDRAM 80 გბ:
This short summary of the Sony VAIO GRT996ZP P4-3.2G 40,9 სანტიმეტრი (16.1") UXGA 1 გბ DDR-SDRAM 80 გბ data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VAIO GRT996ZP P4-3.2G, 3,2 GHz, 40,9 სანტიმეტრი (16.1"), 1600 x 1200 pixels, 1 გბ, DDR-SDRAM, 80 გბ

Long summary description Sony VAIO GRT996ZP P4-3.2G 40,9 სანტიმეტრი (16.1") UXGA 1 გბ DDR-SDRAM 80 გბ:
This is an auto-generated long summary of Sony VAIO GRT996ZP P4-3.2G 40,9 სანტიმეტრი (16.1") UXGA 1 გბ DDR-SDRAM 80 გბ based on the first three specs of the first five spec groups.

Sony VAIO GRT996ZP P4-3.2G. Processor frequency: 3,2 GHz. დისფლეის დიაგონალი: 40,9 სანტიმეტრი (16.1"), HD type: UXGA, ეკრანის გარჩევადობა: 1600 x 1200 pixels. შიდა მეხსიერება: 1 გბ, შიდა მეხსიერების ტიპი: DDR-SDRAM. საცავის სრული ტევადობა: 80 გბ. წონა: 3,9 kg

ეკრანი
დისფლეის დიაგონალი *
40,9 სანტიმეტრი (16.1")
ეკრანის გარჩევადობა *
1600 x 1200 pixels
HD type
UXGA
Native aspect ratio
4:3
კონტრასტის რაციონი (ტიპიური)
750:1
პროცესორი
Processor frequency *
3,2 GHz
მეხსიერება
შიდა მეხსიერება *
1 გბ
შიდა მეხსიერების ტიპი
DDR-SDRAM
მაქსიმალური შიდა მეხსიერება *
1 გბ
შენახვის მედია
საცავის სრული ტევადობა *
80 გბ
გრაფიკა
Maximum graphics card memory
0,064 გბ
აუდიო
ხმის სისტემა
Built-in Stereo Speakers/3D Surround/Windows Sound System Compatible.
ოპტიკური დრაივი
DVD კითხვის სიჩქარე
5x
DVD ჩაწრის სიჩქარე
2x
DVD გადაწერის სიჩქარე
2x
CD წაკითხვის სიჩქარე
24x
CD ჩაწერის სიჩქარე
16x
CD ხელმეორე ჩაწერის სიჩქარე
8x
ქსელში ჩართვა
ქსელის თვისებები
Ethernet 10 BASE-T/100 BASE-TX
დაკავშირებადობა
შეტანა / გამოტანის პორტები
4 Pin i.LINK (IEEE1394), 400 Mbps-1 DC in-1 Docking Station Interface-1 Headphone Jack-1 Memory Stick Slot-1 Memory Stick Slot -TypeMagicGate (Pro compatible) Microphone Jack1Paralle-l Port1RJ-11 Direct Port (Modem)-1 RJ-45 Direct Port (Network)-1 USB Speed-High/Full/Low USB Port (quantity)-3 USB Version-2.0 USB Connector Type-A VGA Connector for Monitor-1 PCMCIA Card Type I or II-2 PCMCIA Card Type III-1 AV Out (for Video Out and Line Out)-1
პროგრამული უზრუნველყოფა
შეფუთული პროგრამული უზრუნველყოფა
Click to DVD1.3 DVgatePlus 1.1 PictureGearStudio 2.0 Power Panel5.3 SonicStage1.6 VAIO Media2.5 Recovery SystemDVD Adobe Acrobat Reader6Adobe Photoshop Elements2.0 Adobe Premiere6.0 LEQuicktime6.1 WinDVDfor VAIO 4.0 Microsoft Works7.0 Norton Internet Security2004 Adobe Acrobat Elements6.0 Adobe Acrobat Elements6.0 Adobe Photoshop Album Starter Edition2.0 SE
Battery
ბატარეის ექსპლუატაციის ვადა
1,5 h
წონა და ზომები
წონა *
3,9 kg
ვიდეო
ვიდეო პლატის თვისებები
NVIDIA GeForce FX Go5600 3D 64 MB VRAM
Other features
თავსებადი ოპერაციული სისტემები
Microsoft Windows XP Professional
შიდა მოდემი
Yes
მოდემის სიჩქარე
56 Kbit/s
ბრენდი გამოსახულება პროდუქტის კოდი პროდუქტი მარაგი საწყისი ფასი
Sony VAIO GRT996VP P4-2.8G 40,9 სანტიმეტრი (16.1") 0,5 გბ DDR-SDRAM 60 გბ Sony VAIO GRT996VP P4-2.8G 40,9 სანტიმეტრი (16.1") 0,5 გბ DDR-SDRAM 60 გბ
(show image)
PCG-GRT996VP VAIO GRT996VP P4-2.8G 0.00
(excl. VAT)
0 (incl. VAT)
ქვეყანა Distributor
United Kingdom 1 distributor(s)