location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VAIO GRT816S P4-2.80G 40,9 სანტიმეტრი (16.1") 0,5 გბ 80 გბ

ბრენდი:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
პროდუქტის დასახელება:
პროდუქტის დასახელება არის პროდუქტის განმსაზღვრელი, ხშირად მოდელის დასახელება, მაგრამ არა მთლად უნიკალური, იმდენად რამდენადაც რამოდენიმე სხვადასხვა ვარიანტს შეიძლება ჰქონდეს ერთი პროდუქტის დასახელება. პროდუქტის დასახელება არის მნიშვნელოვანი ნაწილი იცეაცტ-ის პროდუქტის მონაცემთა ცხრილის სათაურში
VAIO GRT816S P4-2.80G
პროდუქტის კოდი:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCG-GRT816S
კატეგორია:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
პორტატული კომპიუტერები (ნოუთბუქები)/ლაპტოპები Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34548
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
ინფორმაცია შეცვლილია: 01 Dec 2020 16:27:03
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony VAIO GRT816S P4-2.80G 40,9 სანტიმეტრი (16.1") 0,5 გბ 80 გბ
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2,8 GHz
  • - 40,9 სანტიმეტრი (16.1") 1400 x 1050 pixels 4:3
  • - 0,5 გბ
  • - 80 გბ
  • - 1,32 h
მეტი>>>
Short summary description Sony VAIO GRT816S P4-2.80G 40,9 სანტიმეტრი (16.1") 0,5 გბ 80 გბ:
This short summary of the Sony VAIO GRT816S P4-2.80G 40,9 სანტიმეტრი (16.1") 0,5 გბ 80 გბ data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VAIO GRT816S P4-2.80G, 2,8 GHz, 40,9 სანტიმეტრი (16.1"), 1400 x 1050 pixels, 0,5 გბ, 80 გბ

Long summary description Sony VAIO GRT816S P4-2.80G 40,9 სანტიმეტრი (16.1") 0,5 გბ 80 გბ:
This is an auto-generated long summary of Sony VAIO GRT816S P4-2.80G 40,9 სანტიმეტრი (16.1") 0,5 გბ 80 გბ based on the first three specs of the first five spec groups.

Sony VAIO GRT816S P4-2.80G. Processor frequency: 2,8 GHz. დისფლეის დიაგონალი: 40,9 სანტიმეტრი (16.1"), ეკრანის გარჩევადობა: 1400 x 1050 pixels. შიდა მეხსიერება: 0,5 გბ. საცავის სრული ტევადობა: 80 გბ. წონა: 3,9 kg

ეკრანი
დისფლეის დიაგონალი *
40,9 სანტიმეტრი (16.1")
ეკრანის გარჩევადობა *
1400 x 1050 pixels
Native aspect ratio
4:3
კონტრასტის რაციონი (ტიპიური)
750:1
პროცესორი
Processor frequency *
2,8 GHz
მეხსიერება
შიდა მეხსიერება *
0,5 გბ
შენახვის მედია
საცავის სრული ტევადობა *
80 გბ
გრაფიკა
Maximum graphics card memory
0,064 გბ
აუდიო
ხმის სისტემა
Stereo
ოპტიკური დრაივი
DVD კითხვის სიჩქარე
5x
DVD გადაწერის სიჩქარე
2x
ქსელში ჩართვა
ქსელის თვისებები
Ethernet/Fast Ethernet
დაკავშირებადობა
შეტანა / გამოტანის პორტები
USB, IEEE 1394, RJ-11, RJ-45
პროგრამული უზრუნველყოფა
შეფუთული პროგრამული უზრუნველყოფა
Adobe Acrobat Reader 5.1, Adobe Photoshop Elements 2.0, Adobe Premiere 6.0 LE, Click to DVD, Drag'n Drop CD+DVD, DVgate, Hotkey Utility, Memory Stick Formatter, Microsoft Works, MoodLogic, Norton Internet Security 2003, PictureGear Studio, PowerPanel, QuickTime 6.1, RealOne Player, SonicStage, Sony Notebook Setup, UI Design Selector, VAIO Edit Components, VAIO Media, Windows Media Player 9, Windows Movie Maker 2 WinDVD for VAIO
Battery
ბატარეის ექსპლუატაციის ვადა
1,32 h
წონა და ზომები
სიგანე
357 mm
სიღრმე
300 mm
წონა *
3,9 kg
Other features
ტიპი
Notebook
თავსებადი ოპერაციული სისტემები
Microsoft Windows XP Home Edition
შიდა მოდემი
Yes
მოდემის სიჩქარე
56 Kbit/s
ქვეყანა Distributor
United Kingdom 1 distributor(s)