location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony NHAAAB4E NiMH-batteries Rechargeable battery Nickel-Metal Hydride (NiMH)

ბრენდი:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
პროდუქტის დასახელება:
პროდუქტის დასახელება არის პროდუქტის განმსაზღვრელი, ხშირად მოდელის დასახელება, მაგრამ არა მთლად უნიკალური, იმდენად რამდენადაც რამოდენიმე სხვადასხვა ვარიანტს შეიძლება ჰქონდეს ერთი პროდუქტის დასახელება. პროდუქტის დასახელება არის მნიშვნელოვანი ნაწილი იცეაცტ-ის პროდუქტის მონაცემთა ცხრილის სათაურში
NHAAAB4E NiMH-batteries
პროდუქტის კოდი:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NHAAAB4E
კატეგორია: Household Batteries Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71351
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
ინფორმაცია შეცვლილია: 04 Apr 2019 05:36:31
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony NHAAAB4E NiMH-batteries Rechargeable battery Nickel-Metal Hydride (NiMH)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rechargeable battery
  • - Nickel-Metal Hydride (NiMH)
  • - 1,2 V 900 mAh
მეტი>>>
Short summary description Sony NHAAAB4E NiMH-batteries Rechargeable battery Nickel-Metal Hydride (NiMH):
This short summary of the Sony NHAAAB4E NiMH-batteries Rechargeable battery Nickel-Metal Hydride (NiMH) data-sheet is auto-generated and uses the product title and the first six key specs.

Sony NHAAAB4E NiMH-batteries, Rechargeable battery, Nickel-Metal Hydride (NiMH), 1,2 V, 900 mAh

Long summary description Sony NHAAAB4E NiMH-batteries Rechargeable battery Nickel-Metal Hydride (NiMH):
This is an auto-generated long summary of Sony NHAAAB4E NiMH-batteries Rechargeable battery Nickel-Metal Hydride (NiMH) based on the first three specs of the first five spec groups.

Sony NHAAAB4E NiMH-batteries. აკუმულატორის ტიპი: Rechargeable battery, ბატარეის ტექნოლოგია: Nickel-Metal Hydride (NiMH), ბატარეის ძაბვა: 1,2 V

Battery
აკუმულატორის ტიპი *
Rechargeable battery
ბატარეის ტექნოლოგია *
Nickel-Metal Hydride (NiMH)
Battery
ბატარეის ძაბვა *
1,2 V
აკუმულატორის მუშაობა
900 mAh