location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Memory Stick PRO 512MB 0,5 გბ MS

ბრენდი:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
პროდუქტის დასახელება:
პროდუქტის დასახელება არის პროდუქტის განმსაზღვრელი, ხშირად მოდელის დასახელება, მაგრამ არა მთლად უნიკალური, იმდენად რამდენადაც რამოდენიმე სხვადასხვა ვარიანტს შეიძლება ჰქონდეს ერთი პროდუქტის დასახელება. პროდუქტის დასახელება არის მნიშვნელოვანი ნაწილი იცეაცტ-ის პროდუქტის მონაცემთა ცხრილის სათაურში
Memory Stick PRO 512MB
პროდუქტის კოდი:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MSX512SX
კატეგორია:
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
ფლეშ-მეხსიერება Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59495
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
ინფორმაცია შეცვლილია: 04 Apr 2019 06:06:26
The date of the most recent change of the data-sheet in Icecat's system
მეტი>>>
Short summary description Sony Memory Stick PRO 512MB 0,5 გბ MS:
This short summary of the Sony Memory Stick PRO 512MB 0,5 გბ MS data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Memory Stick PRO 512MB, 0,5 გბ, MS, 15 MB/s

Long summary description Sony Memory Stick PRO 512MB 0,5 გბ MS:
This is an auto-generated long summary of Sony Memory Stick PRO 512MB 0,5 გბ MS based on the first three specs of the first five spec groups.

Sony Memory Stick PRO 512MB. ტევადობა: 0,5 გბ, ფლეში ბარათის ტიპი: MS, ჩაწერის სიჩქარე: 15 MB/s

მეხსიერება
ტევადობა *
0,5 გბ
ფლეში ბარათის ტიპი *
MS
ჩაწერის სიჩქარე
15 MB/s
ენერგიის მართვა
დენი თვლემის რეჟიმში
1,5 mA
წონა და ზომები
წონა
4 გ
Other features
განზომილებები: სიგანე x სიღრმე x სიმაღლე
50 x 21,5 x 2,8 mm
ინტერფეისის ტიპი
Parallel (4 pins)
ბრენდი გამოსახულება პროდუქტის კოდი პროდუქტი მარაგი საწყისი ფასი
Sony Memory Stick PRO 256MB 0,25 გბ MS Sony Memory Stick PRO 256MB 0,25 გბ MS
(show image)
MSX256SX Memory Stick PRO 256MB 0.00
(excl. VAT)
0 (incl. VAT)