location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony PS4 Pro 1TB Wi-Fi შავი

ბრენდი:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
პროდუქტის დასახელება:
პროდუქტის დასახელება არის პროდუქტის განმსაზღვრელი, ხშირად მოდელის დასახელება, მაგრამ არა მთლად უნიკალური, იმდენად რამდენადაც რამოდენიმე სხვადასხვა ვარიანტს შეიძლება ჰქონდეს ერთი პროდუქტის დასახელება. პროდუქტის დასახელება არის მნიშვნელოვანი ნაწილი იცეაცტ-ის პროდუქტის მონაცემთა ცხრილის სათაურში
PS4 Pro 1TB
პროდუქტის კოდი:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9887157
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0711719887157 show
კატეგორია:
Also known as a video game console, this is a device that outputs a video signal to display a video game e.g Xbox, PS4. The term game console is used to distinguish a machine designed for consumers to use for playing video games on a separate television.
სათამაშო კომპიუტერები Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 192012
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
ინფორმაცია შეცვლილია: 03 Mar 2021 16:15:15
The date of the most recent change of the data-sheet in Icecat's system
მეტი>>>
Short summary description Sony PS4 Pro 1TB Wi-Fi შავი:
This short summary of the Sony PS4 Pro 1TB Wi-Fi შავი data-sheet is auto-generated and uses the product title and the first six key specs.

Sony PS4 Pro 1TB, PlayStation 4 Pro, შავი, 8196 მბ, GDDR5, AMD Jaguar, AMD Radeon

Long summary description Sony PS4 Pro 1TB Wi-Fi შავი:
This is an auto-generated long summary of Sony PS4 Pro 1TB Wi-Fi შავი based on the first three specs of the first five spec groups.

Sony PS4 Pro 1TB. პლატფორმა: PlayStation 4 Pro, პროდუქტის ფერი: შავი, შიდა მეხსიერება: 8196 მბ. Storage media: HDD, Internal storage capacity: 1 TB, ოპტიკური დისკ-ამძრავის ტიპი: Blu-Ray/DVD. ეთერნეტის LAN მონაცემთა გადაცემის სიჩქარე: 10,100,1000 Mbit/s, უსადენო LAN ქსელისს ტიპი: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n). დენის მოხმარება: 310 W, AC input voltage: 100 V, AC input frequency: 50 - 60 Hz. სიგანე: 295 mm, სიღრმე: 327 mm, სიმაღლე: 55 mm

Performance
პლატფორმა *
PlayStation 4 Pro
შიდა მეხსიერება
8196 მბ
შიდა მეხსიერების ტიპი
GDDR5
პროცესორი
AMD Jaguar
გრაფიკული პროცესორი
AMD Radeon
გრაფიკული ადაპტერის მეხსიერების ტიპი
GDDR5
პროდუქტის ფერი *
შავი
მუშაობის ტემპერატურის დიაპაზონი (T-T)
5 - 35 °C
შენახვის მედია
Storage media *
HDD
Internal storage capacity *
1 TB
ბარათის დეშიფრატორ-ინტეგრირებული
No
Built-in optical drive *
Yes
ოპტიკური დისკ-ამძრავის ტიპი
Blu-Ray/DVD
ქსელში ჩართვა
Ethernet LAN კავშირი *
Yes
ეთერნეტის LAN მონაცემთა გადაცემის სიჩქარე
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
უსადენო LAN ქსელისს ტიპი
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
ბლუთუსი *
Yes
ბლუთუსის ვერსია
4.0
ქსელში ჩართვა
Bluetooth Low Energy (BLE)
Yes
დაკავშირებადობა
HDMI პორტების რაოდენობა *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
DC-შემავალის ბუდე
Yes
ციფრული აუდიო ოპტიკური გამომავალი *
1
ენერგიის მართვა
დენის მოხმარება
310 W
AC input voltage
100 V
AC input frequency
50 - 60 Hz
წონა და ზომები
სიგანე
295 mm
სიღრმე
327 mm
სიმაღლე
55 mm
წონა
3,3 kg
შეფუთვის შემადგენლობა
Number of gamepads included *
1
Video game included *
No
Other features
Supported graphics resolutions
3840 x 2160
Ethernet LAN (RJ-45) ქსელის პორტების ხარისხი
1
ბრენდი გამოსახულება პროდუქტის კოდი პროდუქტი მარაგი საწყისი ფასი
Sony Playstation 4 Pro + Call of Duty: Modern Warfare 1 TB Wi-Fi შავი Sony Playstation 4 Pro + Call of Duty: Modern Warfare 1 TB Wi-Fi შავი
(show image)
711719324201 Playstation 4 Pro + Call of Duty: Modern Warfare 0.00
(excl. VAT)
0 (incl. VAT)
Sony Playstation 4 Slim + Call of Duty: Modern Warfare 500 გბ Wi-Fi შავი Sony Playstation 4 Slim + Call of Duty: Modern Warfare 500 გბ Wi-Fi შავი
(show image)
711719323808 Playstation 4 Slim + Call of Duty: Modern Warfare 0.00
(excl. VAT)
0 (incl. VAT)
Sony PlayStation 4 Slim + Horizon Zero Dawn Complete Edition + Ratchet & Clank + Marvel's Spider-Man 500 გბ Wi-Fi შავი Sony PlayStation 4 Slim + Horizon Zero Dawn Complete Edition + Ratchet & Clank + Marvel's Spider-Man 500 გბ Wi-Fi შავი
(show image)
0711719391500 PlayStation 4 Slim + Horizon Zero Dawn Complete Edition + Ratchet & Clank + Marvel's Spider-Man 0.00
(excl. VAT)
0 (incl. VAT)
Sony PlayStation 4 Pro 1 TB Wi-Fi შავი Sony PlayStation 4 Pro 1 TB Wi-Fi შავი
(show image)
9753216 PlayStation 4 Pro 0.00
(excl. VAT)
0 (incl. VAT)
Sony PlayStation 4 Slim 500 გბ Wi-Fi შავი Sony PlayStation 4 Slim 500 გბ Wi-Fi შავი
(show image)
9407577 PlayStation 4 Slim 0.00
(excl. VAT)
0 (incl. VAT)
ქვეყანა Distributor
Deutschland 1 distributor(s)