location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Xperia X10 10,2 სანტიმეტრი (4") Single SIM 3G 1500 mAh თეთრი

ბრენდი:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Xperia
პროდუქტის დასახელება:
პროდუქტის დასახელება არის პროდუქტის განმსაზღვრელი, ხშირად მოდელის დასახელება, მაგრამ არა მთლად უნიკალური, იმდენად რამდენადაც რამოდენიმე სხვადასხვა ვარიანტს შეიძლება ჰქონდეს ერთი პროდუქტის დასახელება. პროდუქტის დასახელება არის მნიშვნელოვანი ნაწილი იცეაცტ-ის პროდუქტის მონაცემთა ცხრილის სათაურში
Xperia X10
პროდუქტის კოდი:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1232-4405 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
7311271242376
კატეგორია:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
smartphones Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32088
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
ინფორმაცია შეცვლილია: 27 Feb 2024 15:01:18
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony Xperia X10 10,2 სანტიმეტრი (4") Single SIM 3G 1500 mAh თეთრი
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 10,2 სანტიმეტრი (4") 480 x 854 pixels
  • - 16 გბ
  • - 3G Single SIM
  • - ბლუთუსი 2.1+EDR
  • - Single camera
  • - Lithium Polymer (LiPo) 1500 mAh
მეტი>>>
Short summary description Sony Xperia X10 10,2 სანტიმეტრი (4") Single SIM 3G 1500 mAh თეთრი:
This short summary of the Sony Xperia X10 10,2 სანტიმეტრი (4") Single SIM 3G 1500 mAh თეთრი data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Xperia X10, 10,2 სანტიმეტრი (4"), 480 x 854 pixels, თეთრი

Long summary description Sony Xperia X10 10,2 სანტიმეტრი (4") Single SIM 3G 1500 mAh თეთრი:
This is an auto-generated long summary of Sony Xperia X10 10,2 სანტიმეტრი (4") Single SIM 3G 1500 mAh თეთრი based on the first three specs of the first five spec groups.

Sony Xperia X10. დისფლეის დიაგონალი: 10,2 სანტიმეტრი (4"), ეკრანის გარჩევადობა: 480 x 854 pixels. Rear camera type: Single camera. SIM card capability: Single SIM. აკუმულატორის მუშაობა: 1500 mAh. პროდუქტის ფერი: თეთრი. წონა: 135 გ

ეკრანი
დისფლეის დიაგონალი *
10,2 სანტიმეტრი (4")
Panel type
TFT
ეკრანის გარჩევადობა *
480 x 854 pixels
დისფლეის ფერთა რაოდენობა
65536 colours
შენახვის მედია
Maximum memory card size
16 გბ
შიდა მეხსიერება
1024 მბ
კამერა
Rear camera resolution
3264 x 2448 pixels
ციფრული მასშტაბირება
16x
Rear camera flash *
Yes
Rear camera type *
Single camera
ავტომატური ფოკუსი
Yes
ჩამონტაჟებული კამერით
Yes
ქსელში ჩართვა
SIM card capability *
Single SIM
Mobile network generation *
3G
2G standards
EDGE, GPRS
3G standards *
HSDPA
Data network
3G
ბლუთუსი *
Yes
ბლუთუსის ვერსია
2.1+EDR
დაკავშირებადობა
USB 2.0 პორტების რაოდენობა
1
ყურსასმენების დაკავშირებულობა
3.5 mm
მესიჯების გზავნა
MMS (მულტიმეტიური გზავნილების მომსახურება)
Yes
Instant messaging (IM)
Yes
E-mail
Yes
Text prediction system
Yes
Text prediction system type
T9
Design
ფორმ-ფაქტორი *
ბარი
პროდუქტის ფერი *
თეთრი
Performance
Video call
No
პირადი ინფორმაციის მართვა
Alarm clock, Calculator, Calendar
ხმამაღალი კავშირის' მოწყობილობა
Yes
ვიბროსიგნალი
Yes
ნავიგაცია
Assisted GPS (A-GPS)
Yes
GPS
Yes
Position location *
Yes
Multimedia
FM რადიო
No
პროგრამული უზრუნველყოფა
შეფუთული პროგრამული უზრუნველყოფა
Timescape, Android Market, ActiveSync, TrackID
Battery
ბატარეის ტექნოლოგია
Lithium Polymer (LiPo)
აკუმულატორის მუშაობა *
1500 mAh
Talk time (2G)
10 h
Talk time (3G) *
8 h
Standby time (2G)
415 h
Standby time (3G) *
425 h
წონა და ზომები
სიგანე
63 mm
სიღრმე
13 mm
სიმაღლე
119 mm
წონა *
135 გ
Other features
შეხებაზე მგრძნობიარე ეკრაბი
Yes
მუსიკალური ფლეერი
Yes
ზარის ტიპი
პოლიფონიური
ჯავა ტექნოლოგია
Yes
ხმის ჩაწერა
Yes