location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony C905 136 გ შავი

ბრენდი:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
პროდუქტის დასახელება:
პროდუქტის დასახელება არის პროდუქტის განმსაზღვრელი, ხშირად მოდელის დასახელება, მაგრამ არა მთლად უნიკალური, იმდენად რამდენადაც რამოდენიმე სხვადასხვა ვარიანტს შეიძლება ჰქონდეს ერთი პროდუქტის დასახელება. პროდუქტის დასახელება არის მნიშვნელოვანი ნაწილი იცეაცტ-ის პროდუქტის მონაცემთა ცხრილის სათაურში
C905
პროდუქტის კოდი:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00300192
კატეგორია:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
მობილური ტელეფონები Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64314
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
ინფორმაცია შეცვლილია: 26 Feb 2024 15:20:02
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony C905 136 გ შავი
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3G შავი
  • - 240 x 320 pixels
  • - ავტომატური ფოკუსი
  • - ბლუთუსი
  • - FM რადიო Video call MMS (მულტიმეტიური გზავნილების მომსახურება)
მეტი>>>
Short summary description Sony C905 136 გ შავი:
This short summary of the Sony C905 136 გ შავი data-sheet is auto-generated and uses the product title and the first six key specs.

Sony C905, სლაიდერი, 240 x 320 pixels, 8,1 MP, ბლუთუსი, შავი

Long summary description Sony C905 136 გ შავი:
This is an auto-generated long summary of Sony C905 136 გ შავი based on the first three specs of the first five spec groups.

Sony C905. ფორმ-ფაქტორი: სლაიდერი. ეკრანის გარჩევადობა: 240 x 320 pixels. Rear camera resolution (numeric): 8,1 MP. ბლუთუსი. FM რადიო. Standby time (2G): 380 h. წონა: 136 გ. პროდუქტის ფერი: შავი

Design
პროდუქტის ფერი *
შავი
ეკრანი
ეკრანის გარჩევადობა *
240 x 320 pixels
Display type
TFT
Panel type
TFT
დისფლეის ფერთა რაოდენობა
16.78 million colours
შეხებაზე მგრძნობიარე ეკრაბი *
No
მეხსიერება
ფლეშ-ბარათის მხარდაჭერა *
Yes
შიდა მეხსიერება
160 მბ
Internal storage capacity
8 გბ
კამერა
Rear camera resolution (numeric)
8,1 MP
Rear camera resolution
3264 x 2448 pixels
Rear camera *
Yes
ჩამონტაჟებული ფლეშ-მოწყობილობა
Yes
ციფრული მასშტაბირება
16x
ავტომატური ფოკუსი
Yes
ქსელში ჩართვა
Mobile network generation *
3G
Data network *
3G, EDGE, GPRS
მონაცემთა გადაცემა
მონაცემთა ინფრაწითელი პორტი
No
ბლუთუსი *
Yes
მესიჯების გზავნა
MMS (მულტიმეტიური გზავნილების მომსახურება)
Yes
ვიდეო
Video call
Yes
ვიდეო
გამოსახულების შეკუმშვის ფორმატები
MPEG4
Maximum frame rate
30 fps
აუდიო
ზარის ტიპი
პოლიფონიური
FM რადიო *
Yes
მუსიკალური ფლეერი
Yes
ენერგიის მართვა
Talk time (2G) *
9 h
Standby time (2G) *
380 h
წონა და ზომები
წონა *
136 გ
სიგანე
49 mm
სიღრმე
18 mm
სიმაღლე
104 mm
ტელეფონის მახასიათებლები
პირადი ინფორმაციის მართვა *
Alarm clock, Calculator, Calendar, Notes, Stopwatch
ჯავა ტექნოლოგია
Yes
ვიბროსიგნალი
Yes
ხმამაღალი კავშირის' მოწყობილობა
Yes
ფორმ-ფაქტორი *
სლაიდერი
Text prediction system type
T9
Text prediction system
Yes
GPS მოქმედება
GPS
Yes
Position location *
Yes
Other features
ქსელის ტიპი
GSM/GPRS/EDGE/UMTS/HSDPA
მუშაობის სიხშირე
850/900/1800/1900/2100 მჰ
ვიდეოშესაძლებლობა
Yes
აღწარმოების ფორმატები
MP3, AAC