location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sharp ARC26TYE toner cartridge 1 pc(s) Original ყვითელი

ბრენდი:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharp Check ‘Sharp’ global rank
პროდუქტის დასახელება:
პროდუქტის დასახელება არის პროდუქტის განმსაზღვრელი, ხშირად მოდელის დასახელება, მაგრამ არა მთლად უნიკალური, იმდენად რამდენადაც რამოდენიმე სხვადასხვა ვარიანტს შეიძლება ჰქონდეს ერთი პროდუქტის დასახელება. პროდუქტის დასახელება არის მნიშვნელოვანი ნაწილი იცეაცტ-ის პროდუქტის მონაცემთა ცხრილის სათაურში
ARC26TYE
პროდუქტის კოდი:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AR-C26TYE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
4974019057330
კატეგორია:
Toner cartridges for your laser printer or copier.
ტონერები და ლაზერული ქართრიჯები Check ‘Sharp’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sharp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29246
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
ინფორმაცია შეცვლილია: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sharp ARC26TYE toner cartridge 1 pc(s) Original ყვითელი
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - ბეჭდვის ფერები: ყვითელი
  • - Laser printing
  • - 1 pc(s)
მეტი>>>
Short summary description Sharp ARC26TYE toner cartridge 1 pc(s) Original ყვითელი:
This short summary of the Sharp ARC26TYE toner cartridge 1 pc(s) Original ყვითელი data-sheet is auto-generated and uses the product title and the first six key specs.

Sharp ARC26TYE, 5500 pages, ყვითელი, 1 pc(s)

Long summary description Sharp ARC26TYE toner cartridge 1 pc(s) Original ყვითელი:
This is an auto-generated long summary of Sharp ARC26TYE toner cartridge 1 pc(s) Original ყვითელი based on the first three specs of the first five spec groups.

Sharp ARC26TYE. Colour toner page yield: 5500 pages, ბეჭდვის ფერები: ყვითელი, Quantity per pack: 1 pc(s)

Features
თავსებადობა *
ARC/170/172M/260M/260P/262M
Quantity per pack *
1 pc(s)
Colour toner page yield *
5500 pages
ტიპი *
Original
ბეჭდვის ფერები *
ყვითელი
გარემო პირობები
მუშაობის ტემპერატურის დიაპაზონი (T-T)
5 - 35 °C
საექსპლოატაციო ტენიანობის სპექტრი
8 - 80%
Other features
ფერი
Yes
საბეჭდი ტექნიკა
Laser printing
ქვეყანა Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)